Oxygen (O2) Gas Transmitters
from Edgetech Instruments Inc.
4-20 mA Loop Powered Two Wire Oxygen Transmitter. The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range. The unit will... [See More]
- Gas Types: Combustible; O2 (0-10000 ppm or 0-25%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Micro-Fuel Cell
- Measurement Type: Trace
from Acme Engineering Products
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability,... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
- Electrical Outputs: Switch or Relay
from Arjay Engineering
The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); HCl (0-10ppm); H2S (0-100ppm); NO (0-100ppm); NO2 (0-20pm); O2 (0-30%); SO2 (0-50ppm)
- Measurement Type: %Volume; Trace
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
from Panametrics
Panametrics ’ oxy.IQ contains a built-in microprocessor and is designed to easily fit into any installation site. The oxygen analyzer serves both general purpose and hazardous areas with an intuitive interface for easy programming. Applications. An oxygen transmitter for use in: Glove box... [See More]
- Gas Types: O2 (0-10 ppm to 0-50%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace; Leakage
from AMETEK Land
Using AMETEK ’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world ’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs. [See More]
- Gas Types: Toxic; O2 (From 0 to 1 %, 0 to 25 %)
- Number of Gases Monitored: Single
- Sensor Technology: Infrared
- Measurement Type: %Volume
from MSA Safety
Modular system offering the widest range of control cards for use in an integrated fire and/or gas detection system. The Zero Two Series system can monitor any combination of the following: combustible gas, H2S, toxic gas, ultrasonic, oxygen deficiency and flame detection. In addition, its open... [See More]
- Gas Types: Toxic; Combustible; H2S (0-20, 0-50 or 0-99 ppm); O2
- Measurement Type: %LEL or %LFL; Trace
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Electrical Outputs: Current
from CO2Meter.com
The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds a RS485 Modbus RTU USB FTDI cable, a 120VAC wall adapter and our free GasLab ® software for... [See More]
- Gas Types: O2 (0.1 to 25% O2)
- Operating Temperature: -22 to 140
- Number of Gases Monitored: Single
from SICK
When it comes to creating gas analyzers that can serve as field instruments, gas transmitters are the logical next step. However, compared to the former, a gas transmitter requires barely any additional technical aids to perform the measurement task. In many cases, there is no need for costly... [See More]
- Gas Types: O2
- Features: Hazardous Environment; Intrinsically Safe
from Edgetech Instruments Inc.
4-20 mA Loop Powered Two Wire Oxygen Transmitter. The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range. The unit will... [See More]
- Gas Types: Combustible; O2 (0-10000 ppm or 0-25%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Special Fuel Cell
- Measurement Type: Trace
from Acme Engineering Products
The Acme GasPost toxic gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. . The 4-20mA transmitter is designed for standard 2-wire loop-powered operation where the output is supplied via the same pair of... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 PPM); CO (0-200 PPM); Cl2 (0-5 PPM); H2 (0-1000 PPM); H2S (0-200 PPM); NO2 (0-10 PPM); O2 (0-25 %); SO2 (0-10 PPM)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: Trace
from Arjay Engineering
The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
- Measurement Type: %Volume; Trace
- Number of Gases Monitored: Multi
- Electrical Outputs: Current
from Panametrics
Rugged and compact, the Panametrics XMO2 transmitter can be used to log on online to provide computer-enhanced, drift-free oxygen measurement. This transmitter offers accuracy and reliability for long-term oxygen measurements that are critical to your process and product quality. Applications. An... [See More]
- Gas Types: O2 (0.01%to 100%)
- Number of Gases Monitored: Single
- Sensor Technology: Thermoparamagnetic
- Measurement Type: %Volume
from AMETEK Land
Developed based on AMETEK Land ’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers. [See More]
- Gas Types: Toxic; CO (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2 (0-200 ppm); O2 (0 - 12% up to 0 - 25%)
- Number of Gases Monitored: Multi
- Sensor Technology: Infrared
- Measurement Type: %LEL or %LFL; Trace
from MSA Safety
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; %Volume; Trace
from CO2Meter.com
The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds a RS485 Modbus RTU USB FTDI cable, a 120VAC wall adapter and our free GasLab ® software for... [See More]
- Gas Types: O2 (0.1 to 25% O2)
- Operating Temperature: -22 to 140
- Number of Gases Monitored: Single
from SICK
Transmitter that uses Tunable Diode Laser Spectroscopy (TDLS) to measure O2 reliably. A technology more common in the world of high-tech analysis, is now being used in a field instrument: at an attractive price, easy installation, a long life, low-maintenance, and suitable for use in... [See More]
- Gas Types: O2 (O2)
- Number of Gases Monitored: Single
- Sensor Technology: Diode laser spectroscopy (TDLS)
- Measurement Type: %Volume
from Edgetech Instruments Inc.
The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the capability of measuring oxygen between 0 - 10,000 ppm or 0-25 % and offers ease of operation with a... [See More]
- Gas Types: O2 (0-10000 ppm or 0-25%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical; Micro-Fuel Cell
- Measurement Type: %Volume; Trace
from Acme Engineering Products
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain antenna... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 PPM); CO (0-200 PPM); Hydrocarbons (0-40% LEL); H2 (0-1000 PPM); H2S (0-200 PPM); NO2 (0-10 PPM); O2 (0-25%)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature)
- Measurement Type: %LEL or %LFL; Trace
from MSA Safety
MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100, 0-1000 ppm); CO2 (0-2, 0-5% Vol); CO (0-100, 0-500 ppm); Cl2 (0-5, 0-10, 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); H2S (0-10, 0-50, 0-100 ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm)
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL; %Volume; Trace
from ENMET Corporation
P/N 10014-1100, EX-5175 Explosionproof Sensor/Transmitter, O2. The EX-5175 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an... [See More]
- Gas Types: O2
- Electrical Outputs: Current
- Sensor Technology: Electrochemical
- Display: Digital
from Emerson Automation Solutions – Rosemount
Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell be maintained at a high operating... [See More]
- Gas Types: Combustible; O2 (0-25%)
- Number of Gases Monitored: Single
- Sensor Technology: Zirconium Oxide Sensing Element
- Measurement Type: %Volume
from Analytical Systems Int’l. Keco
The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then amplified and sent to the... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Cl2; H2S; O2; SO2
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical
- Measurement Type: %LEL or %LFL
from Det-Tronics
The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases (additional gases added... [See More]
- Gas Types: Toxic; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); H2S (0-50 ppm; 0-100 ppm); O2 (0-25%); SO2 (0-20 ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Gas Types: Toxic; Combustible; CO2 (0-5%Volume); CO (0-500ppm); Cl2 (0-10ppm); Hydrocarbons (0-100%LEL); H2 (0-1000ppm); HCl (0-20); HCN (0-20ppm); HF (0-20); H2S (0-100ppm); O2 (0-25%Volume); SO2 (0-20ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Roscid Technologies
The Model O2Tracer-M is simple to use, accurate and very economical. Features. Oxygen Transmitter with a display. 4 – 20 mA Loop Powered two wire. Two Wire Process Oxygen analyzer. Calibration : performed at Ambient O2. Accuracy : +/- 2% FSD T= const. +/- 5% FSD 0 >T >50 °C. Response... [See More]
- Gas Types: Combustible; O2 (0-25%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume
from Global Detection Systems Corp.
The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or any... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
- Number of Gases Monitored: Multi
- Sensor Technology: Electrochemical
- Measurement Type: %LEL or %LFL (optional feature); Trace (optional feature)
from ENMET Corporation
P/N 10022-1100, SDS-97D Series Sensor/Transmitter Oxygen, O2. Features. Non-intrusive push button calibration. Excellent chemical selectivity. 4-20 mA output, 24 VDC powered. One-person calibration. Digital display. Electrochemical sensors. RFI/EMI resistant. Optional Precalibrated Sensor Exchange. [See More]
- Gas Types: O2
- Electrical Outputs: Current
- Sensor Technology: Electrochemical
- Display: Digital
from Emerson Automation Solutions – Rosemount
Rosemount Analytical is the leader in oxygen flue gas analyzer technology. The 6888 continues the tradition of integrating an oxygen probe and field electronics into a single, compact package. The probe inserts directly into a flue gas duct to measure oxygen in combustion processes. No sampling... [See More]
- Gas Types: Combustible; O2 (0-10% to 0-50%)
- Number of Gases Monitored: Single
- Sensor Technology: Zirconium Oxide Sensing Element
- Measurement Type: %Volume
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Number of Gases Monitored: Single
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Roscid Technologies
4 – 20 mA Loop Powered two wire Oxygen Transmitter. Two Wire Process Oxygen analyzer. The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered. The OxyTrans LC is offered in 4 different measuring... [See More]
- Gas Types: Combustible; O2 (0-10000 ppm 0-25%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume; Trace
from Emerson Automation Solutions – Rosemount
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an... [See More]
- Gas Types: Toxic; Combustible; NH3; H2S; O2
- Number of Gases Monitored: Single; Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Measurement Type: %LEL or %LFL; Trace
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Number of Gases Monitored: Multi
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
- Measurement Type: %LEL or %LFL; %Volume; Trace
from Roscid Technologies
The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range. the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25%. Sensor. The O2Tracer uses a special fuel cell to measure the oxygen... [See More]
- Gas Types: Combustible; O2 (0-100%)
- Number of Gases Monitored: Single
- Sensor Technology: Electrochemical
- Measurement Type: %Volume