Non-Split Wire Loom Protective Sleeving
from Waytek, Inc.
21134 Tee Fitting L- .750 C- .250 R- .500. Category: Loom Fittings & Clips. Increase efficiency of harness assembly. Improves the appearance of your product. Black polypropylene material. Easy installation - simply snap together. Used to connect breakouts to loom. Conduit Size I.D. (in.). Left:... [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 12004448 Rosebud Clip for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures loom end. Provides a quick mount. .625 conduit size ID. Snaps into a ¼" dia. hole up to .150" thick material. Can be used throughout the harness [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 12010266 Rosebud Clip. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures loom end. Provides a quick mount. 1.00 conduit size I.D. [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 12020308 Tee Fitting. Category: Tee Fittings. Manufacturer: Aptiv. Increase efficiency of harness assembly. Improves the appearance of your product. Black polypropylene material. Easy installation - simply snap together. Used to connect breakouts to loom. Conduit Size I.D. (in.). Left: 1.00. [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Delphi 8905793 Outlet Fitting for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Holds loom tight at breakouts. .500 Conduit Size ID [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8905794 Rosebud Clip for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures loom end. Provides a quick mount. .413 or .500 Conduit Size ID. Snaps into a ¼" dia. hole up to .150" thick material. Can be used throughout the harness [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8905798 Tee Fitting. Category: Tee Fittings. Manufacturer: Aptiv. Increase efficiency of harness assembly. Improves the appearance of your product. Black polypropylene material. Easy installation, simply snap together. Used to connect breakouts to loom. Conduit Size I.D. (in.). Left: .413 or... [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8905924 Outlet Fitting for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Holds loom tight at breakouts. .413 Conduit Size ID [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8911169 Rosebud Clip for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures loom end. Provides a quick mount. Snaps into a ¼" dia. hole up to .150" thick material. .350" Conduit Size ID. Can be used throughout the harness [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8911289 Outlet Fitting for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Holds loom tight at breakouts. .625 conduit size ID [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Delphi 8911377 Conduit Clip for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures end of loom piece. .500 Conduit Size ID. Can be used throughout harness [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8911378 Conduit Clip for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures end of loom piece. .413 conduit Size I.D. Can be used throughout harness [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Delphi 8911868 Tee Fitting. Category: Tee Fittings. Manufacturer: Aptiv. Increase efficiency of harness assembly. Improves the appearance of your product. Black polypropylene material. Easy installation - simply snap together. Used to connect breakouts to loom. Conduit Size I.D. (in.). Left: .750. [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8917000 Tee Fitting. Category: Tee Fittings. Manufacturer: Aptiv. Increase efficiency of harness assembly. Improves the appearance of your product. Black polypropylene material. Easy installation - simply snap together. Used to connect breakouts to loom. Can be used throughout the harness. [See More]
- Sleeving: Non-Split Wire Loom
from Waytek, Inc.
Aptiv 8917320 Rosebud Clip for Corrugated Loom. Category: Loom Fittings & Clips. Manufacturer: Aptiv. Secures loom end. Provides a quick mount. Snaps into a ¼" dia. hole up to .150" thick material. .750" conduit ID size. Can be used throughout the harness [See More]
- Sleeving: Non-Split Wire Loom
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. BLACK COLOR. 24 TO 22 AWG WIRE SIZE. 0 LEGEND. 1000 QUANTITY. 0.15 TO 0.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0059 to 0.0197
- Material: Nylon® / Polyamide
from icotek GmbH
Product description. Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted... [See More]
- Sleeving: Non-Split Wire Loom
- Operating Temperature: -40 to 135
- Material: Nylon® / Polyamide; Polypropylene
- Diameter: 0.3898 to 2.13
from ALL-STATES, Inc.
POLYETHYLENE MATERIAL. BLACK COLOR. 2500 FT. 0.242 INCH INNER DIAMETER. 0.397 INCH OUTER DIAMETER. NON SLIT CORRUGATED WALL TYPE. RAP-TIGHT. BRAND. NOMINAL SIZE 0.25 INCH. PACKAGING TYPE BULK REEL. COT-250 MODEL [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.3970
- Material: POLYETHYLENE
- Length: 30000
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. BROWN COLOR. 24 TO 22 AWG WIRE SIZE. 1 LEGEND. 1000 QUANTITY. 0.15 TO 0.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0059 to 0.0197
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 24 TO 22 AWG WIRE SIZE. L LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 0.15 TO 0.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0059 to 0.0197
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 24 TO 22 AWG WIRE SIZE. S LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 0.15 TO 0.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0059 to 0.0197
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. RED COLOR. 20 TO 18 AWG WIRE SIZE. 2 LEGEND. 1200 QUANTITY. 0.5 TO 1.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0197 to 0.0591
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. BLUE COLOR. 20 TO 18 AWG WIRE SIZE. 6 LEGEND. 1200 QUANTITY. 0.5 TO 1.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0197 to 0.0591
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. BLUE COLOR. 16 TO 14 AWG WIRE SIZE. 6 LEGEND. 1200 QUANTITY. 1.5 TO 2.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0591 to 0.0984
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. RED COLOR. 12 TO 10 AWG WIRE SIZE. 2 LEGEND. 800 QUANTITY. 4 TO 6 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.1575 to 0.2362
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 12 TO 10 AWG WIRE SIZE. + LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 4 TO 6 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.1575 to 0.2362
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 20 TO 18 AWG WIRE SIZE. D LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 0.5 TO 1.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0197 to 0.0591
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 20 TO 18 AWG WIRE SIZE. R LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 0.5 TO 1.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0197 to 0.0591
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 16 TO 14 AWG WIRE SIZE. Q LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 1.5 TO 2.5 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.0591 to 0.0984
- Material: Nylon® / Polyamide
from Legrand - Pass & Seymour
CLIP TYPE. POLYAMIDE 6/6 MATERIAL. YELLOW COLOR. 12 TO 10 AWG WIRE SIZE. C LEGEND. BLACK LEGEND COLOR. 300 QUANTITY. 4 TO 6 SQ MM WIRE DIAMETER. CAB 3[R] BRAND. OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H [See More]
- Sleeving: Non-Split Wire Loom
- Diameter: 0.1575 to 0.2362
- Material: Nylon® / Polyamide