Ethernet Weight Indicators

6 Results
Explosion Proof Scale -- IND131xx Junction-box terminal for hazardous areas
from Mettler-Toledo Technologies GmbH

Level Basic. Display (Inside enclosure) OLED, 4 mm high. Interfaces Analog output, Allen-Bradley RIO, DeviceNet ™, ControlNet ™, EtherNet/IP ™, Modbus TCP, PROFIBUS ® DP. Degree of protection IP69K. Housings Stainless steel. Hazardous area approval Zone 2/22, Division 2. [See More]

  • Output: Ethernet
  • Display Technology: LED; OLED, 4 mm high
  • Display: Digital Display
  • Width: 9.88
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Output: Ethernet; Serial; USB
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Weighing Terminal Combics Pro
from Sartorius Lab Instruments GmbH & Co. KG

Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option). High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph. Alphanumeric... [See More]

  • Output: Ethernet; Serial
  • Display Units: Metric
  • Display: Digital Display
  • Display Technology: LCD
Explosion Proof Scale -- IND560x Weighing Terminal
from Mettler-Toledo Technologies GmbH

The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]

  • Output: Ethernet; Serial; PLC, Ethernet TCP/IP and Serial
  • Display Technology: LCD
  • Display: Digital Display
  • Width: 10.43
Weight Transmitter -- Link E
from Minebea Intec GmbH

Product detailsWeight transmitter Link E. As the first weight transmitter for analogue strain gauge load cells, the Link E has a high-contrast touch display that makes it easy to read and easy to find all settings and information. Configuration takes place via your favourite web browser – no... [See More]

  • Output: Ethernet; Serial; Current
  • Display Units: Metric
  • Display: Digital Display
  • Display Technology: LCD
Scale Indicator and Scale Controller Systems -- IND780 Advanced Weighing Terminal
from Mettler-Toledo Technologies GmbH

Resolution 1,000,000 divisions. Resolution (approvable) Analog - 10,000e NMI, 10,000d NTEP; IDNet - varies with scale base, NMI, NTEP. Dimensions Panel-mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.), Harsh Environment Desk/ Wall /Column-mount: 200 x 299 x 235 mm (7.8 x 11.8 x 9.3 in.). Housings... [See More]

  • Output: Ethernet; Serial; USB
  • Display Technology: LCD; Backlit LCD graphic display; 320 x 240 pixels; QVGA, 145 mm (5.7 in); active TFT color
  • Display: Digital Display
  • Width: 8.66