IC / PCB-Mounted AC Motor Drives
from Allied Electronics, Inc.
Cutler-Hammer NFX9000 adjustable frequency AC Drives from Eaton?s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive?s performance to suit a wide variety of... [See More]
- Configuration: PCB Mount
- AC Input: 115
- Product: Variable Speed
- Phase : Single Phase
from Allied Electronics, Inc.
GVX9000, your global AF vector drive solution, is available with both open-loop and closed-loop capability enabling speed control of three-phase motors. Ideal for 1 HP to 100 HP applications, this programmable microprocessor drive suits a wide variety of applications from simple fans and pumps, to... [See More]
- Configuration: PCB Mount
- AC Input: 460
- Product: Variable Speed
- Phase : Three Phase
from Allied Electronics, Inc.
GVX9000, your global AF vector drive solution, is available with both open-loop and closed-loop capability enabling speed control of three-phase motors. Ideal for 1 HP to 100 HP applications, this programmable microprocessor drive suits a wide variety of applications from simple fans and pumps, to... [See More]
- Configuration: PCB Mount
- AC Input: 460
- Product: Variable Speed
- Phase : Three Phase
from Allied Electronics, Inc.
Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable keypad. The... [See More]
- Configuration: PCB Mount
- Motor / System: Sensorless Vector
- Product: Variable Speed
- AC Input: 480