Hot Water Globe Valves
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]
- Media: Water; Hot Water; Gas; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam; Refrigerents
- Media Temperature: -436 to 1472
- Valve Size: 0.25 to 20.00
- Primary Material: Aluminum; Stainless Steel; Steel; Exotic Metal
from KSB AG
Design. Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures;... [See More]
- Media: Water; Hot Water; Cold Water
- Connection Description: BoltFlange
- Valve Size: 0.59 to 13.78
- Maximum Pressure: 232.06
from Assured Automation
Description. Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are available with a variety... [See More]
- Media: Water; Hot Water; Cold Water
- Connection Description: BoltFlange; Socket Weld; Class 150 or 300 Flange: 1/2" to 4", NPT: 1/2" to 2", Socket Weld: 1/2" 2"
- Valve Size: 0.50 to 4.00
- Media Temperature: -20 to 800
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Connection Description: Threaded; 1/2" NPT
- Valve Size: 0.50
- Maximum Pressure: 365.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Media: Air; Breathable; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; Flanges, Class 600 Patterns
- Valve Size: 2.00 to 30.00
- Maximum Pressure: ? to 1480.00
from KSB AG
Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: BoltFlange
- Valve Size: 1.97 to 9.84
- Maximum Pressure: 1508.39
from Assured Automation
Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater
- Connection Description: BoltFlange; Butt Weld (optional feature); NPT: 1/2" to 2", Butt Weld: 1/2" to 2"
- Valve Size: 0.50 to 2.00
- Maximum Pressure: 720.00
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Media: Air; Breathable; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; Flanges, Class 150 Patterns
- Valve Size: 2.00 to 30.00
- Maximum Pressure: ? to 225.00
from KSB AG
Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: Butt Weld
- Valve Size: 1.97 to 7.87
- Maximum Pressure: 6367.16
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Media: Air; Breathable; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; Flanges, Class 300 Patterns
- Valve Size: 2.00 to 30.00
- Maximum Pressure: ? to 500.00
from KSB AG
Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: Threaded (optional feature); Socket Weld (optional feature)
- Valve Size: 0.59 to 1.97
- Maximum Pressure: 6367.16
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. [See More]
- Media: Air; Breathable; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Connection Description: BoltFlange; Flanges, Class 125 Patterns
- Valve Size: 2.00 to 30.00
- Maximum Pressure: 150.00 to 200.00
from KSB AG
Design. Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of... [See More]
- Media: Water; Hot Water; Aggressive fluids
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel... [See More]
- Media: Water; Hot Water; Steam
- Connection Description: BoltFlange
- Valve Size: 0.59 to 13.78
- Maximum Pressure: 232.06 to 362.59
from KSB AG
Design. Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel stop, insulating cap with anti-condensation feature; maintenance-free, asbestos-free, full... [See More]
- Media: Water; Hot Water
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 232.06
from KSB AG
Design. Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications. Hot water heating systems up to 120 °C. Not suitable for fluids containing... [See More]
- Media: Water; Hot Water
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 232.06
from KSB AG
Design. Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. [See More]
- Media: Water; Hot Water; Aggressive Fluids
- Connection Description: BoltFlange
- Valve Size: 0.59 to 11.81
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.39 to 13.78
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
- Valve Size: 0.39 to 7.87
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.39 to 7.87
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.59 to 11.81
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Media: Water; Hot Water; Gas; Steam; Non-Aggressive Fluids
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
- Valve Size: 0.39 to 15.75
- Maximum Pressure: 580.15
from KSB AG
Design. Wafer-type globe valve in super compact DN face-to-face length, slanted seat, bonnetless, with flange alignment holes for centering, dead-end service and downstream dismantling, insulating cap with anti-condensation feature as standard, position indicator, soft main and back seat;... [See More]
- Media: Water; Hot Water
- Connection Description: BoltFlange
- Valve Size: 0.79 to 7.87
- Maximum Pressure: 232.06