-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Type: Constant Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal
- Power Rating (VA): 60 VA
- Type: Audio Transformer
-
Supplier: Allied Electronics, Inc.
Description: Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal
- Power Rating (VA): 30 VA
- Type: Audio Transformer
-
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum
-
Supplier: Allied Electronics, Inc.
Description: Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal
- Power Rating (VA): 1000 VA
- Type: Audio Transformer
-
Supplier: Allied Electronics, Inc.
Description: Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal
- Power Rating (VA): 2000 VA
- Type: Audio Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: by our office (due to constant changes & high minimum charges imposed by current C-Core suppliers). We are constantly updating pricing as we quote and/or build units. Most "E-I" lamination units are normally shipped in our 6 week lead time. Stock units can usually be
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer, Power Transformer
-
Supplier: DigiKey
Description: 140VAC Receptacle Output 10A (1.4kVA) Constant Current Variable Transformer Input Plug, 6' Cord
- Maximum Secondary Voltage Rating: 140 volts
- Transformer Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 140VAC Receptacle Output 22A (3.08kVA) Constant Current Variable Transformer Input Plug, 6' Cord
- Maximum Secondary Voltage Rating: 140 volts
- Transformer Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 140VAC Receptacle Output 10A (1.4kVA) Constant Current Variable Transformer Input Plug, 6' Cord
- Maximum Secondary Voltage Rating: 140 volts
- Transformer Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 280VAC Receptacle Output 9.5A (2.66kVA) Constant Current Variable Transformer Input Plug, 6' Cord
- Maximum Secondary Voltage Rating: 280 volts
- Transformer Category: Signal / RF Transformer
-
Description: IEC 61822:2009 specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a
-
Supplier: Amp-Line Corp.
Description: , transformers, meters. The DC-coupled wideband constant current power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output current. The output current is proportional to the amplitude of the input
-
Description: Concerns requirements and tests, in addition to those given in chapter 1 of IEC 60185, that are necessary when inductive current transformers are used with electrical protective schemes in which the prime requirement is the maintenance of a defined performance up to several
-
Supplier: Qorvo
Description: The ACT43950 is a constant-current (CC) output regulator for capacitor charger or battery charger applications, operating up to 400-V DC input voltage, with fully programmable output setpoints of constant-current target, full-charge and refresh-charge target voltage. The device
- IC Package Type: Other
-
Supplier: Specialty Product Technologies
Description: The 246 Series are offered in single and three phase assemblies. The 246 Series types operated from 240V lines. The rated output for constant current loads is 15A. The 246 Series can be operated at any frequency between 50 and 550 Hz. Refer to Figure A in our catalog for
- Maximum Primary Voltage Rating: 240 volts
- Transformer Category: Power / Power System / Distribution Transformer
- Winding Turns: Variable
-
Supplier: Specialty Product Technologies
Description: The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146 Series can be operated at any frequency between 50 and 550 Hz. Refer to Figure A in our catalog for
- Maximum Primary Voltage Rating: 120 volts
- Transformer Category: Power / Power System / Distribution Transformer
- Winding Turns: Variable
-
Supplier: Specialty Product Technologies
Description: The POWESTAT Full Range Regulator Controller is a solid-state sensing device which monitors and detects any variation in load voltage or current and operates a POWERSTAT Variable Transformer synchronous drive motor to correct the variation and hold the output
- Transformer Category: Power / Power System / Distribution Transformer
- Winding Turns: Variable
-
Supplier: Specialty Product Technologies
Description: The 226 Series are offered in single and three phase assemblies. The 226 Series types operated from 240V lines. The rated output for constant current loads is 7.5A. The 226 Series can be operated at any frequency between 50 and 2000 Hz. Refer to Figure A in our catalog
- Maximum Primary Voltage Rating: 240 volts
- Transformer Category: Power / Power System / Distribution Transformer
- Winding Turns: Variable
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0
- Accuracy: 0.2500 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 100 Hz
- Input Voltage: 4 to 20 volts
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0
- Accuracy: 1 %FS
- Approvals: UL, Other
- Current Type: DC Current
- Input Voltage: 4 to 20 volts
-
Supplier: Premier Magnetics, Inc.
Description: of Transformers and Inductors are designed for use with the Power Integrations' LNK series of LED Driver controllers which combined offers very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LED. The PNK series
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 185 to 265 volts
- Maximum Secondary Voltage Rating: 50 volts
- Mounting / Form Factor: PC / PCB Mount
-
Supplier: CSA Group
Description: IEC 61822:2009 specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load
- AC Input Voltage: 115 to 230 volts
- AC Output Current: 0.0 to 200 amps
- Adjustable Current: Yes
- Form Factor: Rack Mount
-
Supplier: Infineon Technologies AG
Description: Integrated two-stage PFC + LLC/LCC resonant half-bridge controller for LED drivers in DSO-19 package ICL5102HV control IC for LED drivers offers a unique one-package solution for lighting applications up to 350W, supporting LLC/LCC topology. It is particularly designed to deliver best
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Type: Constant Current, Constant Voltage
-
Supplier: Maxim Integrated
Description: , both devices feature a current-mode, constant-frequency PWM control scheme. The operating frequency can be set from 100kHz to 500kHz through a resistor. The MAX1846 is available in an ultra-compact 10-pin µMAX® package. Operation at high frequency, compatibility with
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 5 amps
- Regulated Output Voltage (Volt): -200 volts
-
Supplier: RS Components, Ltd.
Description: RS Pro High-Quality portable single phase safety transformers are designed for constant load appliances, such as temporary heating and lighting on construction sites. These site transformers are 3.0KVA Continuous single phase, 230 V ac input -110vac output. The RS Pro portable
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 3000 VA
-
Supplier: ValueTronics International, Inc.
Description: The DCR80-6B is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 500 watts
-
Supplier: Analog Devices, Inc.
Description: .1MHz. These high switching frequencies allow the use of tiny inductors and capacitors, resulting in a very small dual 1.6A output solution. Constant frequency and ceramic capacitors combine to produce low, predictable output ripple voltage. With its wide input range of
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 1.6 amps
- Regulator Category: Switching Regulator
-
Supplier: AMADA Weld Tech
Description: The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most
- Parameter Monitored: Current, Voltage, Power
-
Supplier: ValueTronics International, Inc.
Description: .9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Delay Timer Range: 0, 0.5 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Fault Interrupt GFI Trip Current: 450 µA
-
Supplier: Tripp Lite by Eaton
Description: surge protection status and “always on” connection at a glance Conforms to current UL 1449 3rd Edition safety standards Fits Effortlessly Into Your Workstation 6 ft. AC power cord with NEMA 5-15P plug conveniently reaches distant outlets
- Clamping Voltage: 150 volts
- Standards: IEEE, Other
-
Supplier: SMC International
Description: The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. - Insulation resistance. - Polarization
- Features: Graphic Results
- Form Factor: Rack Mount
- Input Voltage: 115 to 230 volts
- Operating Humidity: 10 to 80 % (non-condensing)
Find Suppliers by Category Top
Featured Products Top
-
switch-mode power supplies and LED lighting. Understanding Current Sense Transformers Current sense transformers are essential tools for optimizing a system’s efficiency (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
. CST Series Low Frequency Current Sense Transformers (6)Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
, transformers, meters. The DC-coupled wideband constant current power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output current. The output current is proportional to the amplitude of the input signal. The special feature of these wideband (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp. -
magnetic fields, testing and qualifying products such as circuit breakers, relays, transformers, meters, etc. The "CR-A" series constant current mode power amplifiers are stable and easy-to-use power amplifiers designed with linear circuitry. Their standard output ranges include 0 - 1 A, 0 - 2 A (read more)
Browse AC Power Sources Datasheets for Amp-Line Corp. -
Amp-Line Corp. provides a wide variety of constant current sources, constant voltage sources solutions for military organizations, such as NASA, Navy, and The Boeing Company. Our products include wideband AC power amplifiers, AC (read more)
Browse Power Supplies Datasheets for Amp-Line Corp. -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
At Neeltran, we design and manufacture our own rectifier-transformers and rectifiers in the same facility. This allows us to provide a more complete line up to our clients. In order to further support our clients, we can provide a complete electrical system from the High voltage (read more)
Browse Datasheets for Neeltran, Inc. -
Neeltran, is one of the few companies that designs and manufactures its own custom rectifier-transformers and rectifiers (rectiformer). Full Current and Full Voltage factory testing of the power conversion equipment allows for line up testing of the units in their actual configuration prior to (read more)
Browse Datasheets for Neeltran, Inc. -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
The rotational structure of the band spectrum of the sulfur molecule S 2
About 2 hours genugten fur a receiving of the (1,14)-Bande with its head by 4433,6A , (2,17)bei 4747,6 A … order of the Gittrrs rnit eineni current of 18 amperes in der primaren winding of the transformer . .... 5309,9A; (5,22) by 5193,7 8; (5, 23) by 5359,"A; ( 6 , 23) by 5249 … with einein toluene regulator and a heating winding on a movable fan on constant temperature was held…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515304203] Afman32-1...
The electrical power for the PAPI system shall be from a separate 120/240 volt circuit or a 6 . 6A series circuit. .... The circuit shall be energized by a constant - current regulator. .... The lights shall be connected to the series circuit by series isolation transformers of suitable capacity for…
-
Over the Hauptserien1 S 0 m 3 P 1, m 1 P 1 und1 S0, of the mercury arc spectrum (hg I) and its Störungsterm1 P 1 (5d) 9 (6s) 2 6p
6 ~ So: 1402,7A, 1301,0A. .... 1268,8A, 1250,6A in a Gebie ~, where the Empfindlichkei ~ almost constantly its d ~ rfte of the Schumann plates. .... A discharge tube yon 80 cm L ~ nge and 3 cm width was operated with alternating current (50 periods) of a transformer (about 150 Vol ~, 3 Amp. substrates, about 3000 volts sekund ~ r), fas ~ always became 0,05…
-
LED lighting transforms Le Bourget taxiways
Typical LED fixtures require an internal power supply to convert AC current in the range of 2.8A to 6 . 6A to a form usable by the LED source, which results in less than optimal constant current regulator (CCR) and fixture electrical … voltage is lower, there is no need to replace the 6.6 A cables, connectors, and transformers .
-
Apparative and methodical progresses by the electrophoresis on free interfaces and by the sedimentation measurement in the gravitational field
The drive depicted in Abb. 8 the required power of the power system refers indeed, but that … I) (2) with particularly high frequency-Stabilitat (at least 1 .10 " at constant temperature), of that .... This rotary voltage becomes verstarkt in three counter time-driver stages (5 a),(5 b) and (5 4 and serves then for modulation of three counter time-power stages ( 6a ) (6b) and ( 6 c) that delivers 3.500 VA konnen. .... vary with the rotation speed and then fed to the motor a triple-rotating transformer (7) (8).
-
The commutator cascade for constant power
the transformer 12 allows again the circuit according to image 4 the current passage thereby by rotation speeds under the idle running value. .... stator of the main motor from, also identical with increasing frequency the same constant Weft n ~ .... By the most drives, plays a lJberschreitung of the idling speed only exceptionally (cf. also section 6a ). .... 6 .
-
The current and voltage ratios of the Gro \ rectifier
Image 4- 6 -phase rectifiers with sucking choke coil. .... Image 5- multiple phase-rectifiers with scattering reactances in that Sekund~trphasendes transformer . .... The Gleichstrorn becomes again through the grofie cathode-choke coil infinitely held constant . .... But alternating current side ig aren't anymore all Spannungsabf ~ lle zero, but ~ L = X of … point of the transformer fiberein with the instantaneous value of the phase voltage e ~ (image 6a ).
-
International Airport Technology (IAT) Group
Constant Current Regulator (CCR) The AGL-CCR 665 is a high quality thyristor regulator with 50/60 Hz operating frequency. .... can be retrofitted and is compatible with market available CCR's, LED and halogen fittings, and isolation transformers . .... Features include: Low power consumption Impact resistant non reflective 4 mm Lexan® face panel Internal power safety switch 45 W PK30d halogen lamp, fluorescent tube or LED Power: 6 , 6A AFL series circuit or 230V AC supply Protection degree IP 54 Face…
-
Thermodynamic calculations for CO2 - refrigerating machine processes with one or two-stage compression in air conditionings
fungsdruck pV relaxes and is supplied as wet vapor (state 6a ) to the evaporator W3. .... The inner heating transformer W2.1 in the low pressure circulation increases not only the on the .... current received received refrigerating capacity (specific refrigerating power) q. .... 6 8. .... also - by constant values of the cooling exit temperature t4 and the compressor entry temperature t1 because…