-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Tighter tolerances than a standard Hex bolt No seams across any bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18
- Fastener Standards: ASME / ANSI, SAE, Other
- Inch: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/4", 1 1/2"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Tighter tolerances than a standard Hex bolt No seams across any bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18
- Fastener Standards: ASME / ANSI, SAE, Other
- Inch: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/4", 1 1/2"
-
Supplier: Industrial Indicators
Description: customizable in design phase HexHead Capscrew DTI SmartBolts Characteristics* Size Ranges: 7/16" (M10) to 1 1/4 " (M32) Available Grades: Grade 5, Grade 8, Class 8.8, Class 10.9 — for others contact us Available Finishes: Clear zinc
- Bolt Type: Machine Bolt, Structural Bolt, Other
- Inch: 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2"
-
-
Supplier: TFC Ltd.
Description: Metric - dimensions in millimeters Material: Grade 8.8 Finishes: Zinc & Clear, Self Colour DIN 931 ISO: 4014 ANSI: B18.2.3.1M
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: CORE Manufacturing
Description: -STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: ) through 3” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: when force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor bolts. The
- Bolt Type: Anchor Bolt
- Fastener Standards: Other
- Inch: 3/8", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4"
- Length: 6 to 36 inch
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
- Length: 3 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
- Length: 1.5 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
- Length: 1.25 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
- Length: 1 inch
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: HEAVY HEX HEAD BOLTS Dimensions per ANSI B18.2.1 Material and physical properties per ASTM A307 GradeB Custom Hex Head Bolts available We carry 1/2 to 3" diameter and up to 6 feet in length Dimensions per ANSI 18.2.1 or your specification
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI, Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4"
- Length: 1.5 to 8 inch
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE BOLTS Dimensions per IFI-111 Case hardened for added toughness to teeth Core hardness equivalent to Grade 5 Other materials and finishes available. For further information, call or send an information request.
- Bolt Type: Flange Bolt
- Fastener Standards: Other
- Inch: # 6, # 8, # 10, 1/4", 5/16", 3/8", 7/16", 1/2"
- Length: 0.2500 to 3 inch
-
Supplier: CORE Manufacturing
Description: (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC
- Bolt Type: T-Head Bolt, U-Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Bolt Type: Anchor Bolt, Carriage Bolt, Elevator Bolt, Flange Bolt, Hexagon Bolt / Tap Bolt, Lag Bolt, Machine Bolt, Plow Bolt, Shoulder Bolt, Square Head Bolt, T-Head Bolt, U-Bolt, Other
- Fastener Standards: ASME / ANSI, DIN, ISO, Other
- Inch: # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Molybdenum, Plastic, Steel, Hardened Steel, Stainless Steel, Superalloy, Titanium, Exotic Metals, Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 3/8"
- Length: 3 inch
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 3/8"
- Length: 2 inch
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 3/8"
- Length: 3 inch
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 3/8"
- Length: 1 inch
-
Supplier: Elgin Fastener Group
Description: Shoulder Bolts We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and bolts with several head styles and lengths available. Engineered parts can be manufactured
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Bolt, Heavy Square Bolt, Custom Head Dimensions: ASME B18.2.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton
- Bolt Type: Square Head Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Tighter tolerances than a standard Hex bolt No seams across any bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Metric: M4, M5, M6, M8, M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36
-
Supplier: Fastener SuperStore, Inc.
Description: 5/8-11 X 1 3/4 (MS90725-163) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 5/8"
- Length: 1.75 inch
-
Supplier: L.H. Dottie Company
Description: FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI PC 4090 MODEL
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 5/8"
- Length: 1.5 inch
- Material: Steel
-
Supplier: BUFAB USA, Inc.
Description: Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 0.5000 to 7 inch
-
Supplier: ADB®
Description: Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
- Bail Radius: 0.8450 inch
- Bail Thickness: 0.6300 inch
- Features: Pivot
- Finish: Black Oxide
-
Supplier: jbj Techniques Limited
Description: This bolt coupling is a rigid shaft coupling. It is made of two halves, which are cast iron grade GG25 connected by means of bolts. It is maintenance and lubrication free. Additionally, its construction prevents fretting corrosion and allows for easy mounting and dismounting.
- Coupling Design: Two Piece Clamp
- Design Units: English, Metric
- Material: Stainless Steel, Steel, Aluminum
- Opposing Screws: Yes
-
Supplier: Accuris
Description: SCREW, CAP HEXAGON HEAD (FINISHED HEXAGON BOLT), ALLOY STEEL, GRADE 8
-
Supplier: RS Components, Ltd.
Description: Hex bolts are partially threaded and can be used with a nut or in a tapped hole. The bolts are tightened with a wrench. Our RS Pro hex bolts have been designed to give you ease of assembly. Length = 90mm Thread Size = M8 Material = Stainless Steel Stainless Steel Type =
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 3.54 inch
- Material: Stainless Steel
- Metric: M8
-
Description: ISO 4162:2012 specifies the characteristics of hexagon bolts with flanges, small series, of product grade A (except the driving feature which is according to product grade B), with threads from M5 up to and including M16, and property classes 8.8 to 10.9 and A2-70. If, in
-
Supplier: Elgin Fastener Group
Description: Projection Weld Studs Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally
- Inch: # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8"
- Length: Up to 5.25 inch
- Stud Attachment: Welded, Threaded
- Stud Shape: Round
-
Supplier: Atkore International
Description: ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 8 INCH INSIDE WIDTH 5/8 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 11 TPI HOT ROLLED PICKLED OILED PROCESS 5/8 NOMINAL DIAMETER - FRACTIONAL
- Hangers: U-Hanger
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGAROMETER™ series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC797 is a premium grade accelerometer with a low profile side cable exit. FM and
- Acceleration: 50 g
- Device Type: Sensor / Transducer
- Features: Corrosion Resistant
- Frequency Range: 1 to 12000 Hz
-
Supplier: CSA Group
Description: ISO 4162:2012 specifies the characteristics of hexagon bolts with flanges, small series, of product grade A (except the driving feature which is according to product grade B), with threads from M5 up to and including M16, and property classes 8.8 to 10.9 and A2-70. If, in
-
Supplier: Emerson Bearing Co.
Description: , galling, rust and corrosion. Lubricates stainless bolt threads while easing assembly and disassembly of metal fasteners. SOLUTION 1000 has excellent water resistance. Material is a soft white antiseize paste and is temperature resistant to 1000 ° F. MRO Solutions 1000 Food Grade
- Applications / Function: Food Grade / Contact (FDA H1)
Find Suppliers by Category Top
Featured Products Top
-
projects. Grades 5 & 8, as well as A325 for your structural projects. Tapping and Tek screws for sheeting jobs. All these types of fasteners are in stock and ready for use. View our line card (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in pressure vessels (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
bar. There are three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation -
, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts. Series CL6000 (read more)
Browse Compression Limiters Datasheets for SPIROL -
DISTRIBUTOR OF THREADED RODS & STUDS All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
resistance to most environmental conditions. These disc couplings utilize unitised disc packs with 4, 6 or 8 bolt designs. While the 8 bolt design can transmit greater torque than the 4 or 6 bolt design, it is not able to accommodate as much angular misalignment. These couplings (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5 and 8. Some of the (read more)
Browse Screws Datasheets for Bayou City Bolt & Supply Co., Inc. -
is food-grade and safe for conveying food products. Tubular cable conveyor systems are ideal for conveying the following types of materials: Nuts and seeds Snack food products (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
Steel Detailers' Manual
All grade 4.6 bolts -- 20 mm diameter All grade 8.8 bolts -- 24 mm diameter .
-
Steel Detailers' Manual 2nd Edition
All grade 8.8 bolts Ð 24 mm diameter .
-
Structural Steelwork: Analysis and Design
Determine net area of an element of a section Assume that the runway beam is connected to the bottom flange of the channels using 4 MI2 Grade 8.8 bolts .
-
Steel Designers' Manual 6th Edition Complete Document
Hence a grade 8 nut has a proof load stress of 800 N/mm2 and would normally be used with a grade 8.8 bolt .
-
Timber Designers' Manual
Code bolt capacities are based on grade 4.6 bolts and Chapter 18 reviews and simplifies the formulae given in Annex G for the derivation of bolt capacities and considers the improved performance that may be achieved using grade 8.8 bolts .
-
Advances in Civil Structures
At the same time, as for the 8.8 grade bolt , the yield strength is 660Mpa, and the yield strain is 0.002.
-
Advanced Analysis and Design for Fire Safety of Steel Structures
The behaviour of high-strength grade 8.8 bolts in fire.
-
Behavior of bolted angle connection under catenary condition in fire
Consequently, 10.9 grade bolts are used instead of 8.8 grade bolts in the first method of modification.
-
Loft Conversions
Grade 8.8 bolts .