Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sulzer Ltd.
Description: Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian
- Maximum Discharge Pressure: 170 to 1044 psi
- Maximum Discharge Flow: 0.0200 to 5000 GPM
- Media Temperature: 14 to 248 F
- Power Source: AC Powered
-
Supplier: Milton Roy
Description: Optimize efficiency, minimize maintenance and improve performance in high-pressure, high-volume applications The Poweroyal positive-displacemen t reciprocating pump provides outstanding performance in demanding conditions. Ideal for high-pressure/high-v olume
- Maximum Discharge Pressure: 10152 psi
- Maximum Discharge Flow: 546 GPM
- Pump Type: Reciprocating Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function, integrated low pressure
- Maximum Discharge Pressure: 6092 to 7252 psi
- Pump Type: Piston / Plunger Pumps
-
-
Description: Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 1200 psi
- Maximum Discharge Flow: 60 GPM
- Media Temperature: -10 to 240 F
-
Description: For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one,
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 800 psi
- Maximum Discharge Flow: 25 GPM
- Media Temperature: -10 to 240 F
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Pressure: 102 psi
- Maximum Discharge Flow: 2.11 to 97.68 GPM
- Media Temperature: 14 to 158 F
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Pressure: 2031 to 3046 psi
- Maximum Discharge Flow: 10.3 to 29.3 GPM
- Media Temperature: 14 to 158 F
- Power Source: None, Pump Only
-
Supplier: CEF Industries LLC
Description: CEF is an aerospace/defense leader in the design, development and production of high performance custom engineered motor driven Centrifugal and Positive Displacement Gerotor pumps for a variety of open loop and closed loop applications, including: Electronics Cooling Radar
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 38 to 120 psi
- Maximum Discharge Flow: 0.8500 to 10 GPM
- Media Temperature: -40 to 185 F
-
Supplier: Techcon
Description: Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can
- Maximum Discharge Flow: 1.95E-4 to 0.0018 GPM
- Pump Type: Progressing Cavity Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor
- Pump Type: Rotary Lobe Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Very short design. Low pulsation and low noise. Good cold start behavior. Integrated charge pump. Pump position at standstill: V = Vmin. Suitable for rough application conditions. Integration in electronic machine management.
-
Supplier: Lube USA, Inc.
Description: Shop air used, discharge pressure is the pump ratio 1:5
- Application: Cutting Tools, Equipment / Machine tool
- Capacity: 0.4755 gallons
- Delivery Method: Spray
- Features: Pressure Switch, Pressure Gauge, Integral Filter
-
Supplier: Lube USA, Inc.
Description: 8 cc/shot, pump ratio 1:5
- Application: General Purpose
- Capacity: 0.4755 to 2.11 gallons
- Features: Adjustable Volume, Pressure Gauge
- Lubrication Media: Oil
-
Supplier: Xylem Applied Water Systems
Description: 24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the
- Discharge Size: 0.9843 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 102 psi
- Maximum Discharge Flow: 9.5 GPM
-
Supplier: Lube USA, Inc.
Description: Positive displacement gear pump with a microprocessor based controller
- Application: General Purpose
- Capacity: 0.4755 to 0.7925 gallons
- Features: Adjustable Volume, Pressure Gauge
- Lubrication Flow Rate: 0.0396 to 0.0476 GPM
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric
- Pump Type: Diaphragm Pumps, Gear Pumps, Piston / Plunger Pumps, Peristaltic Pumps, Mud Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
-
Supplier: Cammda Corporation
Description: Want to dispense repeatable shots of silicone RTV or other high viscosity materials directly from the pail!? The PDT Pump is a proven performer with accurate repeatability. Easy to set-up. Simple to operate. Available with either foot pedal or remote actuation.
- Application: Adhesive / Silicone, High Viscosity
- Container Type: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Description: Rotary positive displacement pumps -- Technical requirements
-
Supplier: KOBOLD Instruments, Inc.
Description: difï¬cult or when the absolute in precision is a must, the ZDM positive displacement flowmeter is the choice for you. Available in either stainless steel or cast iron, the ZDM offers a state-of-the-art solution. Capable of operating at pressures to 6500 PSI and temperatures from
- Liquid Volumetric Flow Rate: 5.00E-4 to 138 GPM
- End Fittings: Threaded
- Media Temperature Range: -40 to 248 F
- Meter Technology: Other
-
Supplier: Lube USA, Inc.
Description: AC 100V - 220V single phase
- Application: Cutting Tools, Equipment / Machine tool
- Capacity: 0.4755 to 0.7925 gallons
- Delivery Method: Spray
- Features: Adjustable Volume, Pressure Switch, Pressure Gauge, Integral Filter
-
Supplier: GN Solids control Co., Ltd.
Description: GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main
- Discharge Size: 3 to 6 inch
- Maximum Discharge Flow: 44.03 to 1189 GPM
- Pump Type: Screw Pumps
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball
- Pump Type: Screw Pumps
-
Supplier: Accuris
Description: POSITIVE DISPLACEMENT PUMPS - RECIPROCATING
-
Supplier: Accuris
Description: POSITIVE DISPLACEMENT PUMPS - ROTARY
-
Supplier: Accuris
Description: PUMP, POSITIVE DISPLACEMENT, ROTARY
-
Supplier: Cole-Parmer
Description: • Ideal for spray nozzles and transfer applications where smooth, consistent flow is required Pumps accommodate any size spray orifice. Maintain a near-constant pressure across pumping range for any size nozzle used. A flexible diaphragm design allows pump to run dry without
- Maximum Discharge Pressure: 45 psi
- Maximum Discharge Flow: 1.8 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: Myers by Pentair
Description: Extra-large oil reservoir provides superior lubrication, while insuring more effective cooling and less maintenance. The crankshaft is field-reversible for application flexibility. Easy access to suction and discharge valves means no need to remove pump from system for repair. Factory tested
- Discharge Size: 0.5000 to 1.25 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 1500 to 4000 psi
- Maximum Discharge Flow: 8 to 65 GPM
-
Supplier: Cole-Parmer
Description: • Ideal for spray nozzles and transfer applications where smooth, consistent flow is required Pumps accommodate any size spray orifice. Maintain a near-constant pressure across pumping range for any size nozzle used. A flexible diaphragm design allows pump to run dry without
- Maximum Discharge Pressure: 45 psi
- Maximum Discharge Flow: 1.4 GPM
- Power Source: AC Powered
- Type Of Pump: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pumps fluids in applications where durability is needed—the 12 VDC models are ideal for remote/portable use • Pharmaceutical—pro cessing lab solutions, lotions, preparations, and filtering solutions
- Horsepower: 0.0500 HP
- Maximum Discharge Pressure: 10 psi
- Maximum Discharge Flow: 3.8 GPM
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Pumps fluids in applications where durability is needed—the 12 VDC models are ideal for remote/portable use • Pharmaceutical—pro cessing lab solutions, lotions, preparations, and filtering solutions
- Horsepower: 0.0500 HP
- Maximum Discharge Pressure: 10 psi
- Maximum Discharge Flow: 3.48 GPM
- Power Source: DC Powered
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to
- Housing Material: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel
- Maximum Discharge Pressure: 6500 psi
- Maximum Discharge Flow: 650 GPM
- Media Temperature: 400 F
-
Supplier: IBT Industrial Solutions
Description: . GEAR PUMPS The positive displacement gear pump design is self-priming and known for smooth, repeatable, metering pump-like dependability for pumping clean, non-abrasive liquids from low to high viscosity.
- Pump Type: Gear Pumps
-
Supplier: Carlisle
Description: Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS
- Discharge Size: 0.3750 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 1.9 GPM
-
Supplier: National Oilwell Varco
Description: Mud Pumps Our broad range of mud-pumping systems is specifically equipped to meet almost any customer need. We offer not only time-tested, high-pressure mud-pumping systems, but we are also on the forefront of innovation and cutting-edge design of mud pumps with constant
- Pump Type: Piston / Plunger Pumps, Mud Pumps
-
Supplier: General Pump
Description: View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy
- Maximum Discharge Pressure: 2175 psi
- Maximum Discharge Flow: 14 GPM
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Triplex Pumps
-
Supplier: General Pump
Description: View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 4.5 to 5.6 GPM
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Triplex Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston
- Maximum Discharge Pressure: 2176 to 5076 psi
- Maximum Discharge Flow: 16.79 to 61.51 GPM
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: NETZSCH Pumps North America, LLC
Description: In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 170 psi
- Maximum Discharge Flow: 3100 GPM
- Media Temperature: 220 F
-
Supplier: jbj Techniques Limited
Description: External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range
- Maximum Discharge Pressure: 2031 to 3626 psi
- Power Source: None, Pump Only
- Pump Type: Gear Pumps
-
Supplier: Chemetall
Description: Metering Pumps for air, electric, hydraulic diaphragm, and peristaltic metering are available with flow rates to 100 GPH at pressures up to 1000 PSI.
- Pump Type: Peristaltic Pumps
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has an
- Pump Type: Peristaltic Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump;
- Discharge Size: 0.3125 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 20 psi
- Maximum Discharge Flow: 2.64E-4 to 0.6023 GPM
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 3 - 5 business days. 220V, 50 Hz (31-2249) 220V, 50 Hz with Base and Reversing Switch (31-2259) 220V, 60 Hz, 3 Phase (31
- Maximum Discharge Flow: 8.5 GPM
- Pump Type: Gear Pumps
-
Description: ISO 16330:2003 specifies the technical requirements, other than safety and testing, for reciprocating positive displacement pumps and pump units. It applies to pumps which utilize reciprocating motion derived from crankshafts and camshafts and also direct-acting
-
Supplier: Prince Manufacturing Corp.
Description: higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "A" 2 bolt mounting 5 drive shaft configurations available .400 to 2.014 ci displacement
- Discharge Size: 0.8750 to 1.06 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 1200 to 3000 psi
- Power Source: Hydraulic
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties
- Discharge Size: 1.06 to 1.31 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 1500 to 3000 psi
- Power Source: Hydraulic
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Discharge Size: 0.1875 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 2.6 psi
- Maximum Discharge Flow: 0.0040 GPM
-
Supplier: FLSmidth
Description: outlet. The material is advanced into the barrel section by an impeller screw, and is compacted by the decreasing pitch of the screw flights. The material is then fluidized by air introduced from a low-pressure positive displacement blower, and travels throughout the conveying line to
- Pump Type: Screw Pumps
-
Supplier: General Pump
Description: View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy
- Maximum Discharge Pressure: 1000 psi
- Maximum Discharge Flow: 35 GPM
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: IBT Industrial Solutions
Description: mobile and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. PUMPS Gear Pumps Piston Pumps Power Steering Pumps Vane Pumps
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
-
Supplier: Mahr Inc.
Description: Discharge pumps with low product shearing ensure an optimal discharge of viscous polymer melts of reactors. The discharge pumps can be supplied with double-heating jacket or electrically heated. Booster pumps are usually performed as an inline pump. They are mainly used
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 10153 psi
- Pump Type: Gear Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: The gear pumps are designed primarily for metering and transfer applications. Their modular design allows a wide variation of flow ranges with a standard parts set. These pumps provide a broad class of industrial pumps in flow ranges of 10 ml. per minute to 1 gal. per minute.
- Discharge Size: 0.1875 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.5283 GPM
-
Supplier: Prince Manufacturing Corp.
Description: Standard A Flange Gear Pump, High-Low Pump
- Discharge Size: 0.7500 to 1.06 inch
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 2.98 to 28.52 GPM
- Power Source: Hydraulic
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4? in diameter (depending on the model), rags, or entrained air. Our pumps have
- Discharge Size: 1.75 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 130 to 200 psi
- Maximum Discharge Flow: 540 GPM
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These pumps
- Maximum Discharge Pressure: 5076 to 7252 psi
- Maximum Discharge Flow: 0.6336 to 9.5 GPM
- Media Temperature: -4 to 176 F
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Clark Solutions
Description: Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media
- Discharge Size: 0.6260 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 4.55 GPM
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated by
- Maximum Discharge Pressure: 1740 to 7252 psi
- Media Temperature: 14 to 176 F
- Power Source: Manual
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: ebm-papst Inc.
Description: Pumps come into contact with all sorts of media. So the requirements they have to fulfill vary greatly. Rotary pumps from ebm-papst are ideally suited to conveying low-viscosity media such as water, condensate or lyes. Agitator motors with a small impeller also ensure the coolant is
- Pump Type: Rotary Vane Pumps
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Pressure: 21750 psi
- Maximum Discharge Flow: 3.4 GPM
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps, Triplex Pumps
-
Supplier: Clark Solutions
Description: Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 2.55 GPM
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design ALP pumps are characterised by
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 232 psi
- Media Temperature: -10 to 180 F
- Pump Type: Screw Pumps
-
Supplier: Atos North America
Description: PFG are fixed displacement external gear pumps, axial hydraulic balancing, simple and sturdy construction, low noise level. Suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. Wide variety of displacements: from 1.4 up to 54cm3/rev.
- Maximum Discharge Pressure: 3336 psi
- Maximum Discharge Flow: 0.5280 to 18.88 GPM
- Media Temperature: -4 to 176 F
- Pump Type: Gear Pumps
-
Supplier: Clark Solutions
Description: Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle.
- Discharge Size: 0.2520 to 0.3150 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 0.4224 GPM
- Power Source: DC Powered
-
Supplier: Alfa Laval Inc.
Description: With its smooth, low-shear pumping action, the SRU is Alfa Laval's core rotary lobe pump for the gentle handling of sensitive process fluids within the dairy, food and beverage, biotechnology and pharmaceutical industries.
- Discharge Size: 1 to 6 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 72.52 to 290 psi
- Maximum Discharge Flow: 106 GPM
-
Supplier: Haight Pumps
Description: Haight Pump's External Gear Pumps are designed as a direct replacement for ™ Viking Gear pump models. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for
- Discharge Size: 0.5000 to 0.7500 inch
- Maximum Discharge Flow: 5 to 8 GPM
- Power Source: None, Pump Only
- Pump Type: Gear Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity: 25000 cSt Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure
- Maximum Discharge Pressure: 435 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Gear Pumps
Find Suppliers by Category Top
Featured Products Top
-
Plunger Pump Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Komline -
Gear pumps are positive displacement pumps, meaning they pump a constant amount of fluid in each revolution. They can pump all sorts of fluids, including viscous, polymers, fuel and lube oils, resins and caustic fluids like PVC. Gears are the (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of positive displacement, hydraulic gear pumps is available in single or multiple pump format and can be supplied with (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Source:AC Pump Type:Injection Pump; Metering Pump; Positive Displacement Pump Industry Served:Lithium battery electrolyte injection, Super capacitor electrolyte injection, Drug/reagent filling Cosmetics filling, Cleaning of electronic products (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
:AC Pump Type:Injection Pump; Metering Pump; Positive Displacement Pump Industry Served:Lithium battery electrolyte injection, Pharmaceutical drug filling, Food and beverage additions (read more)
Browse Injection Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Power Source:AC Pump Type:Injection Pump; Metering Pump; Positive Displacement Pump Industry Served:Lithium battery electrolyte injection, chemical dispensing, pharmaceutical drug dispensing, liquid food dispensing (read more)
Browse Injection Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Pressure gauge 20 GPH positive displacement pump with internal relief valve Close coupled 115 V -- 1 phase TEFC motor Manual bypass loop arrangement Options Safety hood Electrics as required Longer stands for future (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Pump Type: Injection Pump; Metering Pump; Positive Displacement Pump Industry Served: Lithium battery electrolyte injection Chemical dispensing Pharmaceutical drug dispensing Liquid food dispensing (read more)
Browse Liquid Handling Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
natural “un-pinched” state, between each roller, the force causes additional fluid to move through the passageway, thus keeping a steady flow through the pump. This is often referred to as a form of positive-displacement pumping. This (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Positive Displacement Pumps Keep LPG Flowing
Learn about this unique application of the Milroyal C pumps to minimize refinery flaring and reduce operating costs.
-
Positive Displacement Pump and Turbine Pump Attributes to Consider for Liquid-Based Temperature Control (.pdf)
Rotary vane Positive Displacement (PD) pumps may be the most commonly used pumps in re-circulating chillers today. Performance and low cost have made them the favored pumps for a variety of applications. Turbine (TU) pumps are also used in re-circulating chillers, however, due to their higher
-
Brewery's pump needs no valves
Combined with a flow meter, the positive-displacement pump accurately meters yeast flow and can reverse directions as well.
-
PT 103: Pump Monitoring
Vibration monitoring of critical and auxiliary pumping systems helps improve machine reliability, safety, and production capability. Dynamic and positive displacement pumps produce vibrations indicative of running condition, incipient faults, and component failure. These vibrations appear
-
Integrated SIL pump protection systems prevent explosions
The attributes of positive displacement pumps make them one of the most widely deployed pump technologies in the oil and gas market. Capable of high pressure transfer of crude oil and liquefied petroleum products, these pumps must have dedicated protection systems due to the high potential
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
-
Severe Service Valve (SSV) Solves Complex Problems
PotashCorp needed to automate a positive displacement pumping system which would require a control valve to operate at a continuous high pressure differential. The discharge piping in their mine rises over 1000 meters to the surface, so the operating pressure can vary significantly based
-
The Case for Vacuum Boosters, and the Case for Tuthill
Vacuum boosters are positive-displacement dry pumps that use two two-lobe rotors rotating at high RPMs in opposite directions to remove gas. When they are used separately to discharge atmosphere they are typically limited to inlet pressures of ½ an atmosphere. The vacuum booster's advantage is when
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Classification of positive displacement pumps .
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
26.4 Positive Displacement Pump Types 2201 .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
PDP-CVS- Positive displacement pump -constant volume sampler.
-
DOE fundamentals handbook: Material science. Volume 1
Explains tile operation of centrifugal and positive displacement pumps .
-
Improving Pumping System Performance: A Sourcebook for Industry, Second Edition
Positive Displacement Pump Applications .