Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordson EFD
Description: EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems are
- Features: LED Source
-
Description: VL adhesive (visible light curing adhesive), on the basis of maintaining the advantages of UV adhesive, reduces the investment in curing equipment and avoids UV damage to the human body. It is used to replace the eight-shaped adhesive and to seal the
-
Description: It is used for wire protection coating in the manufacture of earphone assembly and fixing of various equipment or electronic components (mobile phone motor, earphone cable) and so on.
-
-
Description: Fast curing, high toughness, excellent heat cycle performance, low yellowing. Typical applications include bonding electronic equipment, home appliance parts and decorative components. After curing, it has excellent resistance to vibration and shock.
- Substrate / Material Compatibility: Ceramic / Glass, Plastic
-
Description: Glass to glass or glass to metal bonding and sealing, such as precision optical instruments, furniture and industrial equipment. The electrical properties of this product also make it suitable for package position welding and spot protection applications.
- Substrate / Material Compatibility: Ceramic / Glass
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 1100 is a benchtop, high output UV LED curing conveyor designed to quickly and completely cure UV adhesives and sealants.
-
Supplier: Electro Optical Components, Inc.
Description: The ilumCURE industrial is a USB Interface controlled LED illumination system for curing of UV adhesives reproducibly with high intensity at a wavelength from 365 nm to 440 nm. In automated manufacturing processes up to 100+ ilumCURE devices can be controlled individually
- Features: LED Source
- Spectral Range: UVA (Long Wave), Other
-
Supplier: Techsil Limited
Description: WxD) allowing for a wide range of objects to be accommodated. The optimized lamp reflectors and interior provide a uniformed irradiation. Suggested for the curing a adhesives and plastics, inks, varnishes and coatings. Also for the UV irradiation for chemical and biological
- Configuration: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro Optical Components, Inc.
Description: The handheld ilumCURE UV Curing System is a portable UV light source for curing UV activated adhesives and coatings. It is in a robust casing designed for field work. Its battery charge lasts 3.5 hours. The high efficiency LEDs of the ilumCURE cures most
- Lamp / Output Power: 0.2000 watts
- Spectral Range: UVA (Long Wave), Other
-
Supplier: Excelitas Noblelight America LLC
Description: Heraeus offers floor standing or benchtop conveyor systems, the DRS10/12 and LC6B respectively, as standard products for use with our microwave-powered or Semray UV LED curing systems. These UV curing conveyors are suitable for production, laboratory and R&D applications and can be
- Configuration: Conveyor / Continuous
-
Supplier: Excelitas Noblelight America LLC
Description: Heraeus offers floor standing or benchtop conveyor systems, the DRS10/12 and LC6B respectively, as standard products for use with our microwave-powered or Semray UV LED curing systems. These UV curing conveyors are suitable for production, laboratory and R&D applications and can be
- Configuration: Conveyor / Continuous
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. ?Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 32.78 to 82.78 µin/in-F
- Features: Encapsulanting / Potting
- Index of Refraction: 1.57
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® S2000 Spot UV Curing System offers the highest level of process control and consistency with our proprietary, real-time Closed-Loop Feedback technology using an integrated optical UV sensor. When paired with an OmniCure R2000 radiometer, the S2000 UV curing
- Configuration: Chamber
- Features: Programmable / Computer Interface
- Lamp / Output Power: 200 watts
- Lamp Intensity: 30 mW/cm²
-
Supplier: Excelitas Technologies Corp.
Description: S1500 is ideal for high-throughput UV adhesive curing and automated bonding processes involved in micro-electronic and opto-electronic manufacturing.
- Configuration: Chamber
- Lamp / Output Power: 200 watts
- Lamp Intensity: 23 mW/cm²
- Spectral Range: UVA (Long Wave)
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC9 Series are high-power LED UV Curing Systems delivering over 14 W/cm2 peak irradiance for fast curing of inks, adhesives and coatings. Consisting of the AC9150, AC9150P, AC9225, AC9225P, AC9300 and AC9300P, the AC9 Series are high-performing, air-cooled
- Features: LED Source
- Illuminated / Cure Length: 5.91 to 11.81 inch
- Illuminated / Cure Width / Diameter: 0.9843 inch
- Lamp / Output Power: 365 to 730 watts
-
Supplier: Techsil Limited
Description: ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the
- Chemical / Polymer System Type: Silicone
- Features: Elastomeric
-
Supplier: Lake Shore Cryotronics, Inc.
Description: This epoxy is used to permanently attach test samples or temperature sensors to sample holders. It is a 100% solid, two component, low temperature curing, silver-filled epoxy which features very high electrical and thermal conductivity combined with excellent strength and adhesive
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. ?Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 25 to 76.67 µin/in-F
- Index of Refraction: 1.53
- Industry: Aerospace, Medical / Food (Sanitary / FDA), Optical Grade / Material, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715 works
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Single Component System
- Industry: OEM / Industrial, Building / Construction
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: International Thermal Systems LLC.
Description: energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Adhesive Curing
- Application: Curing
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: Chemence Inc.
Description: KS915 is a high strength, high temperature silicone RTV engineered for applications requiring fast development of physical properties and excellent adhesion. KS915 offers the highest temperature resistance of any acetoxy cure silicone currently available. When cured, the elastomer is
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Single Component System
- Industry: Building / Construction
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10 minutes
- Coeff. of Thermal Expansion (CTE): 22.22 to 25 µin/in-F
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking
- Dissimilar Substrates: Yes
- Features: Electrical Insulating / Dielectric, Flexible / Dampening, Laminating / Composites
-
Supplier: Henkel Corporation - Industrial
Description: Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair compound all in one convenient, self-mixing belt repair system designed to repair
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Two Component System
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DEA 288 Epsilon - Dielectric Analyser Customized Test Conditions The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the user to
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Property Analyzed: Other
- Test Media / Material: Adhesives / Coatings, Polymers (Plastics, Elastomers), Other
-
Supplier: Allied Electronics, Inc.
Description: are suitable for assembly applications. Can be dispensed manually or with automated equipment. Refer to website for MIL-A46106, MIL-A46146-A, UL94-V1, UL94-VO, FDA21CFR 177.2600, specifications. A clear, two component, low viscosity potting compound that cures at room temperature to a
- Compound Type: Encapsulating / Potting
- Dielectric Strength: 400 kV/in
- Elongation: 20 %
- Thermal Conductivity: 0.1700 W/m-K
-
Supplier: Ruco USA, Inc.
Description: Application Fields Free radical curing UV flexo printing ink series for self adhesive labels, flexible packaging and foldable cartons: - Corona pre-treated PE, BOPP, OPP and OPP co-extruded - Top coated PP and PE - Pre-coated PET - PVC - NC-lacquered aluminum - Coated
- Substrate / Surface: Plastic, Other
-
Supplier: Titebond
Description: flooring, tools and equipment with mineral spirits. Do not allow adhesive to cure on surface of the flooring, tools or equipment. Follow solvent manufacturer's directions when working with solvents. Cured adhesive will be difficult to remove. For specific
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
-
Supplier: Titebond
Description: equipment with mineral spirits. Do not allow adhesive to cure on surface of the flooring, tools or equipment. Follow solvent manufacturer's directions when working with solvents. Cured adhesive will be difficult to remove. For specific cleaning instructions,
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 100000 cP
-
Supplier: Titebond
Description: mineral spirits. Do not allow adhesive to cure on surface of the flooring, tools, or equipment. Follow solvent manufacturer's directions when working with solvents. Cured adhesive will be difficult to remove. For specific cleaning instructions, call Franklin
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 125000 cP
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Cure Type / Technology: Specialty / Other
- Industry: Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Other
- Use Temperature: 200 F
-
Supplier: Allied Electronics, Inc.
Description: Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents formation of conducting films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.04, Translucent, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable
- Dielectric Strength: 427 kV/in
- Elongation: 435 %
- Features: UL Approved
- Tensile Strength (Break): 270 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 84-1LMISR4, Epoxy, Die attach LOCTITE® ABLESTIK 84-1LMISR4 electrically conductive die attach adhesive has been formulated for use in high throughput, automated die attach equipment. The rheology of LOCTITE ABLESTIK 84-1LMISR4 adhesive allows minimum
- Coeff. of Thermal Expansion (CTE): 22.22 µin/in-F
- Thermal Conductivity: 2.5 W/m-K
- Viscosity: 8000 cP
-
Supplier: Henkel Corporation - Industrial
Description: performance using standard SMT equipment. LOCTITE ABLESTIK XCE 3104XL cures completely using a typical solder eutectic reflow cycle or at lower temperatures when required. LOCTITE ABLESTIK XCE 3104XL won the SMT Vision Award in 2002 in the best adhesive/encapsulant /coating
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Single Component System
- Features: Leveling / Filling Compound
- Substrate / Material Compatibility: Metal
-
Supplier: Koford Engineering, LLC
Description: E-109 is a high performance silica filled single component adhesive which cure in 5 minutes or less withexcellent shear strength in combination with use temperature of 200°C. Has very low outgassing during curemaking it especially suitable for use in switches, sensors and other
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking
- Industry: Electronics
- Substrate / Material Compatibility: Other
- Use Temperature: 257 to 392 F
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 0.9 Specific Gravity, Propylene Glycol Methyl Ether Acetate Chemical Component Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents formation of
- Dielectric Strength: 2086 kV/in
- Viscosity: 34 to 54 cP
-
Supplier: Techsil Limited
Description: uses LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It also
- Configuration: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: uses LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It also
- Configuration: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Elongation: 8 %
- Industry: Aerospace, Automotive, Electronics, Electrical Power / HV, Marine, OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to
- Mounting: Adhesive / Tape
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium set time, low viscosity and is capable of
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Reactive / Moisture Cured, Single Component System
- Elongation: 625 %
- Industry: Aerospace, OEM / Industrial
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a sprayable, extrudable adhesive that has a
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Reactive / Moisture Cured, Single Component System
- Elongation: 700 %
- Industry: Aerospace, OEM / Industrial
-
Supplier: ACCRAbond, Inc.
Description: ADIPRENE L 42 is a liquid urethane elastomer which yields high quality vulcanizates of 80 durometer A hardness when cured with MBCA*. ADIPRENE L 42 products have good tear strength, good abrasion resistance, and excellent flex life. They are very flexible at low temperatures having a
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-4173 Thermally Conductive Adhesive Gray is a one component, solvent free adhesive that is used for bonding electronic components, housings, lids, base plates, and dispensing equipment. It is heat curing, self-leveling, flowable, good thermal conductivity,
- Cure Type / Technology: Single Component System
- Features: Thermal / Heat Conductive
- Thermal Conductivity: 1.8 W/m-K
- Viscosity: 61000 cP
-
Supplier: Master Bond, Inc.
Description: Master Bond EP42HT-2FG is a room temperature setting, two component epoxy adhesive, sealant and coating specially formulated for food applications. It has been independently tested and certified by one of the nation's leading laboratories to meet the most stringent requirements of FDA CFR 175
- Coeff. of Thermal Expansion (CTE): 19.44 to 22.22 µin/in-F
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Dielectric Strength: 400 to 450 kV/in
- Dissimilar Substrates: Yes
-
Supplier: Ellsworth Adhesives
Description: Permabond HH120 Threadlocker Anaerobic Adhesive is a fast curing, high viscosity threadlocker and sealant that is used for permanent assembly of locking screws, nuts, and bolts. It is also used for sealing pipe flanges, retaining worn bearings, machine and equipment
- Applied Thickness / Gap Fill: 0.0098 inch
- Cure Type / Technology: Anaerobic, Single Component System
- Dielectric Strength: 279 kV/in
- Features: Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ SE 9186 Adhesive Clear is a one component, room temperature curing, silicone adhesive that is used for sealing electronic equipment and circuit board repairs. It is flowable, tack free, requires no mixing, and has controlled silicone volatility. 330 mL
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Single Component System
- Dielectric Strength: 584 kV/in
- Elongation: 550 %
-
Supplier: Ellsworth Adhesives
Description: Permabond MM115 Threadlocker Anaerobic Adhesive is a medium strength, fast curing, general purpose threadlocker and sealant that is used for locking screws, nuts, and bolts for machinery and equipment manufacturing. It fully cures at room temperature and typically used on
- Applied Thickness / Gap Fill: 0.0059 inch
- Cure Type / Technology: Anaerobic, Single Component System
- Dielectric Strength: 279 kV/in
- Features: Thread Locker / Retainer
-
Supplier: Master Bond, Inc.
Description: Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof.
- Coeff. of Thermal Expansion (CTE): 1.94E7 to 2.22E7 µin/in-F
- Cure Type / Technology: Two Component System, Thermosetting / Crosslinking, Room Temperature Curing
- Dielectric Constant (Relative Permittivity): Over 3.7
- Dielectric Strength: 440 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, medium-viscosity, industrial grade, polyisocyanate urethane adhesive. It cures at room temperature to form a highly flexible bond line. LOCTITE® UK U-05FL is an off-white, 2-part, medium-viscosity, industrial grade, polyisocyanate urethane adhesive. It cures at
- Application: Adhesive / Silicone
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace, Industrial OEM
- Use Temperature: 270 F
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace
- Use Temperature: 350 F
-
Supplier: Nordson EFD
Description: The Nordson EFD Mikros™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy
- Container Size: 0.0250 cc
- Dispensed From: Barrel / Syringe
- Dispensing Application Type: Bead, Dot
- Mounting: Hand Held
-
Supplier: Hapco, Inc.
Description: elongation. All Hapflex™ 700/800 products cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute
- Chemical / Polymer System Type: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 4000 cP
-
Supplier: Hapco, Inc.
Description: elongation. All Hapflex™ 700/800 products cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute
- Chemical / Polymer System Type: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 4300 cP
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most
- Chemical / Polymer System Type: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Industry: OEM / Industrial, Tooling / Mold Material
- Viscosity: 2250 cP
-
Supplier: Nordson EFD
Description: Experience a new level of accuracy, consistency, and process control when dispensing fluids that change viscosity with Nordson EFD’s Ultimus™ V High Precision Dispenser. Ideal for applications that involve two-part epoxies, UV-cure adhesives, and other fluids that thicken over
- Dispensed From: Barrel / Syringe
- Dispensing Application Type: Dot
- Mounting: Hand Held
- Type: Dispense Only
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. ?Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 31.67 to 82.78 µin/in-F
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
- Industry: Medical / Food (Sanitary / FDA), Optical Grade / Material, Photonics / Optoelectronics
Find Suppliers by Category Top
Featured Products Top
-
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
adhesives are unsuitable for bonding thicker materials due to the narrow depth of UV light penetration. Equipment requirements: The curing process requires specialized UV light equipment, which can be costly. UV sensitivity: (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
device industry uses flexible UV-curing adhesives to bond components and creates seals and gaskets for medical equipment. They offer excellent biocompatibility and can withstand sterilization, making them suitable for various medical applications. Aerospace (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
DeepMaterial Multipurpose UV Curing Adhesive DeepMaterial’s multi-purpose UV-curing adhesive can quickly polymerize and cure under ultraviolet radiation, which helps to greatly improve production efficiency. Widely used in bonding, wrapping, sealing (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
equipment:Manufacturers use UV cure adhesive for glass to produce medical equipment, including syringes, vials, and lab glassware. Construction and building industries: UV cure adhesive for glass finds its usage in the construction of buildings, including glass facades, skylights, and windows. (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
As manufacturers seek to optimize their production processes and deliver higher quality products to market, hot melt UV cured acrylic adhesive tapes offer a compelling solution that meets the (read more)
Browse Adhesive Tapes Datasheets for Adhesive Applications -
equipment:Manufacturers use UV cure adhesive for glass to produce medical equipment, including syringes, vials, and lab glassware. Construction and building industries: UV cure adhesive for glass finds its usage in the construction of buildings, including glass facades, skylights, and windows. (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
, coatings, and adhesives across a wide variety of industries and applications such as electronics, graphic arts printing, medical device, automotive, aerospace, pharmaceutical, product packaging and decorating find the LC6B benchtop conveyor and Semray UV LED curing system are a winning combination for (read more)
Browse UV Light Systems Datasheets for Excelitas Noblelight America LLC -
Standard epoxy adhesives typically require elevated temperatures, usually in the range of 100 to 150 degrees Celsius (212 to 302 degrees Fahrenheit), to achieve complete curing. However, low temperature curing epoxy adhesives are designed to cure at significantly lower temperatures (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd
Conduct Research Top
-
What Are The Characteristics Of UV Curing Adhesive? Is It UV Cure Adhesive For Metal?
UV curing adhesives, also known as ultraviolet-curing adhesives or UV adhesives, are a type of adhesive that cures or solidifies when exposed to ultraviolet (UV) light. These adhesives have gained popularity in various industries due to their fast curing times, strong bonding capabilities
-
The Applications Of UV Cure Adhesive For Metals
UV (ultraviolet) glue, also known as UV cure adhesive for metal, is a type of adhesive that cures or hardens when exposed to ultraviolet light. And it 's used for assembly bonding or device protection, has excellent bonding ability for most substrates, including glass, a variety of plastics
-
A Comprehensive Guide to UV Cure Adhesive for Metal Applications
UV cure adhesive is a form of adhesive that is cured or hardened using ultraviolet (UV) light. It offers several benefits over traditional adhesives, including faster curing time, no need for heat or solvents, and the ability to bond a variety of metals. In this post, we will focus on the use of UV
-
The Benefits of Using UV Cure Adhesive for Glass Bonding
UV cure adhesive is a type of adhesive that is cured or hardened by exposure to ultraviolet light. This adhesive has become increasingly popular in recent years due to its many advantages over traditional adhesives. One of the key applications of UV cure adhesive is for glass bonding, which
-
Does The UV Adhesive Can Cure All The Metals?
UV adhesives, also known as ultraviolet-curing adhesives, are adhesives that cure and harden when exposed to ultraviolet (UV) light. These adhesives are commonly used in various industries for bonding, sealing, and assembling applications due to their fast curing times and strong bonds, including
-
Strong Bonds With Structural UV-Curing Adhesives
Structural UV-curing adhesives are high-performance adhesives that cure when exposed to ultraviolet (UV) light. They are designed to create strong bonds between a variety of substrates. Such include metals, plastics, and composites. These adhesives are becoming increasingly popular due
-
Is UV Cure Adhesive for Glass Bonding for Good?
Rapid Cure: UV-cure adhesives cure quickly when exposed to ultraviolet (UV) light. This can lead to faster production and assembly times compared to traditional adhesives that require longer curing times. Low Heat Generation: UV-cure adhesives generate minimal heat during curing, which
-
How Flexible UV-Curing Adhesives Improve Bonding in Harsh Environments
UV-curing adhesives are a type of adhesive that cures or hardens whenever exposed to ultraviolet light. They have become increasingly popular in various industries due to their fast-curing time, high bond strength, and versatility. In harsh environments where traditional adhesives may fail
More Information Top
-
Fabrication of 3D random microlens array composite optical film with self-assembly
The UV adhesive curing equipment consisted of a hand- held UV lamp (UV-A365, Philips) with a power of 400 W/ .
-
Epoxy bonding of magnets for permanent magnet motors
Recent advances in one-component epoxy adhesives and curing equipment technology, have developed superior characteristics resulting in product process, and cost benefits.
-
Design and Analysis of Structural Joints with Composite Materials
All the materials and consumables, and cold storage equipment should be in this room, with workbenches, fume hoods for the preparation of resins and adhesives and curing equipment .
-
Enhanced Adhesives Selector Guide Enables Easier Selection of Glass, Metal, And Plastic Bonding Products
This valuable reference tool provides detailed guidance for selecting the best DYMAX adhesive and curing equipment for glass, metal, and plastic bonding applications in the appliance, automotive, aerospace, solar, fuel cell, and alternative energy manufacturing and assembly markets.
-
Progress of recent of adhesive and seal agent in automotive industry (explanation)
It is impossible to provide the hardening device exclusively for 通 normal adhesive .
-
Automating Stent Production, One Step at a Time
Manufacturing Systems Today: Adhesive Dispensing and Curing Equipment .
-
CR4 - Thread: Furnace for Glue Curing
You might be interested in: Furnace Controllers, UV Curing Adhesives , UV Curing Equipment .
-
CR4 - Thread: Crack on Civil Raft! suggestion please urgent:
You might be interested in: UV Curing Adhesives , UV Curing Equipment , Flaw Detectors .