Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Counter Types: Revolution Counters
- Double Shafts: Yes
- Number of Digits: 5
- Reset: Manual
-
Supplier: Baumer Ltd.
Description: small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Counter Types: Rotary Counters
- Double Shafts: Yes
- Number of Digits: 4
- Reset: Manual
-
Supplier: Baumer Ltd.
Description: small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Counter Types: Revolution Counters
- Double Shafts: Yes
- Number of Digits: 4
- Reset: Manual
-
-
Supplier: Baumer Ltd.
Description: small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED display
- Counter Types: Rotary Counters
- Double Shafts: Yes
- Number of Digits: 5
- Reset: Manual
-
Supplier: CARLO GAVAZZI Automation Components
Description: 24x48mm up to 2 inputs up-down counters for flush mounting. NPN, PNP or voltage inputs allow connection to any type of sensors or open collector output. The front key, which can be locked, allows fast and easy counting reset. 8 digit LCD display 8mm digits Reset button with locking
- Digit Height: 0.3150 inches
- Direction: Up, Down, Bi-directional Counter, Other
- Display Type: LCD
- Functions: Pulse Counter
-
Supplier: Simpson Electric Company
Description: This counter offers a wide input frequency range from 1Hz to 35KHz, and four display ranges of 99.99Hz, 999.9Hz, 9999Hz, and 35KHz. The easiest to use counter in the S660 counter series, the S664 offers 12 DCV, 100mA sensor excitation and requires no programming to use.
- Display Digits: 4 Digits
- Display Type: Digital
- Form Factor: Other
- Frequency Range: 0.0 to 35000 Hz
-
Supplier: Trumeter Company, Inc.
Description: This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via
- Data Logger or Recorder: Yes
- Digit Height: 0.2756 inches
- Direction: Up, Down, Bi-directional Counter
- Display Type: LCD
-
Supplier: Trumeter Company, Inc.
Description: This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD
- Data Logger or Recorder: Yes
- Digit Height: 0.2756 inches
- Direction: Up, Down, Bi-directional Counter
- Display Type: LCD
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of sensors with switching signals Clearly visible 2-line LCD display Easy setting of the parameters by means of pushbuttons on the front face Use as counter for pulse, frequency, time, or operating hours Two pulse inputs for adding and subtracting
- Display Type: LCD, Other
- Functions: Preset
- Number Input Channels: 2
- Output / Interface: Mechanical Switch / Relay
-
Supplier: Allied Electronics, Inc.
Description: The Backlit LCD Display provides simultaneous count and preset indication. Compact design requires 48 mm panel space, Form C (SPDT) relays, accessory sensor power supply, reset to zero or set to a number operation, two level program and preset data security, NEMA 4/1P65 front panel seal
- Digit Height: 0.2756 inches
- Display Type: LED, LCD
- Functions: Count Totalizer, Preset
-
Supplier: Trumeter Company, Inc.
Description: Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and
- Direction: Up, Down, Bi-directional Counter
- Display Type: LCD
- Number of Digits (or Characters): 8
- Number of Functions: Multi-function
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per unit volume. The built-in new patented technology intelligent identification of dust source can
- Device Classification: Sensor, Sensor System
- Electrical Output: Analog Voltage, Analog Current
- Input Power: DC Power
- Measurement Output: Soot Number
-
Supplier: Fargo Controls, Inc.
Description: This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachom eter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol
- Audible or Visual Alarms: Yes
- Digit Height: 0.3543 inches
- Direction: Bi-directional Counter
- Display Type: LCD
-
Supplier: DME Company
Description: Accurately monitors mold operation, validates process monitoring data, and assists mold maintenance procedures. With a maximum operating temperature of 250°F (121°C), this precise device uses a non-resettable, mechanical, 7-digit counter to record the number of times a mold closes
-
Supplier: Automation24, Inc.
Description: Selec Programmable Preset Counter, Model XTC5400-CU Features 4 Digit Timer + Counter, 2 set points, Programmable Input Scaling Display Type LED Display Configuration 4+4 Digits Relay Contact s, 2 Relays Each N.O Range 99.99 / 999.9 / 9999 sec, 99.59 min:sec, 999.9 / 9999 min, 99:59
- Display Type: LED
- Functions: Other
- Mounting: Panel / Flange Mount
- Number of Digits (or Characters): 4
-
Supplier: Automation24, Inc.
Description: Selec Counter Totalizer Model XC410-CU Sensor Type NPN / PNP Input Type Voltage pulse (3 to 30V DC) from Proximity switches, Solid state devices, Potential free contact encoder, Input Speed a) 0 to 20Hz b) 0 to 1kHz Output Specifications: Sensor Supply Built In, 12V DC, 30mA
- Display Type: LED
- Functions: Other
- Mounting: Panel / Flange Mount
- Number of Digits (or Characters): 6
-
Supplier: Automation24, Inc.
Description: Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse repeat
- Display Type: LED
- Functions: Other
- Mounting: Panel / Flange Mount
- Number of Digits (or Characters): 6
-
Supplier: Seedburo Equipment Company
Description: . Unlike "electric-eye" counters, this sensor sensitivity is adjustable. This means that chaff or other undesirable matter will not be counted. Quick disconnect feature allows for easy and complete clean-out of the feeder bowl. The 801 is available with a 7", 10" or 10" shallow feeder
-
Supplier: Seedburo Equipment Company
Description: . Unlike "electric-eye" counters, this sensor sensitivity is adjustable. This means that chaff or other undesirable matter will not be counted. Quick disconnect feature allows for easy and complete clean-out of the feeder bowl. The 801 is available with a 7", 10" or 10" shallow feeder
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality sensor and control products from these fine manufacturers: Canfield Connector Sensors & Controls Contrinex Sensors & Controls Fargo Controls Sensors and Controls IFM Efector Sensors & Controls
-
Supplier: Allied Electronics, Inc.
Description: “high performance” electromechanical counters at a lower cost. The unit is flexible accommodating various inputs from switch contacts or high speed pulse outputs from electronic sensors and circuits. The CUB10000 features important reliability factors such as withstanding shock and
-
Supplier: Define Instruments
Description: This simple and affordable counter/rate indicator is compatible with a range of sensors, and is ideal for indicating totalization and monitoring rates. At a glance: NPN, PNP, TTL, namur, tacho or closed contact sensors Signal averaging on the rate Simple
- Digit Height: 0.5000 inches
- Direction: Bi-directional Counter
- Display Type: LED
- Functions: Controller, Other
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of sensors with switching signals Clearly visible 2-line LCD display Easy setting of the parameters by means of pushbuttons on the front face Use as counter for pulse, frequency, time, or operating hours Two pulse inputs for adding and subtracting
- Characters Displayed: Numeric
- Depth: 48 mm
- Display Type: Segmented Display
- Height: 107 mm
-
Supplier: Seedburo Equipment Company
Description: . Unlike "electric-eye" counters, this sensor sensitivity is adjustable. This means that chaff or other undesirable matter will not be counted. Quick disconnect feature allows for easy and complete clean-out of the feeder bowl. The 801 is available with a 7", 10" or 10" shallow feeder
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, Video / Graphic Display
- Measurement Type: Count
- Particle Size Range: 0.5000 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: Seedburo Equipment Company
Description: . Unlike "electric-eye" counters, this sensor sensitivity is adjustable. This means that chaff or other undesirable matter will not be counted. Quick disconnect feature allows for easy and complete clean-out of the feeder bowl. The 801 is available with a 7", 10" or 10" shallow feeder
-
Supplier: Specialty Product Technologies
Description: tactile response keys Two presets – solid-state outputs with programmable hold times Security locks for program, preset and reset Accessory 12 VDC power supply supports external sensors The MAX Jr. Count 2 includes many designed-in convenience features, such
- Direction: Up
- Display Type: LED
- Functions: Preset
- Mounting: DIN Rail Mount
-
Supplier: Allied Electronics, Inc.
Description: The Backlit LCD Display provides simultaneous count and preset indication. Compact design requires 48 mm panel space, Form C (SPDT) relays, accessory sensor power supply, reset to zero or set to a number operation, two level program and preset data security, NEMA 4/1P65 front panel seal
- Digit Height: 0.2756 inches
- Display Type: LED, LCD
- Functions: Count Totalizer, Preset
-
Supplier: Embedded Data Systems
Description: 32-bit counter/32-bit timer. Counts and times switch closure inputs. TMEX file-record formatted data. Unique Network addresses. Triple buffered time/count in 32-bit format. Self-exciting switch closure input
- Counter Resolution: 32 bits
- Maximum Count Frequency: 0.0500 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: A103 Preset Counter, Large Display with Backlighting The A103 totalizing and preset counters are compact and cost-efficient. Features include a supertwist LCD with 0.47" (12 mm) high digits and green illumination display backlight capability. Three volt lithium battery eliminates need
- Digit Height: 0.4724 inches
- Display Type: LCD
- Functions: Preset
- Maximum Count Frequency: 8.33E-4 kHz
-
Supplier: RS Components, Ltd.
Description: Sensor power supply option board, 12VDC - Timers & Counters - Counter & Hour Meter Accessories
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model C10/77 Particle Counter is designed to provide valuable particle data by continuously monitoring particle counts in raw water, filter influent, or filter effluent. Based on a laser light blocking principle, this sensor will provide particle count data over size ranges from 2
-
Description: Enables you to select and automatically control Preset Valve closure so that an exact predetermined volume will be delivered. Valve closure is controlled either in two stages, with a pre-shut-off dwell period to prevent hydraulic shock or in a single-stage for shut-off only. Normally single stage
- Display Type: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
- Mounting Configuration: Mounts on Flow Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A33115 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that includes
- Form Factor: Integrated Chip (IC)
- Operating Temperature: 104 to 257 F
- Output: Other
- Supply Voltage: 3.7 to 18 volts
-
Supplier: Quarktwin Technology Ltd.
Description: SENSOR
Find Suppliers by Category Top
Featured Products Top
-
, fast response time and a no blind area detection. There are some key parameters we need to know when we choose a tablet counter. The first is tablet characteristics. Different sizes, shapes, and transparency require different sensors. The second is the sensing area of the (read more)
Browse Light Curtains Datasheets for Intellisense Microelectronics Ltd. -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
AIRMAR® Technology's new SmartBoat® system is a groundbreaking vessel-management solution for all marine-sensor protocols and network types. The NMEA 2000® certified SmartBoat system offers a highly configurable sensor (read more)
Browse Navigational Instruments Datasheets for Airmar Technology Corporation -
The IST AG LV5 sensor is a flow-through biosensor and offers the possibility for multi-parametric measurements, since up to 4 analytes can be measured simultaneously (glucose, lactate, glutamine, glutamate). The sensor features a very small flow cell (1 µL) and therefore requires minimal (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
require a small, efficient, and powerful microcontroller. It can be used in household appliances, industrial control, automotive electronics, and other fields. Sensor Interfaces: This microcontroller has a variety of analog and digital input/output ports, making it ideal for (read more)
Browse Ceramic Capacitors Datasheets for Nova Technology(HK) Co.,Ltd -
rigs at the heart of Saietta’s development work are based on the principle of running two motors back to back, adding power to counter the losses and measuring efficiency. For this the engineers selected a TorqSense transducer from Sensor Technology, which operates wirelessly so that setting (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
Sensors-Transducers. Because, all of them are electronic circuits and electronic components made of semiconductor material. Types of Integrated Circuits Digital ICs, Analog IC chips, and mixed integrated circuits are the 3 ICs types based on their intended purpose (read more)
Browse Diodes Datasheets for Utmel Electronic Limited -
effectiveness. We can also provide customized products to meet the evolving needs of circuit designers and manufacturers eager to provide the next generation of solutions. First You Detect, Then you Counter The first thing that needs to happen before a threatening drone can (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Air Particle Counter Sensors Use Lasers to Detect PM2.5
Particulate matter like dust, pollen, mold, smoke, and even metals are in the air we breathe. Too much particulate matter in the air reduces the lungs ability to utilize oxygen. Over time this leads to difficulty breathing, lung disease and even death.
-
My-Com and IRPM - The Nut Has Now Been Cracked
is very limited, if one clear digital switch-signal suffices to solve the problem at hand and if a few grams can be utilized for the process, the extremely compact, tactile measuring sensor My-Com will be selected. An additional advantage of the My-Com: The counter-piece may also be non-metallic
-
RFID for the Masses
, Procter & Gamble and Johnson & Johnson in initial smart-label evaluation, with the distributors McKesson and Cardinal Health, and with the retailers Wal-Mart and CVS. Wal-Mart is in the midst of a massive RFID deployment, and its suppliers of over-the-counter medications already have a jump start
More Information Top
-
Analysis and Development of FACE Automatic Apparatus for Rapid Identification of Transuranium Isotopes
maximu111 counts is seven drops)" One CAMAC command number clears all three sensor bitsQ The drop- counter sensor de- .
-
Rateless packet approach for data gathering in wireless sensor networks
Generation ID Degree Counter Mixing Time Counter Sensor ID's Rateless Packet Data .
-
Sensor Technologies
While often not strictly diagnostic in terms of accuracy, in many cases these over-the- counter sensors can deliver indicative results, which can assist decision-making prior to seeking formal clinical intervention and care.