Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OneTech Group
Description: For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. Limited resistant against universal mineral oil and not intended for permanent use submerged in oil. This cable is intended for indoor use and should be
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid
-
Supplier: OneTech Group
Description: Low smoke free halogen flexible power, process control and instrumentation cable for industry and mechanical engineering
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 5.4 to 31.9 mm2
-
Supplier: SAB North America
Description: CC 500 is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers,
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 0.7500 mm2
-
-
Supplier: SAB North America
Description: CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 6 mm2
-
Supplier: OneTech Group
Description: LSOH cable For the electrical interconnection of components of production facilities and machine tools if a certain level of screening is required. This cable is intended for indoor use.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- Cable Shielding: Braid, Other
-
Supplier: SAB North America
Description: SL 810 is a flexible motor connection cable for use in automation technology, control and product technology. industrial motor connection and in drive systems.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 1.5 mm2
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Other
- International (mm2): 1.5 mm2
-
Supplier: OneTech Group
Description: Flexible power, process control and instrumentation cable for industry and mechanical engineering.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 4.8 to 31.1 mm2
-
Supplier: Hi-Tech Controls, Inc.
Description: Especially suited for installation in dry, moist and wet environments and outdoors with flexible movement without tensile stress or forced movements. A highly flexible PVC control cable, suitable for frequent and quick lifting and bending stresses in machines and tool
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 22 to 26 AWG
-
Supplier: Philatron Wire & Cable
Description: M3432 CO Cables are of great importance to the military for portable field generator power and control cables. While these cables need to be highly durable with great flexibility, it is alarming that most current M3432 cables are not that durable and
- Cable Shielding: No Shielding, Foil Braid
- Product Type: Multiconductor Cable
- Standards: MIL-SPEC
-
Supplier: Hi-Tech Controls, Inc.
Description: These robust and flexible cables are used for electrical tools such as drills, hand-held circular saws, and garden equipment as well as for portable motors and machinery in agriculture, at building sites, for hobbies, docks and refrigeration plants. Extremely good mechanical
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- North American (AWG): 6 to 20 AWG
- Number of Conductors: 2 to 41 #
-
Supplier: Flexible Circuit Technologies, Inc.
Description: traditional cabling and rigid boards include: Reduced wiring errors Elimination of mechanical connectors Unparalleled design flexibility Higher circuit density More robust operating temperature range Stronger signal quality Improved
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment, Other
- Certifications and Approvals: ISO, RoHS, Other
- Component Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Multi Layer, Shielding
-
Supplier: Alpha Wire
Description: Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most
- Cable Conductor: Other
- Cable Insulation: Polyethylene (PE), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Other
-
Supplier: Alpha Wire
Description: Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most
- Cable Conductor: Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Shielding: No Shielding, Other
- North American (AWG): 32 AWG
-
Supplier: Alpha Wire
Description: Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most
- Cable Conductor: Other
- Cable Insulation: Polypropylene, Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: No Shielding, Other
-
Supplier: Alpha Wire
Description: Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most
- Cable Conductor: Other
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM), Other
- Cable Jacket: Other
- Cable Shielding: Braid, Other
-
Supplier: Flexible Circuit Technologies, Inc.
Description: through-holes. The plated through holes make electrical connections between the two layers. As a connective device, the primary benefits of flexible circuits compared to traditional cabling and rigid boards include: Reduced wiring errors Elimination of mechanical
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment, Other
- Certifications and Approvals: ISO, RoHS, Other
- Component Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Double Sided, Shielding
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Video Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion 1 - 8 Individual 50 or 75 Ohm Coax Conductors
- Cable Conductor: Copper and Copper Alloys
- Cable Jacket: Silicon Rubber, Other
- Cable Shielding: Braid
- Impedance: 50 to 75 ohms
-
Control and Instrumentation Cables - Flexible Power and Control Cable; Color-Coded -- ÖLFLEX® 100 CYSupplier: LAPP
Description: ÖLFLEX® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded.
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: No Shielding
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded.
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: For hazardous areas the cables with special marking (blue) (hazard type -i-) used as flexible control and measuring cables to meet the requirements for the installation of electrical apparatus. These installations are not grounded and require a separate power circuit.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 14 to 18 AWG
-
Supplier: Daburn Electronics & Cable
Description: Each conductor, extra flexible stranded tinned copper, insulated with a .022" wall, special low capacity rubber, color coded, conductors twisted, filler [where necessary], mylar wrap with tough weatherproof black rubber jacket overall. Used for permanent or portable P.A. systems, sound
- Cable Insulation: Other
- North American (AWG): 20 AWG
- Number of Conductors: 2 to 12 #
- Operating Temperature: -20 to 60 C
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 6 to 20 AWG
-
Supplier: Flexible Circuit Technologies, Inc.
Description: insulation and environmental protection of the circuit. Benefits As a connective device, the primary benefits of flexible circuits compared to traditional cabling and rigid boards include: Reduced wiring errors Elimination of mechanical connectors
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment, Other
- Certifications and Approvals: ISO, RoHS, Other
- Component Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Single Sided, Shielding
-
Control and Instrumentation Cables - Miniflyx? Ultra-flexible Shielded Instrumentation Cable -- 1208Supplier: BRIM Electronics, Inc.
Description: Ultra-flexible stranded bare copper conductors, .007" or .008" wall of soft flexible PVC, braided tinned copper shield, White, .012" soft flexible 90°C PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and miniaturization are
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid
-
Supplier: Consolidated Electronic Wire & Cable
Description: Voltage: 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Neoprene
- North American (AWG): 14 AWG
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyethylene (PE), Other
- Cable Shielding: Foil / Copper Tape, Other
- Standards: RoHS, ISO, Other
-
Supplier: AR RF/Microwave Instrumentation
Description: AR RF/Microwave Instrumentation offers several lines of low-loss microwave coaxial cables. The CC4 cable series provides a rugged yet flexible solution to the heavy and bulky coax often used with high-power amplifiers. The flexibility of this cable eases
- Product Category: Cable Assembly
-
Supplier: Automation24, Inc.
Description: UNITRONIC 300 302206 STP is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation.
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Other
- International (mm2): 0.3800 mm2
- North American (AWG): 22 AWG
-
Supplier: Cooner Wire Company
Description: cable, high temperature cable, flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall extrusion technology Cooner Wire’s multiconductor
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 26 AWG
- Number of Conductors: 3 #
- Operating Temperature: -55 to 105 C
-
Supplier: James Monroe Wire and Cable Corporation
Description: Flexible Stranding; Premium Insulation & Insulation Armor; Optional Color Code; Maximum Flexibility Cable Assembly Process; Premium Oil Resistant & Flame Retardant Jacket
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CLASSIC 100 CY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00354603
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Braid, Other
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 14 AWG (41 x 30) Tinned Copper, PP insulation, LSZH jacket, Ripcord, CMG-LS-rated, Shipboard ABS Type Approved, Flexible
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polypropylene, Other
- Cable Jacket: Other
- Cable Shielding: Other
Find Suppliers by Category Top
Featured Products Top
-
New! BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE Ultra-flexible (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Alpha Wire's Series SF Flexible Servo Control Cables are designed specifically for servo motors and servo drives. Series SF cable builds upon the success of our Series S cable by (read more)
Browse Control and Instrumentation Cables Datasheets for Alpha Wire -
With over 100,000 specialty wire and cable items in stock, Cooner Wire remains the first choice for major custom cable applications in the medical, military, robotic, industrial, & life science industries. Learn More (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Alpha Wire Unveils Series XM Flexible Control Cable New Series XM flexible control cable from Alpha Wire provides continuous-duty flexing in a robust PVC-jacketed cable. A new PVC formulation enables continuous flexing in strenuous applications such as high-speed pick (read more)
Browse Multiconductor Cables Datasheets for Alpha Wire -
EcoFlex is the newest innovation in flexible control cables. By combining better performance and minimum environmental impact, EcoFlex uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter flexible control cable. Up to 32 (read more)
Browse Multiconductor Cables Datasheets for Alpha Wire -
flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Cooner Wire maintains the world's largest inventory of flexible wire and custom cables available "off the shelf" and the ability to produce (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Conductors for Frigid Temperature Environments If the cable is designed for frigid temperatures, you'll want to keep flexibility in mind, because a solid conductor will be more rigid and prone to break easier when stressed. If flexibility is (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
AutomationDirect has added LUTZE SUPERFLEX® control cable that is well suited for short to medium length articulated drag chain (C-tracks) installations requiring moderate to high performance. The High Glide TPE insulation and PVC outer jacket provides resistance to sunlight, oil (read more)
Browse Control and Instrumentation Cables Datasheets for Automationdirect.com -
To understand the true value of shielding it’s important to know the properties it offers. SHIELDING Shielding provides protection to cable and wire by increasing both (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Radio Controls For Cranes
Greater productivity, improved crane safety, more flexibility: radio controls for cranes offer crane operators all of these benefits and more across a range of applications. Not only can radio controls free operators from the confines of a cab, but from crane pendant control cables as well.
-
Technology Roundup: Seeing (Electronically) Is Believing
Retro-Reflective and Thru-Beam sensors, with choice of cable or quick disconnect. Adept Technology s Smart Camera machine control systems recently earned patents covering their application with robotics or motion mechanisms where the image processing is done within the camera versus traditional PC-based
-
Various Interfaces for Rotary Encoders
The wiring of multiple bit parallel encoders for a multi-axis application is very time consuming. The synchronous-serial-interface is an alternative interface option for such applications. How it works: The position value is transmitted synchronously to a clock signal sent from the control system
-
Customer Spotlight - Relio TM Radio Transmission Supervisory System
A leading radio broadcasting company required a reliable, small, cost-effective solution for monitoring and control at transmitter sites. In addition to the dense I/O requirements, the customer requested that the design allow for easy upgrade or replacement of the single board computer. Sealevel
-
Cloud-Based Apps Transforming Grain Storage
. software applications offer the option to log in to view inventory anywhere there is an internet connection to a PC,. tablet or phone. The flexibility afforded by the Cloud offers. visibility from a control room, office, remote location such. as corporate headquarters, from home or while traveling
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation question is: How much upstream and downstream straight run is required, and what happens if you use less straight run?. Because valves, elbows, control valves, and other piping components may cause flow disturbances, you want to select an installation site that will minimize possible
More Information Top
-
$400-$500 Wire and Cable - Electrical - Grainger Industrial Supply
• Continuous Flexing Control Cable , Wire Size 18 AWG, Number of Conductors 5, Spool Length 100 ft., Max.
-
$20-$25 Wire and Cable - Electrical - Grainger Industrial Supply
• Continuous Flexing Control Cable , Wire Size 14 AWG, Number of Conductors 25, Spool Length Cut to Length, Order by the Foot, Max.
-
$300-$400 Wire and Cable - Electrical - Grainger Industrial Supply
• Continuous Flexing Control Cable , Wire Size 14 AWG, Number of Conductors 4, Spool Length 100 ft., Max.
-
CHAINFLEX Continuous Flexing Control Cable,6A,600V - Continuous Flexing Cable - 2WGH6|CF5-07-18-100 - Grainger Industrial Supply
• Continuous Flexing Control Cable ,6A,600V .
-
VFD Systems and Cable
--3-Continuous Flex Control Cable .
-
Save Time and Money by Meeting the NFPA 79 Cable Requirements
--3-Continuous Flex Control Cable .
-
The Importance of Oil Resistant Cables
--3-Continuous Flex Control Cable .
-
CHAINFLEX products - Grainger Industrial Supply
• Continuous Flexing Control Cable , 6A, 300VContinuous Flexing Control Cable,6A,300V .
-
Alpha Wire - 65402 SL001 - Cable - Multiconductor - Allied Electronics
Xtra-Guardî Oil Resistant Standard- Flex Control Cable , 14 AWG .
-
Alpha Wire - 65804CY SL005 - Cable - Multiconductor - Allied Electronics
Xtra-Guard® Oil Resistant Standard- Flex Control Cable , 18 AWG, 16⁄30 Stranding .