-
Supplier: Analog Devices, Inc.
Description: Product Details The ADF7025 is a low power, highly integrated FSK transceiver. It is designed for operation in the license–free ISM bands of 433 MHz, 862 MHz to 870 MHz, and 902 MHz to 928 MHz. The ADF7025 can be used for applications operating under the European ETSI EN300-220 or
- Operating Frequency: 431 to 928 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: A K-Band harmonic suppresser filter designed for use with MACS-007964-0M1R19 and MACS-007964-0M1R24 Doppler Transceivers.
- Bandwidth: 500000 kHz
- Frequency (Fc): 24250 MHz
- Insertion Loss: 0.6000 dB
- Package Type: Waveguide Assembly, Other
-
Supplier: DigiKey
Description: 4 CHANNEL K-BAND TRANSCEIVER WIT
- Form Factor / Package: Through Hole Technology (THT)
- Modulation: Frequency Shift Key (FSK)
- Operating Frequency: 24080 to 24180 MHz
- Operating Temperature: -40 to 85 C
-
-
Supplier: Richardson RFPD
Description: The MACS-007801-0M1 is a RoHS Compliant K-Band Mono Doppler transceiver consisting of a Gunn Diode oscillator and Schottky Diode mixer assembled into a diecast waveguide package. It is designed for commercial applications, for speed measurements or motion sensing.
- Frequency (Fc): 24125 MHz
- Package Type: Waveguide Assembly, Other
-
Supplier: Richardson RFPD
Description: (kHz) and wideband operationup to 40 MHz. The ADRV9004 is capable of both TDD and FDDoperation. The transceiver consists of direct conversion signal paths withstate-of-the-art noise figure and linearity. Each complete receiverand transmitter subsystem includes dc offset correction
- Device Type / Applications: Transceiver
- IC Package Type: BGA, Other
- Supply Voltage: Other
-
Supplier: Richardson RFPD
Description: in narrow-band (kHz) and wideband operation up to 40 MHz. The ADRV9003 is capable of both TDD and FDD operation. The transceiver consists of direct conversion signal paths with state-of-the-art noise figure and linearity. Each complete receiver and transmitter subsystem includes
- Device Type / Applications: Transceiver
- IC Package Type: CSP, Other
- Supply Voltage: Other
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADF7021 is a low power, highly integrated 2FSK/3FSK/4FSK transceiver. It is designed to operate in the narrow-band, license-free ISM bands and licensed bands in the 80 MHz to 650 MHz and 862 MHz to 940 MHz frequency ranges. It has both Gaussian and
- Operating Frequency: 80 to 950 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: header for easyRadio configuration. eRA900TRS Transceiver Module. RF Carrier Frequency: 868/915MHz ISM Band. Programmable Channel Bandwidth: 12.5kHz to 150kHz. Up to 132 channels. RF Output Power: +7dBm @ 868MHz, 0dBm @ 915MHz. Modulation: FSK (ASK available in Raw Data
- Data Rate: 115 kbps
- Function: Transceiver
- Operating Frequency: 868 to 915 MHz
- Operating Temperature: 85 C
-
Supplier: RS Components, Ltd.
Description: This ALPHA range of radio data modules consists of transmitters, receivers and transceivers operating in the 868 ISM frequency band. RF Carrier Frequency range: 860.48 to 879.51MHz ISM Band. Transmitter Output Power: up to +7dBm. Receiver Sensitivity: -109dBm @1200bps, BER =
- Communication Interface: Serial Interface
- Data Rate: 115 kbps
- Modulation: Frequency Modulation (FM), Other
- Operating Frequency: 868 MHz
-
Supplier: RS Components, Ltd.
Description: This ALPHA range of radio data modules consists of transmitters, receivers and transceivers operating in the 433 ISM frequency band. RF Carrier Frequency range: 430.24 to 439.75MHz ISM Band. Transmitter Output Power: up to +7dBm. Receiver Sensitivity: -109dBm @1200bps, BER =
- Communication Interface: Serial Interface
- Data Rate: 115 kbps
- Modulation: Frequency Modulation (FM), Other
- Operating Frequency: 433 MHz
-
Supplier: RS Components, Ltd.
Description: compatibility with other standards such as IEEE 802.15.4 and wMBUS. LoRa features increased interference immunity over conventional FSK providing an enhanced coexistence capability in crowded channels. RF Frequency Range: 868MHz ISM Band. Channel bandwidth: 125kHz, 250kHz or
- Data Rate: 300 kbps
- Modulation: Frequency Modulation (FM), On-Off Key (OOK), Frequency Shift Key (FSK), Other
- Operating Frequency: 868 MHz
- Output Power: 20 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: optimizes performance for popular Downlink (DL) CA band combinations, all in a compact and low cost solution. The FEM contains necessary components between the antenna and RFIC transceiver and is optimized to provide superior Rx sensitivity and Tx efficiency. Selecting the linear-GMSK
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: rates. The combined filtering, RF matching, and TRx switching internal to the FEM optimizes performance for popular Downlink (DL) CA band combinations, all in a compact and low cost solution. The FEM contains all necessary components between the antenna and RFIC transceiver and are
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: higher data rates. The combined filtering, RF matching, and TRx switching internal to the FEM optimizes performance for popular Downlink (DL) CA band combinations, all in a compact and low cost solution. The FEM contains all necessary components between the antenna and RFIC transceiver
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: combined filtering, RF matching, and TRx switching internal to the FEM optimizes performance for popular Downlink (DL) CA band combinations, all in a compact and low cost solution. The FEM contains all necessary components between the antenna and RFIC transceiver and is optimized to
- Amplifier Type: Power Amplifier
-
Supplier: RFMW
Description: Skyworks SKY73120 Voltage-Controlled Oscillator (VCO) is a high performance signal source for high dynamic range transceivers. With a wide frequency operating range from 890 to 960 MHz, and 0 dBm output power and low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal
-
Supplier: Microchip Technology, Inc.
Description: Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to
-
Supplier: Infineon Technologies AG
Description: transceiver MMIC with one transmitter and two receiver units Fully integrated low phase noise VCO Switchable prescaler with 1.5GHz and 23kHz output On chip power and temperature sensors Gilbert based homodyne quadrature receiver Single ended RF input terminal
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 105 C
- RoHS Compliant: Yes
- Sensor Grade / Operating Range: Industrial
-
Supplier: Microchip Technology, Inc.
Description: Microchip IS187xSF BLE SoCs are designed for app enabled accessories and IoT applications. Operating in the 2.4GHz ISM band radio, the IS187xSF are certified to Bluetooth core specification version 5.0. It also supports Federal Information Processing Standard (FIPS) compliant encryption
-
Supplier: TOP-electronics USA
Description: ) USB 2.0 interface USART with full-duplex and single-wire half-duplex configuration I2C interface SPI interface 12-bit, 350ksps analog-to-digital converter Two analog comparators Wireless Low power transceiver for 2.4GHz ISM band 250kbps Data rate RX
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Data Connect Enterprise, Inc.
Description: Frame Flow Control Supports up to 1536 bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC addresses VDSL2 Standalone transceiver for simple bridge modem application Selectable Target Band Plan and Target SNR Margin Supports
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 6 #
-
Supplier: Infineon Technologies AG
Description: 24GHz to 24.25GHz radar MMIC packed in a 16-pin leadless RoHS compliant TSNP package BGT24LTR11 is a silicon germanium radar MMIC for signal generation and reception, operating in the 24GHz to 24.25GHz ISM band. It is based on a 24GHz fundamental voltage controlled oscillator (VCO). The
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
-
Supplier: Radicom Research, Inc.
Description: with USB2.0 host controllers Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) Wi-Fi security using WEP, WPA and WPA2 2 U.FL TX/RX antenna ports LED output for visual monitoring of link and activity Windows 2K, XP, Vista, Win7 support Linux 2.4/2.6 support
- Form Factor: Board
- Modem Type: Radio Modem
- Network Media: Wireless
-
Supplier: Rohde & Schwarz USA, Inc.
Description: channels. Equipment for the VHF and UHF frequency ranges The R&S®Series4200 is available in six versions: transceiver, transmitter and compact receiver. The R&S®Series4200 radios for the VHF frequency range (112 MHz to 156 MHz) are suitable for civil applications
-
Supplier: Infineon Technologies AG
Description: described. The BGA725L6 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features High insertion power gain: 20.0 dB Out-of-band input 3rd order intercept point: -2 dBm Input
-
Supplier: Infineon Technologies AG
Description: BGT24A RF transceiver IC Infineon’s BGT24ATR12 is a Silicon Germanium (SiGe) MMIC for signal generation and reception, operating in the 24 GHz ISM band from 24.00 to 24.25 GHz. It is based on a 24 GHz fundamental voltage-controlled oscillator. A switchable frequency
- Bus Width: 16-Bit, 32-Bit
- Category: Development Board
- Supported System: Other
-
Supplier: Microchip Technology, Inc.
Description: /MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: Comprehensive testing facilities for AM/FM/FM transceivers to 1000 MHz Sensitive receiver for off-air transmitter monitoring with 2955R Full duplex facility tests radio telephones and cross-band repeaters
-
Supplier: RIGOL Technologies, Inc.
Description: engineers to accurately view signals down to a noise floor of -161 dBm. In addition to locating and isolating lower power signals across the spectrum, this makes it possible to more precisely characterize all of the critical RF components within the transceiver design including attenuators,
- Analyzer Type: Instrument
- Frequency Range: 1.50E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific, and medical (ISM) bands. The IC can support both narrowband (12 kHz) and wideband standards (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
set when connected to an external microcontroller. Hostless mode utilizes the powerful Cortex®-M33 core, which includes 512 kB Flash and 32 K RAM. Silicon Labs' Simplicity Studio offers full support for development purposes, with a range of sample applications offered by Laird Connectivity to (read more)
Browse Memory Modules Datasheets for DigiKey -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive and Wi-Fi applications. (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
-0224 dual channel IF Transceiver IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
, transceiver, RF front-end, memory and power management functionality, enabling LTE-M and NB-IoT connected devices. This turnkey solution integrates Sequans’ Monarch SoC platform to support a wide range of low power, low data rate consumer and industrial IoT applications including asset tracking (read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc. -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Ultra-wide-band 3D microwave imaging scanner for the detection of concealed weapons
…3D Microwave Imaging Scanner system in Fig. 1 is built around a vector network analyser (VNA) as a microwave source swept between 15 to 40 GHz connected to a K band waveguide connector, a single K band transceiver horn, an x y…
-
SELECTION GUIDE
…Current (mA) MO86728 X Band Transceiver 10.525 na 5 -95 +7.5 to +8.5 150 MO86735 Dual IF Output, 10.525 75 to 105 5 -95 +8.5 200 X Band Transceiver MO9061 K Band Transceiver 24.125 na 5…
-
A Design of Motion Detecting Sensor using Microwave
This paper describes the detecting way of something to use microwave control sensor module which contains K band transceiver , antenna and Doppler's radar theory.
-
Low cost CW scatterometers for field and laboratory measurements
To minimize the radar’s size ;and take advantage of the close proximity to the target scatterers, a single K - Band transceiver and matched low gain horn antenna were used.
-
Optimization of building blocks for multi-stage 17–44 dB 6.1–9.6 mW 90-nm K-band front-ends
A highly integrated multi-functional chip set for low cost K - band transceiver , In: Proc. IEEE RFIC Symp.
-
Half-mode substrate integrated waveguide six-port front-end circuits for direct-conversion transceiver design
A K - band transceiver system for software-defined radio applications can further be developed based on this design technique with a complete integration of two six-port junction circuits.
-
Integrated radar system for the Royal Netherlands Army's PRTL anti-aircraft system
…display and control panels kVA watt narrative 200 mW (average, output) 200 average, output Subsystems Antenna type narrative slotted waveguide (search antenna) parabolic (with cassegrain reflector and monopulse feedhorn, plus integrated nozzle motor for the K - band transceiver ) slotted waveguide search antenna…
-
ESSCIRC table of contents
Didier Belot; ST Microelectronics Piet Wambacq; IMEC Low-Power Fully-Integrated K - Band Transceiver Using Transformer Direct- Stacking/Connecting and Balun Signal-Combining Techniques ..............................................................
-
InGaAs/GaAs HBT based MMIC differential VCO for S-band satellite communication applications
K - band transceiver module for broadband wireless and LMDS applications,” in Proc. IEEE Radio and Wireless Conf., pp. 49– 52, 2001.
-
An 18 GHz low noise high linearity active mixer in SiGe
For K - band transceiver front-end components SiGe hetero-junction bipolar transistors (HBT) offer superior performance advantages over their MOS counterparts at comparable costs.