Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR TRANSDUCER
- Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: ROTARY VARIABLE TRANSDUCER
- Technology: LVDT Linear Position Sensor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Melexis Technologies NV Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Triaxis® Package: Bulk Product Status: Active For Measuring: Rotary Position Technology: Hall
- Technology: Hall Effect Position Sensor
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Melexis Technologies NV Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Triaxis® Package: Tape & Reel (TR) Product Status: Active For Measuring: Linear, Rotary
- Technology: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For
- Technology: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) For Measuring: Rotary Position Technology: Hall
- Technology: Hall Effect Position Sensor
-
Supplier: Rota Engineering Limited
Description: standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear
- Body: Cylindrical
- Operating Temperature: -40 to 221 F
- Output: Voltage, Current
- Technology: Hall Effect Position Sensor
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: LVDT linear position transducer with spring loaded return head, 5 mm stroke, IP-65 - SPECIFICATIONS - Stroke: 5 mm spring loaded Accuracy: 0.5%FS Resolution: 0.001 mm Length: 22 cm Diameter: 3 cm Power supply: 24V Output: 0-5V Mounting plate and aluminum substrates sensor
- Accuracy: 0.5000 %
- Body: Cylindrical
- Output: Voltage
- Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR POSITION SENSOR
- Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SFERNICE TRANSDUCERS
- Technology: LVDT Linear Position Sensor
-
Description: POSITION TRANSDUCER
- Technology: LVDT Linear Position Sensor
-
Description: SENSOR LINEAR 12.7MM WIRE LEADS
- Technology: LVDT Linear Position Sensor
-
Description: SENSOR LINEAR 101.6MM WIRE LEAD
- Technology: LVDT Linear Position Sensor
-
Description: SENSOR LINEAR 152.4MM CONNECTOR
- Technology: LVDT Linear Position Sensor
-
Linear Position Sensors - LVDT Transducers (Linear Variable Differential Transformer) -- 223-1835-NDSupplier: DigiKey
Description: LINEAR TRANSDUCER
- Measurement Range: 0.0984 inch
- Operating Temperature: 41 to 140 F
- Technology: LVDT Linear Position Sensor
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These
- Technology: Linear Encoder
-
Supplier: Honeywell Test & Measurement
Description: Model VL7A (spring return armature) ac-ac long stroke displacement transducer is designed for measuring static and dynamic displacements from ±0.5 in to ±3.0 in. This model achieve impressive 0.25 % full scale non-linearities. Displacement transducer bodies and probes are
- Linearity: 0.2500 ±% Full Scale
- Measurement Range: 1 inch
- Operating Temperature: -58 to 257 F
- Technology: LVDT Linear Position Sensor
-
Supplier: BEI Duncan Electronics
Description: Infinite resolution, within 13 mm repeatability
- Body: Cylindrical
- Linearity: 0.0650 ±% Full Scale
- Measurement Range: 23.62 inch
- Operating Temperature: -40 to 257 F
-
Supplier: Gefran
Description: Models 09, 11, 20 Servo mounting Independent linearity up to ± 0.05% (standard ± 0.5%) Repetibility 0,01% C.E.T. Rotation speed <= 600 r.p.m. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution Electrical terminals: turrets Grade of protection IP40
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Multi-turn Capability: Yes
- Operating Temperature: -67 to 212 F
-
Supplier: Gefran
Description: Contactless linear position transducer with magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The MK4 CANopen integrates a microprocessor to process the measurement and to diagnose the
- Accuracy: 0.0200 %
- Body: Rectangular
- Measurement Range: 1.97 to 157 inch
- Operating Temperature: -22 to 167 F
-
Supplier: Kaman Precision Measuring Systems
Description: The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > Pushbutton calibration > Pushbutton temperature
- Body: Cylindrical
- Measurement Range: 0.0100 to 1 inch
- Output: Voltage
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Allied Electronics, Inc.
Description: Transducer, Linear Position, 152,4 mm Electrical Travel, 1.0% Linearity
- Measurement Range: 6 inch
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series LMT-50 Linear Motion Tandem Transducer is a unitized rugged package consisting of tandem linear variable differential transformers (LVDT's) with probe assembly. These units are designed so that the likelihood of a single failure affecting both output signals
- Measurement Range: 0.1500 inch
- Operating Temperature: -67 to 160 F
- Output: Current
- Technology: LVDT Linear Position Sensor
-
Supplier: Ametek Solartron Metrology
Description: ease of installation Excellent magnetic shielding Wide range of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly
- Interface: Serial
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: 0.0984 to 11.81 inch
- Operating Temperature: -40 to 248 F
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.This transducer uses the Linear Variable
- Body: Cylindrical
- Linearity: 0.2500 to 0.5000 ±% Full Scale
- Measurement Range: 5.91 inch
- Operating Temperature: -58 to 257 F
-
Supplier: BEI Duncan Electronics
Description: choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Accuracy: 20 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Resistance
- Maximum Angular Measurement: 89 to 91 degrees
-
Supplier: BEI Sensors
Description: The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear
- Measurement Range: Over 125 inch
- Operating Temperature: 32 to 158 F
- String Potentiometer Technology: Optical Encoder
-
Supplier: LIXINC Electronics Co., Limited
Description: SENSOR ANGLE 90DEG 8MM SMD
- Operating Temperature: -40 to 257 F
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The LD620 DC output displacement tranducers have improved IP67- rated sealing, coupled with new polymer guides with rigid carriers. These transducers are accurate and reliable, especially in wet and corrosive conditions. Output options are either ±5 Vdc (LD620) or 0-10 Vdc (LD621). An
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: Over 0.1969 inch
- Operating Temperature: 32 to 149 F
- Output: Voltage
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Current, Analog Voltage
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
-
Supplier: Stellar Technology, Inc.
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation, quality
- Linearity: 0.5000 ±% Full Scale
- Measurement Range: 0.1000 to 0.4000 inch
- Operating Temperature: -58 to 176 F
- Output: Voltage
-
Supplier: Carlen Controls, Inc.
Description: The CC1500 linear transducer was originally designed for steel mill screwdown position control which requires a high degree of reliability in a hostile environment including heat, liquids and dirt. Other applications include coil cars, side guide positioning, down
- Linearity: 0.0100 ±% Full Scale
- Measurement Range: 0.9843 to 299 inch
- Operating Temperature: -40 to 185 F
- Output: Voltage, Current
-
Supplier: Richardson RFPD
Description: an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all
-
Supplier: ams
Description: The AS5043 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a programmable analog output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 257 F
-
Supplier: Tekscan, Inc.
Description: Thin, circular, tactile potentiometer used to identify position, location, or adjust output. FlexiPot™ Ring sensors have a circular shape, a 3-pin male connector, and are designed for use with your own electronics. These sensors are a low powered position sensor with a linear
- Category of Device: Sensor / Transducer
- Force Measured: Compression
- Operating Temperature: -40 to 140 F
- Sensor Output: Digital
Find Suppliers by Category Top
Featured Products Top
-
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
parameters but our range concentrates on displacement or position, load and pressure. Menu of Displacement Transducers Hundreds of standard models and options or if required custom designed solutions. (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
measurement, these units provide accurate information over their full linear range starting at 1.0 mm (0.040 inches). The design is robust and reliable and thanks to the LVDT principle where there is no electrical contact across the transducer positioning element the units enjoy a long and trouble (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
High accuracy absolute transducer with effective stroke: 15-7500mm Model GYCaT4 Probe. New improved version at a lower cost. High accuracy absolute transducer with effective stroke: 15-7500mm (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
GY Series are highly accurate linear displacement transducers with a positional accuracy of up to 1μm used for displacement and level measurements in a variety of operating conditions. (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
output of 0-10 volts DC. Improved linearity and other standard options are available. These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target (read more)
Browse Linear Position Sensors Datasheets for Kaman Precision Measuring Systems -
company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Magnetostrictive Position Transducers in Medical Applications
increments can be as fine as the electronic interface will support. A typical magnetostrictive linear position transducer is shown in figure 1. It comprises an electronics head, a sensing rod, and a position magnet. The sensing rod is normally stationary, and the position magnet is attached
-
AN509 SCM5B43 - DC LVDT Input Module
Linear variable displacement transducers (LVDTs) provide a method of measuring displacements with very high accuracy and infinite resolution. These type of transducers utilize a precision linear variable differential transformer (also referred to in the industry as LVDT) as a measuring source
-
Piezo Motors: Principle of Operation for Engineers
is exerted on the stage, causing stage movement. The periodic nature of the driving force at frequencies much higher than the mechanical resonance of the stage allows continuous smooth motion for unlimited travel, while maintaining high resolution and positioning accuracy typical of piezoelectric
More Information Top
-
Linear Position Sensors: Theory and Application
RESISTIVE SENSING 3.1 3.2 3.3 3.4 3.5 3.6 3.7 3.8 3.9 3.10 3.11 Resistive Position Transducers / 47 Resistance / 48 History of Resistive Linear Position Transducers / 49 Linear Position …
-
Characterization of time-division-multiplexed digital optical position transducer
The linear position transducer developed recently is based on the principle of time division multiplexing and digital optical Gray-code encoder.
-
Feasibility of developing a portable driver performance data acquisition system for human factors research: Technical tasks. Volume 1
100 10.2.1.7 Linear Position Transducer ...............................................................
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/2338/RandellAD.pdf?sequence=3
Set up of barbell, adjustable rack and linear position transducer for performance of squat jumps.......................................................................50 .
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/395/HarrisN.pdf?sequence=1
Commonly used equipment for collection of kinematic and kinetic data during weight lifting movements include linear position transducers , rotary encoders, and videography, each characterised by its own limitations.
-
Feasibility of developing a portable driver performance data acquisition system for human factors research: Design specifications. Volume 3
3.4.1 Linear Position Transducer Design Specification ...............................................
-
Enhanced performance variable-reluctance transducer for linear-position sensing
Abstract: The paper presents a development of the linear position transducer of variable-reluctance type, which has enlarged the operating velocity range without a deterioration in accuracy, in comparison with the earlier linear variable-reluctance transducer.
-
A Brief Review of Strength and Ballistic Assessment Methodologies in Sport
… ‘assess’, ‘evaluate’, ‘track’, ‘monitor’, ‘test’, ‘analyse’, ‘identify’, ‘develop’, ‘reliability’, ‘validity’, ‘human movement’, ‘jump’, ‘countermovement’, ‘bench’, ‘throw’, ‘squat’, ‘press’, ‘deadlift’, ‘clean’, ‘mid-thigh pull’, ‘measure- ment’, ‘system’, ‘technology’, ‘device’, ‘method’, ‘proto- col’, ‘design’, ‘force plate’, ‘ linear position transducer ’, ‘rotary encoder’, ‘accelerometer’ …
-
Digital Optical Transducers For Helicopter Flight Control Systems
Development and Test of a Digital /Optical Linear Position Transducer , USAAVRADCOM- TR- 82 -D -6, June 1982.
-
http://eprints.hud.ac.uk/4663/1/DX183666.pdf
The effects of leadscrew expansion can be minimised by the use of a linear positioning transducers which can expand in sympathy with the leadscrew and effectively correct for leadscrew growth.