-
Supplier: Festo Corporation
Description: Measuring principle: magnetic Hall Suitable for use with energy chain and robot lines LED status indications Cable length 0.3, 2.5, 5 m
- Measurement Range: 1.89 to 2.05 inch
- Operating Temperature: -4 to 122 F
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Festo Corporation
Description: Measuring principle: magnetic Hall Suitable for use with energy chain and robot lines LED status indications Cable length 0.3, 2.5, 5 m
- Measurement Range: 1.89 to 2.05 inch
- Operating Temperature: -4 to 122 F
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Festo Corporation
Description: Measuring principle: magnetic Hall Suitable for use with energy chain and robot lines LED status indications Cable length 0.3, 2.5, 5 m
- Operating Temperature: -13 to 167 F
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
-
Supplier: Festo Corporation
Description: Only for use with Festo Motion Terminal VTEM Measuring principle: magnetic Hall Can be inserted into the slot from above, secured with screw Suitable for use with energy chain and robot lines LED status indications Cable length 0.3 m
- Measurement Range: 0.0 to 3.94 inch
- Operating Temperature: -13 to 158 F
- Technology: Hall Effect Position Sensor, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The LD630 Series current output displacement transmitters have improved IP67-rated sealing, coupled with polymer guides with rigid carriers. These transmitters are accurate and reliable, especially in wet and corrosive conditions. Output options are either direct-acting 4 to 20 mA or
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: Over 0.1969 inch
- Operating Temperature: 32 to 149 F
- Output: Current
-
Supplier: DigiKey
Description: ULTRASONIC TRANSMITTER/RECEIVER
- Operating Temperature: -4 to 158 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: ULTRASONIC TRANSMITTER SURFACE M
- Operating Temperature: -40 to 185 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: ULTRASONIC TRANSMITTER/RECEIVER
- Operating Temperature: -22 to 176 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: THRU-BEAM TRANSMITTER
- Operating Temperature: -4 to 149 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Ultrasonic Receivers, Transmitters ROHS
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ??? 40kHz Plugin Ultrasonic Receivers, Transmitters ROHS
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40kHz Plugin Ultrasonic Receivers, Transmitters ROHS
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D=9.9mm Ultrasonic Receivers, Transmitters ROHS
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Alfa Laval Inc.
Description: Top provides accurate visual indication of valve position and status as well as power-supply status through the use of light-emitting diodes. Its universal fit makes it a natural choice for valve indication of any Alfa Laval air-actuated sanitary valve. With its streamlined, low-maintenance
- Operating Temperature: -4 to 185 F
- Type of Position Indicator: LED Indicator, A Position Transmitter
- Valve Actuation: For Linear Actuated Valves
-
Supplier: PR electronics
Description: Application Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics Within a few seconds the user can program PR5343A to measure
- Operating Temperature: -40 to 185 F
- Outputs: Current Loop (e.g., 4-20 mA)
-
Supplier: ifm electronic gmbh
Description: Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting Clearly visible LED for indicating the readiness for operation
- Measurement Range: 787 inch
- Operating Temperature: -13 to 140 F
- Technology: Optical Linear Encoder
-
Supplier: PR electronics
Description: average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART 7)
- Operating Temperature: -40 to 185 F
- Other Input: Analog Voltage, Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys
-
Supplier: ifm electronic gmbh
Description: Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Simple alignment due to visible red
- Body: Rectangular
- Measurement Range: 0.0 to 59.06 inch
- Operating Temperature: -13 to 140 F
- Power Requirements: DC Powered
-
Supplier: All Sensors Corp.
Description: warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to
-
Sensor Transmitters - High Temperature Displacement and Level Measurement Controller -- SANTEST GMR2Supplier: Exsenco, LLC
Description: position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct
- Form Factor: Panel / Chassis Mount
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 149 F
- Signal Inputs: DC Voltage
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement
- Features: Integral Filter
- Operating Temperature: -4 to 140 F
- Outputs: Voltage
- Sensor Inputs: LVDT / RVDT
-
Supplier: RS Components, Ltd.
Description: 5343A and 5343B is a 2-wire level transmitter and is for conversion of resistance variation to standard analog current signals, e.g. from ohmic level sensors or valve positions. Two version of 5343 type:. - 5343A is the Standard type (stock-no. 827-5432). - 5343B is the version with
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: V-version plastic connector housing offers no cross talk and interference-free transmission from a light-tight housing. The transparent polymer package has an opening for a 2.2mm fibre end to be inserted. Both transmitter and receiver can be positioned flexibly and the V-version
- Data Rate: 0.1000 Gbps
- Transmitter Rise Time: 14 ns
- Wavelength: 685 nm
-
Supplier: Acopian Power Supplies
Description: ; overvoltage protection is available as a built-in option. Rugged extruded aluminum cases include threaded mounting holes on bottom, back, and side, permitting mounting in any position. Provision for remote sensing and/or external output adjustment. Short circuit proof with automatic
- AC Input Voltage: 105 to 125 volts
- DC Output Current: 0.1000 to 32 amps
- DC Output Power: 450 watts
- DC Output Voltage: 1.5 to 200 volts
-
Supplier: Anokiwave
Description: enables active antenna SATCOM ground terminals that can auto-align and auto-position supporting SATCOM-on-the-move using LEO/MEO/GEO satellites. Features 27.5 to 30 GHz operation Supports 4 dual pol radiating elements Flexible polarization (RHCP, LHCP, linear
- Applications: Communication
- Features: ESD Protected
- Input Frequency: 17700 to 20200 MHz
- Supply Voltage: 1.2 volts
-
Supplier: Rotork plc
Description: ) Options: Input 3-27 psi, 6-30 psi, HART, Profibus, Foundation Fieldbus Remote-mount positioner for ultra-extreme ambient temperatures Hazardous Area Classifications Various alarm and position switches and transmitter outputs
- Operating Temperature: 300 F
-
Supplier: West Control Solutions
Description: , DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security
- Control Signal Output: Switch / Relay Output, Serial / Digital
- Control Technique: Advanced / Nonlinear Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: Burkert Fluid Control Systems
Description: The digital process controller Type 8793 is designed to standardization acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version can be combined with Bürkert process control valves. The process controller can be
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input
- User Interface: Ethernet / Networkable
-
Supplier: Gefran
Description: type of input is selected from the faceplate keys and no external shunts or adapter are required. A second auxiliary isolated analogue input is available, which can also be configured for a linear input or, potentiometer for valve position feedback. It is possible to configure the 2
- Control Signal Output: Analog Voltage, Switch / Relay Output, Serial / Digital
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
- Standards and Compliance: RoHS Compliant, Other
-
Supplier: Gefran
Description: or valve position. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: thermocouple, resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be
- Control Signal Output: Analog Voltage, Switch / Relay Output, Serial / Digital
- Control Technique: PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Rotork plc
Description: 2 DPDT torque switches 2 DPDT position limit switches 1 moving status blinker switch Additional signal options providing extra switches, potentiometer or 4 - 20 mA position transmitter Integral manual override with padlock mode restriction and motor drive
- Actuator Force (Seating Thrust): 1574 to 44960 lbs
- Actuator Torque: 133 to 35398 In-lbs
- Control Signal Input: Milliampere Control Signal
- DC Voltage: 12 to 24 volts
-
Supplier: Micro-Epsilon Group
Description: the distance between transmitter and receiver can be freely selected. Measuring ranges (mm): 34 Linearity max. 0.01mm Resolution max. 1 µm Suitable for both continuous as well as workpiece inspection Excellent price/performance ratio Very compact design Maximum resolution and accuracy
- Mounting / Loading Options: Automatic / Inline, Benchtop / Floor, Machine Mounted
- NIST Traceability: Yes
- Range: 1.81 inch
- Resolution: 3.94E-5 inch
-
Supplier: RS Components, Ltd.
Description: V-version plastic connector housing offers no cross talk and interference-free transmission from a light-tight housing. The transparent polymer package has an opening for a 2.2mm fibre end to be inserted. Both transmitter and receiver can be positioned flexibly and the V-version
- Connector Type: Other
- Receiver Rise Time: 10 ns
-
Supplier: Status Instruments, Inc.
Description: of a simple menu. The menu allows the user to select units, input/output scaling, offset, decimal point position, and password protection. The DM700 I contains several linearizations which can be applied to display: square root, x 3/2, x 5/2 or a user defined 19 segment
- Analog Input Type: DC Current, Temperature
- Display Technology: LED
- Display Type: Numeric Display
- Features: Intrinsically Safe
-
Supplier: Infineon Technologies AG
Description: -axis accelerometer for motion detection and angular measurement Temperature and supply voltage sensors Industry-standard 8051 microcontroller with 12K of Flash memory System Controller with flexible wake-up and power management features RF Transmitter with fractional
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
Find Suppliers by Category Top
Featured Products Top
-
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
exposure to the environment remains within regulated levels. All of these testing regimes share a general methodology: A device in one position sends a signal. Equipment in another position receives (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
methodology: A device in one position sends a signal. Equipment in another position receives the signal. Analysis of the results provides the needed insight into device behavior. (In other words, there is the testing (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
– are used on linear and rotary valves in a range of applications across nearly all industrial process systems. These types of actuators are used in situations that require valves to automatically and immediately enter a safe position upon loss of power. Upon restoration of power, the actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications
Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications .
-
CONTROLS-INSTRUMENTS | Archive | The Engineer
For remote position sensing where an AC supply for line powered signal conditioning is unavailable, a new design of linear position transmitter puts the signal conditioning electronics within the same 19.1mm diameter housing.
-
Macro Sensors' LVDT Position Sensors Furnish Enhanced Applications in Extreme Environments
• Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications .
-
New Linear Position Sensors from Macro Sensors
• Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications .
-
Macro Sensors Unveils CD 375 Miniature LVDT Position Sensors for Linear Position Measurements
• Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications .
-
Macro Sensors Introduces BB Series of LVDT-Based Dimensional Gaging Probes
• Macro Sensors Offers HSIR Series LVDT Linear Position Transmitters for Level Sensing Applications .
-
CR4 - Thread: HS1101 Humidity Sensors for Students
You might be interested in: Humidity Measurement Instruments, Humidity Transmitters , Linear Position Sensors .
-
CR4 - Thread: 100 Humidity Sensors for US$500 to Start Small Business
You might be interested in: Humidity Measurement Instruments, Humidity Transmitters , Linear Position Sensors .
-
Plant Services Products
Dwyer Instruments' Series VPT Valve Position Transmitter monitors linear or ...
-
Plant Services Products
Dwyer Instruments' Series VPT Valve Position Transmitter monitors linear or ...