Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: International Polymer Solutions Inc.
Description: Both of the dispense guns, standard or high flow, are designed with the spring totally isolated from the media, thus making them the perfect choice for dispensing acids and solvents. The longer nozzle on the dispense guns allows for them to be inserted into a container thus
- Automation / Control: None - Manual
- Fluid / Output Pressure: 75 psi
- Materials of Construction: Plastic
- Mounting: Handheld
-
Supplier: Cammda Corporation
Description: The Gunn™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn™ comes ready to dispense with CAMMDA's 30 and 50 cc disposable syringes. 10 and 60 cc caps are also
- Container Size: 30 to 50 cc
- Dispensed From: Barrel / Syringe
- Dispensing Application Type: Bead
- Mounting: Hand Held
-
Supplier: Hapco, Inc.
Description: proprietary cartridge stand. Partially used cartridges can be easily resealed, stored, and used in the future. RAPIDSHOT™ is ideal for Liquid Molders looking to use fast systems, eliminate hand mixing and proportioning, dispense quickly while minimizing mess
- Container Size: 400 cc
- Dispensed From: Gun Handle
- Dispensing Application Type: Bead
- Mounting: Hand Held
-
-
Supplier: Cammda Corporation
Description: The Joint-Jockey™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings.
- Application: Adhesive / Silicone
- Container Type: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Mounting: Machine Mounted
- Type: Dispense Only
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Mounting: Machine Mounted
- Type: Dispense Only
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Mounting: Machine Mounted
- Type: Dispense Only
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build
- Application: Food / Beverage
- Dispensing Type: Solid Stream
- Mounting: Machine Mounted
- Type: Dispense Only
-
Description: FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which is consisted of Intelligent-control precision pump,Automatic LN2 addition device, Robot, and constant temperature
- Dispensing Type: Bead
- Type: Dispense Only
-
Supplier: Watson Marlow Pumps Group
Description: Double offset spring-loaded tracks move the point of occlusion on each channel so that as one tube is at maximum flow, the other is at its minimum. The two flows merge in the delivery line, virtually eliminating pulsation and more than doubling dispensing accuracy. For doses and samples
- Application: Clean Room / Laboratory, Food / Beverage, Other
- Container Type: Can / Pail / Drum, Other
- Dispensing Type: Fill ("Potting")
- Mounting: Other
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot
- Application: Medical / Pharmaceutical, Other
- Dispensing Type: Bead
- Metering Accuracy: 1 %
- Type: Dispense Only
-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding
- Container Size: 22712 to 45425 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Application Type: Fill ("Potting")
- Mounting: Container Mounted
-
Supplier: Mahr Inc.
Description: Mahr Metering System offers a standard meter/mix-machine for the production of engineered polymers by the means of in-situ polymerization. The machine comprises the melting down of raw materials, mixing of liquids and metering of the mixture into the mould. Typical applications
- Application: Other
- Dispense Rate: 0.0500 to 120 L/min
- Media Viscosity: 85 cps
- Mounting: Machine Mounted
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: precised glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint
- Applications: Assembly, Dispensing (e.g., Gluing, Sealing, Filling)
- Drive System: Electric, Pneumatic
- Number of Axes: 3 #
- Robot System: Yes
-
Supplier: JIT Packaging
Description: Liquid Soap Dispensers
-
Supplier: JIT Packaging
Description: Liquid Soap Dispensers
-
Supplier: JIT Packaging
Description: Liquid Soap Dispensers
-
Supplier: JIT Packaging
Description: Liquid Soap Dispensers
-
Supplier: EXACT Dispensing Systems
Description: 20 feet. ENGINEERED OPTIONS Systems Integration – Interfacing of EXACT dispensing equipment with your process.
- Container Size: 946 to 208198 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Machine Mounted, Robotic
- Shot Size: 1805 cc
-
Supplier: EXACT Dispensing Systems
Description: to 20 feet. ENGINEERED OPTIONS Systems Integration – Interfacing of EXACT dispensing equipment with your process. Portable skids/carts – Engineered to your application, offers mobility for remote task requirements.
- Container Size: 946 to 208198 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Machine Mounted, Robotic
- Shot Size: 239 cc
-
Supplier: Mahr Inc.
Description: Particularly designed for high precision mixing and dosing of thin liquid chemicals for the manufacture of thermoplastic by means of low-pressure RTM technology. The raw materials can be brought up to processing temperature either in the machine or in a connected upstream melting station
- Dispense Rate: 0.0500 to 120 L/min
- Media Viscosity: 10 cps
- Mounting: Machine Mounted
- Type: Meter, Mix and Dispense
-
Supplier: Hernon Manufacturing, Inc.
Description: -range of adhesives, sealants, oil or just about any liquid material. Each RotoCoater® 750 is customized for each application. Complete systems can be designed that apply materials to multiple bores in one cycle simultaneously.
-
Description: FSH-DS228-F-MAX is Guangzhou Ascend's high precision liquid nitrogen automated dispensing system.The system consists of high precision pump system and platform for automatically dispensing reagent fluid into liquid nitrogen and freezing liquid reagent into bead,
- Application: Other
- Dispensing Type: Bead
- Metering Accuracy: 3 %
- Type: Dispense Only
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot
- Application: Medical / Pharmaceutical, Other
- Dispensing Type: Bead
- Metering Accuracy: 1 %
- Type: Dispense Only
-
Supplier: Accuris
Description: CONTROL EQUIPMENT FOR USE WITH FLAMMABLE LIQUID AND LP-GAS DISPENSING DEVICES
-
Supplier: Oil-Rite Corp.
Description: Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the
- Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the
- Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the
- Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Full Flow Manual Dispensers are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the
- Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar DB815-SB is a basic air-powered system that is floor mounted and foot actuated. It includes a three-way air valve and built in air regulator, ideal for non-critical dispensing operations. Suitable for all types of fluids. DB815-SB suck-back option ensures that low viscosity
- Type: Dispense Only
-
Supplier: Marposs Corp
Description: efficient structure that avoid waste of solvent and possible obstruction problems. In addition, the new method based on rotating and vibrating system allows a better spread of the solvent, and a continuous control of the liquid level. Adapters are stainless steel with internal lining in
- Type: Dispense Only
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Type: Meter, Mix and Dispense
-
Supplier: Valcor Engineering Corporation
Description: dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines
- Discharge Size: 0.2500 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 0.0317 GPM
- Power Source: AC Powered, DC Powered
-
Description: Gives the characteristics of such equipment and rules for systematically applying appropriate consideration to the nature of the liquids to be measured, to the installation of a metering system, and to the selection, performance, operation and maintenance of the same.
-
Supplier: CECOR
Description: Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection. Deliver and dispense
- Application: Other
- Container Size: 340687 cc
- Container Type: Other
- Dispense Rate: 94.7 L/min
Find Suppliers by Category Top
Featured Products Top
-
FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which consists of intelligent-control precision pump, an automatic LN2 addition device, robot, and constant (read more)
Browse Fluid Dispensing Equipment Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
EXAIR’s 1/2 NPT large external mix spray nozzles atomize fluids up to 303 gallons per hour. External mix nozzles are great where a high volume of liquid is needed. They can be used on liquids with a viscosity up to 800 cP. Large external mix nozzles are available in a narrow angle flat fan (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
Autobonder® 3X Autobonder® 3X (Axis) benchtop dispensing robots that are capable of being programmed to dispense dots, lines, arcs and 3D paths. The Autobonder® 3X machines are capable of dispensing adhesives, cyanoacrylates, silicones, epoxies, UV curable formulations and many other liquids. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Hernon Manufacturing, Inc. -
Conventional solution for dosing the smallest amounts of liquid: Piston dosing pumps were used in the previous dosing or large quantities were filled. Both solutions are flexible to a limited extent, so there is a delay in reacting to trends. The filling of large (read more)
Browse Fluid Dispensing Equipment Datasheets for Burkert Fluid Control Systems -
Fluid Research, an Ellsworth Adhesives company, is proud to introduce the innovative VersaMix®. This versatile, two-component meter mix system is designed to simplify two-component dispensing with a highly engineered design. This unique dual servo-driven system (read more)
Browse Fluid Dispensing Equipment Datasheets for Ellsworth Adhesives -
DS228 is a high precision liquid nitrogen lyophilized bead dispensing spherical system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for pharmaceutical and biochemical industries. The system can automatically dispense reagents into liquid (read more)
Browse Dispensing Valve Systems Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which consists of intelligent-control precision pump, an automatic LN2 addition device, robot, and constant (read more)
Browse Dispensing Valve Systems Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which is consisted of Intelligent-control precision pump,Automatic LN2 addition device, Robot, and constant temperature bath. FSH (read more)
Browse Dispensing Valve Systems Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
CoolTherm® SC-1200 thermally conductive silicone gap filler is a two-component system designed to provide excellent thermal conductivity for electronic applications, while retaining desirable properties associated with silicones.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives -
precised glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and for wide application of (read more)
Browse Robots Datasheets for Foshan RTSTEC Automation Co., Ltd
Conduct Research Top
-
The Role of Precision Tubing in Liquid Dispensing Systems: Part 1
From food science and the controversial GMOs, to pharmaceutical development and medical research, to the routine tests that are part of an annual checkup, liquid dispensing systems play a largely unseen (to most of us) but critical part in our everyday lives.
-
The Role of Precision Tubing in Liquid Dispensing Systems: Part 2 of 3
A Closer Look at How Tubing Characteristics Affect the Process and Its Accuracy
-
The Role of Precision Tubing in Liquid Dispensing Systems: Part 3 of 3
What is important to know about precision tubing under high pressure?
-
Improving the Grease Dispensing Process.
Automotive parts manufacturers as well as other manufacturers have been challenged. with dispensing liquids and pastes while assembling components in their facilities. throughout the world. Part of the manufacturing process has included the application of. small quantities of grease
-
Application of Servo in Dispense
Dispenser specializes in the control of fluid, dripping the liquid, and coating it on the product surface or the automated machine within product, which can achieve three-dimensional, four-dimensional path dispensing, precise positioning, precision control glue, no wire, no leaking, no dripping
-
Weighing and Dispensing: Do it Right
By Nick Phillips, CH2M Hill Lockwood Greene Every pharmaceutical manufacturing plant features an area in which raw materials are weighed and transferred to clean containers. This area goes by various names, including Weighing, Weighroom, Central Weigh, Pharmacy, Dispensary, Dispensing
-
Small Liquid dose
Production operations run smoothly when liquid dosing works according to plan. This means that the mixing process blends the formulation in correct proportion and the fill process executes with precise volume in each dose. In addition, there is no leakage or drip excess to worry about after
-
How to Specify Liquid Flowmeters
Accurate, reliable, cost effective. flow measurement is more. important today than it has ever. been. The years have seen many. styles and grades of flowmeter. developed, because the first. problem in meter specification is. to define what the measurement. has to achieve. Dispensing a. volume
-
Liquid Dosing Innovation Success Story
manufacturing process to integrate a liquid active pharmaceutical ingredient (API) into a solid tablet. This process required dispensing droplets of a dosing solution of a highly potent API onto the surface of placebo tablets in a 24 x 24 array moving at high speed.
-
Savings Reported At The Print Plant, Inc.
An Ardematic Automatic Mixing Station, connecting conveyor and Spraymation, Inc., programmed liquid dispensing system has reduced color shop labor from 6 to 3 men per shift at the Print Plant, Inc., in Winston-Salem, NC. With yearly labor costs near $26,000 per man, the annual savings
-
Manual & Automated Precision Fluid Dispensing Systems
Technical improvements and the skyrocketing demand for electronic components throughout all industries have led to a reassessment of liquid adhesive bonding and potting processes. Powerful adhesive bonding and potting processes make it possible to protect workpieces from mechanical, chemical
-
White Paper: Motor Selection for Electronic Pipettes
When it comes to measuring and dispensing a specific volume of any liquid, pipettes are essential in today's laboratory environment. Different types of pipettes are commonly used depending on the scale of the laboratory and the volume to be dispensed
-
Choosing a Motor for Electronic Pipettes
When it comes to dispensing a specific volume of liquid in a lab environment, pipettes are essential. Electronic air displacement pipettes have taken the lead due to the need for a high level of precision and accuracy required for repeated use over a period of time. With the improvement
More Information Top
-
Color in reinforced concrete: norm gerechte production and tendering
However, the metering installations for both pigment preparations are compared with liquid metering installations relatively dearly.
-
States > Ohio > State > Statutes > Title 37 - Health‚ Safety‚ Morals > 3741 - Gasoline; Oils; Paints
(C) The fire marshal shall not prohibit the operation of a filling station offering self-service solely because it is an unattended filling station that utilizes key- or card-operated self-service flammable or combustible liquid dispensing equipment .
-
Numerical Simulation of Droplet Formation in Contact Micro-Liquid Dispensing
At present, the experimental method is still a main way of debugging the liquid dispensing equipments designed based on contact micro-liquid dispensing technology, but it consumes a lot of time and reagents and can’t show the effects of system parameters such…