Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
- Accuracy: -0.2500 to 0.2500 ±% Full Scale
- Force / Load Rating: 5000 lbs
- Load Cell Package: Load Pin
- Operating Temperature: -40 to 200 F
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
- Accuracy: -0.2500 to 0.2500 ±% Full Scale
- Force / Load Rating: 5000 lbs
- Load Cell Package: Load Pin
- Operating Temperature: -40 to 200 F
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSM302 , 100 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
- Accuracy: -0.2000 to 0.2000 ±% Full Scale
- Force / Load Rating: 100 lbs
- Operating Temperature: -60 to 200 F
- Sensor Output: Analog Voltage
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSM302 , 10 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
- Accuracy: -0.2000 to 0.2000 ±% Full Scale
- Force / Load Rating: 10 lbs
- Operating Temperature: -60 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are
- Force / Load Rating: 5000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
- Operating Temperature: -688 to 572 F
-
Supplier: Montalvo Corporation
Description: The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are equipped with cantilevered idler rollers such as tag, label, and tape
- Application: Web Control
- Force / Load Rating: 25 to 1000 lbs
- Force Measured: Tension
- Load Cell Package: Rod End - Male
-
Supplier: Andantex USA, Inc.
Description: Andantex’s Cantilevered Full Bridge transducer idlers are designed for accurate, repeatable tension measurement of paper, film, foil and other narrow web materials. Every transducer incorporates four semi-conductor strain sensing gauges – two at each end of the roller. The gauges
- Force Measured: Tension, Compression
- Load Cell Package: Rod End - Female
- Sensor Output: Other Output
- Sensor Technology: Capacitive
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s all-welded, stainless steel, low profile, pancake load cells feature either bonded foil or foil strain gauge technology measuring loads from 5 lb up to 500,000 lb with accuracies from 0.10 % up to 0.04 %. Choose from compression only or tension/compression models to
- Accuracy: 0.3000 ±% Full Scale
- Force / Load Rating: 1000 lbs
- Force Measured: Tension, Compression
-
Supplier: OMEGA Engineering, Inc.
Description: • Heavy Duty Design • For Tank and Bin Weighing • Corrosion Resistant Material • Self-Adjusting for Accurate Measurements
- Application: Weigh Scales
- Force / Load Rating: 5000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Plate / Platform, Cantilever
-
Supplier: CHINO Works America Inc.
Description: These testing equipment are for the fields of performance/evaluati on tests of fuel cells, and are applicable to from fundamental research such as element research, material research and single-cell/module research to practical application test. CHINO offers total coordination
- Energy Storage Products Tested: Fuel Cells, Materials / Components
- Features: Alarm / Relay, Automated Operation, Specialty / Other
- Form: Test Station / System
- Functions / Module Types: Test Controller / Control Panel, Data Collection / IO, Electronic Load / Load Bank, Gas Supply Module, Monitor / Meter (Measure), Moisture / Humidity Module, Temperature Controller (Oven / Chiller)
-
Supplier: Interface, Inc. - AZ
Description: . Gold Standard 0.001% load cell simulator Interface Gold Standard load cells PC (May be customer provided) Interconnect cable Note: System can be ordered as GS-SYS03 excluding load cell.
- Application Software Included: Yes
- Calibrator Style: Portable
- Computer Interface: Yes
- Physical Properties: Force / Load
-
Supplier: ATS Automation
Description: Material handling to link continuous motion and asynchronous equipment Injection mold tending Vision-guided pick and place Cell incubation in aseptic environments Hazardous environments, including exposure to vaporous hydrogen peroxide and radiation In
- Applications: Assembly, Material Handling (e.g., Loading/Unloading, Palletizing), Machine Tending
- Features: Cleanroom
- Type: Articulated Robot, Cartesian Robot, SCARA Robot
-
Supplier: Bratney Companies
Description: Premier Tech Systems brings to market the most efficient robotic cell for virtually any palletizing need. We have combined our innovative engineering and control capabilities with our state-of-the-art bag preparation and pallet handling technology, along with the latest
- Applications: Material Handling (e.g., Loading/Unloading, Palletizing), Packaging
- Drive System: Pneumatic
- Type: Articulated Robot
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1009 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Top Loading for easy battery install and removal
- Battery Cell Size: Coin Cell or Button Cell, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Plastic Holder
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Liquid Volumetric Flow Rate: 200 GPM
- End Fittings: Threaded
- Media Temperature Range: -4 to 194 F
- Operating Pressure: 7000 psi
-
Supplier: CoorsTek
Description: automated wafer loading and transferring processes, saving you both time and money. Manufactured from high-strength siliconized silicon carbide to increase dimensional stability and accuracy, these long-life components lower downtime and increase product throughput. Custom components for
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30458 to 69618 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Strainsert
Description: 150 degrees F Storage Temperature – -40 degrees F to 160 degrees F Receptacle – Burton 55 Series (316 Stainless), Brantner or Customer Specified Cable Assembly – High Pressure, Marine (Lengths as Required) Pin Material – Monel, or 17-4 Stainless (Passivated, or other)
- Accuracy: 0.7228 ±% Full Scale
- Force Measured: Shear
- Load Cell Package: Load Pin
- Multi-Axis (if required): Biaxial
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for
-
Supplier: Dover Flexo Electronics, Inc.
Description: Strong, compact low transducers that convert filament or web tension into a D.C. voltage proportional to tension. Typically used in filament winding, fiber processing and materials' applications that require tension control at very low levels. Dual cantilevered beam for tensional stiffness
- Application: Web Control
- Force / Load Rating: 0.1102 to 4.41 lbs
- Force Measured: Tension
- Operating Temperature: -10 to 200 F
-
Supplier: RS Components, Ltd.
Description: The Honeywell Model 41 Series are a low profile pancake type load cells. These bonded foil, strain gage load cells are engineered to measure loads from 5 lb all the way up to 500,000 lb. The tension/compression Model 41 is specifically designed with the threaded
- Force / Load Rating: 49.99 lbs
- Force Measured: Tension, Compression
- Operating Temperature: -65.2 to 250 F
- Sensor Output: Analog Voltage
-
Supplier: FMS USA, Inc.
Description: The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller
- Accuracy: 0.5000 ±% Full Scale
- Application: Web Control, Other
- Force / Load Rating: 84.3 lbs
- Force Measured: Tension
-
Supplier: Kavlico
Description: Voltage 5 to 28 Vdc Temperature Range -40°C to +100°C Accuracy ±1% Full Scale Low cross talk Multi-axis sensing Materials of Construction Stainless Steel or Aluminum Output Amplified or non-amplified
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to
- Accuracy: 0.1500 ±% Full Scale
- Load Cell Package: Canister
- Operating Temperature: -65 to 250 F
- Sensor Output: Analog Voltage
-
Supplier: Weldon Solutions
Description: Pick sheet metal blanks, holds metal for forming, continuous operation
- Applications: Material Handling (e.g., Loading/Unloading, Palletizing), Metal Removal (e.g., Cutting, Deburring, Drilling)
- Drive System: Electric
- Number of Axes: 3 #
- Robot System: Yes
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a
- Load Cell Package: Miniature
- Operating Temperature: -100 to 325 F
- Sensor Output: Analog Voltage
- Sensor Technology: Strain Gauge
-
Supplier: Mark-10 Corporation
Description: For securing any Mark-10 indicator and Series R01 or R03 force sensor to a Mark-10 ESM303 force test stand. The kit consists of brackets and hardware. Indicator-test stand interface cable is not included
-
Supplier: Piezo-Metrics
Description: less power consumption from the connected instrument and simplifies barrier selection. It provides protection for multi-load cell installations such as silos, tanks and other systems where the failure of an individual load cell can have serious consequences such as
- Depth: 2.95 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Length / Height: 7.87 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: . Key Features: Simple to set up, operate and maintain Load measuring system exceeds the requirements of all recognised international standards Uses high accuracy interchangeable YLC load cells (=/-0.5% from 1% to 100% of load cell value) Crosshead
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 1124 lbs
- Mechanical Test: Tensile, Compressive, Specialty / Other
- Stroke / Travel: 31.5 inch
-
Description: . Application of basic electrical circuits, such as Wheatstone bridge for strain measurement, and use of load cells, accelerometers, etc., are employed in experiments. Stress analysis under commonly applied loads such as axial loading (compression and tension), shear
-
Supplier: Flexicon Corporation
Description: configurations of REAR-POST fillers: with filler mounted on load cells to measure weight gain of the entire bulk bag filler; and with weigh hoppers suspended above the filler, allowing higher filling rates through simultaneous recharging of the hopper and replacement of the bag. The
- Application / Operation: Filling
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Spiroflow Systems, Inc.
Description: Certified Load Cells & Controllers Forklift Bag Removal Pallet Truck Bag Removal Conveyor Bag Removal Low Headroom IBCs & Boxes/Octabins too Semi-automated Filling Systems
- Application / Operation: Filling
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: HydraCheck Inc.
Description: relief valve Comes equipped with a 3000 PSI (207 bar) glycerin-filled pressure gauge Pressures up to 5000 PSI (345 bar) Flows up to 150 GPM (560 Lpm) Specifications: Load Cell Materials: Carbon steel body, zinc plated Flow
- Liquid Volumetric Flow Rate: 150 GPM
- End Fittings: Threaded
- Media Temperature Range: 14 to 212 F
- Meter Technology: Piston
-
Supplier: Ningbo Best Group Co., Ltd.
Description: frame flexible modules are used for PV power station bulit as arrays, which can be designed as diferent linking patterns to meet the load from 100W to several MW. 4.This module has extreme has extreme lightweight and exceptional flexibility. During the application of PV building integration,
- Material: Organic / Polymer
-
Supplier: Haida International Equipment Co., Ltd.
Description: the fixture. Place the fixture with sample between the upper and lower fixture, use a given speed to pull the upper fixture upward, and the upper load cell with sensor the tensile strength, and convert the strength into voltage sign and output to the display screen. And the strength
- Display / Interface: Computer Interface
- Force / Load Capacity: 110 to 1102 lbs
- Mechanical Test: Tensile
- Stroke / Travel: 39.37 inch
-
Supplier: Advanced Poly-Packaging, Inc.
Description: ". Designed with a small footprint and equipped rugged casters, the T-1000 Advanced Poly-Bagger™ is designed for easy movement to various production cells throughout your plant. The T-1000 Advanced Poly-Bagger™ is crafted from the highest quality components and materials to withstand
- Automation: Semi-Automatic
- Closing Method: Heat Seal
- Goods: Powder / Granular
- Industry: Industrial / General Use, Food / Beverage, Garment
Find Suppliers by Category Top
Featured Products Top
-
An R&D lab is frequently testing textiles that typically break around 900 N. While this falls within the capacity of a 1 kN load cell, it is best to use a 2 kN cell for several reasons: a higher-capacity cell leaves room for future development of stronger materials and reduces the risk (read more)
Browse Mechanical Testing Equipment Datasheets for Tinius Olsen, Inc. -
Calling all engineers! Dive into load cells, the ultimate force measurement tool. Discover how they ensure precise weight readings, enhance material testing, and optimize process control. Improve your engineering prowess today! Read White Paper Now. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
domains, ensuring precise weight readings in industrial weighing systems, providing critical data for material testing to determine tensile, compressive, and shear properties, and enabling real-time force monitoring in robotics, automated machinery, and safety testing. Additionally, load cells are vital (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Percentage of open area Surface area Conductivity is an especially important variable in fuel cell applications. You need materials that are conductive enough to get power out of a cell without causing damage. Formed from one solid (read more)
Browse Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
are UL recognized and RoHS and REACH compliant. The new 3V TPLH cells provide an ultra-high charge and discharge rate, excellent stability, long cycle life, and very high power density, making them ideal for use in robotics, material handling, military applications, consumer devices, telematics (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc. -
, utilized for towing strings of carts and can integrate with other automated system processes. The vehicle can be used for material movement between work cells, from palletizer to stretch wrap, from packaging to shipping, from receiving to storage, and as a work in process transporter. It can (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
When Lightning Strikes, Surge Protection Devices Ensure Cell Towers Stay Online The digitization of every aspect of our lives puts a spotlight on the infrastructure that makes it all possible. Business, social and personal activities are impacted by our (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
offer a smooth, grain-free cell structure. The tough material machines beautifully and cuts crisply. These foams retain their strength, dimensional stability and chemical properties for years to come. And, they are free of CFCs and VOCs. A COST-EFFECTIVE, VERSATILE AND LONG (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Plastics understands the exacting standards of OEMs and the importance of rigorous quality assurance. When you select our rigid closed-cell foam products to serve as composite core material, know that they will conform to your specifications at delivery and over time. We also offer fast turnaround and (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Load Cell Application - Tank Dispensing
In this application FUTEK load cells are used to control material distribution while monitoring the tank level. The load cell with in-line amplifier can be directly connected to a plc or computer for feedback control or one of the FUTEK instruments with set point alarm or analog output option
-
Load Cell Enhancement Using Micron Instruments' Semiconductor Strain Gages
sensitivity, which is also called the gage factor (GF), is given by: GF = (?R / R) / e. Strain gauge-based load cells measure material movement when the material of the load cells deforms appropriately. The gages are bonded onto a beam or structural member that deforms when weight is applied
-
Apotex Automates Weighing to Keep Materials Moving
as much as possible, but few details on how, Hill says. We had to fill in the blanks. A new Yield Check system filled one of these blanks. Hill and Dave Patterson, VP of (Burlington, Ont.), the lead systems integrator on the expansion project, linked a network of calibrated load cells
-
Beware Thermal Cycling in BioProcessing Part One
in the hundreds. Throughout an entire facility, the number may be in the thousands. Reliability of the seals is a function of design, quality, material selection, and installation all considerations made before the valve or fitting is subjected to the actual service. However, once the components are in service
-
Weigh Scale Applications for the MCP3551
and the -Input terminals of the load cell). bridge. Strain gauges are one such sensor. As a The goal is to develop a variety of circuits that can material is strained, there is a corresponding change in quantify this change via an analog-to-digital converter resistance. In many cases, each side
-
Phase Conjugate Laser Optics - Preface
the diffraction limit. Some. applications may require solid-state SBS mirrors instead of liquid cells. For that. purpose, the authors of Chapter 6 investigate and characterize SBS properties of. bulk solid-state materials like organic crystals and glasses. The previous chapters. have concerned the ability
-
Fake Products, Real Dangers
. Fake pharmaceuticals can have deadly consequences to the unsuspecting consumer. Knock-off cell phone batteries manufactured without over-charging protection have been known to explode. And just imagine critical electrical components in your home that don't perform as advertised. Schneider Electric
More Information Top
-
Federal Register > Thursday, December 13, 2001 > [66 FR 64368] Anthropomorphic Test Devices; 3-Year-Old Child Crash Test Dummy
Load Cell Material : The drawings included a material specification indicating that the load cells are made of "steel or similar material." .
-
Federal Register > Thursday, August 30, 2001 > [66 FR 45777] Anthropomorphic Test Devices; 12-Month-Old Child Dummy; Final Rule; Response to Petitions for Reco...
However, NHTSA does believe that specifying a particular load cell material may be too restrictive.
-
Precision equipment for symmetrical bending— Part 1. The loading system
Creep, hysteresis and zero offset in load cell materials and associated strain gauge installations are measured with the capacitive transducer system and the strain gauge indicator.
-
Safeguards instrumentation: a computer-based catalog
Load Cells Materials Accountancy Mass Measurement Liquids .
-
Safeguards instrumentation: a computer-based catalog. Second edition
Serii-Portable Cylinder Load Cell Materials Accountancy MassrteasureMent UraniuM Hexafluoride Class III : Field Evaluation Unit .
-
Scaling Up the Operation | Articles | MSW Management
Given the known properties of the load cell material , the measured strain can be compared with the material’s stress-strain curve and the applied load for each load call can be calculated.
-
Mine shaft conveyance load-monitoring system
Various load cell materials are being evaluated such as stainless steel, aluminum, and a titanium-aluminum alloy.
-
Vibration, Structural Engineering and Measurement II
Given that the maximum stress σ (considered as the yield strength of the load cell material ), for a given maximum load P shared between N spring elements, and assuming a beam width to thickness ratio n=bh, the beam thickness can be …
-
Piezoelectric Sensors
All parameters except ZL are assigned to the unperturbed resonator whereas ZL denotes the impedance of the load material ( cell layer) on the resonator surface .