Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED
- Actuation: Pneumatic
-
Supplier: Allied Electronics, Inc.
Description: Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V
- Actuation: Electric, Pneumatic
- Valve Type: Solenoid Valves
-
Supplier: IBT Industrial Solutions
Description: for your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Valve Manifolds In-line Valves Safety Valves Manual and Mechanical
- Actuation: Manual / Hand, Mechanical Device, Pneumatic
- Valve Type: Safety Valves
-
-
Supplier: Hy-Lok USA, Inc.
Description: Diaphragm Valve (Manual Handle) 316L VIM/VAR Stainless Steel Body Low Pressure Model ZCR, Tube Butt Weld, and Hy-Lok Tube Fitting Manual Handle or Pneumatic Actuator 100% Helium Leak Tested
- Actuation: Manual / Hand
- Valve Size: 0.2500 to 0.5000 inch
- Valve Type: Diaphragm Valves
-
Supplier: Red Valve Company, Inc.
Description: facilities. Series G Knife Gate Valves can be fitted with a variety of actuators, including standard handwheel, bevel gear, pneumatic actuators, hydraulic actuators, electric actuators and chainwheel actuators. Other options include limit switches, solenoid valves and bonnets.
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Water, Ground Water, Wastewater, Other
- Pressure Rating: 150 psi
- Primary Material of Construction: Cast Iron, Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: CONTROL VALVE MANUAL, PNEUMATIC,PUSH BUTTON, NC, 3/2, BLACK
- Actuation: Pneumatic
-
Supplier: Hy-Lok USA, Inc.
Description: Manual Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing Manual and pneumatically actuated type Straight, angle patterns 316 stainless steel and brass body construction 100% factory tested
- Actuation: Manual / Hand
- Pressure Rating: 450 psi
- Primary Material of Construction: Brass / Bronze, Stainless Steel
- Valve Size: 0.1250 to 0.3750 inch
-
Supplier: Hy-Lok USA, Inc.
Description: Diaphragm Valve with Pneumatic Actuator 316L VIM/VAR Stainless Steel Body Low Pressure Model ZCR, Tube Butt Weld, and Hy-Lok Tube Fitting Manual Handle or Pneumatic Actuator 100% Helium Leak Tested
- Actuation: Pneumatic
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: Reid Supply
Description: Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance to dirt contamination and can be used as two or three-way valves by
- Actuation: Manual / Hand
- Pressure Rating: 150 psi
- Primary Material of Construction: Aluminum
- Valve Size: 0.2500 inch
-
Supplier: Reid Supply
Description: Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance to dirt contamination and can be used as two or three-way valves by
- Actuation: Manual / Hand
- Pressure Rating: 150 psi
- Primary Material of Construction: Aluminum
- Valve Size: 0.2500 inch
-
Supplier: Reid Supply
Description: Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance to dirt contamination and can be used as two or three-way valves by
- Actuation: Manual / Hand
- Pressure Rating: 150 psi
- Primary Material of Construction: Aluminum
- Valve Size: 0.3750 inch
-
Supplier: Reid Supply
Description: Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance to dirt contamination and can be used as two or three-way valves by
- Actuation: Manual / Hand
- Pressure Rating: 150 psi
- Primary Material of Construction: Aluminum
- Valve Size: 0.3750 inch
-
Supplier: Asahi/America, Inc.
Description: Type-55 IS Butterfly Valve (2"- 16") Type-55 IS butterfly valves are quarter-turn metal body valves with equal percentage type flow characteristics. They provide moderate flow control and, therefore, can be used for both ON/OFF and modulating service. The Type-55 IS butterfly
- Actuation: Manual / Hand
- Primary Material of Construction: Cast Iron, Other
- Valve Size: 2 to 16 inch
- Valve Type: Butterfly Valves
-
Supplier: GF Piping Systems
Description: /close functionality. The optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide
- Actuation: Pneumatic
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 150 to 232 psi
- Primary Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
-
Supplier: Rotolok Valves, Inc.
Description: applications in the pneumatic conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Actuation: Manual / Hand, Pneumatic
- Valve Size: 1 to 12 inch
- Valve Type: Double Flap Airlock / Flap, Diverter Valves
-
Supplier: Asahi/America, Inc.
Description: . Dymatrix™ Pinch Valves are available in pneumatic (PV3) and manual (PVM) versions.The PVSL is a pneumatically actuated pinch valve with manual orifice adjustment.
- Actuation: Pneumatic
- Valve Size: 0.2500 to 1 inch
- Valve Type: Pinch Valves
-
Supplier: Hayward Flow Control
Description: Hayward PCS pneumatic actuator offers an air-to-spring 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops and ISO 5211 mounting base.
- Actuation Time: 0.5000 seconds
- Actuator Torque: 61 to 5166 In-lbs
- Air Supply Pressure Range: 80 to 120 psi
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: BI-TORQ® Valve Automation
Description: Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The
- Actuator Action: Direct Acting
- Actuator Torque: 74 to 150 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Manual Actuator Specification: Declutchable Manual Actuator
-
Supplier: Hayward Flow Control
Description: Hayward PMS pneumatic actuator offers an air-to-spring 2-piston rack & pinion design with manual override, position indicator and cycle speed controls on all.
- Acting Type: Double Acting (Air to Air)
- Actuation Time: 0.5000 seconds
- Actuator Torque: 107 In-lbs
- Air Supply Pressure Range: 80 to 120 psi
-
Supplier: Hayward Flow Control
Description: Hayward PMD pneumatic actuator offers an air-to-air 2-piston rack & pinion design with manual override, position indicator, Namur-style mounting and cycle speed controls on all.
- Acting Type: Double Acting (Air to Air)
- Actuation Time: 0.5000 seconds
- Actuator Torque: 125 In-lbs
- Air Supply Pressure Range: 80 to 120 psi
-
Supplier: Boston Gear
Description: Overview Boston Gear's EK series of control valves are primarily used to control the operating direction of pneumatic cylinders and air motors. The use of a two- or three-position, four-way valve allows a double-acting cylinder to extend or retract upon the actuation of the
- Flow (Cv): 1.4 to 1.7
- Valve Size: 0.2500 to 0.5000 inch
- Valve Type: Control Valves
-
Description: Leakage Class: IV. (Refer to standard API598) Connection Type: Flange Dimension of Pinch Valve Valve Size PN(Bar) A B C Weight/Kg (Pneumatic Pinch Valve) Weight(Manual Pinch Valve) 25 1-25 165 125 255 11 8 32 1-25 165 140 260 14 10 40 1-25 165 180 265 16 12
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Hayward Flow Control
Description: The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking
- Actuation: Manual / Hand
- Connection: Threaded
- Material of Construction: PVC, CPVC, Other
- Number of Ports/Ways: 2
-
Supplier: Conant Controls, Inc.
Description: Single Acting Pneumatic Operator A spring return fail-safe valve operator. The design incorporates a spring which provides virtually linear torque characteristics throughout its travel. Unit is available in 90° rotation. Provision for manual override is standard on all units.
- Acting Type: Single Acting (Air to Spring)
- Actuator Torque: 90 to 309 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Asahi/America, Inc.
Description: Diaphragm valves feature high cycle life and a compact design. Stocked PFA models include manual multi-turn diaphragm and pneumatic normally closed.
- Actuation: Manual / Hand
- Valve Size: 0.2500 to 1 inch
- Valve Type: Diaphragm Valves
-
Supplier: Bimba Manufacturing Company
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure
- Actuation: Manual / Hand
- Pressure Rating: 15 to 145 psi
- Valve Size: 0.2500 to 1.5 inch
- Valve Type: Shut Off Valves
-
Supplier: Alfa Laval Inc.
Description: Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable handles. Versatile and reliable single seat valve Alfa
- Actuation: Manual / Hand
- Media: Air
- Media Temperature: 50 to 284 F
- Pressure Rating: 0.0 to 145 psi
-
Supplier: DeZURIK, Inc.
Description: The High Pressure Series 9000 Manual Pinch Valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available. The elastomer sleeve will
- Media: Water
- Valve Type: Pinch Valves
-
Supplier: HAWE North America Inc.
Description: The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump circulation
- Actuation: Manual / Hand, Pneumatic
- Pressure Rating: 4569 psi
- Valve Size: 0.2500 to 0.3750 inch
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Accuris
Description: VALVES, PNEUMATIC, 4-WAY, 2-POSITION MANUALLY OPERATED
-
Supplier: Atos North America
Description: Pneumatic operated directional valves are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available with single or double pneumatic actuator with manual override.
- Actuation: Pneumatic
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5076 psi
- Valve Size: 1.26 inch
-
Supplier: Asahi/America, Inc.
Description: Diaphragm valves feature high cycle life and a compact design. Stocked PFA models include manual multi-turn diaphragm and pneumatic normally closed.
- Actuation: Manual / Hand, Pneumatic
- Valve Size: 0.2500 to 1 inch
- Valve Type: Diaphragm Valves
-
Supplier: IBT Industrial Solutions
Description: for your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Valve Manifolds In-line Valves Safety Valves Manual and Mechanical
- Application: Pneumatic (Compressed Air)
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves
- Actuation: Manual / Hand
- Media: Other
- Media Temperature: 700 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves
- Actuation: Manual / Hand
- Connection: Threaded
- Media Temperature: -320 to 1200 F
- Pressure Rating: 2000 psi
-
Supplier: Atos North America
Description: Pneumatic operated directional valve are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available with single or double pneumatic actuator with manual override.
- Actuation: Pneumatic
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5076 psi
- Valve Size: 0.2362 to 0.3937 inch
-
Supplier: Atos North America
Description: Pneumatic operated directional valves are spool type, three or four way, two or three position, designed to operate in hydraulic systems. Available with single or double pneumatic actuator with manual override.
- Actuation: Pneumatic
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 5076 psi
- Valve Size: 0.6299 to 0.9843 inch
-
Supplier: American Water Works Association (AWWA)
Description: We've packaged related AWWA Standards and Manuals of Water Supply Practices into handy, money-saving sets. Buy the set and save 20% off individual prices. This value-added bundle includes: AWWA Manual M44 Distribution Valves AWWA Manual M49 Butterfly Valves: Torque
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Air Consumption: 343 to 477 SCFM
- Maximum Air Pressure: 116 psi
- Mounting Options: Flange Mount
- Output Shaft: Yes
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
-
Supplier: Tridak LLC - A DYMAX Company
Description: Optimize your efficiency and control by actuating pneumatic dispensing valves with Tridak valve controllers. These valve controllers feature a timer range of 0.001 to 10 seconds, which can be set in 0.001 increments. The operator-friendly front panel controls feature a
-
Supplier: Tru-Flo Valves & Automation
Description: Female pinion drive standard, with optional drives to meet specific application requirements Ideal for high cycle applications Rugged tooth design allowing for manual override High visibility position indication High cycle life wear pads serves as both guide
- Actuation Method: Pneumatic
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Simultaneously connects several ports securely in one operation! Greatly cuts cycle time in multiple ports replacement. Handles several ports at once Simple manual lever action completes easy connection / disconnection Comes with lock mechanism to prevent accidental disconnection Valve
- Category: Hose Fitting, Quick Coupler
- Connection: Push-to-Connect / Push-On
- English Size: 0.1250 inch
- Size: English
-
Supplier: G.I.E. Inc.
Description: maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and
- Valve Motion: Rotary Motion Valve
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA-R is for FLUSH mounting on panel or in customer enclosure. Features Performance Brake cylinder modules controlled simultaneously through one unit
- Actuation: Manual / Hand
- Connection: Threaded
- Valve Type: Toggle Valves
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through
- Actuation: Manual / Hand
- Connection: Threaded
- Valve Type: Toggle Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves
- Actuation: Pneumatic
- Connection: Threaded
- Media Temperature: -320 to 1200 F
- Pressure Rating: 2000 psi
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 to 392 F
- Port Flange / Fitting Type: Conflat®
- Types: Gate Valve
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy
- Actuation: Manual / Hand, Other
- Connection: Threaded
- Flow (Cv): 0.7000
- Media Temperature: -20 to 160 F
-
Description: Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Features: Heater Jacket
- Operating / Bake-out Temperature: 302 F
- Port Flange (ISO Nominal Size): NW 40, NW 50, NW 63, NW 80, NW 100, NW 160, NW 200, NW 250, NW 320
- Port Flange / Fitting Type: ISO, ANSI ASA, Conflat®
-
Supplier: International Polymer Solutions Inc.
Description: Our H2O Valves are manufactured from corrosion resistant materials such as PVC, Polypropylene and PVDF. Each model is a spring return air actuated design where the spring is isolated from the flowstream by a diaphragm to prevent media contamination. The Polypropylene configurations are ideal
- Actuation: Manual / Hand, Pneumatic
- Media: Water
- Primary Material of Construction: Polypropylene (PP), PVC, PVDF
- Valve Size: 0.2500 to 1 inch
-
Supplier: U.S. Plastic Corporation
Description: The best choice for applications requiring pneumatically actuated true union ball valves, three-way ball valves or butterfly valves. These actuators are available in models with appropriate torque outputs for all valves from 1/4" all the way up to 24" pipeline
- Actuation Method: Pneumatic
-
Supplier: KSB AG
Description: Design Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via
- Acting Type: Double Acting (Air to Air)
- Actuator Torque: 177 to 155752 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: KSB AG
Description: Design Single-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via
- Acting Type: Single Acting (Air to Spring)
- Actuator Torque: 142 to 77876 In-lbs
- Control Signal Input: Pressure Control Signal
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
Find Suppliers by Category Top
Featured Products Top
-
Plastomatic's BASIKS value valve line - stock available NOW to support your project bid needs If you currently specify or purchase mass-produced plastic valves for corrosive or high purity applications, the B?SIKS line supplied by Plastomatic is designed (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Actuated Sizes from 3/8″ to 4″ in PVC, CPVC, Natural Polypro and PVDF. Manual or Actuated: Electronic flow control via Plast-O-Matic Air or Electric Actuators with optional 4-20mA or 0-10 DC digital positioning. Manual flow control via Series MBVM Metering Manual Ball Valve (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
fluid power applications. Today however, our product lines and design expertise have grown to include electric actuators, electronic actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Discover all our field of application! Come and discover in our website all the products we have suitable for AEROSPACE market, available manual and actuated and with limit switch version. Gemels supply since more than 10 years in AEROSPACE industry. (read more)
Browse Ball Valves Datasheets for Gemels -
Here below you will find just some products of our range, available in MANUAL, ACTUATED and with LIMIT SWITCH version. – GN LKB – GE2 (read more)
Browse Industrial Valves Datasheets for Gemels -
highly-visible LED indicator light and manual override, quick response time, and multiple mounting and voltage options. For easy installation and versatility, select from five connector styles. This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
The SIPART ® PS2 electro-pneumatic valve positioner is used to control the final control element of pneumatic linear or part-turn valve actuators. The electro-pneumatic valve positioner moves the actuator to a valve position corresponding to the setpoint. Additional function inputs can be (read more)
Browse Valve Positioners Datasheets for Siemens Process Instrumentation -
Troubleshooting Hydraulic Components Using Leakage Path Analysis Methods is the most comprehensive step-by-step guide for testing hydraulic components available today, making all other troubleshooting manuals obsolete! Includes useful test charts and diagrams (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Aside from the control system itself, the most comprehensively discussed component of any process system is the valve. Whether the application is a simple open/closed manual valve, severe service flow control valve or critical isolation valve, engineers and suppliers spend hours discussing (read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Diaphragm Valves for an Automated Production Line at Unither
and safety. Limit switch devices with AS-i communication are installed on each pneumatic valve.
-
Emergency Isolation for Pneumatic Actuated Control Valves
Now any pneumatic control system can be designed to automatically shutdown in a local fi re or excess heat situation. The FireChek (R) can be installed on most fail-safe standard pneumatically operated process control valve actuator, either on/off or throttling. The enhanced FireChek assembly
-
When to Select an Electric or Pneumatic Rotary Actuator with Quarter Turn Valves
Pneumatic and Electric Actuators each have advantages and disadvantages. The criteria in determining which is the best actuator includes the power source, on/off or modulating control valve function, media, hazard considerations, ambient temperature, environmental conditions, failure positon upon
-
Electric vs. Pneumatic Actuators. To every application, turn, turn
Once the choice to automate has been made, it's time to look a bit closer at the application to determine which type of actuator. The two most common types of actuators are pneumatic and electric. Both have a wide range of torque output and can be electronically controlled in many environments
-
Thermal Shutoff Valves - Then and Now
With restrictions on space and cost, instrumentation engineers can now simplify their emergency shutoff using the thermally activated, pneumatic shutoff valve right on the pneumatic actuator. When a fire occurs, the FireChek (R) FM-approved shutoff valve on the pneumatic actuator automatically
-
Products Valves Specifications HTO
Force Control's family of Oil Shear Clutch and Brake Products is most often actuated by a Pneumatic Control Valve. Torque control of the units is accomplished by adjusting the actuation pressure. To aid the designer in the selection specification of the correct control circuit the charts below have
-
Valves in Microfluidic Cartridges
On-board pneumatically controlled valves have all the air control lines bused to one edge of the card, and interface through a gasket to a manifold. This makes it simple to create a cartridge carrier that clamps the cartridge in place. With pneumatic control, there is no need to worry about
-
Pneumatic Diverter Valve for Automotive Plastic Pellets
Replace a cumbersome hose system and automate the process of conveying multiple materials to a common destination
More Information Top
-
Federal Register > Friday, April 10, 2009 > [74 FR 16448] Mandatory Reporting of Greenhouse Gases
Natural Gas Driven Pneumatic Manual Valve Actuator Devices .
-
Preparation of Passion Fruit Puree by Flash Vacuum‐Expansion
…consisted of a cylindrical stainless- steel steam-heating chamber ( = 12 cm; h = 24 cm; v = 2.7 L, Figure 1) fed at normal pressure with a water-steam generator and coupled through a man- ual pneumatic valve (103 kPa; opening time…
-
An integrated system for real-time detection of stiff masses with a single compression
A three-way manual pneu- matic valve is used to inflate or deflate the airbag by connecting its inlet to the pump or to the exhaust, respectively.
-
Code of construction practice production technique
Image 8-8 Pneumatic manual valve .
-
Integration of GaAsP alloys on SiGe virtual substrates for Si-based dual-junction solar cells
Manual valves Pneumatic valves .
-
Substrate engineering for monolithic integration of III-V semiconductors with Si CMOS technology
Manual valves Pneumatic valves .
-
Engineered substrates for coplanar integration of lattice-mismatched semiconductors with silicon
Manual valves Pneumatic valves .
-
Spent Nuclear Fuel (SNF) Project Cold Vacuum Drying (CVD) Facility Operations Manual
DESH-49-080- Pneumatic Valve Manual 01-163 .