Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: Frekote® Aqualine® Rotolease™ is a water based release agent designed for rotational molding applications. It provides excellent release for all resins such as PP, PE, polycarbonate and others.
- Operating / Use Temperature: 68 to 400 F
-
Supplier: Henkel Corporation - Industrial
Description: Frekote® Aqualine® R-95™ is a water based release agent for rubber application where rubber release is very important. R-95 provides easy release and less mold build-ups.
- Features: Specialty
- Operating / Use Temperature: 140 to 401 F
-
Supplier: Henkel Corporation - Industrial
Description: Frekote 700-NC offers excellent release properties for the most demanding applications and is a great all-purpose release agent. Frekote 700-NC releases epoxies, polyester resins, thermoplastics, rubber compounds and most other molded polymers.
- Features: Specialty
- Operating / Use Temperature: 59 to 275 F
-
-
Supplier: Henkel Corporation - Industrial
Description: Sacrificial silicone mold release agent designed for releasing sand cores from metal tooling in the precision sand casting industry. LOCTITE® FREKOTE® REL-EAZE is a clear, colorless, sacrificial silicone mold release agent designed for releasing sand cores
- Chemistry / Constituents: Silicone
- Features: Specialty
- Operating / Use Temperature: 55 to 302 F
-
Supplier: Techsil Limited
Description: Chemtrend Release Extra is a superior, general purpose release agent for rubber and plastic moulding in an easy-to-use aerosol can. We recommend Release Extra when easy release is the critical performance criterion. Release Extra provides a quick spreading,
-
Supplier: Techsil Limited
Description: Techsil 6088A is a semi-permanent, wax-free, release agent and lubricant in aerosol cans. It can be used for many types of moulding operations, especially where abrasion is a problem. Techsil 6088A incorporates a system to tightly bond the release film to the mould surface for
-
Supplier: SAE International
Description: This specification covers a mold release agent in liquid form.
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-1139 is an environmentally friendly asphalt release agent specifically formulated for use in the beds of asphalt trucks. MAC-1139 is designed to provide clean easy separation of asphalt gravel from truck beds. Works great with tenacious asphalts like SUPERPAVE.
- Type: Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or powders.
- Type: Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-841 is a water emulsion of a film forming resin that cures to form a clear, colorless coating with excellent release and antistick characteristics. It is intended for use as a release coating for Engineered Wood Molds.
- Operating / Use Temperature: 1000 F
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: A heptane-based dispersion of organic resin with excellent lubrication and release properties. The coating is flexible and ideally suited for use on nonmetallic molds.
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray
- Operating / Use Temperature: 550 F
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: SAE International
Description: This specification covers a mold release agent in the form of a liquid.
-
Supplier: SAE International
Description: This specification covers a mold release agent in the form of a liquid.
-
Supplier: Dupont Molykote
Description: Release agent and lubricant for many food and industrial applications
- Applications / Function: Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Features: Aerosol / Spray
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Form: Liquid / Solution
- Function: Release Agent (Anti-blocking / Anti-stick)
-
Supplier: M.J. Gordon Co.
Description: With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S Permasil Carnauba
- Applications / Function: Electrical / Electronic
- Chemistry / Constituents: Natural (Vegetable Oil / Animal Fat), Wax / Stearate
- Features: Aerosol / Spray
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Features: Aerosol / Spray, Specialty
- Operating / Use Temperature: 60 to 80 F
- Type: Solid / Dry Film Release, Specialty / Other
-
Supplier: City Fire Equipment Company
Description: Secutron’s MR-2320 is a dual releasing control pane that is feld confgurable for use on Deluge Sprinkler Systems, Pre-action Sprinkler Systems and Agen Release Systems. The MR-2320 is equipped with six Class “B” (Style “B”) input circuits and four Class
- Panel Type: Fire Alarm
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load, dry
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Type: Solid / Dry Film Release
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SATISOL Concrete Form Release is a high performance water emulsifiable, concrete form release agent. SATISOL meets Federal and State Regulations for VOC release. CITGO SATISOL offers and provides the following benefits and performance qualities: • Less
-
Supplier: Acrolab Ltd.
Description: Stoner W302 Rocket Release, is an extremely versatile release agent which is generally acceptable for applications where a food grade release is required. In many applications, Rocket Release is considered to be the “most paintable” release agent
- Features: Aerosol / Spray
-
Supplier: DME Company
Description: SLIDE® Mold Releases
- Applications / Function: Electrical / Electronic
- Features: Aerosol / Spray
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 5 gal Pail.
- Chemistry / Constituents: Silicone
- Density / Specific Gravity (@15.6°C, 60°F): 0.6960 specific gravity
- Features: Mold Release / Release Agent
- Flash Point: -9.94 F
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson MS-122ADL Release Agent Dry Lubricant White is environmental-friend ly, nonflammable, and non-staining. As a release agent it can be used on a variety of materials such as plastics, urethanes, acrylics, rubbers, and elastomers. Dry lubricant applications
- Features: Mold Release / Release Agent
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Devcon release agent is compatible with plastic and rubber. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: +55 F minimum operating temperature to +90
-
Supplier: Accuris
Description: MOULD RELEASE AGENTS
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 1550 Description a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Features: Aerosol / Spray
- Type: Water Soluble / Emulsion
-
Supplier: Whitford Corporation
Description: Resin-bonded, FEP-based, release coating designed for conventional spray techniques.
- Applications / Function: Automotive / Transportation, Process Equipment
- Features: Specialty
- Operating / Use Temperature: -4 to 374 F
-
Supplier: United Bio Lube
Description: Provides excellent ROI through long service life, ultimate biodegradation
- Applications / Function: Automotive / Transportation, Machine / Gears, Marine, MIL-SPEC / Military
- Chemistry / Constituents: Specialty / Other
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: For quick, clean releases on thermosets and thermoplastics, resists crazing
- Applications: Specialty
- Chemistry / Constituents: Natural (Vegetable Oil / Animal Fat)
- Density / Specific Gravity (@15.6°C, 60°F): 0.9800 specific gravity
- Features: Aerosol / Spray
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Release film is a functional film with PET/PE as the base material, coated with release agent on one or both sides of the film, so that it is not viscous or slightly viscous after contact with specific materials under limited conditions. It has the characteristics
- Industry: Electronics
-
Supplier: Techsil Limited
Description: Techsil® 6098L Aerosol is a solvent based release agent used for a variety of molded urethane applications. It is recommended for rigid and semi rigid foam applications. Techsil® 6098L Aerosol provides excellent release and good surface finish on the finished part for most
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: Inorganic Ventures
Description: 500mL size
- Form: Liquids
- Inorganic / Organic: Inorganic Chemicals
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it can mold epoxies, acrylics, urethanes, rubbers, plastics, and resins. Light load,
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Mold Release / Release Agent
-
Supplier: DME Company
Description: Mold Release Spray
- Applications / Function: Electrical / Electronic
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
Find Suppliers by Category Top
Featured Products Top
-
and silicones can modify epoxy resin performance by improving adhesion and controlled release, modifying rheological behavior, altering optical/dielectric/low temperature properties, and providing thermal stress relaxation. Included are silane coupling agents, epoxy-functional silicones, silane and (read more)
Browse Resins and Compounds Datasheets for Gelest, Inc. -
designed for wet-lay-up lamination, infusion, resin transfer molding with or without support of vacuum, coating (brush and spray), gelcoats and release agents. Once the single parts are produced, ELANTAS can supply several structural adhesives for assembly of bigger and complex units. Selected systems (read more)
Browse Laminating Adhesives and Composite Resins Datasheets for ELANTAS PDG, Inc. -
conventional anti-scuff agents. Supports quick solvent release, faster printing speeds, and excellent print gloss. Enhances preparation of offset, heat-set, gravure, and flexographic inks. Reduces blockage in inkjets for increased efficiency and reduced waste (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
encompass a diverse array of products and industries: Building materials: Many construction materials like paints, adhesives, and varnishes release VOCs into the indoor air. Household products: Cleaning agents, air fresheners, and cosmetics are common sources of VOCs in the (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
be complex, but our process of working together is simple. As a design engineer, head of engineering design or purchasing agent, you understand the intricate needs of your application or piece of equipment. Our sales engineers will listen to your needs, and ensure you get (read more)
Browse Humidity Controllers Datasheets for Thermalogic Corporation -
,best thermally conductive epoxy,low temperature epoxy adhesive,electronic epoxy encapsulant potting compounds and so on. Epoxy adhesive for plastic is a powerful bonding agent that can be used for various applications. From repairing broken plastic objects to creating new ones, an epoxy adhesive can be (read more)
Browse Electrical and Electronic Resins Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
the protection of the sterility of the drug. In 2016 USP 800 “Handling Drugs in Healthcare Settings” was released. It provides standards for the safe handling of hazardous drugs in order to minimize contamination transfer to healthcare personnel, patients, the environment, and the drugs (read more)
Browse Clean Benches Datasheets for Baker -
Media release Windsor, Calif., May 18, 2022 The coupler is the first to meet the critical need for cable components suited to today’s larger, higher-output photovoltaic (PV) systems. Stäubli Electrical Connectors, the global leader in (read more)
Browse Electrical Connectors Datasheets for Staubli Electrical Connectors -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced the release of two new Electrocube High Temperature Film Capacitors for use in very high temperature applications. Both the Electrocube 433D and 463D Foil Capacitor series are manufactured using (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced the release of two new Electrocube High Temperature Film Capacitors for use in very high temperature applications. Both the Electrocube 433D and 463D Foil Capacitor series are manufactured using (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Glass Lubricating Release Agent
CBN-CE10 is a lubricant, mold release agent, and mold release agent for various high-temperature operations. Such as glass industry, mold protection, metal welding industry, etc., This product can effectively lubricate and isolate the interface, making the processing process smoother. The sintering
-
Advantage of Boron Nitride Release Agent
Release agents can be divided into organic release agents and inorganic release agents, among which Boron Nitride (BN) is the leader among inorganic release agents.
-
Application of Boron Nitride Release Agent
At present, boron nitride has been widely used in the determinant bottle-making machine. The use of boron nitride lubricating release agent can not only improve the yield of bottle making, but also reduce the consumption of lubricating release agent and purify the production environment. Boron
-
Tech Tip 22 - Using Mold Release Agents with Epoxy Adhesives
. These occasions are where a mold release agent can play an important role.
-
Classification of Boron Nitride Release Agent
The release mechanism of boron nitride is mainly to form a layer of isolation film between the mold and the product to avoid the adhesion of the mold and the product, which can protect the mold and the product at the same time
-
Hexagonal Boron Nitride Powder used for Coating, Release Agent and Spray
Application of hexagonal boron nitride powder.
-
Release and Coatings
In many applications, dry film lubricants offer excellent release properties. These release agents improve the effectiveness through multiple cycles of molding, keep tools clean longer, and provide for greater productivity.
-
The Difference between Hexagonal Boron Nitride Powder and Graphite Powder
Hexagonal boron nitride powder and graphite powder both can be used as lubricating and release agent.
More Information Top
-
Handbook of Lubricants
Uses: Coupling agent; chem. intermediate; blocking agent; release agent ; .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
These additives aid in the manufacture of the plastic end product (e.g., blowing agents, mold release agents , lubricants, organic peroxides) or .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Emollient for cosmetics and pharmaceuticals; lubricant for food processing; lubricant, release agent , protective coatings for vitamins, .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…Humectant, emulsifier for cosmetics, pharmaceuticals Acipol 10018 [Canamex] Chem. Descrip.: PEG-100 stearate CAS 9004-99-3 Uses: Emulsifier, emollient for cosmetics; lubricant, softener, antistat, emulsifier, detergent, wetting agent, stabilizer for textiles; pigment wetting agent; mold release agent Properties: Wh. waxy solid…
-
Handbook of Paper and Pulp Chemicals
…Internal and surf. lubricant in PVC, PP, PE, ABS, nylon, acetal, thermoplastic polyester, PS, phenolic, PU; plasticizer, compatibilizer, slip/ antiblock, flow improver, pigment dispersant in hot-melt adhesives and coat- ings; lubricant, processing aid, detackifier, mold release agent , antiblocking agent in SR…
-
Handbook of Textile Processing Chemicals
mold release agent .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Internal and surf. lubricant in PVC, PP, PE, ABS, nylon, acetal, thermoplastic polyester, PS, phenolic, PU; plasticizer, compatibilizer, slip/ antiblock, flow improver, pigment dispersant in hot-melt adhesives and coatings; lubricant, processing aid, detackifier, mold release agent , antiblocking agent in SR…
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Lubricant for engineering polymers, esp. those processed at high temps.; lubricant, melt flow aid, mold release agent , dispersant in PC, and PC-ABS alloys .