Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description ACV100 Remote Float Control Valve Features & Applications acv 100 design ACV remote float ball control valve directly uses liquid level control without other devices and energy, easy maintenance, high accuracy of liquid level
- Valve Type: Control Valves, Float Valves
-
Supplier: ALMiG USA Corporation
Description: Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy maintenance
- Control Signal Output: Serial / Digital
- Control Technique: Limit / Set Point Control
- Controller Inputs: Serial / Digital Input
- Form Factor: Panel / Chassis Mount
-
Description: Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process control systems in chemical,
- Valve Type: Globe Valves, Control Valves
-
-
Description: electric, pneumatic, or hydraulic actuators. Automation can offer improved accuracy and remote control capabilities. Conclusion Hand-operated globe type control valves are an essential component of many industrial processes, providing precise control over fluid and
- Valve Type: Control Valves, Globe Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: to control automatic "turn on" and "shut off" of a gas booster or pump system and are used in conjunction with a remote pilot on the booster or pump. Other typical applications are for valve actuation, pneumatic alarm systems, or to sequence another system operation after a
- Actuation: Pneumatic
- Connection: Threaded
- Flow (Cv): 0.1300 to 0.2000
- Pressure Rating: 3000 to 20000 psi
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame, and
-
Description: Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process control systems in chemical,
- Valve Type: Globe Valves, Control Valves
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Connection: Union
- Flow (Cv): 0.2500
- Media Description: Air, Compressed Air
- Media Temperature: -10 to 115 F
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: machines, friction testing machines, soil tester, cutter, etc. Volume booster - Valve regulators relating to instrumentation devices, etc. Set pressure of various regulated pressures by remote-control. - Best applications for air-balancer, air-micrometer, leak tester,
- Actuation: Manual / Hand, Pilot Operated
- Connection: Threaded
- Pressure Rating: 144 psi
- Valve Size: 0.1250 to 0.3750 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: , cutter, etc. Volume booster - Valve regulators relating to instrumentation devices, etc. Set pressure of various regulated pressures by remote-control. - Best applications for air-balancer, air-micrometer, leak tester, dispenser and others.
- Actuation: Pilot Operated, Pneumatic
- Connection: Threaded
- Pressure Rating: 144 psi
- Valve Size: 0.1250 to 0.3750 inch
-
Supplier: AAA Products International, Inc.
Description: Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on flow control to understand more on spool position and port flow.
- Actuation: Pneumatic
- Connection: Threaded
- Flow (Cv): 36.3
- Pressure Rating: 250 psi
-
Supplier: Hammond Manufacturing Company Inc.
Description: R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Direct condensate discharge via 1/4" NPT threaded port. Continuous air
- Industry: Industrial
- Type: Enclosure
-
Supplier: DeZURIK, Inc.
Description: Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the
- Actuation: Pneumatic
- Media: Water
- Valve Type: Pinch Valves
-
Supplier: Hammond Manufacturing Company Inc.
Description: inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self
- Industry: Industrial
- Type: Enclosure
-
Supplier: Hammond Manufacturing Company Inc.
Description: shipped separately and installed on site Standards Maintains enclosure's NEMA 12 rating IP 54 UR, cUR and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve
- Industry: Industrial
- Type: Enclosure
-
Supplier: OMEGA Engineering, Inc.
Description: An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4-20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA ECV valve features programmable reverse or direct acting control.
- Actuation: Electric
- Connection: Threaded
- Flow (Cv): 0.6000 to 6.5
- Material: Brass / Bronze, Stainless Steel
-
Supplier: VACUUBRAND, Inc.
Description: wear during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the
- Fail-Safe: Spring-to-Close / Normally Closed
- Port Flange (ISO Nominal Size): NW 16
- Port Flange / Fitting Type: Elastomeric Seal / O-ring
- Port Size / OD: 0.3937 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: and parts with factory authorized pressure ratings. The valves may optionally be equipped with handwheels or electric, pneumatic and hydraulic actuators, remote control facilities, remote position indicators. The connections can be adapted to all commonly used
- Media Description: Air, Water, Gas
- Valve Type: Butterfly Valves, Diaphragm Valves, Globe Valves, Pressure Relief Valves
-
Supplier: Hammond Manufacturing Company Inc.
Description: ). Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE standard. Gasket, mounting kit, and template for cutout and
- Industry: Industrial
- Type: Enclosure
-
Supplier: DeZURIK, Inc.
Description: The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body is constructed entirely of spun aluminum for weight savings and easy installation. The air actuated Series
- Actuation: Pneumatic
- Media: Water
- Valve Type: Pinch Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and
- Acting Type: Single Acting (Air to Spring)
- Failsafe: Open at No Power
- Operating Temperature: -20 to 200 F
- Operation: On / Off (isolating)
-
Supplier: FineTek
Description: The BRD/BDV series are used specifically as dust collector valves in dust collector systems. Each valve consists of two air chambers divided by a diaphragm. The two models, BRD and BDV, perform the same function with slightly different designs. They are used to provide a sudden
- Valve Type: Diaphragm Valves, Pilot Valves, Solenoid Valves
-
Supplier: Agilent Technologies - Vacuum Products
Description: The remote control unit for the TwisTorr 305 turbo pumps drives the pumps in real time. This unit adapts speed and power as required by gas flow, gas type, pressures, and other factors such as cooling. The controller is capable of reading active gauges and driving accessories such as
- Form Factor: Rack Mount, Stand-Alone
- Special Capabilities (if required): Pressure Controller
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Watson McDaniel Company
Description: significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed
- Actuation: Pilot Operated
- Connection: Threaded
- Pressure Rating: 300 psi
- Valve Size: 1 inch
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Connection: Union
- Flow (Cv): 0.2500 to 0.4000
- Media Description: Air, Compressed Air
- Media Temperature: -10 to 115 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Connection: Union
- Flow (Cv): 0.2500 to 0.4000
- Media Description: Air, Compressed Air
- Media Temperature: -10 to 115 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Connection: Union
- Media Description: Air, Compressed Air
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 4
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a
- Actuation: Electric
- Connection: Threaded
- Media Temperature: 0.0 to 150 F
- Pressure Rating: 1 to 98 psi
-
Supplier: Gemu Valves
Description: Construction The pneumatically operated 2/2 way diaphragm valve GEMU 600 is a corrosion-resistant all plastic construction. It has a maintenance-free piston actuator which can be controlled by any inert gas. GEMU 600 has a stroke limiter and an integral optical position indicator. The
- Actuation: Pneumatic
- Connection: Bolt Flange, Union, Butt Weld, Socket Weld / Solder
- Media Temperature: 104 F
- Pressure Rating: 13.05 to 145 psi
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown
- Actuation: Pneumatic
- Media: Steam
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown
- Actuation: Pneumatic
- Media: Steam
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: UE Systems, Inc.
Description: machine cuts 21 groves in an armature. The armature is spun 360° creating a click for each grove. With sensor contacting the armature, the instrument counts the clicks. An incorrect count is noted in a control panel. III. A paper mill monitors a critical valve. In only specific
- Form Factor: Monitoring System
- Instrument Type: Condition Monitor / Fault Detector, Flaw Detection
- Technology: Acoustic Emission, Air / Structure Borne, Ultrasonic
-
Supplier: Sitron
Description: Cooling water monitoring Heat exchanger control On/Off valve monitoring Oil flow detection Air flow monitoring
- Velocity Flow Rate: 0.0984 to 16.4 ft/sec
- Electrical Output: Switch
- End Fittings: Flanged, Threaded
- Mounting Type: Insertion Type
-
Supplier: DynaQuip Controls
Description: rated long life Four (4) Limit switches for Motor Control and Remote Indication of End of Travel Adjustable mechanical travel stops and Local visual position indication 120 V ac, single phase standard. Additional voltages available including: 12 V dc, 24 V dc, 24 V ac
- Actuation: Electric
- Connection: Bolt Flange
- Media Temperature: -40 to 350 F
- Pressure Rating: 200 psi
-
Supplier: Weir Minerals
Description: The ISOGATE® PPV 1PS pinch valve is ideal for remote operation using typical plant air, and it does not require an auxiliary cylinder operator. The pinch sleeve is fully enclosed in a robust cast metal protective housing. The Pneumatic Pinch Valve – series PPV 1PS is
- Number of Ports/Ways: 2
- Primary Material of Construction: Steel
- Valve Type: Pinch Valves
-
Supplier: Mannesman Demag
Description: For installation in transfer lines, machine tools and robot stations stainless steel housings With collets for high precision Ideal for drilling or brushing Without valve for central remote control Small housing diameter for minimum centre
- Gearmotor Output Style: Concentric (In-line) Output
- Hollow Shaft / Collet: Yes
- Material: Steel - Stainless
- Rated Free Speed (output): 480 to 19000 rpm
-
Supplier: Alfa Laval Inc.
Description: standard maintenance-free pneumatic actuators. Actuated ball valves are delivered as normally closed (NC) valves that are controlled from a remote location by means of compressed air. These, however, can easily be rebuilt to a normally open (NO) configuration.
- Actuation: Manual / Hand, Pneumatic
- Media Temperature: 39 to 140 F
- Pressure Rating: 0.0 to 232 psi
- Primary Material of Construction: Stainless Steel
-
Supplier: Aggreko
Description: Remote Monitoring Benefits Fitted with state of the art electronic controllers for accurate and reliable operation Easy to read and adjust, the unit control panel includes inlet and outlet temperatures, system pressure and set point parameter Adaptive
- Condenser Cooling: Air-Cooled
- Control Panel Features: Local Control Panel, Remote Control Panel, Temperature Indicators, Pressure Indicators
- Cooling Capacity: 1477 kW
- Fluid Discharge Temperature: -15 to 65 F
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass line, thus eliminating high pressure in the
- Actuation: Pneumatic
- Media: Water, Cold Water
- Number of Ports/Ways: 3
- Pressure Rating: 17400 psi
-
Supplier: Weir Minerals
Description: The ISOGATE® series PPV 2PL is specifically designed for harsh, highly abrasive on/off control applications in liquid-solids slurry and gas-solids pneumatic conveying services. The valve is ideally suited for process applications requiring high numbers of on/off flow cycles. The PPV 2
- Number of Ports/Ways: 2
- Primary Material of Construction: Steel
- Valve Type: Pinch Valves
-
Supplier: HDT Global
Description: , dependable Water or Air cooled units are available in six capacities: 5, 8, 10, 15, 20 & 25 Tons. 10. Crankcase heaters are standard on all models. 11. Water regulating valves are standard on water cooled models 12. Sealed Ball Bearings are used on blower shafts. Others may use
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: ControlAir LLC
Description: The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem
- Actuation: Electric, Pneumatic
- Connection: Threaded
- Media Temperature: 0.0 to 140 F
- Pressure Rating: 150 psi
-
Supplier: F.C. Kingston Inc.
Description: Kingston Air Powered Valve Actuator Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination is well suited for use in
- Valve Type: Control Valves
-
Supplier: Mannesman Demag
Description: For installation in transfer lines, machine tools and robot stations Stainless steel housings Stainless steel spindles Ideal for drilling or brushing Without valve for central remote control Small housing diameter for minimum centre
- Gearmotor Output Style: Concentric (In-line) Output
- Hollow Shaft / Collet: Yes
- Material: Steel - Stainless
- Rated Free Speed (output): 1000 to 5000 rpm
-
Supplier: Burkert Fluid Control Systems
Description: The AirLINE System integrates high performance solenoid pilot valves, remote electronic I/O and fieldbus communication into a process actuation and control system that is both compact and extremely flexible. Its modular design allows fully customized, pre-mounted and
-
Supplier: Asahi/America, Inc.
Description: The Series 10 electric actuator is used to actuate Asahi's larger valves, including butterfly valves up to 24". No air supply – In many remote locations, it may be impractical to run an air supply line and maintain it. Colder climate – Compressed air
- Actuation: Electric
- Media Temperature: 150 F
- Valve Type: Butterfly Valves
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free-flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to
- Application / Operation: Filling, Metering
- Common Features: Control Panel, Integral Hopper / Bin
- Feeder Type: Other
- Flow Control: Volumetric, Weighing / Gravimetric
-
HVAC Chillers - Air Water Chillers with Propeller Fans and Semihermetic Screw Compressors -- Heva EASupplier: Thermocold Costruzioni Srl
Description: Air/water chillers with propeller fans and semihermetic screw compressors. • Compressors screw type. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers high efficiency finned coils with seamless copper tubes
- Compressor Motor Horsepower: 161 to 448 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Control Panel Features: Local Control Panel, Remote Control Panel
- Cooling Capacity: 422 to 1272 kW
-
Supplier: Air Products PRISM Membranes
Description: membrane air dryer to be precisely customized to match the required product stream specification. The external dry purge gas flow is controlled by a customer-supplied orifice or adjustable valve. PE dryers are supplied with a 360-degree swivel purge gas inlet fitting. PRISM PE
- Dryer Technology: Membrane
- Drying Capacity: 102 to 196 SCFM
- Maximum Pressure: 400 psi
- Minimum Output Dew Point: 10 to 180 F
-
Supplier: Reznor
Description: 125,000 through 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 51.29 kW
- Maximum Air Flow: 2590 SCFM
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: drop-proof top cover and ground installation pedestal; Dedicated functions Sleep and wake-up function, constant voltage control, constant temp control, part maintenance and phase sequence detection; Multi-specification power output Provide 24Vdc/1A, 220Vac/110Vac power externally, used
- Application Categories: Inverter Drive
- Rated Power: 22000 watts
-
Supplier: GENERON
Description: distribution system. GENERON® systems provide moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges
- Dryer Technology: Desiccant
- Drying Capacity: 1500 SCFM
- Minimum Output Dew Point: -100 F
Find Suppliers by Category Top
Featured Products Top
-
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Combination Air Release/Degassing Valve Series CARD — US Patent #10683946 Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Customized for specialized conditions such as waste leachate, seawater desalination, and industrial wastewater treatment, ensuring outstanding performance in challenging environments. Remote Control: With electric adjustment capabilities, the valve facilitates easy remote control (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
variety of unique Aerospace & Defense applications. Combining straightforward design and reliable performance, our technology is often the ideal solution for particularly remote, original, and extreme design challenges (read more)
Browse Control Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
to those incurred with the use of their counterparts. Versatility and a wide range of application fields, including hydraulic, air, and water controls make magnetic latching solenoids the new standard of the future of global manufacturing. Considerations. To ensure the high and constant efficiency
More Information Top
-
Burnout and Heat-Transfer Correlations for Once-Through Superheat at Low Flow with an Exponential Source
PRESSURE INDICATOR TO ATMOSPHERE AIR OPERATED REMOTE CONTROL VALVE .
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 56] Piping Systems and Appurtenances
(3) Air operated remote control valves must be provided with self-indicating lines at the control boards which indicate the desired valve positions, i.e., open or closed.
-
Diagnostic Instrument Manipulator (DIM) upgrades for reliability and operational efficiency in a radiological contamination environment at the National Ignitio...
The DIM mechanical utilities subsystem provides high vacuum capability along with 1) compressed air for remote control valve actuation, 2) ventilation of the airbox volume in case off-normal pressure drops occur that might cause damage to internal airbox components, and 3…
-
HFBR handbook. Revised
Remote controlled air operated ball valves .