-
Supplier: Electro Standards Laboratories
Description: The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy
- Application: Networking
- Cable Length: 3.28 ft
- Connector Type: DB9, USB Type A
- Product Category: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: The U209-006-RJ45-X USB to RJ45 Cisco Serial Rollover Cable is designed for consumers and IT professionals who want to connect their computer or laptop’s USB port to their Cisco® modem, router, firewall, switch or other
- Application: Computer Cable
- Cable Length: 6 ft
- Connector Type: USB Type A
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2804 8-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2804 uses a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple ports
- Connector: RJ-45
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
-
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2404 4-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2404 uses a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple ports
- Connector: RJ-45
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: activity. The SeaI/O 641U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. For conveniently powering serial peripherals, the supplied power is fused and connected to pin 5 on each of the RJ45 serial connectors. A
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: Sealevel Systems, Inc.
Description: activity. The SeaI/O 681U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. For conveniently powering serial peripherals, the supplied power is fused and connected to pin 5 on each of the RJ45 serial connectors. A
- Data Rate: 922 kbps
- Device Type: Serial Adapter
- Network / Bus: USB
- Number of Ports: 8
-
Supplier: Acme Chip Technology Co., Limited
Description: ADAPTER USB 1.1 TO SERIAL M/DB-9
- Product Category: Cable Assembly
-
Supplier: ZBA, Inc.
Description: This cable connects the scanner to a PC through a USB port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners
- Application: Computer Cable
- Cable Assembly Gender: Male-Male
- Cable Length: 6 ft
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: gear both new and old. If you have a newer PC or laptop, it may not have the 9-pin serial port, in which case you would purchase Tripp Lites USB -Serial adapter, which will connect the two DB9 ends together. Features 6ft DB9F to RJ45 Console Rollover Cable
- Cable Length: 6 ft
- Connector Type: DB9, RJ-45
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: DigiKey
Description: USB 1.1 Cable A Male to B Male 11.00' (3.35m) Shielded
- Cable Length: 11 ft
- Product Category: Cable Assembly
-
Supplier: DigiKey
Description: USB 1.1 Cable A Male to Cable (Round) 10.93' (3.33m) Shielded
- Cable Length: 10.93 ft
- Product Category: Cable Assembly
-
Supplier: DigiKey
Description: USB 1.1 Cable A Male to Cable (Round) 4.30' (1.31m) Shielded
- Cable Length: 4.3 ft
- Product Category: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: Features Connects a Printer, Router or Other DTE Serial Device to Your Computer’s USB-A PortThis 30-inch USB to RS485 adapter cable turns your computer’s USB port into an RS422 or RS485 serial port and avoids the expense of upgrading your
- Application: Computer Cable
- Cable Length: 2 ft
- Connector Type: DB9, USB Type A
- Operating Temperature: 1.20E-14 to 60 C
-
Supplier: DigiKey
Description: USB 1.1 Cable A Male to B Male 3.28' (1.00m) Shielded
- Cable Length: 3.28 ft
- Product Category: Cable Assembly
-
Supplier: SFCable.com
Description: The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. 8" long is just enough for notebook users. Connectors: USB Type A Male
- Application: Computer Cable
- Cable Length: 0.6667 ft
- Connector Type: USB Type B
- Product Category: Cable Assembly
-
Supplier: SFCable.com
Description: USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other
- Application: Computer Cable, LAN / Ethernet
- Connector Type: RJ-45
- Product Category: Cable Assembly
- Serial Cable Type: USB 2.0
-
Supplier: Black Box
Description: 10/100/1000-Mbps speed. Add standard RJ45 port to laptop or PC. Small chipset on RJ45 side for conversion. Downloads at 500Kbps & uploads at 60Kbps. USB 3.1 TypeC port power. Ideal for mobile devices.
- Connector Type: RJ-45, Other
- Product Category: Cable Assembly
-
Supplier: USR
Description: The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB
- Application: Computer Cable
- Cable Length: 6 ft
- Connector Type: USB Type A
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: Adapter Cable to convert from RJ45 8 pin to RJ11 6 pin. It can be applied with RJ45 to USB Terminal Cable: RJ11 – RJ45 (942 261-001) via 1:1 coupler to RJ45 – USB (942 096-001).
- Connector Type: RJ-45
-
Supplier: Advantech
Description: connections. The device supports energy saving suspend and resume operations. No IRQ required. Add one RS-232 serial port to your PC/Mac via USB connector (16in cable) Converts older serial devices to USB (1.1, 2.0 compatible) Data rate: up
- Connector: DB9, Other
- Data Rate: 230 kbps
- Device Type: Serial Data Converter
- Mounting / Form Factor: Other
-
Supplier: ACCES I/O Products, Inc.
Description: . The unit enclosure is 4 inches wide by 4 inches deep by 1.8 inches high. The adapter is supplied with a 6 foot USB cable. In addition to the two serial LEDs the unit features two additional easy-to-read LEDs indicating digital I/O enabled/ready and USB
- Connector: DB9
- Network / Bus: USB
- Number of Ports: 4
- Serial Protocol: RS232/422/485
-
Supplier: L-com, Inc.
Description: /VIST A/7. Ships with 5V DC power supply and USB 3.0 cable. Features Capable of USB 3.0 Speeds of up to 5Gbps, backward compatible with both USB 1.1 & USB 2.0 specifications 4X USB 3.0 Type A Downstream Ports, 1X USB 3.0 Type B Upstream
- Network / Bus: USB
-
Supplier: Tripp Lite by Eaton
Description: ApplicationsThe wall-mountable USB to serial converter with an industrial-grade steel enclosure offers electrostatic discharge (ESD) protection to ±15kV. It supports serial communications speeds up to one Mbps and USB 2.0 specifications, though it is
- Connector: DB9, Other
- Device Type: Serial Adapter
- Number of Ports: 4
- Serial Protocol: RS422, RS485
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the
- Cable Length: 3.28 ft
- Product Category: Cable Assembly
- Serial Cable Type: RS232
-
Supplier: Allied Electronics, Inc.
Description: Features USB cable assembly, Type A male to mini-Type B 5 position male connectors Simple plug and play connections from USB hosts and peripherals Molded backshells provide durability and increased strength at cable entry
- Cable Length: 6.56 ft
- Connector Type: USB Type A, USB Mini-B
- Product Category: Cable Assembly
-
Supplier: Keller America, Inc.
Description: Interface converter with screw-type terminal: • Supply via USB for one connected final consumer (U-Out = 11,8 VDC / I-Outmax = 40 mA) (Supply is provided via an external power supply unit (12–20 VDC) if more than one final consumer is connected) • Screw
- Indicators: Yes
- Input Standard: USB
- Output Standard: RS485
-
Supplier: Microchip Technology, Inc.
Description: in simplifying PCB layout and optimizing bill-of-material cost. Every downstream port of the USB251xB hubs can be enabled to support USB Battery Charging 1.1 specification as a Charging Downstream Port (CDP). A CDP provides universal battery charging capability to
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: programes supporting the serial interface. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-485 device can be connected to USB
-
Supplier: RS Components, Ltd.
Description: This keyboard, video, mouse (KWM) cable assembly allows connection of peripheral devices with a serial DB9 interface to USB devices. Connect serial to USB devices. USB A male to DB9 male assembly. Plug and play set up. Needs no interrupt
- Cable Length: 1.66 ft
- Connector Type: USB Type A, Other
- USB Type: USB 1.1
-
Network Hubs - Universal Serial/Wi-Fi/LAN Adapter Module with Mini USB and RJ45 Jack -- RW8300NE-a/cSupplier: Radicom Research, Inc.
Description: ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a network cable to ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini
- Form Factor: Board
-
Description: .10) Support for X-ES' 3U VPX SBC module I/O One Mini DisplayPort connector for Dual-Mode DisplayPort interface Two SATA connectors One micro-DB-9 connector for an RS-232/422/485 serial port Two USB connectors Three RJ-45 connectors for 10
- Connection to Host: USB, RS232/422/485
- Form Factor: Printed Circuit Board (PCB), Other
-
Supplier: RS Components, Ltd.
Description: For connecting up to 4 USB devices (e.g. mouse, keyboard, printer, scanner, etc.) to one USB port. Greater distance between sockets makes it easier to plug in wider USB plugs/dongles. Bus-powered, i.e. the voltage is supplied via the USB socket on a
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: Embedded Data Systems
Description: • Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and
- Device Type / Applications: Other
- TJ: 0.0 to 70 C
- Technology: USB
-
Supplier: L-com, Inc.
Description: authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty
-
Supplier: Cable Depot Inc.
Description: USB 7 Port Hub With 4 Active Ports Click Here if you wish to view some general USB information. Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable
Find Suppliers by Category Top
Featured Products Top
-
transfer rates up to 4.8Gbps Backwards compatible with USB 2.0 and even USB 1.1 Up to ten times the capability of USB 2.0 Foil and Braid shielding construction reduced interference USB 3.1 Gen 2 Cables Qualtek USB 3.1 Gen 2 (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Qualtek's USB 3.1 SuperSpeed+ cables offer new levels of connectivity Qualtek’s USB 3.1 cables, along with their Type-C connectors, allow the user to charge and power their USB-C enabled device plus sync and (read more)
Browse Computer Cables Datasheets for Qualtek Electronics Corp. -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Qualtek offers a large variety of cable assembly products including USB 2.0, USB 3.0, USB 3.1 generation 1 and 2 Type C, and USB 4 Type C. The USB 2.0 and 3.0 features a twisted-pair construction which reduces cross talk to ensure error free transfer. The 3.1 USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
source, but also cable solutions specially tailored to your needs. Our product portfolio includes USB, Ethernet, coaxial and serial cables, connectors and adapters. Whether you have a unique application or specific requirements for your connectivity solutions, our experienced team is on (read more)
Browse Cable Assemblies Datasheets for PIDSO - Propagation Ideas & Solutions GmbH -
PIC® Wire & Cable offers specialty, high-performance electronic cables, connectors and assemblies for aerospace & defense environments, from airplanes, helicopters and UAVs to ground vehicles and ground shelters (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
variety of jacketing and plug features for a broad array of applications in the automotive, machinery, aerospace and testing worlds. Dytran also designs custom cables made to customer specifications and our most popular models are guaranteed to be in stock as part of our Sensor Select™ program (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Dytran by HBK -
Wire to Board and Accessories AMP CT Family and HPI Family Modular Jacks USB Serial I/O TARGET APPLICATIONS Cloud Computing Data Center Operations High-Speed Networking Machine Learning / Artificial Intelligence (read more)
Browse Network Cables Datasheets for TE Connectivity
More Information Top
-
Physicomimetics
It still may be necessary to have a serial cable and a nine-pin male RJ11 /RJ45 adapter to connect the Minidragon to the serial - to- USB adapter.
-
Solar‐powered ZigBee‐based wireless motion surveillance: a prototype development and experimental results
It connects to the computer through a USB port and to the PICDEM Z mother board through an RJ11 port. It is directly connected to the PICDEM Z mother board through a serial cable with a 9-pin RS232 connector on the ZigBee device side and a USB connector on PC side.
-
Shopping - Best Prices On The Cyber Power OR2200PFCRT2U PFC Sinewave UPS System 2000VA 1320W Rack/Tower PFC compatible Pure sine wave (2000VA/1320W - 2U Tower/...
This unit offers connectivity via one (1) HID USB and one (1) DB9 serial port. Protection for phone/network ( RJ11 /RJ45) and cable /coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances.
-
Shopping - Best Prices On The CyberPower Systems OR1500PFCRT2U PFC Sinewave UPS System 1500VA 900W Rack/Tower PFC compatible Pure sine wave (1500VA/900W - 2UTo...
This unit offers connectivity via one (1) HID USB and one (1) DB9 serial port. Protection for phone/network ( RJ11 /RJ45) and cable /coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances.
-
http://www.ijera.com/special_issue/ASPIC 2012/G028030.pdf
Some laboratory systems and other data acquisition and control systems connect to 1- Wire devices using cords with modular connectors or with CAT-5 cable , with the devices themselves mounted in … … in a small PCB, or attached to the object being monitored. In such systems, RJ11 (6P2C or 6P4C modular plugs, commonly used for telephones) are popular Systems of … USB , RS-232 serial and parallel port interfaces are popular solutions for connecting the MicroLan to the host PC.
-
Shopping In Modems - Big Bruin
… EX560LKA - EX560LKA - Refurbished 56K EXTERNAL MODEM SERIAL W ADAPTER Refurbished 56K EXTERNAL MODEM SERIAL W ADAPTER Rated … USrobotics USR5670 - 56K* V.92 PCI Fax Modem Type Dial-Up Modem Interface PCI Bus (Plug & Play) Cable Interface 2 x RJ11 ports Standards V.92 56K ITU standard … … with most ITU and Bell standards down to 300 bps V.80 … Aluratek AAC4001AWUM100F - Fax Modem Adapter (Modems) External USB 56Kbps V.92 (USB to RJ11) Fax Modem Adapter …
-
Improved Pressure–Frequency Sensing Subxiphoid Pericardial Access System: Performance Characteristics During In Vivo Testing
The voltages from the analog output board on the signal conditioner were read by an A/D data converter (National Instruments, model universal serial bus ( USB )-6009, Austin, TX) and stored in the laboratory computer for offline analysis. … sheath was flushed and filled with saline and monitored by a transducer identical to that used in … Both the LV and A-line transduc- ers were connected to a data acquisition and signal conditioning board (National Instruments, model USB-9237, Austin, TX) via a custom-built cable that bridged the RJ11 jack of the transducer wiring to the RJ50 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0401.pdf
The USB key is supplied with: a. (1) 3 FT USB A to USB B cable b. (1) 7 FT 4 conductor modular cable with RJ11 4 pin plug Connect the supplied USB A to USB B cable to the USB Key. 6.0 SERIAL COMMUNICATIONS (EZ7) (CONTINUED .
-
Shopping In UPSs - Big Bruin
Cord With Nema 5-15p Plug, Ports Usb & Rj11 Rated: 0/10 0 Reviews Supports up to 3600VA/3600 watts when hardwired to a 120V 30A input source. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software with USB and serial cables .
-
usb headset - offers from usb headset manufacturers, suppliers, exporters & wholesalers
Select to 94 usb headset Selling Leads Page 1 of 16 USB plug, RJ11 plug or stereo plug. best quality. can choice to use the ... Sell Fluke Networks DTX-1800 Cable Analyzer … for Talk 2 x AC Chargers Carrying Case USB Interface Cable (Mini-B) Serial RS-232 Cable …