-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Applications: General Purpose, Industrial, Water
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid, Gas, Steam, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Tape: DN80 DN100 DN200 Plate: 0.5, 0.8, 1, 1.5 and 2.0mm Hole: 2, 3 and 5mm Material: stainless steel plate Mesh: 20, 30, 40, 50, 60, 80, 100, 120, 150, 200, 180 and 130 mesh Wire diameter: 0.10, 0.12, 0.14, 0.15, 0.20 and 0.30mm
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Stainless, PVC
- Media: Liquid
-
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Stainless, PVC
- Media: Liquid
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: The ESW Series Strainer is an oversized design for high flow or high strainer loading applications. Although the model was specifically designed for aquatic life support systems in aquariums and zoos - it has also been a problem solver in commercial pool applications. This
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Stainless, PVC
- Media: Liquid
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: The SWM series is for applications where the design calls for full open outlet construction, either prior to or after pump.
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Stainless, PVC
- Media: Liquid
-
Supplier: Spirax-Sarco
Description: water systems, steam and condensate systems etc. The standard screens are manufactured using 304L or 316L stainless steel and have 3 mm perforations. Other perforations or material of construction are available on request. Temporary strainers are not intended to be used for
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Gas, Steam
-
Supplier: SSI Fabricated
Description: in conical, basket and plate configurations 100% to 300% open area range (OAR) as standard 304SS construction is standard. Construction in other materials is available May be installed in horizontal or vertical pipelines
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®, Other
- Media: Liquid
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Applications: Coolant, Industrial, Water, Other
- Assembly / Element: Strainer Assembly
- Features: Integral Filter, Self-cleaning
- Materials of Construction: Steel - Stainless
-
Supplier: SSI Fabricated
Description: in conical, basket and plate configurations 100% to 300% open area range (OAR) as standard 304SS construction is standard. Construction in other materials is available May be installed in horizontal or vertical pipelines
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®, Other
- Media: Liquid
-
Supplier: SSI Fabricated
Description: in conical, basket and plate configurations 100% to 300% open area range (OAR) as standard 304SS construction is standard. Construction in other materials is available May be installed in horizontal or vertical pipelines
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®, Other
- Media: Liquid
-
Supplier: Spirax-Sarco
Description: water systems, steam and condensate systems etc. The standard screens are manufactured using 304L or 316L stainless steel and have 3 mm perforations. Other perforations or material of construction are available on request. Temporary strainers are not intended to be used for
- Applications: General Purpose
- Media: Liquid, Gas, Steam
- Pipe Size: 1.5 to 28 inch
-
Supplier: Newark Wire Cloth Company
Description: 150 psi units designed for full line pressure differential. 300 and 600 psi units designed for 300 psi differential. May be designed to withstand collapse pressure with cone upstream. Filtration area is greater than 400% of pipe area. Larger areas available. Available in mild steel, 304 SS,
- Applications: General Purpose
- Assembly / Element: Strainer Element
- Materials of Construction: Bronze, Monel®, Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless, Other
- Pipe Size: 1 to 24 inch
-
Supplier: Thermon, Inc
Description: CS & BS Series Cone & Basket Strainers are used to protect fluid and gas handling equipment by removing debris during system start-up. They are easily installed or placed between large flange faces without modifying the surrounding pipe work, and are also easily removable.
- Applications: Coolant, Other
- Assembly / Element: Strainer Assembly, Strainer Element
- Materials of Construction: Steel - Carbon / Alloy
- Media: Liquid
-
Supplier: KADANT
Description: shower nozzles maintain throughput Replaceable filter media is economical and fast to change Filtrate is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill
- Applications: General Purpose, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Applications: General Purpose, Industrial, Water
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid, Gas, Steam, Other
-
Supplier: Mueller Steam Specialty
Description: These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
- Applications: Industrial, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless, Other
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Applications: General Purpose, Chemical, Coolant, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid, Steam
-
Supplier: Lee Co. (The)
Description: Lee Boss Mount Strainers offer coarse level filtration in a compact, low profile design. Manufactured from 304L stainless steel, the boss mount strainers feature a robust design with a single piece screen element that can withstand differential pressures up to 500 psid
- Applications: Other
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Flomatic Valves
Description: 6SS Strainer - All 303 stainless steel body with threaded female connection. Stainless steel strainer with stainless steel or plastic caps. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Pipe Connection: Threaded
- Pipe Size: 1 to 1.25 inch
-
Supplier: Eaton
Description: disposal. Eaton heavy-duty Model 85 Y Strainers are furnished with high quality stainless steel screens that are carefully fabricated to fit the strainer body perfectly. This, coupled with the precision machined screen seat on the body of the strainer, protects
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: Suttner America Company
Description: Inlet filter replaces the garden hose small filter screen and prevents debris from entering the pump.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Pentair Engineered Solutions
Description: Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless
- Media: Liquid
-
Supplier: Armstrong International
Description: than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer
- Applications: General Purpose, High Temperature, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Steam
-
Supplier: PT
Description: Stainless steel screen, 30 STSC, 12-80 mesh
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Element
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: ISC Sales, Inc.
Description: straining solution. Please contact an account manager for permanent solutions. Features: • ANSI Classes 150, 300, and 600 • Perforations from 1/32" to 1/2" diameter • Mesh Liners of 20, 40, 60, 80, and 100 (best with basket type strainers) • Stainless steel or Monel construction
- Applications: General Purpose, Other
- Assembly / Element: Strainer Element
- Materials of Construction: Monel®, Steel - Stainless
- Media: Liquid
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end
- Applications: General Purpose, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Stainless, Other
-
Supplier: Alar Engineering Corp.
Description: Clam shell design, sprayheader for easy cleaning, 1.5 HP electric motor
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: Rosedale Products, Inc.
Description: Available in carbon steel, 304 stainless steel, or 316 stainless steel
- Applications: General Purpose, Chemical, Food Processing, Industrial, High Viscosity, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen
- Applications: Food Processing
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Polypropylene (PP, PPL)
- Media: Liquid
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed
- Applications: General Purpose, Industrial, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Cast Iron, Steel - Stainless, Other
- Media: Liquid, Gas, Steam
-
Supplier: Victaulic Co. of America
Description: GROOVED END CONNECTION NITRILE GASKET SEAL MATERIAL 6.5 INCH END TO END DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN MATERIAL 12 MESH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 8 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 730 MODEL
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Pipe Connection: Other
- Pressure Rating: 300 psi
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®
- Media: Liquid
- Pipe Connection: Welded, Flanged, Threaded, Other
-
Supplier: KSB AG
Description: Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other
- Applications: General Purpose, Industrial, High Temperature, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid, Steam
-
Supplier: Hayward Flow Control
Description: , CPVC, GFPP and Eastar Ergonomic Hand-Removable Cover In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases NSF / ANSI 61 Listed Options Stainless Steel, Monel®, Hastelloy®, and
- Applications: General Purpose, Chemical, Food Processing, Laboratory, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Stainless, Titanium, Hastelloy®, PVC, Polypropylene (PP, PPL), Other
- Media: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Designed in a conical shape so that each coil compresses within the other, Conical Compression Springs are able to achieve a much smaller solid height than ordinary compression springs. Ends are squared, not ground. Material is 302 Stainless Steel Conical Compression Springs ASTM A313 are able perform in high temperature environments, up to 500°F. Solid height is approximataly equal to two times the wire diameter. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
various process needs. From traditional cylindrical and rectangular tanks to more specialized shapes like conical or spherical, the Tank Designer offers a wide range of options. Each shape has its own advantages, depending on the application—whether it's optimizing mixing efficiency (read more)
Browse Engineering Design Services Datasheets for MXD Process -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. Follow us (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Designed in a conical shape so that each coil compresses within the other, Conical Compression Springs are able to achieve a much smaller solid height than ordinary compression springs. Ends are squared, not ground. Material is 302 Stainless Steel Conical Compression Springs ASTM A313 are able perform in high temperature environments, up to 500°F. Solid height is approximataly equal to two times the wire diameter. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. (read more)
Browse Water Valves Datasheets for Flomatic Valves -
Fusion bonded epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below. (read more)
Browse Water Valves Datasheets for Flomatic Valves -
is available in a variety of materials including aluminum, brass, iron, steel, stainless steel, zinc, nylon, phenolic, and thermoplastic. View Our Catalog (read more)
Browse Knobs (industrial) Datasheets for Reid Supply -
hyper-detect 5 is ultra-sensitive, detecting ferrous contaminants from 0.8mm to 0.9mm, non-ferrous pieces down to 1.0mm, and non-magnetic stainless steel from 1.0mm to 1.2mm. contact us Benefits Protect your (read more)
Browse Industrial Metal Detectors Datasheets for TNA Solutions Pty. Ltd.
More Information Top
-
Laboratory grape crusher.
A drum-type crusher- strainer has a stainless - steel frame with conical drums counter revolving at different velocities, a reservoir, and a rotor.
-
Filtration of Gaseous or Liquid Oxygen in Industrial Applications and Associated Fire Risks
Wire Mesh Considering the thickness of wire mesh of the so-called “ strainer ” or conical filter or “basket” ͑or Y͒ type, the behavior and experience of fires linked to stainless steel wire meshes should lead to a wire mesh selection…
-
OMICS Publishing Group | Full-text | Prenatal Effects of Different Intra-Uterine Milieus on Fetal Glucose Sensing Mechanisms during Gestation in Rats
Digested tissue was filtered through a 6-cm-diameter cylindrical stainless - steel tea strainer (0.5 mm mesh pore size) after washing with ice-cold HBSS, the sample was transferred to 50 ml conical tubes, and centrifuged for 2 min at 4°C…
-
Sell V shaped wire welded stainless steel screens
…pipe, Johnson Screen, spiral screen tube, welded wedge wire screen, reversed slot screen, continuous slot pre-pack, water filter, screen cylinders, stainless steel slot tube,reverse rolled screen, strainer pipe, continous slot wire … slot wire screen tube, conical well screen, Suction strainers…