Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter
- Applications: Mobile / Wireless Systems
- Form Factor / Package: Stand Alone
- Function: Transceiver
- Input Sensor Types: Voltage Input
-
Supplier: Spire Metering Technology
Description: Can be customized to special applications, such as leakage detection, energy management, etc. The GPRS-based uGalaxy data management system offers a way for customers to monitor remote meters, such as flowmeters, temperature sensors, pressure sensors, level sensors, BTU meters, etc., in
- Form Factor / Package: Stand Alone
-
Supplier: Interface, Inc. - AZ
Description: Transmitter Module (WTS-AM) mV/V or voltage input with full 24 bit ADC and up to 18 bit effective resolution at 200 updates/sec. 2.4 GHz frequency with up to 200 meter range IP65 NEMA4 enclosure (80 x60 x30 mm) Battery operated (2@AA) with sleep mode Factory set-up to work properly with your
- Communication Interface: Serial Interface
- Digital Sampling Rate: 0.2000 ksps
- Features: Connectorized, Sensor Excitation, Visual Indicator
- Form Factor / Package: Stand Alone
-
-
Description: A must-have compendium on biomedical telemetry for all biomedical professional engineers, researchers, and graduate students in the field Handbook of Biomedical Telemetry describes the main components of a typical biomedical telemetry system, as well as its technical
-
Supplier: Sherborne Sensors
Description: The WTS Wireless Tilt System is a flexible, all-weather radio telemetry system designed to provide high accuracy remote angle measurement data. The WTS enables surveyors, geotechnical specialists and structural engineers to record and log data remotely without the cost and
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -4 to 140 F
- Output: Digital
-
Supplier: Sensor Developments, Inc.
Description: The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The
- Digital Sampling Rate: 1250 ksps
- Form Factor / Package: Stand Alone
- Function: Transceiver
- Input Sensor Types: Strain Gage / Bridge
-
Description: ISO 22645:2005 specifies the telemetry (TM) space data link protocol, a data link layer protocol as defined in ISO/IEC 7498-1, and is be used over space-to-ground or space-to-space communications links by space missions.
-
Description: ISO 15862:2009 provides basic requirements for the measurement of the spacecraft flight environments generated by the launch vehicle, telemetry data processing and formats of analysis reports. ISO 15862:2009 defines the field and number of measurement parameters, the principles of data
-
Description: systems, often at the boundaries of mission phases, without the need for customized import/export, re-validation, or even re-implementation of mission databases. The scope of ISO 18424:2013 is limited to the satellite telemetry and commanding meta-data constructs necessary to perform
-
Description: Includes the tape and recorder/reproducer characteristics and modes of recording to enable users of different systems to interchange information recorded on instrumentation magnetic tape. Annexes A, B, C, D, and E contain recommended procedure for testing recorder/reproducer systems,
-
Description: Includes the tape and recorder/reproducer characteristics and modes of recording to enable users of different systems to interchange information recorded on instrumentation magnetic tape. Annexes A, B, C, D, and E contain recommended procedure for testing recorder/reproducer systems,
-
Supplier: Accuris
Description: TELEMETRY SYSTEM SUMMARY DATA
-
Supplier: Accuris
Description: TELEMETRY SYSTEMS AND SUBSYSTEMS
-
Supplier: Spire Metering Technology
Description: SpirePulsarTM mobile wireless meter reading system is based on two parts: Integration/Area Management System and Mobile Meter Reading System. Some of its advantages include: Read meter using wireless handset Non intrusive. No need to enter the premise
- Form Factor / Package: Stand Alone
-
Description: Bio-Medical Telemetry: Sensing and Transmitting Biological Information from Animals and Man, Second Edition This second edition of the classic Mackay text provides scientists with the necessary tools for studying animal or human subjects without interfering with normal behavior patterns. It
-
Supplier: Accuris
Description: TEST METHODS FOR TELEMETRY SYSTEMS & SUBSTSTEMS
-
Description: it does not matter if an individual reading is lost as the next one will be published soon after. - "At least once", where messages are assured to arrive but duplicates can occur. - "Exactly once", where message are assured to arrive exactly once. This level could be used, for example, with billing
-
Supplier: Accuris
Description: SPACE DATA AND INFORMATION TRANSFER SYSTEMS - PACKET TELEMETRY
-
Supplier: CSA Group
Description: ISO 15862:2009 provides basic requirements for the measurement of the spacecraft flight environments generated by the launch vehicle, telemetry data processing and formats of analysis reports. ISO 15862:2009 defines the field and number of measurement parameters, the principles of data
-
Supplier: CSA Group
Description: systems, often at the boundaries of mission phases, without the need for customized import/export, re-validation, or even re-implementation of mission databases. The scope of ISO 18424:2013 is limited to the satellite telemetry and commanding meta-data constructs necessary to perform
-
Supplier: Analog Devices, Inc.
Description: I2C adjustable. Input current limit and charge current can be accurately programmed with sense resistors and can be individually adjusted via the I2C serial port. A digital telemetry system monitors all system power parameters. Safety timer and current termination
-
Supplier: CSA Group
Description: Includes the tape and recorder/reproducer characteristics and modes of recording to enable users of different systems to interchange information recorded on instrumentation magnetic tape. Annexes A, B, C, D, and E contain recommended procedure for testing recorder/reproducer systems,
-
Supplier: CSA Group
Description: implementations or products; b) the implementation of service interfaces within real systems; c) the methods or technologies required to perform the procedures; or d) the management activities required to configure and control the protocol.
-
Supplier: FMS USA, Inc.
Description: The FMS radio transmitted tension monitoring system (RTM) is designed to monitor tension of individual wires or cables in rotating applications. This system sends all the collected data via radio transmission. The RTM system is a complete tension monitoring package designed to
- Applications: Other
- Features: Antenna Connector, LED Indicators
- Form Factor / Package: Stand Alone
- Input Sensor Types: Strain Gage / Bridge
-
Supplier: Smiths Interconnect
Description: Features & Benefits 14.4 –15.35 GHz Frequency Coverage Largest Reflector Aperture in Class – 4 Feet High Performance GainRugged and Lightweight –15 - Minute Setup Time Adjustable Tripod for Ground Slope Variation Transit Cases available for Transport Environmentally Qualified for Rugged Military
- Applications: Aerospace / Military, Telemetry / Surveillance
-
Supplier: Smiths Interconnect
Description: Features & Benefits Dual S/C-Band Capability L-Band Capability Available Largest Reflector Aperture in Class – 4 foot High Gain Performance Rugged and Lightweight – 15 min. Setup time Adjustable Tripod for Ground Slope Variation Transit Cases Available for Transport Applications: Tactical Data Link
- Applications: Aerospace / Military, Telemetry / Surveillance
-
Supplier: CAS DataLoggers
Description: Narrow Band (UNB) radio technology operating in the license-free ISM radio bands, has the advantage of covering larger areas than other fixed local systems. ADS-260 is compliant to the SDI-12 Standard Version 1.2 and supports extended commands for sensor configuration, in terminal mode.
- Form Factor: Stand Alone
- Inputs / Channels: 8 #
- Operating Temperature: -40 to 149 F
- Outputs: Radio / Telemetry
-
Data Loggers and Data Recorders - Cutting Edge Fixed Automatic Meter Reading System -- SpireCapture?Supplier: Spire Metering Technology
Description: Spire Metering offers specialized software solutions designed to deliver critical data necessary for analytic review. Having transparent and secure data readily available moves toward improved operational efficiency and resource management. The SpireCaptureTM system
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Ethernet, Radio / Telemetry, Other, RS232/422/485
- Form Factor: Stand Alone
-
Supplier: CAS DataLoggers
Description: The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate
- Analog Input Channels: 15 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Auxiliary Outputs: Voltage Output, Current Output
-
Supplier: Smiths Interconnect
Description: Features & Benefits Small EL/Az configuration, provides light weight portable platform Quad-Band (L,S,C, & Ku) coverage Rx capability in all bands Built-in ACU, power supply, and axis control Integrated INS for fast set-up and target acquisition Flexible Command and Status Interface Applications:
- Applications: Aerospace / Military, Satellite / Satcom, Telemetry / Surveillance
-
Supplier: PCB Piezotronics, Inc.
Description: TORKDISC® System, 16-bit telemetry system, 1,000 in-lb/83 ft-lb (113 N-m) rated capacity, 200% static overload protection, 15,000 RPM Max., anodized aluminum
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Instrument / Meter
- Electrical Output: Analog Voltage
- Operating Temperature: 32 to 185 F
-
Supplier: CAS DataLoggers
Description: reliable communication and outdoor enclosures to satisfy a variety of measurement and monitoring applications. SIGFOX, which uses Ultra Narrow Band (UNB) radio technology operating in the license-free ISM radio bands, has the advantage of covering larger areas than other fixed local systems.
- Application: Environmental, Weather / Meteorology
- Connection to Host: USB, Radio / Telemetry
- Form Factor: Stand Alone / Benchtop
- Operating Temperature: -40 to 149 F
-
Supplier: Tekscan, Inc.
Description: The Wireless ELF 2 System is a user-friendly, cost-effective load measurement system. This system combines 3 FlexiForce® WB201 sensors, battery-operated WiFi transmitter (certified 802.11b radio- 802.11b/g/n compatible), and Windows-compatible software*, turning your
- Application: General Lab and Industrial, Medical / Biomedical
- Application Software Included: Yes
- Auxiliary Outputs: Other
- Connection to Host: Radio / Telemetry, Other
-
Supplier: Piezo-Metrics
Description: The T24 Wireless Telemetry Sensor System is a modular wireless solution for industrial sensor applications Features & Benefits High accuracy, high quality measurement is interfaced with simple yet powerful configuration and monitoring software. T24 gives sensor
-
Supplier: Kipp & Zonen, Inc.
Description: Complete solution Field-scale observations Easy to install Low maintenance The LAS MkII Evapo-Transpiration (ET) system is a complete solution for monitoring the energy balance within the boundary layer. The system comprises a LAS Mk
Find Suppliers by Category Top
Featured Products Top
-
enable rapid angular tracking in mobile environments and fast beam hand-offs between LEO/MEO satellites. The temperature compensation is designed to allow constant gain performance over the full range of temperature range of -40 degC to +85 degC. Finally, the ICs provide telemetry to the host system (read more)
Browse Antennas Datasheets for Anokiwave -
Good light transmission. Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, also used (read more)
Browse Sapphire Materials and Components Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. See more (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, also used in the field of medical endoscopy and medical cosmetology. (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
reporting, forward power telemetry, and fast beam switching. Silicon technology enables integration of functionality thus enabling planar antenna design with reduced system size, weight, and cost. Combined with our X-Band Front End IC, the family provides a complete plug and play RF solution. (read more)
Browse Datasheets for Anokiwave -
Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Good light transmission. Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, also used in the field of medical endoscopy and medical cosmetology. (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field of medical endoscopy and medical cosmetology. (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Good light transmission. Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, also used in the field of medical endoscopy and medical cosmetology. (read more)
Browse Optical Windows Datasheets for Suzhou Sujing Crystal Element Co.,Ltd
Conduct Research Top
-
How to Reduce SWaP of Satellite Command and Telemetry Subsystems
mission, customers increasingly want more functionality, which requires larger satellite payloads, and that forces manufacturers to increase the size, weight and power (SWaP) of their satellite command and telemetry systems. This white paper discusses how using the ISL72813SEH 32-channel driver circuit
-
Application Note: Cellular Telemetry for Remote Power Metering
to obstructions and installation restrictions, the telemetry system would operate over a 3G/4G LTE cellular network using Digi WR21 Cell Routers.
-
The Water/Wastewater System Manager's Guide to Remote Telemetry and Remote Maintenance
Remote systems or external stations can be easily connected to the control center using a wide range of telemetry methods. Standardized transmission is made easier thanks to defined, standardized protocols. The predictive maintenance, made possible as a result of this, enables huge cost savings
-
Building a Perfect Industrial Telemetry System- Seven Key Features of All-in-One GPRS Data Acquisition Solutions (.pdf)
Telemetric Supervisory Control and Data Acquisition (SCADA) systems promise tremendous efficiency and reliability advantages for remote industrial operations, but their implementation can seem a daunting challenge. Telemetry and wireless technologies have made monitoring systems possible
-
Telemetry Solution Sends Rainfall Intensity Data Online
CAS DataLoggers has just provided the hydrometric monitoring solution for a meteorologist manning a weather station measuring local rainfall intensity over the summer. Previously he had been looking at a combination data logger and sensor but that product lacked a way to remotely send data directly
-
RainWise Telemetry MK-lll-LR Air Strip Project
Remote air strip in Australia is monitored with an MK-lll-LR and TeleMET so that the owner could monitor airstrip conditions before flying to the location.
-
Remote Load Monitoring of Construction Shoring Struts
Mantracourt's innovative radio telemetry system is breaking new ground in many industry sectors. This short application note outlines how British company Groundforce, a division of Vp plc are embracing new remote monitoring technology for the construction and civil engineering industry. Groundforce
-
Monitoring a Remote Geothermal Steam Well for Power Generation
for telemetry purposes.
More Information Top
-
Twenty Year Cumulative Index 1951-1971
…Black, Stanley H., see Linn, Fred S.; AS-2 64 Apr- 87-90 Blackwell, Clarence A., .see Simpson, Richard S., AES-2 66 Jul 471-474 Blaine, G. James, and G. E. Brechling; A versatile aerospace telemetry system ; ASSC Record 66 362…
-
Game Analytics
The transmission of a piece of information via a telemetry system – irrespective of whether this is in the context of user, process or performance measures – in games can occur in three fundamental ways: 1.
-
Subject Index [1951-1971]
McGillem, Clare D., MIL-7 63 Ocr 296-302 Airhorne telemetry systems ; PCM data collecting and recording system.
-
Proceedings of the 26th Conference of Spacecraft TT&C Technology in China
The Investigation of a Novel Reentry Telemetry System . . . . . . .
-
Transboundary Floods: Reducing Risks Through Flood Management
DEVELOPMENT OF THE HYDROMETEOROLOGICAL TELEMETRY SYSTEM IN THE KÖRÖS RIVER BASIN .
-
Spacecraft TT&C and Information Transmission Theory and Technologies
When the TT&C system is used for weapon guidance, navigation, and control, the three axial parameters of attitude, velocity, and position measured by the guidance/navigation/control subsystem should also be transmitted through the telemetry system to the facilities on ground for analysis, research…
-
Fundamentals of Space Systems
Can you think of any spacecraft for which command or telemetry systems would be either unnecessary or undesirable?
-
Flash Floods
3.4.1 Telemetry Systems ...............................................................