Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of
- AC Motor Construction: Universal
- Diameter / Width: 3.46 inch
- Gearbox Efficiency: 59 %
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Floorecare & Specialty Motors manufactures a line of commercial series universal wound drive motors for use in coffee grinder, leaf blowers, electric chainsaws, blenders, and many other applications. Floorcare & Specialty motors provides customization for the
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of
- AC Motor Construction: Universal
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Design Units: Metric
- Diameter / Width: 2.9 inch
-
-
Description: Introduction: High voltage switch board, AC universal motor speed regulation, AC 230V input Application: AC universal motor Size: 48*48*H40
- AC Input Phase: Single Phase
- Configuration: PC Board
- Motor(s) Controlled: AC Induction Motor
- Specialty Controllers: Motor Speed Controller
-
Supplier: Accuris
Description: MOTOR, WINDSHIELD WIPER, PNEUMATIC, UNIVERSAL
-
Supplier: Ametek Dynamic Fluid Solutions
Description: High Torque Motors Used in hydraulic pumps, winches, snowplows, scissor lifts, and pumps Universal Motors Used in floor care vacuums, and other high torque or rotational speed is needed
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Unico, Inc.
Description: Test your EV inverter designs and E-Motors with a Unico Univeral Inverter. This unique Universal Inverter works with all of the most-common types of AC motors (Asynchronous Induction, Synchronous Permanent Magnet, and IPM – Internal Permanent Magnet) without changing hardware
- Form Factor: Test Station / System
- Input Voltage: 850 volts
- Operating Temperature: 40 C
- Power Capacity: 30000 to 800000 watts
-
Description: Motor is to be used as a reference sample and not for sale. Please contact Shenzhen Power Motor Industrial Co., Ltd. for all custom capabilities. This type of 100V AC Universal Juicer Motor for Juicer with the characteristics of high speed and long life, can be widely
- AC Voltage & Frequency: Other
- Continuous Torque: 1.47 In-lbs
- Design Units: Metric
- Diameter / Width: 2.48 inch
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Continuous Output Current: 3 amps
- Motor(s) Controlled: DC Brushless Motor
- Peak Output Current: 4.5 amps
- Supply Voltage (DC): 11 to 25 volts
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Continuous Output Current: 3 amps
- Motor(s) Controlled: DC Brushless Motor
- Peak Output Current: 4.5 amps
- Supply Voltage (DC): 11 to 25 volts
-
Description: Motor is to be used as a reference sample and not for sale. Please contact Shenzhen Power Motor Industrial Co., Ltd. for all custom capabilities. This type of AC Universal Motor For Juicer with the characteristics of high torque and low noise, can be widely used in
- AC Voltage & Frequency: 50 Hz / International Power, Other
- Continuous Torque: 1.72 In-lbs
- Design Units: Metric
- Diameter / Width: 2.76 inch
-
Description: Motor is to be used as a reference sample and not for sale. Please contact Shenzhen Power Motor Industrial Co., Ltd. for all custom capabilities. This type of Hair Dryer AC Universal Motor with the characteristics of high RPM and low noise, can be widely used in wireless
- AC Voltage & Frequency: 50 Hz / International Power, Other
- Continuous Torque: 0.1981 In-lbs
- Design Units: Metric
- Diameter / Width: 2.13 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: Small Size Low Power Consumption 6-24 VDC Single Supply Operation Continuous or Single Step Operation Bi-Directional Sequencer Phase Driver Disable Control 500 mA Per Phase Drive Current Direct Interfacing with CMOS or TTL
- Control Signal Output: Serial / Digital
-
Supplier: Haida International Equipment Co., Ltd.
Description: This type universal testing equipment is in the Quality Management series of universal testing equipment in the simplest operation. Accurate data, using single column industrial design for easy to placement and movement. This universal test equipment uses the LED control system
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 441 lbs
- Mechanical Test: Universal
- Test Speed: 1.97 to 11.81 in/min
-
Supplier: Badger Meter
Description: The Universal meters use an oscillating piston to measure SAE 5…50 motor oils, SAE 80…240 gear oils, and antifreeze fluid (ethylene glycol). Used primarily as an inventory control device in lubricant dispensing systems, they are accurate, rugged, and lightweight. Accurate
- Gas Volumetric Flow Rate: 0.0535 to 0.5348 SCFM
- Liquid Volumetric Flow Rate: 0.4000 to 4 GPM
- Mass Flow Rate Range: 8.82E-4 to 0.0088 lbs/min
- Operating Pressure: Over 0.0 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: . This universal test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 4.41 to 55.12 lbs
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: test, peel test, bond test with different clamps for plastic,rubber, tape, film and other kind of materials. This Universal Testing Equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1102 lbs
- Mechanical Test: Universal
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types
- Continuous Torque: 0.0906 In-lbs
- Design Units: English
- Diameter / Width: 1.44 inch
- Housing Length: 2.81 inch
-
Supplier: Lingto Electronic Limited
Description: UNIVERSAL MOTOR CONTROLLER, 0.6A
- Peak Output Current: 0.3000 amps
-
Supplier: Advantech
Description: Value DSP-Based 8-Axis Stepping and Servo Motor Control Universal PCI Card Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode Pulse output up to 5 Mpps Supports linear and circular interpolation Hardware emergency input Supports E
- Computer Bus (if PC-Based): PCI / PCI-X
- Motor(s) Controlled: DC Servomotor
-
Supplier: Greenheck
Description: either indoor or outdoor enclosures. Motor Starter Universal Single Phase - MS-1P The MS-1P is a concealed compact design packaged with hand/off/auto capability and a wide range class 10 electronic overload (1-16 FLA) so it can function in many applications. Allows for manual
- Device: AC Motor Starter
-
Supplier: Advantech
Description: Advantech's PCI-1220U is a 2-axis Universal PCI stepping/pulse-type servo motor control card. This card adopts NOVA MCX312 IC which supports 2-axis motion control with interpolations. Besides, functions like continuous interpolation, programmable T/S-curve acceleration/deceler ation
- Computer Bus (if PC-Based): PCI / PCI-X
- Motor(s) Controlled: DC Servomotor
-
Supplier: Accuris
Description: TOWBAR,MOTOR VEHICLE: UNIVERSAL V-TYPE
-
Motor Controllers - DSP-based 8-axis Stepping and Servo Motor Control Universal PCI Card -- PCI-1285Supplier: Advantech
Description: PCI-1285 is a 8-axis universal PCI (supporting both 3.3 V and 5 V signal slot) stepping/pulse-type servo motor control card designed for applications which need to control interpolation, synchronization among multiple axes, continuous contouring and high speed triggering to integrated
- Computer Bus (if PC-Based): PCI / PCI-X
- Motor(s) Controlled: DC Servomotor
-
Motor Controllers - DSP-based 4-axis Stepping and Servo Motor Control Universal PCI Card -- PCI-1245Supplier: Advantech
Description: PCI-1245 is a 4-axis universal PCI (supporting both 3.3 V and 5 V signal slot) stepping/pulse-type servo motor control card designed for applications which need to control interpolation, synchronization among multiple axes, continuous contouring and high speed triggering to integrated
- Computer Bus (if PC-Based): PCI / PCI-X
- Motor(s) Controlled: DC Servomotor
-
Supplier: Dapra Corporation
Description: Compact and easy to use, this tool has a powerful 280W motor and features a forward exhaust air duct.
-
Supplier: Haida International Equipment Co., Ltd.
Description: , aerospace, materials, universities, scientific research units, etc. This universal test machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Tensile, Compressive, Adhesion (Bond / Peel), Ductility, Creep / Stress Relaxation, Fatigue / Cyclic, Friction / Wear, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types
- Continuous Current: 0.1800 amps
- Continuous Torque: 0.0312 In-lbs
- Design Units: English
- Diameter / Width: 0.7500 inch
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop
- Form Factor: Panel / Chassis Mount
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Inertially Damped
- Continuous Torque: 0.0375 In-lbs
- Design Units: English
- Diameter / Width: 1.06 inch
- Housing Length: 2.12 inch
-
Supplier: Lingto Electronic Limited
Description: UNIVERSAL MOTOR CONTROLLER, 0.6A
- Peak Output Current: 0.3000 amps
-
Supplier: Boston Gear
Description: 1/6 HP, with some 1/6 HP motors and all 1/4 HP motors and larger featuring capacitor start for greater operating efficiency. Standard 60 Hz voltages of 110 and 220 ensure universal use. Polyphase motors are all NEMA design B induction motors, with standard 60 Hz
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Design Units: English
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Thermtrol
Description: processes Current and temperature sensitive Drop in configurations made to your specs Agency Recognition: UL ROHS compliant ratings available Applications High locked rotor current applications Air compressor Universal motors Industrial motors Blender motors
- Features: Automatic Reset
- High Temperature Set Point: 212 to 320 F
- Maximum Current: 1 to 60 amps
- Maximum DC Voltage: 115 volts
-
Description: UNIVERSAL MOTOR CONTROLLER, 0.6A
-
Description: UNIVERSAL MOTOR CONTROLLER, 0.6A
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of
- AC Motor Construction: Other
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Design Units: Metric
- Diameter / Width: 4.1 inch
-
Supplier: Sensata Technologies
Description: The 4CR current type motor starting relay is a compact, high capacity relay, designed for universal application to splitphase and capacitor start, single-phase motors with start-winding currents up to 25 amperes.
- Device: AC Motor Starter
- Device Technology: Solid State
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with
- Control Signal Output: Analog Voltage
- Control Technique: Linear Control
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 4 outputs
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with
- Control Signal Output: Analog Voltage
- Control Technique: Linear Control
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 4 outputs
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with
- Control Signal Output: Analog Voltage
- Control Technique: Linear Control
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 4 outputs
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with
- Control Signal Output: Analog Voltage
- Control Technique: Linear Control
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 4 outputs
-
Supplier: Emerson Climate Technologies
Description: Emerson valve controllers are optimized for the requirements of refrigeration and air conditioning. They perform all control tasks which have been performed by conventional valves such as superheat control or capacity control. The EXD-U00 universal driver enables the operation of the EX4
- Special Capabilities (if required): HVAC Controller
-
Supplier: FLUX-GERÄTE GMBH
Description: barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of universal testers. The semi-auto-tuning function allows high
- Application Software: Yes
- Display / Interface: Video / Graphic Display, Computer Interface
- Force / Load Capacity: 0.0 to 112400 lbs
- Mechanical Test: Tensile, Compressive, Flexure / Bending, Universal
-
Supplier: Caframo Limited
Description: Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo
- Display Type: Digital Numerical Display
- Local Interface: Digital Front Panel
- Media Type: Liquids, Solutions, Emulsions
- Media Viscosity: 50000 cps
-
Supplier: ElectroCraft
Description: The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product
- Application Categories: Motor Speed Controller
- Configuration: OEM Module, Panel Mount
- Continuous Output Current: 6 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
-
Supplier: ElectroCraft
Description: The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product
- Application Categories: Motor Speed Controller
- Configuration: Panel Mount
- Continuous Output Current: 12 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
-
Supplier: ElectroCraft
Description: The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product
- Application Categories: Motor Speed Controller
- Configuration: OEM Module, Panel Mount
- Continuous Output Current: 6 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
-
Supplier: ElectroCraft
Description: The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product
- Application Categories: Motor Speed Controller
- Configuration: Panel Mount
- Continuous Output Current: 24 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
-
Supplier: Dapra Corporation
Description: This high performance grinder achieves a speed of 30,000 RPM with the power of its150W motor and air consumption of only 370 l/min. Its lightweight and ergonomic styling ensure perfect handling.
-
Description: 1-8 axes of stepper/servo control (any combination) Outputs standard +/- 10V or step & direction Servo update rates of 62.5 axis Motion Planner Software provided 10 Mbps twisted pair Ethernet TCP/IP and UDP protocol 4-8 digital outputs
- Motor Feedback: Incremental Encoder
- Communication Standards: DeviceNet, FOUNDATION Fieldbus, PROFIBUS®, RS232, RS485
- Computer Bus (if PC-Based): Other
- Configuration: Stand Alone, DIN Rail
-
Supplier: CARLO GAVAZZI Automation Components
Description: two user adjustments. The motor ramp-up time, and initial torque, can be independently adjusted via the built-in potentiometers. The green LED indicates the supply voltage presence. The ramp-up and full-voltage indication are provided through an orange LED. The RGTS does not require a
- AC Motor Phase: Single Phase Motor
- Continuous Current: 25 amps
- Device: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Dart Controls, Inc.
Description: /off switch, power on indicator lamp, front access fuse, as well as convenient input and output cords and plugs. The heart of the control is a triac fired in a manner to adjust phase and thereby vary speed. The 55 Series is designed to work with shaded pole, permanent split capacitor, permanent
- AC Input Phase: Single Phase
- Application Categories: Motor Speed Controller
- Configuration: Panel Mount
- Continuous Output Current: 10 to 15 amps
Find Suppliers by Category Top
Featured Products Top
-
The universal drives compatible with countless motion control applications Small frame, fractional horsepower motors are used in several applications that require precise speed, torque and positioning, such as medical and lab equipment, mobile robotics, semiconductor (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
without software - MP variant with multi-protocol: the required bus protocol can be selected using the Festo Automation Suite commissioning software or directly on the servo drive - Optimally with servo motor EMMT-AS - Universal applications - Sustainable in operation due to energy recovery (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Knick's P27000 series universal high-isolation signal conditioners are high quality solutions that deliver performance in challenging application environments. Accurate and fast signal transmission is coupled with electrical safety. Flexibility is seen by way of 480 calibrated ranges (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Long Length Universal (ID/OD) Measuring Instruments PDF Brochure (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
hours. More sizes of Oldham couplings can be customized. Surface treatment options include Clear Anodize, Black oxide etc. Leno full range of Flexible Shaft Couplings: Jaw couplings; Curved Teeth Gear Couplings; Beam Couplings; Oldham Couplings; Bellow Couplings; L Couplings; Miniature Disc Couplings; Heavy Duty Disc Coupliings; Universal Joint (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
makes them suitable for various types of variable frequency motor drive systems, including industrial automation, wind power generation, elevators, and electric vehicles. Their universality positions them as the preferred choice for diverse application scenarios (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Universal Motors: Timeless Performance
The universal motor, an often maligned old workhorse, is a particularly adaptable motor, and still proves very useful in many applications.
-
Universal Motor for Slicer
Power Motor can use a mature AC universal motor platform to cooperate with customers to develop slicing machine motors with different power levels such as 200W-1200W.
-
Design & Manufacturing AC Universal Motor
Power Motor provides many AC Universal Motor samples for customers to reference, and with a specific reduction ratio of the gearbox or the corresponding encoder, rapid integration and design of AC Motor Solutions that meet or exceed customer needs. The two kinds of AC Universal Motors (AC motors
-
AC Universal Motor with Negative Speed Feedback Function
At present, the AC universal motor speed control mainly has the following methods:
-
What to Know When Customizing a Universal Motor
The golf course, the cheese factory, the printmaking shop and the carnival-these are all places (plus many more) where universal motors will be found. Similarly, just as the location of these applications are diverse, so are the actual motors themselves. This need for versatility and variance calls
-
The Universal Motor Series and Application of Power Motor
Power Motor series motors mainly have the following series: (defined by chip shape or outer diameter size). F45 PU45 series F88 PU88 series. F54 PU54 series F95 PU95 series. F63 PU63 series F98 PU98 series. F70 PU70 series F105 PU05 series. F76 PU76 series F120 PU20 series. F80 PU80 series
-
BLDC Motor For Hair Dryer
Traditional hair dryer always adopt AC universal motor which gets much noise and short lifespan. As the AC universal motor always get big size and heavy weight, it is very difficult to use it to design a beautifully shaped hair dryer.
-
AC Motors: Principle of Operation
Universal Motors. A universal motor is a single-phase series motor, which is able to run on either alternating current (ac) or direct current (dc) and the characteristics are similar for both ac and dc. The field windings of a series motors are connected in series with the armature windings. Basic
More Information Top
-
Decision-Based Design
301 11.4.2 Description of the Optimization Problem for the Universal Motor Product Family Design. . . . .
-
Product platform design: method and application
… farrokh.mistree@me.gatech.edu Tel.: +1-404-894-8412/9342 Fax: +1-404-894-8412/9342 We gratefully acknowledge David Schooley and Doug Dawson from Georgia Tech and Professor Rhett George from Duke University for their help in developing the universal motor analysis model.
-
CR4 - Thread: Universal motors
Universal motors .
-
Advances in Product Family and Product Platform Design
The Black and Decker universal motor family is used to demonstrate the approach.
-
Electric Machinery and Transformers
Introduction Single-Phase Induction Motor Analysis of a Single-Phase Induction Motor Types of Single-Phase Induction Motors Analysis of a Single-Phase Motor Using Both Windings Testing Single-Phase Motors Shaded-Pole Motor Universal Motor Summary Review Questions Problems .
-
Small Electric Motors
6 Universal motors .
-
CR4 - Thread: How to Make a Generator from a Universal Motor
How to Make a Generator from a Universal Motor .
-
Handbook of Fractional-Horsepower Drives
14 2.1.3 Commutator Series Motor ( Universal Motor ) . . . . . . . . . . . . . . . .