-
Supplier: Lincoln Electric Co. (The)
Description: The DownFlex table is a compact table that can be placed in multiple locations around a welding shop. It combines a workbench and extraction unit design specifically for the removal of welding fume. The DownFlex table can be used to remove particulate and dust from metal
- Welding Accessories: Booth / Curtain
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Excellent hot slag removal with wire containing columbium, vanadium or very high chrome levels Use with Lincore 102W, 423L, 423Cr and 102HC Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High
- Alloy Type: Hardfacing / Repair Alloy
- Approvals / Conformance: ISO / EN
- Welding Process / Form: Powder
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Provides smooth beads and excellent slag removal Fast-freezing Notes: Deposit carbon, alloy content and hardness depend upon the ratio of flux melted to wire melted. High voltage promotes high carbon and alloy contents, while low voltage promotes
- Alloy Type: Hardfacing / Repair Alloy
- Approvals / Conformance: ISO / EN
- Welding Process / Form: Powder
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal HN HN-B4040 chip removal nozzle is another quality product from Metcal. Offers a square tip. Tip has a width of 40 x 40 mm. Used with the BGA chip. This chip removal nozzle is designed to work with HCT-1000 - Handheld Convection Tool.
- Equipment Type: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal HN HN-B1515 chip removal nozzle is another quality product from Metcal. Offers a square tip. Tip has a width of 15 x 15 mm. Used with the BGA chip. This chip removal nozzle is designed to work with HCT-1000 - Handheld Convection Tool.
- Equipment Type: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal HN HN-B0707 chip removal nozzle is another quality product from Metcal. Offers a square tip. Tip has a width of 7 x 7 mm. Used with the CSP, LGA 44 chip. This chip removal nozzle is designed to work with HCT-1000 - Handheld Convection Tool.
- Equipment Type: Soldering Equipment
-
Supplier: R. S. Hughes Company, Inc.
Description: The Metcal HN HN-B1010 chip removal nozzle is another quality product from Metcal. Offers a square tip. Tip has a width of 10 x 10 mm. Used with the CSP, LCC 28, LGA 178 chip. This chip removal nozzle is designed to work with HCT-1000 - Handheld Convection Tool.
- Equipment Type: Soldering Equipment
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Industry standard for submerged arc welding applications Fast freezing slag for easy removal and minimized spilling on circumferential welds When paired with Lincolnweld® L-61 it is recommended for up to three pass welding applications
- Alloy Type: Other
- Approvals / Conformance: AWS, ISO / EN
- Elongation: 27 to 30 %
- Tensile Strength (UTS): 75419 to 87022 psi
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Stationary
- Process: Dry
-
Supplier: Evident Scientific
Description: Weld probes offer a cost effective method to inspect in-service ferrous welds. The inspection method is a clean, non-hazardous alternative over magnetic particle inspection, which does not require the removal of coatings such as paint or oxidation. Weld probes offer
- Application: Weld Inspection
- Diameter / Width: 5 to 8.3 mm
- NDT Probe Technology: Eddy Current
- Style / Type: Surface Probe
-
Supplier: Accuris
Description: OVERHEAD VEHICLE TAILPIPE (AND WELDING FUME) EXHAUST REMOVAL SYSTEM(S)
-
Supplier: Accuris
Description: CLEANER ADDITIVE-SPOT REMOVAL OF PROTECTIVE FILM (998 1880) FROM ALUMINUM PRIOR TO WELDING
-
Supplier: Walter Surface Technologies
Description: -Free formulation (guaranteed not to contaminate stainless steel) Ultra High Removal Rate Applications Heavy grinding, weld removal, beveling Shaping
- Applications: Portable Grinder / Handheld
- Bore ID / Shank Diameter: 0.6250 to 0.8750 inch
- Mounting: Bore / Center Mount
- Outer Diameter (OD): 4.5 to 9 inch
-
Supplier: Walter Surface Technologies
Description: removal operations. Features Excellent corrosion resistance - ideal for ferrous alloys and corrosion sensitive parts Works equally wet or after the product is dry Excellent paint adhesion properties - no special cleaning required for post welding coating operations
-
Supplier: Walter Surface Technologies
Description: These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor
- Abrasive Grain Type: Ceramic
- Applications: Dry Grinding / Sanding, Material Removal / Roughing (Coarse Grits), Blending & Intermediate (Medium Grits), Finishing / Deburring (Fine Grits)
- Backing Type: Cloth
- Grit / Micron Size: 40 to 120 # or Microns
-
Supplier: KSB AG
Description: Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications Residual heat removal systems in nuclear applications. Overview of technical data
- Actuation: Electric
- Connection: Butt Weld
- Metal Seated: Yes
- Number of Ports/Ways: 2
-
Supplier: ESAB Welding and Cutting Products
Description: Features OK Flux 10.72 is a neutral, bonded aluminate-basic flux. It is primarily used for for applications with toughness requirements down to -50°C in high dilution joints. It provides excellent slag removal also in narrow V-joints. It is recommended for joining structural
- Approvals / Conformance: AWS
- Elongation: 34 %
- Fluxes & Cleaners: Welding Flux
- Form / Shape: Powder
-
Description: ISO 23279:2010 specfies how to characterize embedded indications by classifying them as planar or non-planar. This procedure is also suitable for indications that break the surface after removal of the weld reinforcement.
-
Supplier: MFP Automation Engineering
Description: MFP offers Parker tools for use with many products in many industries. Crimping, flaring, cutting, deburring, tubing, swaging and o-ring removal tools are just a few. Parker tools are engineered for point of use to work directly with the Parker offering of industrial and aerospace products
- Equipment Type: Welding Equipment
-
Description: IEC 60974-8:2009 specifies safety and performance requirements for gas consoles intended to be used with combustible gases or oxygen. These gas consoles are designed to supply gases for use in arc welding, plasma cutting, gouging and allied processes in non-explosive atmospheres. The
-
Supplier: Eaton
Description: LOFCLEAR 500 filter bags feature fully-welded, multipleated construction for high efficiency and long service life. This range has a pleated pre-filter and a complex arrangement of final filter layers, allowing the removal of difficult-to-filter gels and deformable particles with a
- Assembly / Element Type: Bag
- Filter Media: Polypropylene (PP)
- Filtration Grade (Micron Rating): 2.6 to 32 µm
- Maximum Liquid Flow: 53 GPM
-
Supplier: ESAB Welding and Cutting Products
Description: , which allows for quick removal and replacement of visors The Globe-Arc is suitable for all welding applications because of the availability to choose from different visor shades. The helmet has a very wide field of vision both on the large mani visor and flip up visor - providing
- Application: Welding
-
Supplier: BUG-O Systems, Inc.
Description: fume extractor can be added for additional fume removal. The BVW-1000- LN10-600MDS Vertical Welder utilizes many of the same features that the Bug-O Girth Welder BGW Series has; including dual drive motors, welding power supply storage container and tool box.
- Arc / Resistance Processes: Submerged Arc
- Equipment Type: Welding Equipment
-
Supplier: CSA Group
Description: ISO 23279:2017 specifies how to characterize indications from discontinuities by classifying them as originating from planar or non-planar embedded discontinuities. This procedure is also suitable for indications from discontinuities that break the surface after removal of the weld
-
Supplier: ESAB Welding and Cutting Products
Description: 750°F (399°C). Shield-Bright 308L X-tra was designed for welding in the flat position and for horizontal fillet welds with flat to concave beads with excellent slag removal. Industries Industrial and General Fabrication Mobile Equipment Pipeline Process Ship/Barge Building
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ABS, ASME, CWB, MIL-SPEC
- Elongation: 40 %
- Tensile Strength (UTS): 84121 psi
-
Supplier: ASTM International
Description: This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded wire lath shall be fabricated from cold-drawn, galvanized steel wire, conforming to the
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Mild Steel Electrodes Description A high-speed production electrode of the iron powder or contact type. Offers optimum arc stability along with smoothness of deposit and ease of slag removal used
- Alloy Type: Steel - Carbon
- Diameter / Thickness: 0.1250 inch
- Welding Process / Form: Flux Coated / Stick
-
Supplier: Washington Alloy Co.
Description: has a very good deposition rate, providing a quiet steady arc with low spatter and medium penetration. Weld deposits are of X-ray quality with easy slag removal, exceptional mechanical properties and a smooth uniform bead appearance. USA 7018 has excellent operator appeal and may be
-
Supplier: Hobart Brothers, an ITW Company
Description: and excellent slag removal. Applications Submerged arc welding applications. Industries Shipbuilding, Railcar, General plate fabrication, Heavy Equipment, Pressure Vessels AWS No AWS Classification
- Fluxes & Cleaners: Welding Flux
-
Supplier: BUG-O Systems, Inc.
Description: -1/2 horsepower motor with a dual milling head that has 12 indexable cermetalic inserts which increase metal removal. With its specially designed handle, low noise, low vibration and a weight of 42 pounds the PBM-2000 is extremely ergonomic. Optional pipe beveling attachment available for 6
- Welding Accessories: Specialty / Other
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Coupler and Flashback Arrestor Te unique combination of flashback arrestor and coupler protects the end user from flashbacks and allows quick assembly and removal of the torch from gas hoses. Excellent Reverse – Flow Prevention High quality reverse - flow
-
Supplier: IHS ESDU
Description: condition and with various post-weld treatments including bead removal. Tables detail welding process variables, geometries and fatigue strengths at 1E6 and 1E7 cycles. A general description of the weldability of the alloys is included, and factors affecting fatigue
-
Supplier: BUG-O Systems, Inc.
Description: The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Equipment Type: Other
- Features & Technology: Automated (Robot / CNC)
- Phase: Single-phase
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 RuggedAir Mobile Fume Extractor helps protect the operator?s breathing zone from harmful airborne fumes and particulates produced from many industrial processes such as welding, metal working, solvents use, powder handling, and working with chemicals. Capable of providing up
- Airflow: 530 SCFM
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
- Applications: Specialty / Other
- Brush Filament Type: Metal Wire, Steel
- Length: 6.8 inch
- Outer Diameter (OD): 0.0200 inch
Find Suppliers by Category Top
Featured Products Top
-
Wyssmont Turbo-Dryer® for industrial scale moisture removal Control bottom-line production costs with a viable alternative to traditional material batch drying. (read more)
Browse Process Dryers Datasheets for Komline -
, these discs deliver aggressive performance in any of the following applications: Welding – weld grinding and surface blending Aluminum Fabrication – casting parting line removal Stainless Steel Fabrication – weld splatter removal and burn mark (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
or 60Hz / 350 - 600VAC input Applications: • Preheat for welding • Preheat for swaging • Hardening • Anenealing • Normalizing • Removal and cure of coatings • Friction weld and swage stress relieving (read more)
Browse Datasheets for Inductotherm Group -
pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include carbon steel, 304SS, 316SS and many nickel based materials. (read more)
Browse Coil Heaters Datasheets for Gaumer Process -
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating (read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
viable due to mechanical or chemical incompatibilities. Our product line includes: Threaded Thermowells: For easy installation and removal in dynamic systems. Van Stone Thermowells: Featuring a two-piece construction for improved (read more)
Browse Thermowells Datasheets for Pyromation -
install without process shutdown, these meters are accurate and versatile for a variety of industries, fluids, and pipe thicknesses. Whether chain, wire rope, Velcro® strap, or a magnetic, bolt-on, or weldable steel yoke with metal band, our clamp-on meters make (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
properties of components by eliminating stress caused by solder materials. DeepMaterial provides formulations for fast filling of very fine pitch parts, fast cure capability, long working and lifespan, as well as the reworkability. Reworkability saves costs by allowing removal of the underfill for (read more)
Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
have a service life of 20,000h or more. Models with brush-commutated DC motors are available for customer applications that do not require such a long service life. A wide range of wetted materials are available, and the welded head parts ensure a high level of leak tightness, even with very volatile (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
• Vacuum degassing (hydrogen and nitrogen removal) • Reduction of low vapor pressure tramp elements (e.g. Pb, Cd, Bi, Zn) • Deoxidation using combination of vacuum and C-O reaction • Decarburization - Intensified C-O reaction at low pressure enabling excellent (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
The Robvon Consumable Insert Ring is to be used with tungsten inert gas (TIG). DC and Straight polarity is used for "TIG" welding. The weld joint and immediate adjoining area of parts to be welded should be prepared by machining or grinding. To assure consistent weld quality, cleanliness must
-
Clean Air Solution Report-40,000 CFM Welding Smoke/Fume
" proposal. Within 24 hours, Aquest was on-site, completed an indepth engineering audit and submitted a formal proposal that included demolition and removal of the existing system,. supply and delivery of a Micro RP8-8 Cartridge Dust Collector, fabrication of all ductwork and a field installation program
-
The Use of Industrial Brushes (.pdf)
An updated booklet for the use of Industrial brushes for Deburring, Edge Blending, Radiusing Carbon, Weld, Oxide or Scale Removal, Cleaning, Surface Finishing, Polishing or Roughening. With some outside comments on standard deburring practices... Right or Wrong. 12 pages.
-
Improved Cutting Processes with Automation Carriage
Irish Cement has been producing cement for over 60 years and in order to maintain their competitive advantage they must have their facility in precise working condition. This is why when they were faced with removing a section of the kiln they turned to Gullco Int. welding and cutting automation