Appendix IV: Molecular Weights, Equivalent Weights and Weights of Various Substances Required to Prepare One Liter Solution of a Particular Strength, for Use in Volumetric Analysis
Substance | Molecular Weight | Equivalent Weight | Amount in gms per liter for Solutions of Strength | ||
---|---|---|---|---|---|
N/10 | N/20 | N/40 | |||
Ammonium thiocyanate [NH 4CNS] | 76.10 | 76.10 | 7.61 | 3.805 | 1.9025 |
Copper sulphate [CuSO 4.5H 2O] | 249.71 | 249.71 | 24.971 | 12.4855 | 6.4225 |
Ferrous ammonium sulphate | 392.10 | 392.10 | 39.2100 | 19.6050 | 9.8025 |
[FeSO 4(NH 4) 2SO 4.6H 2O] | |||||
Ferrous sulphate [FeSO 4.7H 2O] | 278.00 | 278.00 | 27.8000 | 13.9000 | 6.9500 |
Iodine [I 2] | 253.80 | 126.9 | 12.6900 | 6.3450 | 3.1725 |
Oxalic acid [H 2C 2O 4.2H 2O] | 126.08 | 63.04 | 6.3040 | 3.1520 | 2.5760 |
Potassium carbonate [K 2CO 3] | 138.0 | 69.00 | 6.9000 | 3.4500 | 1.7250 |
Potassium dichromate [K 2Cr 2O 7] | 294.19 | 49.03 | 4.9030 | 2.4515 | 1.2257 |
Potassium permanganate [KMnO 4] | 158.00 | 31.60* | 3.1600 | 1.5800 | .7900 |
Potassium thiocyanate [KCNS] | 97.16 | 97.16 | 9.7160 | 4.8580 | 2.4290 |
Sodium chloride [NaCl] | 58.46 | 58.46 | 5.8460 | 2.9230 | 1.4615 |
Sodium carbonate [Na 2CO 3] | 106.30 | 53.00 | 5.3000 | 2.6500 | 1.3250 |
Sodium hydroxide [NaOH] | 40.00 | 40.00 | 4.0000 | 2.0000 | 1.0000 |
Sodium thiosulphate | 248.20 | 248.20 | 24.8200 | 12.4100 | 6.2050 |
[Na 2S 2O 3.5H 2O] | |||||
Silver nitrate [AgNO 3] | 169.90 | 169.90 | 16.9900 | 8.4950 | 4.2475 |
Nitric acid, (Sp. Gr. 1.16) | 63.00 | 63.00 | 8.3 ml | 4.65 ml | 2.33 ml |
Hydrochloric acid, (Sp. Gr. 1.16) | 36.50 | 36.50 | 1.0 ml | 5 ml | 2.5 ml |
Sulphuric acid, (Sp. Gr. 1.184) | 98.00 | 49.00 | 2.75 ml | 1.83 ml | 0.68 ml |