Engineering Chemistry

DISCUSSION

1.

Define equivalent weight.

2.

What is the equivalent weight of copper?

3.

What is chemical displacement?

4.

Why does iron displace copper in the experiment?

5.

How can you prepare 0.1 N CuSO 4 solution?

6.

What is the indicator used in the experiment?

7.

Name the chemical present in the desiccator.

Answers

1.

It is the number of parts by weight of a substance that combines with or displaces one part by weight of hydrogen or eight parts by weight of oxygen or 35.5 parts by weight of chlorine.

2.

63.5.

3.

Displacement of a less active metal (like Cu) by a more active metal (like Fe) in solution is called chemical displacement.

4.

Because iron is placed high above in the spectrochemical series and thus is a more active metal than copper.

5.

By dissolving 0.635 g of CuSO 4 in 100 mL of distilled water.

6.

Freshly prepared starch solution.

7.

CaCl 2.

[For more Discussion equations please refer to experiment No. 3]

Experiment No. 8. To determine the molecular weight of a polystyrene sample by viscometric method.

Theory: The viscosity of a polymer solution is related to the molecular weight, M, of the polymer by the equation:


where ? sp is the specific viscosity of the solution, ? o and ? the viscosities of solvent and solution respectively, C the weight of the polymer (g) in 100 ml of solution, and K and a...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.