Wireless Vibration Measurement Instruments and Vibration Analyzers

4 Results
SmartDiagnostics® Vibration Sensor Node Version 2.0 -- SD-VSN-2
from KCF Technologies, Inc.

Vibration Sensor Nodes Version 2.0 have twice the range, twice the frequency, and are two and a half times more robust than before. The sensors can easily transmit a higher density of data, and can be powered with either a battery or an energy harvester. In a layout that can be configured for any... [See More]

  • Signal Inputs: Wireless
  • Sensor Input: Temperature
  • Frequency Range: 32 to 9192
  • Form Factor: Portable
3 Channel Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview. The SG-Link ® -LXRS ™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input... [See More]

  • Signal Inputs: Wireless
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
SG-Link®-OEM -LS Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

OEM Wireless Analog Sensor Node - Low Power. Overview. The SG-Link ®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a... [See More]

  • Signal Inputs: Wireless
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
Wireless Accelerometer Node
from LORD MicroStrain Sensing Systems

Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]

  • Signal Inputs: Wireless
  • Frequency Range: 1 to 512
  • Acceleration: -10 to 10
  • Device Type: Instrument / Meter