Battery Powered Vibration Measurement Instruments and Vibration Analyzers

Description

Battery powered vibration measurement instruments and vibration analyzers are devices designed to measure and analyze the vibrational characteristics of various systems. These instruments typically consist of a transducer, data acquisition system, and a display or output interface. They are capable of accepting different types of transducers, such as acceleration, linear velocity, and displacement sensors, to capture vibrational data.

Working Principle

These instruments operate by converting mechanical vibrations into electrical signals using sensors like accelerometers and proximity probes. Accelerometers measure vibrations across multiple axes, providing signals that can be analyzed in both time and frequency domains. The data acquisition systems then process these signals, often using analog-to-digital converters and signal conditioning modules, to enable detailed analysis. This analysis is crucial for understanding the condition of machinery and diagnosing potential faults, making these instruments invaluable for predictive maintenance and operational efficiency.

Applications

Battery powered vibration measurement instruments are used in a variety of applications. For instance, they are employed in the monitoring of turbines, where they help in assessing the vibrational behavior to prevent failures. They are also used in the analysis of bearings, where they detect radial vibrations and measure relative shaft displacement, providing insights into the health of rotating machinery.

Advantages over other Vibration Measurement Instruments and Vibration Analyzers

One of the key advantages of battery powered vibration measurement instruments is their portability. Unlike stationary devices, these instruments can be handheld, allowing for easy transportation and use in various locations without the need for a constant power supply. This makes them particularly useful in field applications where access to power sources may be limited. Additionally, their ability to integrate with wireless data transmission systems enhances their flexibility and ease of use in remote monitoring scenarios.

Limitations

Despite their advantages, battery powered vibration measurement instruments have limitations. They may have reduced operational time due to battery life constraints, requiring frequent recharging or battery replacement. Additionally, their performance can be affected by environmental factors such as extreme temperatures, which can impact battery efficiency and sensor accuracy.

Considerations

When considering battery powered vibration measurement instruments, it is important to evaluate initial costs, which can vary based on the complexity and features of the device. Operating expenses should also be considered, including battery replacement and maintenance costs. Durability is another critical factor, as these instruments may be exposed to harsh environments. Ensuring that the device is robust and capable of withstanding such conditions is essential for long-term reliability. Accuracy is paramount, so selecting instruments with high precision sensors and reliable data acquisition systems is crucial for effective vibration analysis.

30 Results
Human Vibration Analyzer with Hand-Arm and Whole-Body Sensors -- PCE-VM 31-HAWB
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. Each sensor consists of a triaxial Vibration... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Vibration Meters -- 1946811 [FLUKE-805 FC/805 ES from Fluke]
from RS Components, Ltd.

Fluke FLUKE-805 FC/805 ES [See More]

  • Features: Battery Powered
  • Sensor Input: Acceleration; Acceleration, displacement, velocity
Human Vibration Analyzer with Hand-Arm Sensor -- PCE-VM 31-HA
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Vibration Meters -- 2873842 [SDL800 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech SDL800 Vibration Meter [See More]

  • Features: Battery Powered
  • Sensor Input: Acceleration; Velocity, Displacement, Acceleration
  • Acceleration: 20.39
Human Vibration Analyzer with Whole-Body Sensor -- PCE-VM 31-WB
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Vibration Meters -- 2873848 [VB400 from Teledyne FLIR Systems, Inc.]
from RS Components, Ltd.

Extech VB400 Vibration Meter [See More]

  • Features: Battery Powered
  • Sensor Input: Acceleration; Velocity, Acceleration
  • Acceleration: 20.39
Human Vibration Analyzer without Sensors -- PCE-VM 31
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Angular Accelerometers -- SR-107RFR
from Columbia Research Labs, Inc.

The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness... [See More]

  • Features: Battery Powered; Printer
  • Linear Velocity: 0.1000 to 300
  • Acceleration: 0.1000 to 300
  • Frequency Range: 1 to 1000
Machine Condition Advisor -- CMAS 100-SL
from SKF/Global

Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine problems... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.0276 to 2.56
  • Acceleration: 0.2000 to 50
  • Frequency Range: 10 to 1000
TRIO CX-7
from SymphonyAI Industrial

TRIO ™ CX-7. TRIO ™ CX-7 is the first of a new generation vibration data collectors and machine condition analyzers. TRIO ™ CX-7 is the first of a new generation vibration data collectors and machine condition analyzers. TRIO's new ergonomic design and Bluetooth ® wireless data... [See More]

  • Features: Battery Powered
  • Device Type: Instrument / Meter
  • Number Channels: 4
  • Sensor Input: Acceleration; Linear Velocity (optional feature); Displacement (optional feature); Angular Velocity (optional feature); Temperature (optional feature)
SmartDiagnostics® Vibration Sensor Node Version 2.0 -- SD-VSN-2
from KCF Technologies, Inc.

Vibration Sensor Nodes Version 2.0 have twice the range, twice the frequency, and are two and a half times more robust than before. The sensors can easily transmit a higher density of data, and can be powered with either a battery or an energy harvester. In a layout that can be configured for any... [See More]

  • Features: Battery Powered
  • Signal Inputs: Wireless
  • Frequency Range: 32 to 9192
  • Sensor Input: Temperature
BETEX Vibration Checker -- TB-C780201
from Quality Bearings & Components

BETEX Vibration Checker. CONDITION MONITORING TOOLS. PART NUMBER: TB-C780201. VibChecker – portable and user friendly vibration measurement. VibChecker is a light and compact-sized instrument used for vibration measurement in the 10-1000 Hz frequency range. Measurement results are immediately... [See More]

  • Features: Battery Powered
  • Device Type: Instrument / Meter
  • Frequency Range: 10 to 1000
  • User Interface: Digital Front Panel
Precision Signal Source / Function Generator for Aviation and Industrial Vibration Measurement System -- 1510A
from MTI Instruments Inc.

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to... [See More]

  • Features: Battery Powered; Self Test / Self Calibrating
  • Number Channels: 1
  • Frequency Range: 10 to 100
  • Sensor Input: Acceleration
3 Channel Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview. The SG-Link ® -LXRS ™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input... [See More]

  • Features: Battery Powered; Wireless
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Signal Inputs: Wireless
Machine Condition Indicator -- CMSS 200
from SKF/North America

The SKF Machine Condition Indicator is an economical vibration sensor and indicator for monitoring non-critical machines. It is ideal for machinery with constant operating conditions not previously monitored in plants. The device can be compared to the "check engine" light in a car. What the "check... [See More]

  • Features: Battery Powered
  • Sensor Input: Acceleration; Linear Velocity; Temperature
  • Device Type: Instrument / Meter
  • User Interface: Manual
Vibration Meter Data Logger -- Vibration Sentry E-200g
from Convergence Instruments

Product Description. The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb... [See More]

  • Features: Battery Powered
  • Device Type: Recorder / Totalizer
  • Acceleration: 200
  • Signal Inputs: Serial
VIBROTIP®
from Ludeca, Inc.

VIBROTIP, an efficient partner to your alignment tool, allows you to quickly determine pre and post alignment conditions. It measures, displays and stores bearing condition, vibration severity, surface temperature, pump cavitation and machine RPM —all in one instrument with built-in sensors. [See More]

  • Features: Battery Powered
  • User Interface: Manual
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Form Factor: Handheld; Portable
Portable Digital Vibrometer -- PDV-100
from Polytec, Inc.

Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if applicable,... [See More]

  • Features: Battery Powered
  • Linear Velocity: 19.69
  • Acceleration: 281 to 7034
  • Frequency Range: 0.0 to 22000
Vibration Meter, Electronic Stethoscope -- Examiner 1000
from Monarch Instrument

The Examiner 1000 is designed for ease-of-use in condition-based maintenance programs. It is the ideal tool to begin a Predictive Maintenance Program or to add into an existing World-Class Maintenance Program with FFT data collectors and Analysis Software. Examiner measures vibration in:... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.0100 to 19.99
  • Acceleration: 0.0100 to 19.99
  • Frequency Range: 10 to 10000
Vibration Meter -- VM-6320
from REED-Direct

Bearing condition monitoring function. Piezoelectric accelerometer. 4-digit, 18mm high LCD readout with data hold. Metric/imperial conversion. Low battery indication and auto power off. RS232 serial interface. Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.0039 to 7.87
  • Acceleration: 0.0102 to 20.39
  • Frequency Range: 10 to 10000
Portable Vibration Meters -- VM-300A
from Columbia Research Labs, Inc.

The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive maintenance tool. Model... [See More]

  • Features: Battery Powered
  • Linear Velocity: 300
  • Acceleration: 0.1000 to 300
  • Displacement Range: 1.00E-3 to 3
SKF Pulse™ Portable Vibration Sensor
from SKF/Global

Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app,... [See More]

  • Features: Battery Powered
  • Linear Velocity: 2.17
  • Acceleration: 20
  • Frequency Range: 2000 to 10000
SG-Link®-OEM -LS Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

OEM Wireless Analog Sensor Node - Low Power. Overview. The SG-Link ®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a... [See More]

  • Features: Battery Powered; Wireless
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Signal Inputs: Wireless
VIBSCANNER®
from Ludeca, Inc.

The VIBSCANNER lightweight FFT data collector features built-in sensors for ten important machine parameters: vibration acceleration, displacement and velocity according to ISO standards as well as Shock Pulse for bearing damage and lubrication condition, pump cavitation, process parameters,... [See More]

  • Features: Battery Powered
  • User Interface: Manual
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Form Factor: Handheld; Portable
Vibration Meter W/ RS232 Cable -- VM-6360+RS232
from REED-Direct

Piezoelectric accelerometer. 4-digit, 18mm high LCD readout with data hold. Metric/imperial conversion. Low battery indication and auto power off. AC output socket for connecting optional headphones for use as an electronic stethosope. Includes accelerometer, two stinger probes (cone and ball), rare... [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.0039 to 15.75
  • Acceleration: 0.0102 to 40.77
  • Frequency Range: 1 to 20000
Wireless Accelerometer Node
from LORD MicroStrain Sensing Systems

Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]

  • Features: Battery Powered; Wireless
  • Frequency Range: 1 to 512
  • Acceleration: -10 to 10
  • Device Type: Instrument / Meter
VIBXPERT II
from Ludeca, Inc.

The VIBXPERT II handheld vibration analyzer combines the advantages of a rapid processor with a brilliant energy-efficient color VGA display. Enhanced with an Fmax of 51KHz and up to 102,400 Lines of Resolution, all machinery problems can be captured and easily analyzed on the VIBXPERT II large... [See More]

  • Features: Battery Powered
  • User Interface: Manual
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Form Factor: Handheld; Portable
Vibration Meter, Dual Range -- VB-8200
from REED-Direct

RS232 & USB output. Slide switch operation. Easy-to-read 4-digit LCD readout. Includes remote vibration sensor. Includes hard carrying case and batteries. SPECIFICATIONS: Velocity Range: 0.5 and 199.9 mm/s. Acceleration Range: 0.5 and 199.9 m/s2. Dimensions: 7.1 x 2.8 x 1.3"/180 x 72 x 32mm. [See More]

  • Features: Battery Powered
  • Linear Velocity: 0.0197 to 7.87
  • Acceleration: 0.0510 to 20.38
  • Device Type: Instrument / Meter
Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

OEM Wireless Analog Sensor Node - Extended Range. Overview. The SG-Link ®-OEM-LXRS ™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This... [See More]

  • Features: Battery Powered; Wireless
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Signal Inputs: Wireless
VIBXPERT®
from Ludeca, Inc.

VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected machinery data is... [See More]

  • Features: Battery Powered
  • User Interface: Manual
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Form Factor: Handheld; Portable