Proximity / Displacement Vibration Measurement Instruments and Vibration Analyzers

15 Results
Human Vibration Analyzer with Hand-Arm and Whole-Body Sensors -- PCE-VM 31-HAWB
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. Each sensor consists of a triaxial Vibration... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Vibration Meters -- 2543502
from RS Components, Ltd.

RS PRO TES-3102 Vibration Meter [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement; Acceleration, Displacement, Velocity
  • Operating Temperature: 14
Human Vibration Analyzer with Hand-Arm Sensor -- PCE-VM 31-HA
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Human Vibration Analyzer with Whole-Body Sensor -- PCE-VM 31-WB
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Human Vibration Analyzer without Sensors -- PCE-VM 31
from PCE Instruments / PCE Americas Inc.

The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 0.3937 to 394
  • Acceleration: 11.21 to 112
  • Frequency Range: 1 to 1000
Multifunction Vibration Analyzer -- PCE-VT 204
from PCE Instruments / PCE Americas Inc.

The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations. Note:... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 0.0197 to 7.87
  • Acceleration: 0.0510 to 20.38
  • Frequency Range: 10 to 1000
Vibration Analyzer -- PCE-VM 3D
from PCE Instruments / PCE Americas Inc.

The PCE-VM 3D Vibration Analyzer provides quick and simple measurements of acceleration and displacement to check the acceleration of machines and construction parts, allowing for defects and larger unbalances to be determined. The PCE-VM 3D Vibration Analyzer is able to record vibration in three... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 3.94E-4 to 15.75
  • Acceleration: 0.0102 to 40.77
  • Frequency Range: 10 to 10000
Angular Accelerometers -- SR-107RFR
from Columbia Research Labs, Inc.

The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 0.1000 to 300
  • Acceleration: 0.1000 to 300
  • Frequency Range: 1 to 1000
Dual Channel Fiber Optic MTI 2100 Fotonic Sensor -- MTI-2100
from MTI Instruments Inc.

The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh... [See More]

  • Sensor Input: Displacement
  • Device Type: Instrument / Meter
  • Frequency Range: 500000
  • Signal Inputs: Serial
3 Channel Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview. The SG-Link ® -LXRS ™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input... [See More]

  • Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Signal Inputs: Wireless
Portable Vibration Meters -- VM-300A
from Columbia Research Labs, Inc.

The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive maintenance tool. Model... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement
  • Linear Velocity: 300
  • Acceleration: 0.1000 to 300
  • Displacement Range: 1.00E-3 to 3
Portable Vibration and Balancing System -- PBS-4100 Plus
from MTI Instruments Inc.

Portable vibration analysis and engine trim balance instruments and accessories for commercial and military aviation. Designed to swiftly pinpoint engine problems and eliminate avoidable engine removals. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement; Angular Velocity
  • Device Type: Instrument / Meter
  • Frequency Range: 5 to 10000
  • Signal Inputs: Voltage; Frequency
SG-Link®-OEM -LS Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

OEM Wireless Analog Sensor Node - Low Power. Overview. The SG-Link ®-OEM -LS Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a... [See More]

  • Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Signal Inputs: Wireless
Rack-mountable Vibration and Balancing System -- PBS-4100R Plus
from MTI Instruments Inc.

Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]

  • Sensor Input: Acceleration; Linear Velocity; Displacement; Angular Velocity
  • Accuracy: 1.00
  • Frequency Range: 5 to 10000
  • Number Channels: 8
Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

OEM Wireless Analog Sensor Node - Extended Range. Overview. The SG-Link ®-OEM-LXRS ™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This... [See More]

  • Sensor Input: Acceleration; Displacement; Strain, load cells, torque, pressure, magnetic fields, geophones
  • Device Type: Instrument / Meter
  • Number Channels: 3
  • Signal Inputs: Wireless