Event Triggered Vibration Measurement Instruments and Vibration Analyzers

6 Results
Compact Multi-Analyzer -- OR34
from OROS

OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional... [See More]

  • Features: Event triggered; Filters; Self Test / Self Calibrating
  • Accuracy: 0.01
  • Frequency Range: 2000 to 102400
  • Number Channels: 2 to 4
6-Axis Acceleration & Angular Rate Recorder, MotionMaster™ -- EDR-6DOF
from Instrumented Sensor Technology

Use IST's new MotionMaster ™ a portable accelerometer that ’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments... [See More]

  • Features: Event triggered
  • Device Type: Recorder / Totalizer
  • Number Channels: 6
  • Sensor Technology: Piezoresistive
Portable Vibration and Balancing System -- PBS-4100 Plus
from MTI Instruments Inc.

Portable vibration analysis and engine trim balance instruments and accessories for commercial and military aviation. Designed to swiftly pinpoint engine problems and eliminate avoidable engine removals. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]

  • Features: Event triggered; Self Test / Self Calibrating
  • Device Type: Instrument / Meter
  • Frequency Range: 5 to 10000
  • Signal Inputs: Voltage; Frequency
Compact Multi-Analyzer -- OR35
from OROS

OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35 takes... [See More]

  • Features: Event triggered; Filters; Self Test / Self Calibrating
  • Accuracy: 0.01
  • Frequency Range: 2000 to 102400
  • Number Channels: 8
Helmet Impact Recording System -- HIRTS-1
from Instrumented Sensor Technology

Compact self, contained. 2" x 1" x 0.5", 40 gram. 3-axis accelerometer & recorder. Records peak shocks, total energy, duration, date, time. Ranges from 100 g to 2,000 g. Standard range +/-300g. Threshold triggered. 2,500 event memory. Wireless data interface. Electronics epoxy encanpsulated. [See More]

  • Features: Event triggered
  • Device Type: Recorder / Totalizer
  • Acceleration: 100 to 2000
  • Form Factor: Portable
Rack-mountable Vibration and Balancing System -- PBS-4100R Plus
from MTI Instruments Inc.

Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to... [See More]

  • Features: Event triggered; Filters; Self Test / Self Calibrating
  • Accuracy: 1.00
  • Frequency Range: 5 to 10000
  • Number Channels: 8