PC-Based Controller Temperature Controllers
Last Updated: April 1, 2025
Description
PC-Based Controller Temperature Controllers are devices designed to regulate and maintain a specific temperature within a system. They achieve this by receiving input from temperature sensors and adjusting the heating or cooling elements accordingly to ensure the desired temperature is consistently maintained.
Working Principle
PC-Based Controller Temperature Controllers operate by utilizing input sensors such as thermocouples or resistive thermal devices (RTDs) to monitor the temperature of a system. These controllers can accept various input signals, including voltage or current signals, to accurately measure temperature. The controller then processes this data and adjusts the output to maintain the set temperature. This closed-loop control system is essential for maintaining precise temperature conditions, making these controllers highly useful in industrial settings where temperature stability is critical.
Applications
Temperature controllers are widely used in various applications, including boilers, furnaces, hot runners, HVAC systems, and laboratory control environments. For instance, in a laboratory setting, precise temperature control is crucial for experiments that require specific thermal conditions. Similarly, in HVAC systems, temperature controllers help maintain comfortable indoor climates by regulating heating and cooling processes.
Advantages over other Temperature Controllers
PC-Based Controller Temperature Controllers offer several advantages over traditional temperature controllers. They provide enhanced accuracy and reliability due to their ability to process complex algorithms and manage temperature fluctuations effectively. Additionally, their capability to integrate with other systems and provide remote monitoring and data logging makes them more versatile and efficient in managing temperature control processes.
Limitations
One limitation of PC-Based Controller Temperature Controllers is their dependency on a stable power supply and network connectivity for optimal performance. In environments where these conditions are not guaranteed, the reliability of the controller may be compromised. Additionally, the complexity of these systems may require specialized knowledge for installation and maintenance, which could be a barrier for some users.
Considerations
When considering PC-Based Controller Temperature Controllers, it is important to evaluate the initial costs, which may be higher due to the advanced technology and integration capabilities. Operating expenses should also be considered, as these systems may require regular software updates and maintenance to ensure optimal performance. Durability and accuracy are generally high, but users should be prepared for potential replacement and maintenance costs associated with the sophisticated components and sensors used in these controllers.
from AMETEK Brookfield
Total touch screen interface. Standalone programmable. Variable speed pump. PC control with Rheocalc Software. Maximum temperature up to 200 °C. Multiple languages. Built in help menu. CONTROLLERS... Controller features. MX Series. SD Series. AP Series. Economical. Best Value. Total touch screen... [See More]
- Features: PC-Based
- Interface: Computer Programmable; Network
- Form Factor: Attach to Bath
- Media: Liquid
from Russells Technical Products
Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]
- Control: Limit
- Form Factor: Stand-Alone
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Interface: Digital Front Panel; Computer Programmable; Network; Web
from inTEST Thermal Solutions
The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]
- Controller Type: Environmental
- Features: Datalogger; Rate Indication/ Control; PC-Based
- Control: Limit
- Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
from Thermotron Industries
The 8200 Controller is a 7 ” touchscreen controller built by Thermotron ’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports robust climatic chamber operations and user-selected data access on a... [See More]
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
- Features: Datalogger; PC-Based
- Interface: Network
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Control: PID
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
- Features: Multi-Function; PC-Based
- Interface: Computer Programmable
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Controller Type: Environmental; HVAC; Humidity
- Features: Rate Indication/ Control; PC-Based
- Control: Limit; Linear
- Form Factor: DIN
from Taco Comfort Solutions
The Taco Hydro Air Fan Control is the ideal interface between the thermostat and air handler that will increase year-round comfort and operating efficiency in your systems. The Hydro Air Fan Control also includes an isolated end switch to start the boiler or pump. When the thermostat calls for heat,... [See More]
- Controller Type: Environmental; HVAC
- Control Signal: Switched Output
- Features: PC-Based
from AMETEK Brookfield
Economical. Large character display. Single-speed pump. Maximum temperature up to 135 °C. CONTROLLERS... Controller features. MX Series. SD Series. AP Series. Economical. Best Value. Total touch screen interface. Large character display. Programmable with PC control using Rheocalc Software. [See More]
- Features: PC-Based
- Interface: Computer Programmable; Network
- Form Factor: Attach to Bath
- Media: Liquid
from Russells Technical Products
Operators love our test chamber control system because it's easy to program and use. The VS1 operates in a Windows format with familiar, intuitive functionality. This robust control system uses off –the –shelf hardware and can be retrofitted to any existing test chamber in a matter of... [See More]
- Control: Limit
- Form Factor: Stand-Alone
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Interface: Digital Front Panel; Computer Programmable; Network; Web
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
- Features: Datalogger; PC-Based
- Interface: Network
from Taco Comfort Solutions
Taco Zone Valve Controls simplify the wiring nightmare. They work with 2-, 3- or 4-wire zone valves and their easy-to-follow PC board layout eliminates the problems caused by incorrect wiring and the “unfinished ” look of conventional zone valve installations. External indictor lights... [See More]
- Controller Type: Environmental; HVAC
- Control Signal: Switched Output
- Features: PC-Based
from AMETEK Brookfield
Best value. Programmable with PC control using RheocalcT software. Quick scroll to set temperature in standalone mode. 2-speed pump. Maximum temperature up to 170 °C. CONTROLLERS... Controller features. MX Series. SD Series. AP Series. Economical. Best Value. Total touch screen interface. Large... [See More]
- Features: PC-Based
- Interface: Computer Programmable; Network
- Form Factor: Attach to Bath
- Media: Liquid
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Controller Type: Environmental; Humidity; Laboratory; Thermal Shock Chambers
- Form Factor: Chassis
- Features: Datalogger; PC-Based
- Interface: Network
from Thermotron Industries
This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12 ” touchscreen displays the intuitive, Windows ®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's... [See More]
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
- Features: Datalogger; PC-Based
- Interface: Network