Heating Control Temperature Controllers

94 Results
4-Phase Temperature and Time Controller -- DTC-S
from Pelonis Technologies, Inc.

The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature varies depending on the heater device (power density). Time control can be set to 1, 2, 4, and 8 hours. It... [See More]

  • Temperature: Heating
  • Type: DC Voltage Inputs
  • Control: Limit
  • Control Signal: Analog Voltage Output
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Temperature: Heating; Cooling
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Humidity; Laboratory
  • Features: Datalogger; Is a Chart Recorder
Electronic DC Hygrostat -- DCF 010
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Temperature: Heating; Cooling
  • Control: Limit
  • Controller Type: Humidity
  • Features: Multi-Function
Spa amd Hot Tub Controls
from Tecmark Corporation

Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord,... [See More]

  • Temperature: Heating
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Switches
AC to DC Digital Temperature and Time Controller -- DTC-T
from Pelonis Technologies, Inc.

The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the time/temperature can be customized and set... [See More]

  • Temperature: Heating
  • Interface: Digital Front Panel
  • Control: Limit
  • Control Signal: Analog Voltage Output
Electronic Hygrotherm -- ETF 012 Series
from STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]

  • Temperature: Heating; Cooling
  • Control: Limit
  • Controller Type: Humidity
  • Features: Multi-Function
Digital Temperature and Time Controller -- DTC-A
from Pelonis Technologies, Inc.

The DTC-A series Temperature and Time Controller series is designed for more precise heating. The temperature can be controlled within 1 ºC of the set temperature from 1 to 150 ºC with a sampling rate at 100 ms. It can be used with Ultra-Thin Flexible Heaters and other heaters for lab... [See More]

  • Temperature: Heating
  • Interface: Digital Front Panel
  • Control: Limit
  • Type: DC Voltage Inputs
Micro Temperature and Time Controller -- MT
from Pelonis Technologies, Inc.

The MT series Micro Temperature Controller's small, compact patented design provides a quick solution for implementing heating features into your existing applications without reorganizing circuit layouts. Its robust feature allows customized On/Off temperature as well as time interval settings with... [See More]

  • Temperature: Heating
  • Type: DC Voltage Inputs
  • Control: Limit
  • Control Signal: Analog Voltage Output
Dual Loop Controller -- RE92
from Sifam Tinsley UK

RE92 Dual loop controller for industry purpose. RE92 is an advanced dual loop controller for industrial use. It was designed for demanding industrial applications. RE92 can control two controlled objects independently or control two physical values in one object (e.g. in the two zone furnaces). [See More]

  • Temperature: Heating
  • Features: Multi-Function; Rate Indication/ Control
  • Control: PID
  • Form Factor: Chassis
Temperature Controller -- DTB Series
from Delta Electronics (Americas)

Compared with DTA series, DTB is additionally equipped with linear voltage signal output and dual output control, capable of executing heating and cooling controls simultaneously in a temperature control system and fast reaching the target temperature. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis; DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel; Computer Programmable
Environmental Test Chamber Controller -- 8200
from Thermotron Industries

The 8200 Controller is a 7 ” touchscreen controller built by Thermotron ’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports robust climatic chamber operations and user-selected data access on a... [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
  • Form Factor: Chassis
CC Series Heater Control Center -- CC04-124-243
from Heat Exchange & Transfer, Inc.

HEAT, Inc. electric process control centers are pre-engineered, pre-wired, control assemblies designed to operate as a temperature activated power controlling device for any type of resistive heating load. All control centers are built to the National Electric Code utilizing U.L. listed components. [See More]

  • Temperature: Heating
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Switches; Digital Front Panel
Anti Freeze, De-ice, Monitoring And Control -- TEF 1071 ICE CLASS
from R. STAHL, Inc.

Anti Freeze, De-Ice, Monitoring and Control. Features. May use regular contactors for circuit control; or solid stat relays (SSR) if the Power Function is to be used. All information and control in a single compact control panel; From 14 to 46 circuits. Fault monitoring for each circuit, plus common... [See More]

  • Temperature: Heating
  • Features: PLC
  • Control: Limit
  • Form Factor: Stand-Alone
BlueStar™ Color Touch Screen Controller
from Russells Technical Products

Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]

  • Temperature: Thermocouple; Thermoelectric; RTD / Thermistor; Heating; Cooling
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit
  • Form Factor: Stand-Alone
Autotune Temperature Process Controller -- CN9300
from OMEGA Engineering, Inc.

The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
Controls & Monitoring -- Genesis Controller™
from Thermon, Inc

Process heating, including electrical heat trace systems, has advanced significantly in recent years. Having the tools to monitor individual heat trace circuit performance to the point of predicting (and perhaps preventing) challenges facing critical process lines and instrumentation is here, and... [See More]

  • Temperature: Heating
  • Form Factor: Chassis
  • Controller Type: Process heating, including electrical heat trace systems
  • Interface: Digital Front Panel
Fluid Process Control And Coil Coating Systems
from Saint Clair Systems, Inc.

Our coil-coating systems eliminate inconsistencies in manual viscosity measurements and adjustments by controlling viscosity with temperature. Saint Clair Systems has developed methods to measure and analyze, in real time, the temperature of coating material across the width and length of the strip,... [See More]

  • Temperature: Heating; Cooling
  • Media: Liquid
  • Control: Other; PAAC system (Profile Analysis and Correction)
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electronic Temperature Controls
from Selco Products Company

For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic features to provide... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Interface: Switches; Digital Front Panel
  • Form Factor: Board; Stand-Alone
  • Inputs: 3
1/16 DIN Temperature And Process Controller -- 6020
from Chromalox

1/16 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Oil Temerature Control Unit -- 300L
from Regloplas Corp.

Temperature control unit for thermal oil up to 570 °F: 300L [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Temperature Controller -- 450
from Gefran

The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal ” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]

  • Temperature: Heating; Cooling
  • Control: Limit; PID
  • Controller Type: Humidity
  • Features: Multi-Function; PC-Based (optional feature)
Electronic Voltage Control Single Phase -- PRE Series
from Ziehl-Abegg Inc.

For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]

  • Temperature: Heating; Cooling
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Switches
Traceable® Controller -- Model 4130
from Traceable® Products

Turn equipment on/off at any temperature Controller turns any piece of equipment on or off when temperature rises above high set point or falls below low-set point. Wide setting range of -4 to 140°F and -20 to 60°C permits maintaining temperatures above or below ambient. Control heating elements,... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Digital Front Panel
Industrial Controller
from KTR Corporation

Product features. Standard type for direct assembly of tank or pipeline. Dipping sleeve made from stainless steel. Up to 7 functions in one housing. Stable housing. Made from virtually non-inflammable and self-quenching Macrolon. For media from -30 ° C to +160 ° C. Applications: to control... [See More]

  • Temperature: Heating; Cooling
  • Features: PLC; Multi-Function
  • Control: Limit; Linear
  • Form Factor: Chassis
Standard Infrared Heater Control Systems -- CS2000
from Glenro Inc.

Proven Performance. Controls Fast or Slow Response Heaters. Compact, Wall-Mount Design. Underwriter Approved. Manual/Automatic Control. Saves Energy, Promotes Product Uniformity & Process Repeatability. CS2000 Standard Specifications. Number of Control Zones: 1, 2 or 3. NEMA 12 Enclosure. Panel... [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Chassis
  • Zones: 1 to 3
Adjustable Dual Thermostat D-Stat -- FGDT
from DBK USA, Inc.

DBK ’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: Limit
  • Interface: Switches
Digital Combination Control -- DE Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]

  • Temperature: Heating; Cooling (optional feature)
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
1496 & 1498 Series Temperature Controllers
from Dynisco

Features and Benefits. Easy to configure, simple to operate. Single device for heat control-only, heat/cool control, or indicator-only. Universal input. Selectable controller or indicator modes. Heat only or heat/cool control type. Process & loop alarms. Available in 1/16 & 1/8 DIN formats. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling (optional feature)
  • Features: Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: DIN
3200 Single Loop Temperature Controller
from West Control Solutions

The CAL 3200 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3200 has an impact resistant smoked fascia with large rubberised buttons with positive... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Pneumatic Temperature Controller -- OBK-2000
from Armstrong International

A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer moving... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Switches
Temperature Controller -- RE72
from Sifam Tinsley UK

Features. • Universal measuring input. • Binary input control. • Set point value: fixed value, programmed or from an additional input. • On/off , PID, PID step-by-step control (valve control) or PID of heating-cooling type. • Soft start. • 8 types of alarms. •... [See More]

  • Temperature: Heating
  • Features: Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: Chassis
Temperature Controller -- DTC Series
from Delta Electronics (Americas)

The modulized DTC series saves wiring and the parallel modules are able to monitor many temperature points. The flexible output methods enable the user to plan the output modes according to the actual needs. The built-in password protection prevents improper operation or damages caused by the... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Computer Programmable
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
  • Form Factor: Chassis
Anti Freeze, De-ice, Monitoring And Control -- TEF 1072 ICE CLASS
from R. STAHL, Inc.

Anti freeze, de-ice, distribution and control. Features. Main switch, ampmeter and common alarm lamp installed in panel door. From 10 to 50 circuits. Uses high power contactors for activating the various circuits. One circuit breaker and earth fault switch per circuit. Adjustable timer relays allow... [See More]

  • Temperature: Heating
  • Features: PLC
  • Control: Limit
  • Form Factor: Stand-Alone
Environmental Chamber Controllers -- VS1 Control System
from Russells Technical Products

Operators love our test chamber control system because it's easy to program and use. The VS1 operates in a Windows format with familiar, intuitive functionality. This robust control system uses off –the –shelf hardware and can be retrofitted to any existing test chamber in a matter of... [See More]

  • Temperature: Thermocouple; Thermoelectric; RTD / Thermistor; Heating; Cooling
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit
  • Form Factor: Stand-Alone
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
  • Control: Limit; PID (optional feature)
  • Form Factor: Chassis
Controls & Monitoring -- Genesis Duo™
from Thermon, Inc

Genesis Duo is Thermon ’s industry leading IIoT enabled heat trace temperature controller and high temperature limiter. The Duo provides control and monitoring capabilities for one or two heat tracing circuits with input from up to two intrinsically safe RTDs per circuit. The unit can be... [See More]

  • Temperature: Heating
  • Form Factor: Chassis
  • Controller Type: Heat Tracing
  • Interface: Digital Front Panel; Network
Sealer Systems And Adhesive Systems
from Saint Clair Systems, Inc.

The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers and ancillary components to ensure proper temperature of the material at... [See More]

  • Temperature: Heating; Cooling
  • Media: Liquid
  • Control: Other
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
1/16 DIN Temperature and Process Controller -- 6040
from Chromalox

Description. Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
Oil Temerature Control Unit -- 300LD
from Regloplas Corp.

The dual-zone temperature control unit for thermal oil up to. 570 °F: 300LD [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Heat Pump Unit Control -- EC-HPU-L
from Distech Controls, Inc.

6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]

  • Temperature: Heating; Cooling
  • Features: Multi-Function; PC-Based
  • Control: PID
  • Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
Adjustable Thermostat -- T-Series
from DBK USA, Inc.

• Integrated 35mm DIN Rail mounting features (EN 60715). • Adjustable temperatures control. • Broad temperature range. • 100,000 cycle rating at 100V-250V AC. • Compact and lightweight. • UL, CSA and VDE approved [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: Limit
  • Interface: Switches
Digital Combination Control -- DLC Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed... [See More]

  • Temperature: Heating
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
3300 Single Loop Temperature Controller
from West Control Solutions

The CAL 3300 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3300 has an impact resistant smoked fascia with rubberised buttons with positive feedback. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental; Humidity; Laboratory; Thermal Shock Chambers
  • Form Factor: Chassis
Frost Protection And Process Heating Monitoring And Control -- TEF 1070 TEF TRACE
from R. STAHL, Inc.

Frost protection and process heating monitoring and control. Features. Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures,. and to ensure a precise temperature control. Scalability; The software is designed to use configurable parameters, allowing... [See More]

  • Temperature: Heating
  • Features: PLC
  • Control: Limit
  • Form Factor: Stand-Alone
LCD Temperature Controllers -- CN1A
from OMEGA Engineering, Inc.

The CN1A Series is a digital On/Off temperature controller designed to provide the functionality of general purpose PID controllers but at a price suited to On/Off applications. The simple programming with two front panel keys, uncluttered LCD display, and uncomplicated control functions and alarm... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Controls & Monitoring -- TraceNet™ TCM18
from Thermon, Inc

The TraceNet TCM18 is an extension of Thermon's proven control and monitoring systems. The TCM18 offers design simplicity and versatility while offering the lowest total costs of ownership. Thermon's mission is "To enhance our customers 'process operations by providing innovative and reliable... [See More]

  • Temperature: Heating
  • Form Factor: Chassis
  • Controller Type: Heat Tracing
  • Interface: Digital Front Panel
1/32 DIN Temperature Controller -- 3204
from Chromalox

Description. The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming capabilities make the... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
Oil Temerature Control Unit -- 300S
from Regloplas Corp.

The temperature control unit for thermal oil up to 570 °F: 300S [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Combination Control -- DQ Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]

  • Temperature: Heating; Cooling
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
9300 Single Loop Temperature Controller
from West Control Solutions

The CAL 9300 1/16DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9300 has an impact resistant smoked fascia with rubberised buttons with positive feedback. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Thermotron Thermal Shock Chamber Controller -- 8825 Control
from Thermotron Industries

This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12 ” touchscreen displays the intuitive, Windows ®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's... [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
  • Form Factor: Chassis
PID, On/Off, or Limit Controller -- CN8100
from OMEGA Engineering, Inc.

The CN8100 Series may be ordered as either a PID or On/Off controller or as a Limit Safety Device. The ¼ DIN models are low cost and ideal for OEM or replacement applications. They are microprocessor-based and accurate to ±0.3% FS. As a separate safety feature to your control... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controls & Monitoring -- TraceNet™ TCM2
from Thermon, Inc

The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient temperatures where... [See More]

  • Temperature: Heating
  • Interface: Switches
  • Controller Type: Heat Tracing and Freeze Protection
1/32 DIN Temperature Controller with Smarter Logic® -- ETR-3400
from Chromalox

Description. The ETR Smarter Logic plus PID microproces-sor-based controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest possible time,... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
Oil Temerature Control Unit -- 350L
from Regloplas Corp.

The temperature control unit for thermal oil up to 660 °F: 350L [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Control For Aquaculture Applications -- DRA Series
from Process Technology

Provides precise control for consistent temperature in aquaculture applications. FEATURES. Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor... [See More]

  • Temperature: Heating
  • Features: Rate Indication/ Control
  • Control: Limit
  • Interface: Digital Front Panel
9400 Single Loop Temperature Controller
from West Control Solutions

The CAL 9400 1/16DIN dual-display temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9400 has an impact resistant smoked fascia with rubberised buttons with positive... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Programmable Temperature Controller -- CN1511
from OMEGA Engineering, Inc.

Housed in a wall-mount, watertight plastic enclosure, the CN1511 is a flexible temperature controller that offers the ease of an on/off controller with the precision of a full-blown PID controller. For applications that do not require the complexity of PID control, this device can be programmed to... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: Rate Indication/ Control
  • Control: PID
  • Form Factor: Chassis
Controls & Monitoring -- TraceNet™ TCM2
from Thermon, Inc

The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per... [See More]

  • Temperature: Heating
  • Form Factor: Chassis
  • Controller Type: Heat Tracing
  • Interface: Digital Front Panel; Network
1/4 DIN Temperature and Process Controller -- 4040
from Chromalox

Description. Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
Pressurized Water Control Unit -- P100M
from Regloplas Corp.

Pressurized-water temperature control unit up to 212 °F: P100M [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Control/Power Relay -- DSL Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic... [See More]

  • Temperature: Heating; Cooling
  • Features: Rate Indication/ Control
  • Control: PID
  • Form Factor: Stand-Alone
9500 Single Loop Temperature Controller
from West Control Solutions

The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Styled for laboratory or industrial applications CAL9500P has an impact... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Ramp/Soak Temp/Process Controller -- CN9600
from OMEGA Engineering, Inc.

The new 1 /16 DIN CN9600 Dual Display controllers follow the OMEGA tradition of innovative design. The new CN9600 offers powerful Process Control and Programmer capabilities. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Thermostatic Temperature Control Valve -- AC-TC
from Thermon, Inc

This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne ™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of fuel... [See More]

  • Temperature: Heating
  • Interface: Switches
  • Control: Limit
  • Control Signal: Other
1/4 DIN Temperature Controller -- 2110
from Chromalox

Features. Easy Three-Step Setup: The 2110 delivers exceptional process temperature control. Your process is up and running after three easy setup steps: 1) Select the sensor and control type, 2) Hook up the system and 3) Select the desired temperature. Full Feature Outputs: A total of six output... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
Pressurized Water Control Unit -- P100S
from Regloplas Corp.

Pressurized-water temperature control unit up to 212 °F: P100S [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Temperature Control -- DE Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]

  • Temperature: Heating; Cooling (optional feature)
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
9900 Single Loop Temperature Controller
from West Control Solutions

At time of launch, CAL9900 was a pioneering 1/16DIN controller and continues to be used in many temperature control applications to this day. Benefits & Features. 1/16 DIN (48 x 48mm). Supports Heat-cool strategy. Auto-tune or Push-to-tune at setpoint. 5A output relay on main control output. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Ramp/Soak Temp/Process Controllers -- CN3251
from OMEGA Engineering, Inc.

The CN3251 1/4 DIN temperature and process controller is a low cost, high performance single loop controller that can be used for temperature, flow, pressure and level control applications. With universal sensor inputs and front panel operator setup, one CN3251 controller can be easily field... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; Fuzzy Logic
  • Interface: Digital Front Panel; Computer Programmable
1/8 DIN Temperature And Process Controller -- 8020
from Chromalox

1/8 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Pressurized Water Control Unit -- P141XL
from Regloplas Corp.

Pressurized-water temperature control unit up to 285 °F: P141XL [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Temperature Control -- DLC Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. Vapor tight, IP21, front panel protection,... [See More]

  • Temperature: Heating
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Temperature Controllers -- CN360
from OMEGA Engineering, Inc.

The CN350, CN360 and CN370 Series controllers are designed for economical and easy use. Models are available with digital, deviation, or non-indicating display, for J, K, R, and S thermocouples or 100 . platinum RTD input. The small 1.88" (48 mm) square face, 1.77" square cutout ( 1 /16 DIN) and... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
1/8 DIN Temperature and Process Controller -- 8040
from Chromalox

Description. Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: DIN
  • Control: PID
  • Interface: Digital Front Panel
Pressurized Water Control Unit -- P160MD
from Regloplas Corp.

Pressurized-water temperature control unit up to 320 °F: P160MD [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Temperature Control -- DQ Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. [See More]

  • Temperature: Heating; Cooling
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Temperature Controllers -- CN740
from OMEGA Engineering, Inc.

The CN740 Series temperature controllers offer accurate temperature measurement and control in a 1.16 DIN package. Designed for direct or reverse acting (cooling or heating) control, the CN740 Series can be programmed for simple ON/OFF or more complex PID control functions. PID control is supported... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable
Automatic Snow/Ice Melting System Controller -- APS-3C
from Chromalox

The APS –3C Snow Switch when used with compatible sensors automatically controls snow/ice melting heaters, ensuring minimum operating costs. Typical applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting. The APS –3C is interchangeable with... [See More]

  • Temperature: Heating
  • Standards and Compliance: Other; C-UL-US Listed
Pressurized Water Control Unit -- P161XL
from Regloplas Corp.

Pressurized-water temperature control unit up to 320 °F: P161XL [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Temperature Control For Aquaculture Applications -- DRA Series
from Process Technology

Provides precise control for consistent temperature in aquaculture applications. FEATURES. Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor... [See More]

  • Temperature: Heating
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Temperature Controllers for Lab Heaters -- CPP940 & CBC990
from OMEGA Engineering, Inc.

The OMEGALUX ® percentage controller is a manually adjustable control which provides variable selection of average heater power. The controller varies the proportion of “off ” and “on ” time of the heater. Thermal characteristics of the heated item will determine the... [See More]

  • Temperature: Heating
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Switches
Automatic Snow/Ice Melting System Controller -- APS-4C
from Chromalox

The APS –4C Snow Switch when used with one, or more, compatible sensors automatically controls snow/ice melting heaters for minimum energy costs. Applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting in commercial and industrial environments. The... [See More]

  • Temperature: Heating
  • Control Signal: Switched Output
  • Control: Limit
  • Standards and Compliance: Other; C-UL-US Listed
Pressurized Water Control Unit -- P180MD
from Regloplas Corp.

Pressurized-water temperature control unit up to 356 °F: P180MD [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
Digital Thermostat -- DSL Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12 rated... [See More]

  • Temperature: Heating; Cooling
  • Features: Rate Indication/ Control
  • Control: PID
  • Form Factor: Chassis
Temperature/Process Autotune Controller -- CN9300, CN9400, CN9500 and CN9600
from OMEGA Engineering, Inc.

The new 1/32 DIN CN9500, 1/16 DIN CN9300 Single Display and 1/16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Temperature: Heating; Cooling
  • Form Factor: Chassis
  • Control: PID
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
Commercial IntelliTrace Panel -- CIP
from Chromalox

10" or 7" Touch Screen HMI. -EXT panels have no HMI.40 Amps/Loop @ 100 - 600 VAC2 Circuits to 72 CircuitsNEMA 4 or NEMA 4X EnclosureSCR ControlOptional Wireless Temperature SensingIntegral Circuit Panel with Circuit BreakersOptional Main DisconnectSoft Start FeatureFull CommunicationsFull Alarm and... [See More]

  • Temperature: Heating
Smart Temperature Control Unit -- 150smart
from Regloplas Corp.

Temperature control unit for thermal oil up to 300 °F: 150smart. • Microprocessor-control system RT61. • Pump with high flow rate: 16 GPM. • Water circuit of non-rusting materials. • High cooling and heating capacity. • Simple to operate. • Swiss Quality [See More]

  • Temperature: Heating
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid
EasyPlug™ Digital Temperature Control For Aquaculture Applications -- DRAE Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. [See More]

  • Temperature: Heating
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone