Web Enabled Temperature Controllers

Last Updated: April 1, 2025

Description

Web Enabled Temperature Controllers are devices that manage and regulate temperature settings remotely via internet connectivity. These controllers allow users to monitor and adjust temperature parameters from any location using a computer or mobile device, providing real-time data access and control.

Working Principle

Web Enabled Temperature Controllers operate by integrating with a network, typically through Ethernet communication, which simplifies their integration into existing systems. They utilize temperature sensing devices such as RTDs (Resistance Temperature Detectors) and thermocouples to measure temperature. The controllers then process this data and adjust the temperature settings accordingly. The ability to remotely monitor and control temperature settings enhances operational efficiency and provides users with greater flexibility and control over their processes.

Applications

Web Enabled Temperature Controllers are used in various industrial settings where precise temperature control is critical. For example, they are employed in manufacturing processes that require consistent temperature maintenance to ensure product quality. They are also used in HVAC systems for large buildings, where remote monitoring and adjustments can lead to significant energy savings and improved climate control.

Advantages over other Temperature Controllers

One of the primary advantages of Web Enabled Temperature Controllers is their ability to provide remote access and control, which is not typically available with traditional temperature controllers. This feature allows for real-time monitoring and adjustments, reducing the need for on-site personnel and enabling quicker response times to temperature fluctuations. Additionally, the integration with wider networks through standard cabling and non-engineering-based connectivity simplifies their use and enhances their control capabilities.

Limitations

A limitation of Web Enabled Temperature Controllers is their reliance on network connectivity. In environments where internet access is unstable or unavailable, the functionality of these controllers can be compromised. Additionally, the initial setup and integration into existing systems may require technical expertise, which could be a barrier for some users.

Considerations

When considering Web Enabled Temperature Controllers, it is important to evaluate the initial costs, which may be higher than traditional controllers due to the added functionality and connectivity features. Operating expenses can be reduced through energy savings and improved process efficiency. Durability and accuracy are generally high, but regular maintenance and updates to the software and network systems are necessary to ensure optimal performance. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these can vary depending on the complexity of the system and the environment in which it is used.

5 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental; Humidity; Laboratory
  • Features: Datalogger; Is a Chart Recorder
BlueStar™ Color Touch Screen Controller
from Russells Technical Products

Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit
  • Form Factor: Stand-Alone
Programmable Temp/Process Controllers -- CNi16
from OMEGA Engineering, Inc.

bull;. First Full Series of Instruments with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Control: Limit; PID
  • Controller Type: Environmental; HVAC; Strain Controller
  • Features: Rate Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Centralized Controllers -- CITY MULT VRF Series
from Mitsubishi Electric Cooling & Heating

Centralized Controller features advanced functionality with expanded monitoring, control, dual set point and trending abilities. Supports dual set-point functionality (depending on connected model). Displays: CITY MULTI ® compressor speed and hi/low pressure; AdvancedHVAC controller input/output... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Features: Rate Indication/ Control
  • Controller Type: HVAC
  • Control Outputs: 200