Limit / Set Point Control Temperature Controllers

158 Results
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable -- 5714
from Conax Technologies

Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Outputs: 3
Temperature Control Panels -- Explosion Proof Temperature Control Panels
from WATTCO

Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile liquids or gases... [See More]

  • Control: Limit
  • Control Signal: Switched Output
  • Form Factor: Chassis
  • Media: Liquid; Gas
Digital Temperature and Time Control Devices -- DTC-A3B285-0204B
from Taiwan King Lung Chin PTC Co., Ltd.

KLC developed a simple to use Digital Temperature Time Control device to be used with our heater product range for lab testing, room heating or end product temperature control. Most suitable to be used with our heating components like Ultra-thin Flexible Heater, Far Infrared Heaters and low ampere... [See More]

  • Control: Limit
4-Phase Temperature and Time Controller -- DTC-S
from Pelonis Technologies, Inc.

The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature varies depending on the heater device (power density). Time control can be set to 1, 2, 4, and 8 hours. It... [See More]

  • Control: Limit
  • Control Signal: Analog Voltage Output
  • Type: DC Voltage Inputs
  • Temperature: Heating
Electronic Temperature Control
from EXAIR

EXAIR's digital ETC (Electronic Temperature Control) provides precise temperature control for your electrical enclosure. It can accurately maintain a constant temperature that is slightly under the maximum rating of the electronics, permitting just enough cooling for the electronics without going so... [See More]

  • Control: Limit
  • Inputs: 1
  • Interface: Digital Front Panel
  • Control Outputs: 1
Process, Temperature -- 1110-2929-ND [AKT4111200 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2)
Electronic DC Hygrostat -- DCF 010
from STEGO

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]

  • Control: Limit
  • Features: Multi-Function
  • Controller Type: Humidity
  • Form Factor: DIN
Temperature Controllers -- 1448677
from RS Components, Ltd.

RS PRO MVR-1-0-L-ZR0-0-5-1-00-S417 [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Control: Limit; PID; Fuzzy Logic
  • Features: Datalogger; Is a Chart Recorder
  • Controller Type: Environmental; Humidity; Laboratory
  • Form Factor: Stand-Alone
Spa amd Hot Tub Controls
from Tecmark Corporation

Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord,... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: Chassis
  • Temperature: Heating
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable -- 5715
from Conax Technologies

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Outputs: 5
Temperature Control Panels -- Hybrid Control Panel
from WATTCO

Hybrid Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Step controller. - SCR. Advantages: The Solid State Switching devices are semi conductor devices that control the power, either voltage... [See More]

  • Control: Limit
  • Control Signal: Switched Output
  • Form Factor: Chassis
  • Media: Liquid; Gas
AC to DC Digital Temperature and Time Controller -- DTC-T
from Pelonis Technologies, Inc.

The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the time/temperature can be customized and set... [See More]

  • Control: Limit
  • Control Signal: Analog Voltage Output
  • Interface: Digital Front Panel
  • Temperature: Heating
Process, Temperature -- 1110-2937-ND [AKT4B111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2)
Electronic Hygrotherm -- ETF 012 Series
from STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]

  • Control: Limit
  • Features: Multi-Function
  • Controller Type: Humidity
  • Form Factor: DIN
Temperature Controllers -- 1448678
from RS Components, Ltd.

RS PRO MVR-1-0-L-ZAR-0-5-1-00-S417 [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Temperature Control Panels -- Multistage Control Panel
from WATTCO

WATTCO Multistage Temperature Control Panels come with the On-Off panels with the following options: - 24V transformer. - Step Controller. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. Specifications: There are a number of outputs that are used with... [See More]

  • Control: Limit
  • Control Signal: Switched Output
  • Form Factor: Chassis
  • Media: Liquid; Gas
Digital Temperature and Time Controller -- DTC-A
from Pelonis Technologies, Inc.

The DTC-A series Temperature and Time Controller series is designed for more precise heating. The temperature can be controlled within 1 ºC of the set temperature from 1 to 150 ºC with a sampling rate at 100 ms. It can be used with Ultra-Thin Flexible Heaters and other heaters for lab... [See More]

  • Control: Limit
  • Type: DC Voltage Inputs
  • Interface: Digital Front Panel
  • Control Signal: Analog Voltage Output
Process, Temperature -- 1110-2938-ND [AKT4H111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2)
Temperature Controllers -- 1448679
from RS Components, Ltd.

RS PRO MVR-1-0-L-ZAR-C-5-1-00-S417 [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Temperature Control Panels -- On Off Control Panels (Nema 4)
from WATTCO

WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box. - Main Disconnect. - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. - Digital Temperature Controller. - Auto Reset High limit... [See More]

  • Control: Limit
  • Control Signal: Switched Output
  • Form Factor: Chassis
  • Temperature: Thermocouple; RTD / Thermistor
Micro Temperature and Time Controller -- MT
from Pelonis Technologies, Inc.

The MT series Micro Temperature Controller's small, compact patented design provides a quick solution for implementing heating features into your existing applications without reorganizing circuit layouts. Its robust feature allows customized On/Off temperature as well as time interval settings with... [See More]

  • Control: Limit
  • Control Signal: Analog Voltage Output
  • Type: DC Voltage Inputs
  • Temperature: Heating
Process, Temperature -- 1110-2939-ND [AKT4H112110 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2), Voltage (External SSR)
Temperature Controllers -- 1448680
from RS Components, Ltd.

RS PRO MVR-1-0-M-ZR0-0-5-1-00-S417 [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Temperature Control Panels -- SCR Direct Control Panel
from WATTCO

WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer. - Contactors and Fuses for multiple load variations. Advantages: Also known as Phase Angle Controllers or solid state switching device - work using the... [See More]

  • Control: Limit; PID
  • Control Signal: Switched Output
  • Form Factor: Chassis
  • Media: Liquid; Gas
Process, Temperature -- 1110-2940-ND [AKT7111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Control Signal: Switched Output; Relay, Solid State
Temperature Controllers -- 1448681
from RS Components, Ltd.

RS PRO MVR-1-0-M-ZAR-0-5-1-00-S417 [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Temperature Control Panels -- WATTCO™
from WATTCO

Control panels are used to maintain the heating system ’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet... [See More]

  • Control: Limit
  • Control Signal: Switched Output
  • Form Factor: Chassis
  • Media: Liquid
Process, Temperature -- 1110-2941-ND [AKT7113100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Control Signal: Analog, Solid State
Temperature Controllers -- 1448682
from RS Components, Ltd.

RS PRO MVR-1-0-M-ZAR-C-5-1-00-S417 [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Process, Temperature -- 1110-2945-ND [AKT9111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2)
Temperature Controllers -- 1449300 [P116/CC/VH/RRX/R from Invensys Eurotherm USA]
from RS Components, Ltd.

Eurotherm P116/CC/VH/RRX/R [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Inputs: 1
Process, Temperature -- 1110-2946-ND [AKT9113230 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Analog (2), Relay
Temperature Controllers -- 163413
from RS Components, Ltd.

Tempatron PID330MH-0000 [See More]

  • Control: Limit
  • Control Outputs: 2
  • Interface: Digital Front Panel
  • Control Signal: Switched Output; Other; Relay
Process, Temperature -- 1110-3160-ND [AKT4111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2)
Temperature Controllers -- 163429
from RS Components, Ltd.

Tempatron PID330MH-1000 [See More]

  • Control: Limit
  • Control Outputs: 2
  • Interface: Digital Front Panel
  • Control Signal: Switched Output; Other; Relay, ssr
Process, Temperature -- 1110-3348-ND [AKT2111200 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Control Signal: Switched Output; Relay (2), Solid State
Temperature Controllers -- 163441
from RS Components, Ltd.

Tempatron PID330ML-1000 [See More]

  • Control: Limit
  • Control Outputs: 2
  • Interface: Digital Front Panel
  • Control Signal: Switched Output; Other; Relay, ssr
ProcessMate™ 6500 Temperature Control Unit
from Nordson EFD

Prevent material degradation and eliminate deposit size variation with the ProcessMate ™ 6500 Temperature Control Unit from Nordson EFD. This simple-to-integrate process controller maintains precise temperatures during dispensing to preserve the properties of temperature-sensitive materials... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: Chassis
  • Media: Liquid; Other; Solder Paste
Temperature Controller -- 450
from Gefran

The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal ” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The... [See More]

  • Control: Limit; PID
  • Form Factor: DIN
  • Features: PLC
  • Interface: Digital Front Panel
Digital Combination Control -- DE Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Dual-Line Six-Digit Dual-Input Process Meters -- DPM Series
from PMC Engineering LLC

The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
Anti Freeze, De-ice, Monitoring And Control -- TEF 1071 ICE CLASS
from R. STAHL, Inc.

Anti Freeze, De-Ice, Monitoring and Control. Features. May use regular contactors for circuit control; or solid stat relays (SSR) if the Power Function is to be used. All information and control in a single compact control panel; From 14 to 46 circuits. Fault monitoring for each circuit, plus common... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: PLC
  • Inputs: 14
Electronic Voltage Control Single Phase -- PRE Series
from Ziehl-Abegg Inc.

For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: Stand-Alone
  • Inputs: 1
Fiber Optic Hot Spot Monitor and Controller for Power Transformers -- ThermAsset®2
from LumaSense Technologies, Inc., An Advanced Energy Company

The ThermAsset ®2 is a much sought after addition to LumaSense's Luxtron product line, offering a primary controller to monitor hot spots, control cooling, and protection at a cost that is attractive to the apparatus engineers and system operators. Now available in your choice of 2, 4, 6, or 8... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Multi-Function; Datalogger
  • Interface: Digital Front Panel
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]

  • Control: Limit; PID
  • Features: Multi-Function; PC-Based (optional feature)
  • Controller Type: Humidity
  • Form Factor: Chassis; DIN
6-digit Panel Meter/Controller -- PRO-RTD
from Define Instruments

What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Inputs: 4
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
1160+ Single Loop Temperature & Process Controller
from West Control Solutions

The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1160+ controller is an evolved product from the West N6100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs,... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1/16 DIN Temperature And Process Controller -- 6020
from Chromalox

1/16 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Thermocouple, RTD & Linear DC Inputs
Electronic Wall Mounted Temperature Controllers -- Controller w/Space Humidity Control - VT7657 & VT7607
from Viconics Technologies Inc.

Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]

  • Control: Limit; PID
  • Form Factor: Chassis
  • Controller Type: HVAC; Humidity
  • Interface: Digital Front Panel
Traceable® Controller -- Model 4130
from Traceable® Products

Turn equipment on/off at any temperature Controller turns any piece of equipment on or off when temperature rises above high set point or falls below low-set point. Wide setting range of -4 to 140°F and -20 to 60°C permits maintaining temperatures above or below ambient. Control heating elements,... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: Stand-Alone
  • Inputs: 1
PID temperature controller NOVUS N1020 USB - 8102020000 [8102020000 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1020 USB - 8102020000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1020 USB - 8102020000 can read signals from Thermocouples and PT100 RTDs, as well as 0-50 mV analog signals. The N1020 USB -... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD, Analog
  • Form Factor: Chassis
  • Control Signal: Switched Output; Pulse / Frequency; Other; Relay, Pulse
Adjustable Dual Thermostat D-Stat -- FGDT
from DBK USA, Inc.

DBK ’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: DIN
  • Control Signal: Analog Voltage Output; Current Loop Output
Miniature DC Controller -- CT325PD2C1
from Minco

The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil ™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and adjust the... [See More]

  • Control: Limit
  • Control Outputs: 1
  • Inputs: 1
  • Control Signal: Switched Output
1/16 DIN On-Off Temperature Controllers -- 6100
from OMEGA Engineering, Inc.

The Model 6102 Temperature Controller is one of OMEGA ’s lowest cost units with all the features of big controllers. Packaged in a small size to save you space and money, Model 6102 temperature controllers plug into an unbreakable nylon socket which can be mounted individually or snapped onto... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: Chassis; Track Mount
  • Inputs: 1
Caloritech™ Electronic Indicating Controls
from Thermon, Inc

S100 Series The Caloritech ™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech ™ C100 Electronic Indicating Control is a general purpose control with dual... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Temperature Controller -- RE72
from Sifam Tinsley UK

Features. • Universal measuring input. • Binary input control. • Set point value: fixed value, programmed or from an additional input. • On/off , PID, PID step-by-step control (valve control) or PID of heating-cooling type. • Soft start. • 8 types of alarms. •... [See More]

  • Control: Limit; PID
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
CMP6010 Control System
from Conviron

With its modest palette of features and capabilities, the CMP6010 is easy to learn yet powerful and robust in its ability to accurately control. Designed for simplicity and ease of use, the CMP6010 allows you to control temperature, humidity and light. And given its compact, integrated design and... [See More]

  • Control: Limit; PID
  • Features: Multi-Function; Datalogger (optional feature)
  • Controller Type: Humidity; Light Controller
  • Form Factor: Chassis
BlueStar™ Color Touch Screen Controller
from Russells Technical Products

Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Interface: Digital Front Panel; Computer Programmable; Network; Web
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Thermal Chamber Controls
from inTEST Thermal Solutions

The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]

  • Control: Limit
  • Features: Datalogger; Rate Indication/ Control; PC-Based
  • Controller Type: Environmental
  • Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
Digital Indicating Controllers -- DB1010B000
from CHINO Works America Inc.

The DB1000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. Various functions including universal input and multiple setting values (8 types) are provided as standard. [See More]

  • Control: Limit; PID
  • Inputs: 1
  • Interface: Digital Front Panel
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1 & 2 Zone Temp Controls -- 1 Zone Mainframes 30 Amp Slot
from DME Company

Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied. J type thermocouple standard. K type thermocouple by special order. 240 VAC power input version. 30 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and mini J-T/C direct connection. Uses... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel (optional feature)
Industrial Controller
from KTR Corporation

Product features. Standard type for direct assembly of tank or pipeline. Dipping sleeve made from stainless steel. Up to 7 functions in one housing. Stable housing. Made from virtually non-inflammable and self-quenching Macrolon. For media from -30 ° C to +160 ° C. Applications: to control... [See More]

  • Control: Limit; Linear
  • Form Factor: Chassis
  • Features: PLC; Multi-Function
  • Interface: Digital Front Panel
Temperature Meter/Controller -- Type LDI35 CF
from CARLO GAVAZZI Automation Components

3 1/2-dgt or 3-dgt + dummy zero multi-range µP-based indicator or controller for temperature measurements by means of thermocouple or thermoresistance probes. Selectable input range. Degree of protection of IP 50 (IP 65 on request). Temperature measurements from thermoresistance or... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: PLC
  • Interface: Digital Front Panel
Pneumatic Temperature Controller -- OBK-2000
from Armstrong International

A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer moving... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: Stand-Alone
  • Inputs: 1
1496 & 1498 Series Temperature Controllers
from Dynisco

Features and Benefits. Easy to configure, simple to operate. Single device for heat control-only, heat/cool control, or indicator-only. Universal input. Selectable controller or indicator modes. Heat only or heat/cool control type. Process & loop alarms. Available in 1/16 & 1/8 DIN formats. [See More]

  • Control: Limit; PID
  • Form Factor: DIN
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Alarm Control -- Model 661
from Time Mark Corporation

The Model 661 Alarm Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain measurable applications such as liquid levels, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application, and output connections... [See More]

  • Control: Limit
  • Type: Current Loop (Transmitter) Excitation
  • Features: Rate Indication/ Control
  • Control Signal: Switched Output
Electronic Trip Amplifier and Controller -- UAS3
from Barksdale Control Products

Barksdale's UAS3 Electronic Trip Amplifier and controller is the perfect companion to any sensing device that provides a 4-20 mA or 0-10 VDC analog output. Our UAS3 offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UAS3... [See More]

  • Control: Limit
  • Inputs: 1
  • Interface: Digital Front Panel
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature)
Smartflow® -- Mold Temperature Regulator
from Burger & Brown Engineering, Inc.

The Smartflow ® Mold Temperature Regulator effectively controls mold cooling water temperature between 80 °F and 120 °F (27 °C and 49 °C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature Regulator quietly... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: In-line Mounting
  • Inputs: 1
Temperature Controller -- DTB Series
from Delta Electronics (Americas)

Compared with DTA series, DTB is additionally equipped with linear voltage signal output and dual output control, capable of executing heating and cooling controls simultaneously in a temperature control system and fast reaching the target temperature. [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel; Computer Programmable
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Thermocouple
CC Series Heater Control Center -- CC04-124-243
from Heat Exchange & Transfer, Inc.

HEAT, Inc. electric process control centers are pre-engineered, pre-wired, control assemblies designed to operate as a temperature activated power controlling device for any type of resistive heating load. All control centers are built to the National Electric Code utilizing U.L. listed components. [See More]

  • Control: Limit
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Inputs: 1
Dual Control Dosing/Injection TDS/EC Controller -- CIC-152
from HM Digital, Inc.

FEATURES. Monitors and controls dosing or injection systems. Large, bright tri-color L.E.D. display. Two adjustable set points keep TDS levels within a range (maximum and minimum TDS/EC levels). Minimum and maximum control points will activate relay controls via switching dry contacts. The CIC-152... [See More]

  • Control: Limit
  • Accuracy: 2.0
Digital Combination Control -- DLC Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Dual-Line Six-Digit Process Meters -- PM Series
from PMC Engineering LLC

The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
Anti Freeze, De-ice, Monitoring And Control -- TEF 1072 ICE CLASS
from R. STAHL, Inc.

Anti freeze, de-ice, distribution and control. Features. Main switch, ampmeter and common alarm lamp installed in panel door. From 10 to 50 circuits. Uses high power contactors for activating the various circuits. One circuit breaker and earth fault switch per circuit. Adjustable timer relays allow... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: PLC
  • Inputs: 10
Winding Hot Spot Temperature Controller -- LumaSMART®
from LumaSense Technologies, Inc., An Advanced Energy Company

The most critical parameter to monitor on a transformer is the temperature. Transformer life is directly related to the life of the insulating paper inside. The life of the insulating paper is directly related to temperature it is exposed to. The highest temperature on the windings is the Winding... [See More]

  • Control: Limit
  • Form Factor: Chassis (optional feature); Rack (optional feature)
  • Features: Multi-Function; Datalogger
  • Interface: Digital Front Panel; Computer Programmable; Network
6-digit Panel Meter/Controller -- PRO-TC
from Define Instruments

What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Inputs: 4
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Control: Limit; Linear; PID; Fuzzy Logic
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
1166 Single Loop DIN Profiler Controller
from West Control Solutions

The 1166 is a powerful, single loop profile controller for complex processes. It offers profiling capability with 4 programs each of 16 free format segments making it a leader in its class. The 1166 is an easy to use controller, which benefits from an informative display providing maximum process... [See More]

  • Control: Limit; PID; Fuzzy Logic
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1/4 DIN Advanced Process Controller, Dual Loop -- 4082
from Chromalox

1/4 DIN Format. 2 Control Loops. Large Graphical / Text LCD Display. Inputs - 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. Cascade and Ratio Control. Valve Motor Drive Control. Profiling... [See More]

  • Control: Limit; Linear
  • Form Factor: DIN
  • Features: Datalogger (optional feature)
  • Interface: Digital Front Panel
PID temperature controller NOVUS N1030-PR - 8103000002 [8103000002 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1030-PR - 8103000002from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1030-PR - 8103000002 can read signals from Thermocouples and RTDs. The N1030-PR - 8103000002 operates on 100 to 240 V AC/DC, offers... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD
  • Form Factor: Chassis
  • Control Signal: Switched Output; Pulse / Frequency; Other; Relay, Pulse
Adjustable Thermostat -- T-Series
from DBK USA, Inc.

• Integrated 35mm DIN Rail mounting features (EN 60715). • Adjustable temperatures control. • Broad temperature range. • 100,000 cycle rating at 100V-250V AC. • Compact and lightweight. • UL, CSA and VDE approved [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: DIN
  • Control Signal: Analog Voltage Output; Current Loop Output
Multi-Function Prototype Controller -- CT425A
from Minco

Minco ’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco ’s CT425 Temperature... [See More]

  • Control: Limit; PID
  • Control Outputs: 3
  • Inputs: 2
  • Control Signal: Analog Voltage Output; Switched Output
1/4 DIN RTD Digital Controllers -- 4200A
from OMEGA Engineering, Inc.

The OMEGA ® 4200A Series is an ideal controller for RTD applications. This quality-built linearized instrument is available in both 1.0 ° and 0.1 ° resolution models. Higher accuracies, accuracies 5 to 10 times greater than the typical 1% meter indicating controller, are achieved through... [See More]

  • Control: Limit; Linear
  • Form Factor: DIN
  • Features: Rate Indication/ Control
  • Interface: Switches
Thermostatic Temperature Control Valve -- AC-TC
from Thermon, Inc

This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne ™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of fuel... [See More]

  • Control: Limit
  • Control Signal: Other
  • Interface: Switches
  • Temperature: Heating
CMP6050 Control System
from Conviron

The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]

  • Control: Limit
  • Features: Multi-Function; Datalogger; Is a Chart Recorder
  • Controller Type: Humidity; Light and CO2 Controller
  • Form Factor: Chassis
Environmental Chamber Controllers -- VS1 Control System
from Russells Technical Products

Operators love our test chamber control system because it's easy to program and use. The VS1 operates in a Windows format with familiar, intuitive functionality. This robust control system uses off –the –shelf hardware and can be retrofitted to any existing test chamber in a matter of... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Interface: Digital Front Panel; Computer Programmable; Network; Web
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Digital Indicating Controllers -- DB2010B000
from CHINO Works America Inc.

The DB2000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds. The configuration of highly functional system is enabled by various options including 2 transmission signal outputs, 2 communications ports... [See More]

  • Control: Limit; PID
  • Inputs: 1
  • Interface: Digital Front Panel
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1 & 2 Zone Temp Controls -- 2 Zone Mainframe 15 Amp Slots
from DME Company

Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied. J Type Thermocouple standard. K Type Thermocouple by special order. 240 VAC power input version. 15 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and T/C direct connection. Uses mini-thermocouple... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel (optional feature)
Temperature Controller -- DTC Series
from Delta Electronics (Americas)

The modulized DTC series saves wiring and the parallel modules are able to monitor many temperature points. The flexible output methods enable the user to plan the output modes according to the actual needs. The built-in password protection prevents improper operation or damages caused by the... [See More]

  • Control: Limit; PID
  • Interface: Computer Programmable
  • Form Factor: DIN
  • Control Outputs: 1
Dual Display TDS Controller -- PS-202
from HM Digital, Inc.

A close-up of the detachable sensor. The PS-202 allows for continuous and simultaneous monitoring and control of TDS levels on two water lines. FEATURES. Simultaneously monitors and controls the TDS levels of two water lines (e.g., the feed water and product water) for high output commercial... [See More]

  • Control: Limit
  • Media: Liquid
  • Accuracy: 2.0
Digital Combination Control -- DQ Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Frost Protection And Process Heating Monitoring And Control -- TEF 1070 TEF TRACE
from R. STAHL, Inc.

Frost protection and process heating monitoring and control. Features. Solid State Relays (SSR); Allows rapid output pulsing (PWM) to quickly achieve the set temperatures,. and to ensure a precise temperature control. Scalability; The software is designed to use configurable parameters, allowing... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: PLC
  • Inputs: 8
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Controller Type: Humidity
  • Interface: Digital Front Panel
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
1400+ Single Loop Temperature & Process Controller
from West Control Solutions

The Partlow 1400+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1400+ controller is an evolved product from the West N4100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs,... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1/4 DIN Advanced Process Controller, Single Loop -- 4081
from Chromalox

1/4 DIN Format. 1 control loop. Large Graphical / Text LCD Display. Inputs: 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. 2nd Universal Input also For Monitoring. Ratio Control. Valve... [See More]

  • Control: Limit; Linear
  • Form Factor: DIN
  • Features: Datalogger (optional feature)
  • Interface: Digital Front Panel
PID temperature controller NOVUS N1040-PR USB - 8104210000 [8104210000 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1040-PR USB - 8104210000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1040-PR USB - 8104210000 can read signals from Thermocouples and PT100 RTDs. The N1040-PR USB - 8104210000 operates on 100 to... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD
  • Form Factor: Chassis
  • Control Signal: Switched Output; Pulse / Frequency; Other; Relay, Pulse
Changeover Thermostat Hygrostat -- FGHS
from DBK USA, Inc.

Features. Exterior setting: 5 % RH increments. 2 colour LED status indicator: operation mode / error status. Frost protection activation at 4 ° C degrees (default). Applications. Electrical controller for drying and providing frost protection in outdoor enclosures such as in wind turbine, ticket... [See More]

  • Control: Limit
  • Control Signal: Analog Voltage Output; Current Loop Output
  • Form Factor: DIN
  • Media: Gas
PCB Mount Controller -- CT335PD1P1T250
from Minco

The CT335 is an OEM micro-processor based temperature controller that offers two sensor input s, and two outputs. This low cost, PCB mount style proportional controller is great for system integra tion. The CT335 multiple output options make it more versatile than other temperature controllers. [See More]

  • Control: Limit; PID
  • Inputs: 2
  • Form Factor: Board
  • Control Outputs: 1
Autotune Temperature Process Controller -- CN9300
from OMEGA Engineering, Inc.

The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Form Factor: DIN
  • Type: DC Voltage Inputs
Digital Indicating Controllers -- DB510-000
from CHINO Works America Inc.

The DB500 series is high-accuracy, high-speed compact controllers with digital displays and an indicating accuracy of ± 0.2% and sampling frequency of about 0.2 second, incorporating high-performance microprocessors with a front panel 48 mm width and 96 mm height. They have excellent... [See More]

  • Control: Limit; PID; Fuzzy Logic
  • Inputs: 1
  • Interface: Digital Front Panel
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1 & 2 Zone Temp Controls -- Stand Alone Controller
from DME Company

J type thermocouple standard. K type thermocouple by special order. 240 VAC and 120 VAC power input versions available. SSH version North American standard wiring in degrees F. ESH version European Union standard wiring in degrees C. Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals... [See More]

  • Control: Limit
  • Interface: Switches; Digital Front Panel (optional feature)
  • Form Factor: Stand-Alone
  • Media: Liquid
Dual TDS Controller -- PS-200
from HM Digital, Inc.

A photo of the sensor with cable. The sensor is detachable. Install the Dual TDS Controller to constantly monitor TDS levels of water produced by a high-output system. Immediately know if the TDS levels rise above an acceptable level. FEATURES. Monitors and controls TDS levels of two water lines... [See More]

  • Control: Limit
  • Media: Liquid
  • Accuracy: 2.0
Digital Control For Aquaculture Applications -- DRA Series
from Process Technology

Provides precise control for consistent temperature in aquaculture applications. FEATURES. Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Features: Rate Indication/ Control
  • Inputs: 1
Temperature controller, temperature limiter -- Series 8146/5041-R25A, 8146/5041-B25A
from R. STAHL, Inc.

Switching capacity up to 25 A. Liquid-filled measuring system. Temperature Limiter: Permanent disconnection when exceeding the set temperature. Permanent disconnection in case of leakage of the measuring system. Enclosure made of glass fibre reinforced polyester resin. Temperature controller and... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: PLC
  • Inputs: 1
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
1401+ Limit Temperature Controller
from West Control Solutions

The 1401+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1/8 DIN Temperature And Process Controller -- 8020
from Chromalox

1/8 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Thermocouple, RTD & Linear DC Inputs
PID temperature controller NOVUS N1050-PR LCD - 8105000000 [8105000000 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1050-PR LCD - 8105000000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1050-PR LCD - 8105000000 can read signals from Thermocouples and PT100 RTDs. The N1050-PR LCD - 8105000000 operates on 100 to... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD
  • Form Factor: Chassis
  • Control Signal: Switched Output; Pulse / Frequency; Other; Relay, Pulse
Inline Thermostat
from DBK USA, Inc.

Features. Made from UL approved parts. Supplied as kit or factory fitted. Pre-set temperature values. Applications. Electrical Cabinets, Ticket Machines, Vending Machine [See More]

  • Control: Limit
  • Media: Gas
  • Control Signal: Analog Voltage Output; Current Loop Output
PCB Mount PID Controller -- CT435PD
from Minco

Features. Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70 °C to 650 °C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually... [See More]

  • Control: Limit; PID
  • Inputs: 2
  • Form Factor: Board
  • Control Outputs: 2
Benchtop Digital iSeries Controllers -- CSi8D
from OMEGA Engineering, Inc.

The OMEGA ® CSi8D is a 1/8 DIN size (96 x 48 mm) Digital Panel Controller in a rugged benchtop metal enclosure featuring the big iSeries color-changing display. The digits are twice the size of typical 1/8 DIN panel meters. The iSeries meters feature the only LED displays that can be programmed... [See More]

  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable (optional feature); Network (optional feature)
  • Form Factor: Stand-Alone
  • Inputs: 1
Digital Program Controller -- KP1010C000
from CHINO Works America Inc.

The KP1000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 19 program patterns (maximum 19 steps/pattern). Various functions including the whole program pattern display screen and universal input... [See More]

  • Control: Limit; PID
  • Inputs: 1
  • Interface: Digital Front Panel
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
1 Zone Frame 10 Amp Slots -- MFP Series
from DME Company

Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied. User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses. J type thermocouple standard. K type thermocouple by special order. 240 VAC and 120 VAC power input versions available. 10 AMP 5 PIN Connector - North... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel (optional feature)
Extended Range EC/TDS Controller -- PSC-150
from HM Digital, Inc.

New controller includes extended range, digital calibration, on-screen temperature and tri-color display. FEATURES. Monitors and controls TDS levels for high output commercial systems. Large, bright L.E.D. display. An alarm will sound if the TDS level rises above the user-set level. On-screen... [See More]

  • Control: Limit
  • Accuracy: 2.0
Digital Temperature Control -- DE Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
1460 Single Loop DIN Profiler Controller
from West Control Solutions

The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The 1460 has been designed to provide... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Automatic Snow/Ice Melting System Controller -- APS-4C
from Chromalox

The APS –4C Snow Switch when used with one, or more, compatible sensors automatically controls snow/ice melting heaters for minimum energy costs. Applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting in commercial and industrial environments. The... [See More]

  • Control: Limit
  • Temperature: Heating
  • Control Signal: Switched Output
  • Standards and Compliance: Other; C-UL-US Listed
PID temperature controller NOVUS N480D-RP USB - 80480D2080 [80480D2080 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N480D-RP USB - 80480D2080 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N480D-RP USB - 80480D2080 can read signals from Thermocouples and PT100 RTDs. The N480D-RP USB - 80480D2080 operates on 100 to... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD
  • Form Factor: Chassis
  • Control Signal: Switched Output; Pulse / Frequency; Other; Relay, Pulse
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Control: Limit; PID (optional feature)
  • Form Factor: Chassis
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
  • Interface: Digital Front Panel; Computer Programmable; Network
Digital Program Controller -- KP2010C000
from CHINO Works America Inc.

The KP2000 series is a 96x96mm digital program controller with the indicating accuracy of ±0.1%, the control cycle of approximately 0.1 seconds and maximum 30 program patterns (maximum 19 steps/ pattern). The configuration of highly functional system is enabled by various options including 2... [See More]

  • Control: Limit; PID
  • Inputs: 1
  • Interface: Digital Front Panel
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Integrity Mainframe -- IMF1200
from DME Company

Integrity Mainframes: IMF1200 = 12 Zone Mainframe ( Option A Power = Full Power available for all 12 Zones = 3600 Watts, 15 Amps, 240Vac ). IMF2400 = 24 Zone Mainframe ( Option A Power = Average Power for all 24 Zones = 1,875 Watts each ). IMF4800 = 48 Zone Mainframe ( Option A Power = Average Power... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Switches; Digital Front Panel (optional feature)
Panel Mount TDS Controller -- PS-100
from HM Digital, Inc.

The controller installed in a commercial system. Install the Panel Mount Controller to constantly monitor TDS levels of water produced by a high-output system. FEATURES. Monitors and controls TDS levels for high output commercial systems. Large, bright L.E.D. display. An alarm will sound if the TDS... [See More]

  • Control: Limit
  • Media: Liquid
  • Accuracy: 2.0
Digital Temperature Control -- DLC Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. Vapor tight, IP21, front panel protection,... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
1462 Single Loop DIN Profiler Controller
from West Control Solutions

The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The N4400 has been designed to... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Commercial Roof and Gutter Controller -- Chroma-RG
from Chromalox

The Chroma-RG series of controls is a "Plug and Play" controller for roof and gutter applications. When the snow sensor senses a temperature below the set-point and moisture is present, it activates the contactor energizing the heating elements. The Technician mode allows installers or technicians... [See More]

  • Control: Limit
  • Temperature: Heating
  • Control Signal: Switched Output
  • Standards and Compliance: RoHS; Other; ETL Certification (US and Canada)
PID temperature controller Selec PID330-0-0-01-CU [PID330-0-0-01-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The advanced PID Controller PID330-0-0-01-CU from Selec has dual 4 digit LED display, Thermocouple (J,K,T,R,C,B,N,L,U,W,Platinal)/RTD (pt100), single input (DC) -5 to 56mV, 0 to 10V, 0 to 20mA (Selectable), Relay outputs, PID and ON/OFF control, PID Autotune, Supply voltage 85-270 V AC/DC, °C/... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD, Analog, Universal Input
  • Form Factor: Chassis
  • Control Signal: Switched Output; Other; SPST
Compact CN9500 Controller -- CSC32
from OMEGA Engineering, Inc.

The CSC32 series compact benchtop controllers are ideal for laboratory use and applications requiring portable temperature and process control. Pre-wired input and output receptacles in the rear of the case enable quick and easy connections to power, input, power output and digital communications. [See More]

  • Control: Limit; PID
  • Form Factor: Stand-Alone
  • Features: Is a Chart Recorder; Rate Indication/ Control
  • Interface: Switches; Computer Programmable
Mold Temperature Regulators -- WDT Series
from DME Company

The compact, simple-to-operate device for heating and maintaining constant mold temperature. It can be difficult to settle a mold into a steady-state condition. Now with the innovative mold temperature regulator, your work is done by your new best friend. You can heat your mold using otherwise... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Switches
TDS/EC Controller with 4-20mA Output -- PSC-154:
from HM Digital, Inc.

New controller includes extended range, digital calibration, on-screen temperature, tri-color display and 4-20mA output. FEATURES. Monitors and controls TDS/EC levels for high output commercial systems. Large, bright L.E.D. display. 4-20mA output signal can connect to a PLC to record values. An... [See More]

  • Control: Limit
  • Accuracy: 2.0
  • Control Signal: Serial / Digital
Digital Temperature Control -- DQ Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
1800+ Single Loop Temperature & Process Controller
from West Control Solutions

The Partlow 1800+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1800+ controller is an evolved product from the West N8100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs,... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
DIN Rail Mount Temperature Controller -- 1020
from Chromalox

The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional advanced control features. The... [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: Serial / Digital Input
PID temperature controller Selec PID500-0-0-01-CU [PID500-0-0-01-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The advanced PID Controller PID500-0-0-01-CU from Selec has dual 4 digit LED display, Thermocouple (J,K,T,R,C,B,N,L,U,W,Platinal)/RTD (pt100), single input (DC) -5 to 56mV, 0 to 10V, 0 to 20mA (Selectable), Relay or SSR outputs, PID and ON/OFF control, PID Autotune, Supply voltage 85-270 V AC/DC,... [See More]

  • Control: Limit; PID
  • Type: Thermocouple, RTD, Analog, Universal Input
  • Form Factor: Chassis
  • Control Signal: Switched Output; Other; SPST, SSR
Dual-Zone Controllers -- CN79000
from OMEGA Engineering, Inc.

The CN79000 controller set a new standard in 1/32 DIN power, flexibility, and value. The CN79000 is a dual zone controller in the 1/32 DIN size. The CN79000 Series offers 5 thermocouple input types and each zone offers a single setpoint. Standard features include independent fuzzy logic, autotune,... [See More]

  • Control: Limit
  • Features: Rate Indication/ Control
  • Controller Type: Environmental; HVAC
  • Form Factor: DIN
Smart Series Temp Controls -- 12 Zone Mainframe 15 Amp Slot
from DME Company

Smart Series ® 12 Zone Mainframe. 12 Zone Smart Series 15Amp Mainframe Connector Overview. Uses 12 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied. Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker ). J type thermocouple standard. K type thermocouple by... [See More]

  • Control: Limit
  • Interface: Switches; Digital Front Panel (optional feature)
  • Form Factor: Stand-Alone
  • Zones: 12
Digital Temperature Control For Aquaculture Applications -- DRA Series
from Process Technology

Provides precise control for consistent temperature in aquaculture applications. FEATURES. Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
3200 Single Loop Indicator & Controller (Partlow)
from West Control Solutions

The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Integrated Temperature Controls -- RTAS
from Chromalox

Ambient Sensing Thermostats. ElectroMechanical Control. Rugged, Corrosion Resistant Construction. NEMA 4X Design with Corrosion and Weather Resistant Ryton ® Construction. Ambient Sensing. - 120 - 480 Vac. - 0 - 225 °F Temp. Rating. - 9/16" OD x 4" SS Probe. - Ordinary & Hazardous Area... [See More]

  • Control: Limit
  • Temperature: Heating
  • Control Signal: Switched Output
PID temperature controller Selec TC303AX-CU [TC303AX-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The single set point temperature controller TC303AX-CU from Selec has a single 3 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable,... [See More]

  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
  • Form Factor: Chassis
  • Control Signal: Switched Output; Other; SPDT or SSR
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Control: Limit
  • Features: Rate Indication/ Control
  • Controller Type: Environmental; HVAC; Humidity
  • Form Factor: DIN
Smart Series Temp Controls -- 16 Zone Mainframe 15 Amp Slot
from DME Company

Smart Series ® 16 Zone Mainframe ( Uses one 70 Amp breaker with (2) 8 Zone Base Mainframes as shown ). Uses Two - 8 Zone Smart Series 15Amp Mainframe Connector Overview. Uses 16 Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied. Standard 50 Amp Three Phase Breaker ( Can... [See More]

  • Control: Limit
  • Interface: Switches; Digital Front Panel (optional feature)
  • Form Factor: Stand-Alone
  • Zones: 16
EasyPlug™ Digital Temperature Control For Aquaculture Applications -- DRAE Series
from Process Technology

Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Pro-16 Single Loop Controller
from West Control Solutions

A compact, fully featured controller for demanding applications. Pro-16 is the only controller of its size, flexible with up to 6 outputs, 2 digital inputs, a remote setpoint input, RS485 communications* and linked to best in class Blue Control software. The Pro-16 offers many integrated features... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: DIN
  • Inputs: 4
Integrated Temperature Controls -- RTBC
from Chromalox

Line Sensing Thermostats. ElectroMechanical Control. Rugged, Corrosion Resistant Construction. NEMA 4X Design with Corrosion and Weather Resistant Ryton ® Construction. Bulb & Capillary. - 120 - 480 Vac. - 0 - 400 °F Setpoint Range. - 1/4" OD x 7-1/4" SS Bulb and 3 Ft. Capillary. -... [See More]

  • Control: Limit
  • Temperature: Heating
  • Control Signal: Switched Output
PID temperature controller Selec TC344AX-CU [TC344AX-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The dual set point temperature controller TC344AX-CU from Selec has a dual 4 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable, Panel... [See More]

  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
  • Form Factor: Chassis
  • Control Signal: Switched Output; Other; SPDT or SSR
Infrared Temp Measurement&Control System -- iR2P and iR2C
from OMEGA Engineering, Inc.

The OMEGA iR2 ™ Series is the state-of-the-art instrument for difficult and demanding high temperature (300 ºC-3000 ºC) applications. It is ideally suited for measurement and control applications involving metals, glass, semiconductors and more. The iR2 is extremely fast and accurate... [See More]

  • Control: Limit; PID
  • Interface: Digital Front Panel; Computer Programmable; Network
  • Form Factor: Stand-Alone
  • Control Outputs: 2
Smart Series Temp Controls -- 2 Zone High Power Frame 30A
from DME Company

Smart Series ® 2 Zone High Power Mainframe (30 Amp Slots). 2 Zone Smart Series 30Amp Mainframe Connector Overview. Uses 2 Standard High Power Smart Series 30 Amp Slot Size Control Modules - Not Supplied. Standard 50 Amp Three Phase Breaker ( Can Special order 70 Amp Breaker ). J type... [See More]

  • Control: Limit
  • Interface: Switches; Digital Front Panel (optional feature)
  • Form Factor: Stand-Alone
  • Zones: 2
Non-Indicating Combination Control -- NR Series
from Process Technology

Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES. Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol... [See More]

  • Control: Limit
  • Interface: Switches
  • Form Factor: Stand-Alone
  • Inputs: 1
Pro-EC44 Dual Loop Temperature Controller
from West Control Solutions

The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control ©. This allows the controller to be used by a variety of personnel without compromising the functionality... [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Form Factor: DIN; 1/4 DIN Format
  • Inputs: 2
Snow Melting Controller -- ChromaMelt
from Chromalox

The Chromalox ChromaMelt line of controls offer smart and easy control of a Snow & Ice Melting system. Enable CS-AS (ambient snow sensor) or a 3rd party snow sensor. Upon receiving a signal from a snow sensor/s, the ChromaMelt controller activates contactors, energizing heating elements... [See More]

  • Control: Limit
  • Temperature: Heating
  • Control Signal: Switched Output
  • Standards and Compliance: Other; ETL Certification (US and Canada)
PID temperature controller Selec TC513AX-CU [TC513AX-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The single set point temperature controller TC513AX-CU from Selec has a single 3 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable,... [See More]

  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
  • Form Factor: Chassis
  • Control Signal: Switched Output; Other; SPDT or SSR
Input Temperature/Process Controller -- CN8240
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
  • Form Factor: Chassis
  • Type: DC Voltage Inputs
Smart Series Temp Controls -- 20 Zone Mainframe 15 Amp Slot
from DME Company

Smart Series ® 20 Zone Mainframe ( Uses one 70 Amp breaker with a 8 Zone Base Mainframes and a 12 Zone Base Mainframes as shown ). Uses One - 8 Zone Smart Series 15Amp Mainframe Connector Overview. Uses One - 12 Zone Smart Series 15Amp Mainframe Connector Overview. Uses 16 Standard Smart Series... [See More]

  • Control: Limit
  • Interface: Switches; Digital Front Panel (optional feature)
  • Form Factor: Stand-Alone
  • Zones: 20