Cooling Control Temperature Controllers
from STEGO
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned... [See More]
- Temperature: Heating; Cooling
- Control: Limit
- Controller Type: Humidity
- Features: Multi-Function
from EXAIR
EXAIR's digital ETC (Electronic Temperature Control) provides precise temperature control for your electrical enclosure. It can accurately maintain a constant temperature that is slightly under the maximum rating of the electronics, permitting just enough cooling for the electronics without going so... [See More]
- Temperature: Cooling
- Interface: Digital Front Panel
- Control: Limit
- Inputs: 1
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Temperature: Heating; Cooling
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Environmental; Humidity; Laboratory
- Features: Datalogger; Is a Chart Recorder
from STEGO
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]
- Temperature: Heating; Cooling
- Control: Limit
- Controller Type: Humidity
- Features: Multi-Function
from West Control Solutions
The CAL 3200 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3200 has an impact resistant smoked fascia with large rubberised buttons with positive... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]
- Temperature: Heating; Cooling
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Traceable® Products
Turn equipment on/off at any temperature Controller turns any piece of equipment on or off when temperature rises above high set point or falls below low-set point. Wide setting range of -4 to 140°F and -20 to 60°C permits maintaining temperatures above or below ambient. Control heating elements,... [See More]
- Temperature: Heating; Cooling
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Digital Front Panel
from Distech Controls, Inc.
2 Digital inputs (software configurable),1 digital auxiliary output (triac) [See More]
- Temperature: Heating; Cooling
- Control: Limit; PID
- Controller Type: Humidity
- Features: Multi-Function; PC-Based (optional feature)
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Temperature: Cooling
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Humidity
- Features: PLC
from Eaton | Power Quality
Eaton's HCS Active Airflow Manager measures pressure differentials and temperature to regulate fan operation in active systems. Allocating the correct amount of airflow at known intake locations is the key to reducing energy consumption while increasing equipment performance. Best practices such as... [See More]
- Temperature: Cooling
- Form Factor: Chassis
- Features: Datalogger; Rate Indication/ Control
- Interface: Network
from Selco Products Company
For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic features to provide... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Interface: Switches; Digital Front Panel
- Form Factor: Board; Stand-Alone
- Inputs: 3
from Armstrong International
A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer moving... [See More]
- Temperature: Heating; Cooling
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Switches
from Delta Electronics (Americas)
Compared with DTA series, DTB is additionally equipped with linear voltage signal output and dual output control, capable of executing heating and cooling controls simultaneously in a temperature control system and fast reaching the target temperature. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis; DIN
- Control: Limit; PID
- Interface: Digital Front Panel; Computer Programmable
from Thermotron Industries
The 8200 Controller is a 7 ” touchscreen controller built by Thermotron ’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports robust climatic chamber operations and user-selected data access on a... [See More]
- Temperature: Heating; Cooling
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
from Gefran
The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal ” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: PLC
- Control: Limit; PID
- Form Factor: DIN
from Ziehl-Abegg Inc.
For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]
- Temperature: Heating; Cooling
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Switches
from KTR Corporation
Product features. Standard type for direct assembly of tank or pipeline. Dipping sleeve made from stainless steel. Up to 7 functions in one housing. Stable housing. Made from virtually non-inflammable and self-quenching Macrolon. For media from -30 ° C to +160 ° C. Applications: to control... [See More]
- Temperature: Heating; Cooling
- Features: PLC; Multi-Function
- Control: Limit; Linear
- Form Factor: Chassis
from Chromalox
Description. Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel; Computer Programmable (optional feature)
from Linde North America, Inc.
Fluid temperature control (FTC) is a highly effective process that ensures an unprecedented level of accuracy (within 1 °C), bringing new levels of predictability to temperature control (even at -120 °C or -184 °F). The CUMULUS ® FTC system is available in four standard sizes,... [See More]
- Temperature: Cooling
- Standards and Compliance: Other; LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC
- Media: Other; Fluid
from Saint Clair Systems, Inc.
Our coil-coating systems eliminate inconsistencies in manual viscosity measurements and adjustments by controlling viscosity with temperature. Saint Clair Systems has developed methods to measure and analyze, in real time, the temperature of coating material across the width and length of the strip,... [See More]
- Temperature: Heating; Cooling
- Media: Liquid
- Control: Other; PAAC system (Profile Analysis and Correction)
from Russells Technical Products
Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]
- Temperature: Thermocouple; Thermoelectric; RTD / Thermistor; Heating; Cooling
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Control: Limit
- Form Factor: Stand-Alone
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Temperature: RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from DBK USA, Inc.
DBK ’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: Limit
- Interface: Switches
from West Control Solutions
The CAL 3300 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3300 has an impact resistant smoked fascia with rubberised buttons with positive feedback. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic... [See More]
- Temperature: Heating; Cooling
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Stand-Alone
from Distech Controls, Inc.
6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs [See More]
- Temperature: Heating; Cooling
- Features: Multi-Function; PC-Based
- Control: PID
- Form Factor: DIN; Stand-Alone (optional feature); Part of Networked System
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Temperature: Cooling
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Humidity
- Features: PLC
from Delta Electronics (Americas)
The modulized DTC series saves wiring and the parallel modules are able to monitor many temperature points. The flexible output methods enable the user to plan the output modes according to the actual needs. The built-in password protection prevents improper operation or damages caused by the... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Computer Programmable
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Temperature: Heating; Cooling
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
from Chromalox
Description. The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming capabilities make the... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
- Control: Limit; PID (optional feature)
- Form Factor: Chassis
from Linde North America, Inc.
Fluid temperature control (FTC) is a highly effective process that ensures an unprecedented level of accuracy (within 1 °C), bringing new levels of predictability to temperature control (even at -120 °C or -184 °F). The CUMULUS ® FTC system is available in four standard sizes,... [See More]
- Temperature: Cooling
- Media: Other; Fluid
- Form Factor: Stand-Alone
- Standards and Compliance: Other; LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC
from Saint Clair Systems, Inc.
The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers and ancillary components to ensure proper temperature of the material at... [See More]
- Temperature: Heating; Cooling
- Media: Liquid
- Control: Other
from Russells Technical Products
Operators love our test chamber control system because it's easy to program and use. The VS1 operates in a Windows format with familiar, intuitive functionality. This robust control system uses off –the –shelf hardware and can be retrofitted to any existing test chamber in a matter of... [See More]
- Temperature: Thermocouple; Thermoelectric; RTD / Thermistor; Heating; Cooling
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Control: Limit
- Form Factor: Stand-Alone
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Temperature: RTD / Thermistor; Heating; Cooling
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from DBK USA, Inc.
• Integrated 35mm DIN Rail mounting features (EN 60715). • Adjustable temperatures control. • Broad temperature range. • 100,000 cycle rating at 100V-250V AC. • Compact and lightweight. • UL, CSA and VDE approved [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: Limit
- Interface: Switches
from West Control Solutions
The CAL 9300 1/16DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9300 has an impact resistant smoked fascia with rubberised buttons with positive feedback. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. [See More]
- Temperature: Heating; Cooling
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Temperature: Heating; Cooling
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Humidity; Laboratory; Thermal Shock Chambers
- Form Factor: Chassis
from Chromalox
Description. The ETR Smarter Logic plus PID microproces-sor-based controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest possible time,... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The CN1A Series is a digital On/Off temperature controller designed to provide the functionality of general purpose PID controllers but at a price suited to On/Off applications. The simple programming with two front panel keys, uncluttered LCD display, and uncomplicated control functions and alarm... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Linde North America, Inc.
Fluid temperature control (FTC) is a highly effective process that ensures an unprecedented level of accuracy (within 1 °C), bringing new levels of predictability to temperature control (even at -120 °C or -184 °F). The CUMULUS ® FTC system is available in four standard sizes,... [See More]
- Temperature: Cooling
- Media: Other; Fluid
- Form Factor: Stand-Alone
- Standards and Compliance: Other; LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC
from West Control Solutions
The CAL 9400 1/16DIN dual-display temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL9400 has an impact resistant smoked fascia with rubberised buttons with positive... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12 rated... [See More]
- Temperature: Heating; Cooling
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Chassis
from Thermotron Industries
This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12 ” touchscreen displays the intuitive, Windows ®-based operating system. The 8825 Controller allows temperature programs that utilize the chamber's... [See More]
- Temperature: Heating; Cooling
- Features: Datalogger; PC-Based
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Form Factor: Chassis
from Chromalox
Description. Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The CN8100 Series may be ordered as either a PID or On/Off controller or as a Limit Safety Device. The ¼ DIN models are low cost and ideal for OEM or replacement applications. They are microprocessor-based and accurate to ±0.3% FS. As a separate safety feature to your control... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit; PID
- Interface: Digital Front Panel
from West Control Solutions
The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Styled for laboratory or industrial applications CAL9500P has an impact... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Chromalox
Features. Easy Three-Step Setup: The 2110 delivers exceptional process temperature control. Your process is up and running after three easy setup steps: 1) Select the sensor and control type, 2) Hook up the system and 3) Select the desired temperature. Full Feature Outputs: A total of six output... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
Housed in a wall-mount, watertight plastic enclosure, the CN1511 is a flexible temperature controller that offers the ease of an on/off controller with the precision of a full-blown PID controller. For applications that do not require the complexity of PID control, this device can be programmed to... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Chassis
from West Control Solutions
At time of launch, CAL9900 was a pioneering 1/16DIN controller and continues to be used in many temperature control applications to this day. Benefits & Features. 1/16 DIN (48 x 48mm). Supports Heat-cool strategy. Auto-tune or Push-to-tune at setpoint. 5A output relay on main control output. [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Chromalox
Description. Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but... [See More]
- Temperature: Heating; Cooling
- Form Factor: DIN
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The new 1 /16 DIN CN9600 Dual Display controllers follow the OMEGA tradition of innovative design. The new CN9600 offers powerful Process Control and Programmer capabilities. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Chromalox
Open Board with Remote Set Point Knob. On/Off or Proportional Controller. 10 Amp Control Relay. cRUus [See More]
- Temperature: Heating; Cooling
- Control: PID
from OMEGA Engineering, Inc.
The CN3251 1/4 DIN temperature and process controller is a low cost, high performance single loop controller that can be used for temperature, flow, pressure and level control applications. With universal sensor inputs and front panel operator setup, one CN3251 controller can be easily field... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit; Fuzzy Logic
- Interface: Digital Front Panel; Computer Programmable
from Chromalox
Enclosed with Intergral Set Point Dial. On/Off or Proportional Controller. Sub-panel or DIN Rail Mounting. 10 Amp Control Relay. Power On and Load LED Indication (300D). cRUus [See More]
- Temperature: Heating; Cooling
- Control: PID
from OMEGA Engineering, Inc.
The CN740 Series temperature controllers offer accurate temperature measurement and control in a 1.16 DIN package. Designed for direct or reverse acting (cooling or heating) control, the CN740 Series can be programmed for simple ON/OFF or more complex PID control functions. PID control is supported... [See More]
- Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable
from OMEGA Engineering, Inc.
The new 1/32 DIN CN9500, 1/16 DIN CN9300 Single Display and 1/16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]
- Temperature: Heating; Cooling
- Form Factor: Chassis
- Control: PID
- Interface: Digital Front Panel; Computer Programmable (optional feature)