Network / Fieldbus Output Temperature Controllers
from West Control Solutions
The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100... [See More]
- Control Signal: Network / Fieldbus Output; Fieldbus
- Form Factor: DIN
- Control: Limit; PID
- Inputs: 16
from Chromalox
1/4 DIN Format. 2 Control Loops. Large Graphical / Text LCD Display. Inputs - 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. Cascade and Ratio Control. Valve Motor Drive Control. Profiling... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; RS232, RS485, Modbus RTU Master or Slave, Ethernet - Modbus TCP Slave
- Features: Datalogger (optional feature)
- Control: Limit; Linear
- Form Factor: DIN
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS232/485, IEEE 802.3
- Control: Limit
- Controller Type: Environmental; HVAC; Humidity
- Features: Rate Indication/ Control
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Control Signal: Switched Output; Network / Fieldbus Output; Modbus RTU Communication
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from West Control Solutions
The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; RS422 & RS485, Profibus-DP
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel
from Chromalox
1/4 DIN Format. 1 control loop. Large Graphical / Text LCD Display. Inputs: 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. 2nd Universal Input also For Monitoring. Ratio Control. Valve... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; RS232, RS485, Modbus RTU Master or Slave, Ethernet - Modbus TCP Slave
- Features: Datalogger (optional feature)
- Control: Limit; Linear
- Form Factor: DIN
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Control Signal: Switched Output; Network / Fieldbus Output; Modbus RTU Communication
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from West Control Solutions
The KS 92-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can... [See More]
- Control Signal: Switched Output; Serial / Digital; Network / Fieldbus Output; RS422 & RS485, Profibus-DP
- Form Factor: DIN
- Control: Limit; PID
- Interface: Digital Front Panel