Datalogger Temperature Controllers
Last Updated: April 1, 2025
Description
Datalogger Temperature Controllers are electronic devices designed to collect and store temperature data from various sensors. They operate independently of a PC or computer system and are typically battery-operated, although some models may have options for direct DC power. These devices can record temperature data at various sample rates and store it for analysis and monitoring purposes.
Working Principle
Datalogger Temperature Controllers work by connecting to temperature sensors such as thermocouples, RTDs, and thermistors. They capture temperature data from these sensors and store it in their memory. The data can be processed in real-time, allowing for complex alarm logic to be evaluated and data to be automatically pushed to a server for further analysis and backup. This capability makes them useful for monitoring and maintaining optimal temperature conditions in various environments.
Applications
Datalogger Temperature Controllers are used in a wide range of applications. For example, they are employed in appliance testing walls where a DT85 datalogger can connect with multiple temperature sensors to verify temperatures. They are also used in oven temperature profiling for part finishing and batch ovens, as well as in R&D settings like climate chambers and test stands. These controllers are suitable for use with all common types of temperature sensors, making them versatile tools in industrial and research applications.
Advantages over other Temperature Controllers
One of the significant advantages of Datalogger Temperature Controllers is their ability to handle multiple sensor inputs and expandability. For instance, the DT85 datalogger can connect to dataTaker CEM20 Channel Expansion Modules, allowing for up to 960 inputs. This capability provides a significant advantage over traditional temperature controllers that may have limited input options. Additionally, the ability to process data in real-time and automatically push it to a server for analysis offers enhanced monitoring and control capabilities.
Limitations
Despite their advantages, Datalogger Temperature Controllers have limitations. They may require a higher initial investment compared to simpler temperature controllers. Additionally, the complexity of setting up and configuring these devices can be a barrier for users without technical expertise. The need for regular maintenance and potential battery replacement can also add to the operational costs.
Considerations
When considering Datalogger Temperature Controllers, it is essential to evaluate the initial costs, which can be higher due to the advanced features and expandability options. Operating expenses may include battery replacements and maintenance of the sensors and data loggers. Durability and accuracy are generally high, but they depend on the quality of the sensors used and the environmental conditions. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the long-term cost-effectiveness of the system.
from Cincinnati Sub-Zero Products
Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]
- Features: Datalogger; Is a Chart Recorder
- Control: Limit; PID; Fuzzy Logic
- Controller Type: Environmental; Humidity; Laboratory
- Form Factor: Stand-Alone
from Conviron
The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]
- Features: Multi-Function; Datalogger; Is a Chart Recorder
- Control: Limit
- Controller Type: Humidity; Light and CO2 Controller
- Form Factor: Chassis
from OMEGA Engineering, Inc.
The CN9000A digital temperature controllers feature high accuracy and reliability, and the sophisticated PID with approach control for optimal control during start-up and steady-state operation. These units are well suited for a broad range of applications, and are easy to install and operate. The... [See More]
- Features: Datalogger; Rate Indication/ Control
- Form Factor: Chassis
- Control: PID
- Interface: Digital Front Panel
from Russells Technical Products
Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]
- Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable; Network; Web
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Eaton | Power Quality
Eaton's HCS Active Airflow Manager measures pressure differentials and temperature to regulate fan operation in active systems. Allocating the correct amount of airflow at known intake locations is the key to reducing energy consumption while increasing equipment performance. Best practices such as... [See More]
- Features: Datalogger; Rate Indication/ Control
- Interface: Network
- Form Factor: Chassis
- Temperature: Cooling
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from inTEST Thermal Solutions
The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]
- Features: Datalogger; Rate Indication/ Control; PC-Based
- Control: Limit
- Controller Type: Environmental
- Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Features: Datalogger; PC-Based
- Form Factor: Chassis
- Controller Type: Environmental; Humidity; Laboratory; Environmental Testing Chambers
- Interface: Network
from LumaSense Technologies, Inc., An Advanced Energy Company
The ThermAsset ®2 is a much sought after addition to LumaSense's Luxtron product line, offering a primary controller to monitor hot spots, control cooling, and protection at a cost that is attractive to the apparatus engineers and system operators. Now available in your choice of 2, 4, 6, or 8... [See More]
- Features: Multi-Function; Datalogger
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Digital Front Panel