Circuit Board Temperature Controllers
from Tempco Electric Heater Corporation
Design Features. Easy to use high performance at a low price. Fuzzy logic PID heat and cool control. Fast A-D sampling rate (5 samples/second). Universal Sensor Input (PT-100 RTD, thermocouple) with high accuracy 18-bit A-D Converter. Analog output (linear current or voltage) uses high accuracy... [See More]
- Form Factor: Board
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Control: PID; Fuzzy Logic
from Tempco Electric Heater Corporation
Design Features. The Encapsulated Design allows for use in areas of high humidity and components are less likely to be damaged in handling. 1/4" Quick Disconnect terminals make installation a snap. Heavy duty 30 Amp (UL rated 20 Amp) relay output. Compact footprint can easily fit into most... [See More]
- Form Factor: Board
- Interface: Switches
- Control: PID
from Thermalogic Corporation
Multi-function Temperature and Process Controls for Demanding Applications Elaborate multi-zone microprocessor based controls for demanding applications where many parameters may be controlled simultaneously in a single package. [See More]
- Form Factor: Board
- Features: Multi-Function
- Controller Type: Humidity (optional feature)
- Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
from Minco
The CT335 is an OEM micro-processor based temperature controller that offers two sensor input s, and two outputs. This low cost, PCB mount style proportional controller is great for system integra tion. The CT335 multiple output options make it more versatile than other temperature controllers. [See More]
- Form Factor: Board
- Inputs: 2
- Control: Limit; PID
- Control Outputs: 1
from Selco Products Company
For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic features to provide... [See More]
- Form Factor: Board; Stand-Alone
- Inputs: 3
- Interface: Switches; Digital Front Panel
- Type: Switch / Relay Input
from HydraForce, Inc.
Advanced electronics design for reliability and accuracy, compact size [See More]
- Form Factor: Board
- Inputs: 1
- Control: Linear
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; PWM
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board
from Viconics Technologies Inc.
The HP727 is an innovative, microcomputer-based controller designed for use in outdoor swimming pool heat pumps. The control features 3 digit LED display, and three push button keys for easy adjustment. The HP727 monitors both water and evaporator temperature using precise thermistor sensors, and... [See More]
- Form Factor: Board
- Media: Gas
from Thermalogic Corporation
Analog Based Non-Indicating Temperature and Process ControlsAn extensive line of non-indicating, simple analog controls (from single zone to multiple zone controls) [See More]
- Form Factor: Board
- Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
- Controller Type: Humidity (optional feature)
- Temperature: Thermocouple (optional feature); RTD / Thermistor (optional feature)
from Minco
Features. Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70 °C to 650 °C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually... [See More]
- Form Factor: Board
- Inputs: 2
- Control: Limit; PID
- Control Outputs: 2
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board
from Viconics Technologies Inc.
The HP727-S is an innovative, microcomputer-based single speed controller designed for use in outdoor swimming pool heat pumps. The control features 3 digit LED display, and three push button keys for easy adjustment. The HP727-S monitors both water and evaporator temperature using precise... [See More]
- Form Factor: Board
- Media: Gas
from Thermalogic Corporation
Microprocessor Based Non-Indicating Temperature and Process Controls Non-indicating microprocessor based controls for more complex applications where more elaborate computing power is required. [See More]
- Form Factor: Board
- Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Resistive/ Potentiometer Inputs (optional feature); Switch / Relay Input (optional feature); Frequency Inputs (optional feature); Humidity, Infrared, pH and ORP
- Controller Type: Humidity (optional feature)
- Temperature: Thermocouple (optional feature); RTD / Thermistor (optional feature)
from LSI Controls Inc.
LSI Controls maintains comprehensive support of fully compatible aftermarket control components for popular lines of refrigeration compressors. We were the original designers and manufacturers of these control systems with over 15,000 microprocessor controls delivered. All components are... [See More]
- Form Factor: Board