RTD / Thermistor Controller Temperature Controllers

Last Updated: January 31, 2025

Description

RTD (Resistance Temperature Detector) and Thermistor Controller Temperature Controllers are devices used to maintain and regulate temperature in various processes. These controllers receive input from temperature sensors like RTDs or thermistors and adjust the output to maintain a desired temperature setpoint.

Working Principle

RTD controllers operate by measuring the resistance of a sensor material, such as platinum, which changes predictably with temperature. This resistance change is correlated with temperature, allowing the controller to maintain a precise temperature. Thermistor controllers work similarly but use thermistors, which are temperature-sensitive resistors that exhibit a significant change in resistance with temperature. These controllers are useful because they provide accurate and stable temperature control, essential for processes requiring precise thermal management.

Applications

RTD and thermistor controllers are widely used in industrial settings where precise temperature control is critical. For example, they are employed in chemical processing plants to maintain reaction temperatures, in food processing to ensure safe cooking and storage conditions, and in HVAC systems for efficient climate control.

Advantages over other Temperature Controllers

RTD and thermistor controllers offer higher accuracy and stability compared to thermocouple-based controllers. RTDs, in particular, provide excellent repeatability and linearity over a wide temperature range, making them suitable for applications requiring precise temperature measurements. Thermistors, while typically used in narrower temperature ranges, offer high sensitivity and rapid response times, which can be advantageous in applications where quick temperature changes need to be detected.

Limitations

One limitation of RTD controllers is their higher initial cost compared to thermocouples. Additionally, RTDs can be more fragile and susceptible to mechanical damage. Thermistors, while sensitive, have a limited temperature range and can be less stable over time compared to RTDs.

Considerations

When selecting RTD or thermistor controllers, consider the initial costs, which can be higher for RTDs due to their precision and material costs. Operating expenses may vary depending on the application and environment, as RTDs may require more frequent calibration to maintain accuracy. Durability is another factor; RTDs are generally more fragile than thermocouples, so they may require more careful handling and maintenance. Accuracy is a key advantage of RTDs, but it comes with the trade-off of higher replacement and maintenance costs compared to other sensor types.

144 Results
Temperature Controllers -- 1065975 [E5CC-RX2ABM-000 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5CC-RX2ABM-000 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; Panel mount
  • Control: PID
  • Interface: Digital Front Panel
Process, Temperature -- 1110-2929-ND [AKT4111200 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Control Panels -- On Off Control Panels (Nema 4)
from WATTCO

WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box. - Main Disconnect. - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. - Digital Temperature Controller. - Auto Reset High limit... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Control Signal: Switched Output
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable -- 5714
from Conax Technologies

Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Temperature Controllers -- 1065976 [E5CC-RX2DBM-000 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5CC-RX2DBM-000 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Inputs: 3
Process, Temperature -- 1110-2937-ND [AKT4B111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable -- 5715
from Conax Technologies

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Temperature Controllers -- 1065977 [E5CC-QX2ABM-000 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5CC-QX2ABM-000 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Inputs: 3
Process, Temperature -- 1110-2938-ND [AKT4H111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1065981 [E5CC-QX2DBM-001 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5CC-QX2DBM-001 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; Panel mount
  • Control: PID
  • Interface: Digital Front Panel
Process, Temperature -- 1110-2939-ND [AKT4H112110 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1065982 [E5EC-RX2ABM-000 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5EC-RX2ABM-000 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; Panel mount
  • Control: PID
  • Interface: Digital Front Panel
Process, Temperature -- 1110-2940-ND [AKT7111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1065984 [E5EC-RX4ABM-000 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5EC-RX4ABM-000 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; Panel mount
  • Control: PID
  • Interface: Digital Front Panel
Process, Temperature -- 1110-2941-ND [AKT7113100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1066233 [E5EC-QX4DBM-000 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron E5EC-QX4DBM-000 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Inputs: 3
Process, Temperature -- 1110-2945-ND [AKT9111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1214225 [IR33B7LR20 from CAREL SpA]
from RS Components, Ltd.

Carel IR33B7LR20 [See More]

  • Temperature: RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Inputs: 4
Process, Temperature -- 1110-2946-ND [AKT9113230 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1214227 [IR33E7LR20 from CAREL SpA]
from RS Components, Ltd.

Carel IR33E7LR20 [See More]

  • Temperature: RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Inputs: 4
Process, Temperature -- 1110-3160-ND [AKT4111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1236799
from RS Components, Ltd.

Lumel RE60-021218 [See More]

  • Temperature: RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: DIN; Din rail
  • Inputs: 1
Process, Temperature -- 1110-3348-ND [AKT2111200 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241048
from RS Components, Ltd.

RS PRO EDT2412-024-R-9 [See More]

  • Temperature: RTD / Thermistor
  • Inputs: 1
  • Form Factor: Chassis; Panel mount
  • Type: Ntc
Process, Temperature -- 1110-4126-ND [AKT4R1121001 from Panasonic Industry Europe GmbH]
from DigiKey

Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241054
from RS Components, Ltd.

RS PRO ET2411-230-08-9 [See More]

  • Temperature: RTD / Thermistor
  • Inputs: 1
  • Form Factor: Chassis; Panel mount
  • Type: Ntc
Process, Temperature -- 1110-4177-ND [AKT9R111100 from Panasonic Industry Europe GmbH]
from DigiKey

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241058
from RS Components, Ltd.

RS PRO ET2011-RT-230-9 [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis; Panel mount
  • Control: PID
  • Inputs: 1
Process, Temperature -- 1864-T20162SRXA-ND [T20162SRXA from Carlo Gavazzi Automation SpA]
from DigiKey

Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241061
from RS Components, Ltd.

RS PRO MV08-0-L-ARR-0-2-1-U0-S417 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Control Outputs: 3
Process, Temperature -- 1864-T20321SRXA-ND [T20321SRXA from Carlo Gavazzi Automation SpA]
from DigiKey

Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241062
from RS Components, Ltd.

RS PRO MV08-0-L-RRR-0-2-1-U0-S417 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Control Outputs: 3
Process, Temperature -- 1920-TC203AX-CU-ND [TC203AX-CU from Altech Corp.]
from DigiKey

CONTROL TEMP 85-270V DIN RAIL [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241063
from RS Components, Ltd.

RS PRO MV08-0-M-ARR-0-2-1-U0-S417 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Control Outputs: 3
Process, Temperature -- 1920-TC513AX-CU-ND [TC513AX-CU from Altech Corp.]
from DigiKey

CONTROL TEMP 85-270V DIN RAIL [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Temperature Controllers -- 1241064
from RS Components, Ltd.

RS PRO MV08-0-M-RRR-0-2-1-U0-S417 [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis; Panel mount
  • Control Outputs: 3
Process, Temperature -- 2039-DTK4848C12-ND [DTK4848C12 from Delta Electronics (Americas)]
from DigiKey

CONTROL TEMP REL OUT 100-240V [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
1496 & 1498 Series Temperature Controllers
from Dynisco

Features and Benefits. Easy to configure, simple to operate. Single device for heat control-only, heat/cool control, or indicator-only. Universal input. Selectable controller or indicator modes. Heat only or heat/cool control type. Process & loop alarms. Available in 1/16 & 1/8 DIN formats. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling (optional feature)
  • Features: Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: DIN
Fan Drive Controller, Plug-In Type -- EFDR1
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Board
  • Control: Linear
  • Inputs: 1
Caloritech™ Electronic Indicating Controls
from Thermon, Inc

S100 Series The Caloritech ™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech ™ C100 Electronic Indicating Control is a general purpose control with dual... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Temperature Controller -- 450
from Gefran

The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal ” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance thermometers. The... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: PLC
  • Control: Limit; PID
  • Form Factor: DIN
6-digit Panel Meter/Controller -- PRO-RTD
from Define Instruments

What it does: Accepts input from up to four RTD sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This quad channel RTD controller is ideal for numerous industrial... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
Temperature Controller -- DTB Series
from Delta Electronics (Americas)

Compared with DTA series, DTB is additionally equipped with linear voltage signal output and dual output control, capable of executing heating and cooling controls simultaneously in a temperature control system and fast reaching the target temperature. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis; DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel; Computer Programmable
Temperature Controller for RF Mount -- 1820B
from TEGAM, Inc.

RF Mount. Temperature Controller. The Model 1820B RF Mount Temperature Controller provides a stable power source for one or two Precision RF Coaxial Power Standards (mounts). The Model 1820B maintains the mount at operating temperature, reducing warm up time. Technical Specifications. Maintains... [See More]

  • Temperature: RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Rack (optional feature); Stand-Alone
  • Accuracy: 2.0
BlueStar™ Color Touch Screen Controller
from Russells Technical Products

Russells BlueStar ™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar ™ is packed with features that you would not... [See More]

  • Temperature: Thermocouple; Thermoelectric; RTD / Thermistor; Heating; Cooling
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit
  • Form Factor: Stand-Alone
PT PID+Fuzzy Temperature Controller
from FineTek

The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate performance with reliable results. Double row... [See More]

  • Temperature: RTD / Thermistor
  • Interface: Digital Front Panel
  • Control: PID; Fuzzy Logic
1/16 DIN On-Off Temperature Controllers -- 6100
from OMEGA Engineering, Inc.

The Model 6102 Temperature Controller is one of OMEGA ’s lowest cost units with all the features of big controllers. Packaged in a small size to save you space and money, Model 6102 temperature controllers plug into an unbreakable nylon socket which can be mounted individually or snapped onto... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; Track Mount
  • Control: Limit
  • Interface: Switches
Thermal Chamber Controls
from inTEST Thermal Solutions

The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Environmental
  • Features: Datalogger; Rate Indication/ Control; PC-Based
1160+ Single Loop Temperature & Process Controller
from West Control Solutions

The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1160+ controller is an evolved product from the West N6100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs,... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
12-Channel Monitor -- CT224A1A
from Minco

The CT224 consists of a 12-Channel temperature monitor/over-temperature alarm and MincoSoft ™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability, standard... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Inputs: 12
Temperature Meter/Controller -- Type LDI35 CF
from CARLO GAVAZZI Automation Components

3 1/2-dgt or 3-dgt + dummy zero multi-range µP-based indicator or controller for temperature measurements by means of thermocouple or thermoresistance probes. Selectable input range. Degree of protection of IP 50 (IP 65 on request). Temperature measurements from thermoresistance or... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: PLC
  • Control: Limit
  • Form Factor: Chassis
16A Temp/Proc controller enh., no alarm, 15 VDC & Relay N.O -- 16A3023 [16A3023 from DwyerOmega]
from Transcat, Inc.

Product Highlights. Output A: 15 VDC. Output B: Current. Alarm: No. Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high. Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count. Accuracy: ±0.25% of span... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control Signal: Switched Output
  • Interface: Digital Front Panel
1/16 DIN Temperature And Process Controller -- 6020
from Chromalox

1/16 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 48VFL11 [48VFL11 from Teledyne FLIR Systems, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 90 ~ 264VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Digital Indicating Controller -- LT11010000-00A
from CHINO Works America Inc.

Compact size for assembling in various type of equipment. PID auto-tuning function. Models LT110 digital indicating controllers feature many functions including PID auto-tuning function for various control applications in the compact size of 48x24mm. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Inputs: 1
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electronic Temperature Controls
from Selco Products Company

For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic features to provide... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Interface: Switches; Digital Front Panel
  • Form Factor: Board; Stand-Alone
  • Inputs: 3
PID temperature controller NOVUS N1020 USB - 8102020000 [8102020000 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1020 USB - 8102020000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1020 USB - 8102020000 can read signals from Thermocouples and PT100 RTDs, as well as 0-50 mV analog signals. The N1020 USB -... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD, Analog
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Interface: Digital Front Panel
Multi-Input Fan Drive Controller -- EFDR2
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Stand-Alone
  • Control: Linear
  • Inputs: 3
Dual Display 2x6-digit Panel Meter/Controller -- TEX-DEW200
from Define Instruments

This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits wet/dry bulbs. Dual... [See More]

  • Temperature: RTD / Thermistor
  • Control: Limit
  • Controller Type: Humidity
  • Form Factor: Chassis
Temperature Controller -- DTC Series
from Delta Electronics (Americas)

The modulized DTC series saves wiring and the parallel modules are able to monitor many temperature points. The flexible output methods enable the user to plan the output modes according to the actual needs. The built-in password protection prevents improper operation or damages caused by the... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Computer Programmable
Environmental Chamber Controllers -- VS1 Control System
from Russells Technical Products

Operators love our test chamber control system because it's easy to program and use. The VS1 operates in a Windows format with familiar, intuitive functionality. This robust control system uses off –the –shelf hardware and can be retrofitted to any existing test chamber in a matter of... [See More]

  • Temperature: Thermocouple; Thermoelectric; RTD / Thermistor; Heating; Cooling
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit
  • Form Factor: Stand-Alone
1/4 DIN RTD Digital Controllers -- 4200A
from OMEGA Engineering, Inc.

The OMEGA ® 4200A Series is an ideal controller for RTD applications. This quality-built linearized instrument is available in both 1.0 ° and 0.1 ° resolution models. Higher accuracies, accuracies 5 to 10 times greater than the typical 1% meter indicating controller, are achieved through... [See More]

  • Temperature: RTD / Thermistor
  • Features: Rate Indication/ Control
  • Control: Limit; Linear
  • Form Factor: DIN
1166 Single Loop DIN Profiler Controller
from West Control Solutions

The 1166 is a powerful, single loop profile controller for complex processes. It offers profiling capability with 4 programs each of 16 free format segments making it a leader in its class. The 1166 is an easy to use controller, which benefits from an informative display providing maximum process... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID; Fuzzy Logic
  • Interface: Digital Front Panel
3-Channel Monitor -- CT424A
from Minco

Minco ’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424 offers users a completely programmable monitor and alarm with improved measurement... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Form Factor: Chassis
  • Inputs: 3
1/4 DIN Advanced Process Controller, Dual Loop -- 4082
from Chromalox

1/4 DIN Format. 2 Control Loops. Large Graphical / Text LCD Display. Inputs - 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. Cascade and Ratio Control. Valve Motor Drive Control. Profiling... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Datalogger (optional feature)
  • Control: Limit; Linear
  • Form Factor: DIN
Controllers - Process, Temperature -- 48VFL13 [48VFL13 from Teledyne FLIR Systems, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 90 ~ 264VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Digital Indicating Controller -- LT23010000-00A
from CHINO Works America Inc.

Small general type with 4-digit display of measured value. New overshoot suppression function. Models LT230 digital indicating controllers feature many functions including newly developed PID algorithms and an overshoot suppression function. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Inputs: 1
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Temperature: RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
PID temperature controller NOVUS N1030-PR - 8103000002 [8103000002 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1030-PR - 8103000002from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1030-PR - 8103000002 can read signals from Thermocouples and RTDs. The N1030-PR - 8103000002 operates on 100 to 240 V AC/DC, offers... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
Autotune PID/On-Off Controllers -- CN9000A
from OMEGA Engineering, Inc.

The CN9000A digital temperature controllers feature high accuracy and reliability, and the sophisticated PID with approach control for optimal control during start-up and steady-state operation. These units are well suited for a broad range of applications, and are easy to install and operate. The... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Datalogger; Rate Indication/ Control
  • Control: PID
  • Form Factor: Chassis
1400+ Single Loop Temperature & Process Controller
from West Control Solutions

The Partlow 1400+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1400+ controller is an evolved product from the West N4100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs,... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Miniature DC Controller -- CT325PD2C1
from Minco

The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil ™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and adjust the... [See More]

  • Temperature: RTD / Thermistor
  • Inputs: 1
  • Control: Limit
  • Control Outputs: 1
1/4 DIN Advanced Process Controller, Single Loop -- 4081
from Chromalox

1/4 DIN Format. 1 control loop. Large Graphical / Text LCD Display. Inputs: 2 Analog, 9 Digital, Remote Setpoint. 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear). Up to 7 Programmable Event Outputs. Simplified Programming Wizard. 2nd Universal Input also For Monitoring. Ratio Control. Valve... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Datalogger (optional feature)
  • Control: Limit; Linear
  • Form Factor: DIN
Controllers - Process, Temperature -- 80480D2080 [80480D2080 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Digital Indicating Controller -- LT35010000-00A
from CHINO Works America Inc.

General type with simple operationNew overshoot suppression function. Models LT350 and LT370 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and an overshoot suppression function. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Inputs: 1
PID temperature controller NOVUS N1040-PR USB - 8104210000 [8104210000 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1040-PR USB - 8104210000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1040-PR USB - 8104210000 can read signals from Thermocouples and PT100 RTDs. The N1040-PR USB - 8104210000 operates on 100 to... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
Autotune Temperature Process Controller -- CN9300
from OMEGA Engineering, Inc.

The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
1401+ Limit Temperature Controller
from West Control Solutions

The 1401+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit
  • Interface: Digital Front Panel
Multi-Function Prototype Controller -- CT425A
from Minco

Minco ’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco ’s CT425 Temperature... [See More]

  • Temperature: RTD / Thermistor
  • Inputs: 2
  • Control: Limit; PID
  • Control Outputs: 3
1/8 DIN Temperature And Process Controller -- 8020
from Chromalox

1/8 DIN. 2 or 3 Outputs (SSR Drive/Relay). Extremely Quick Setup. Universal Input. PID or ON/OFF Control. Extremely Large Dual 4-Digit Display. Modbus RTU/RS485. Configuration Software. Shallow Panel Depth (67mm/2.6"). 3 Year Warranty. UL, cUL, CE. The 20 Series 1/16 and 1/8 DIN temperature... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 8102020000 [8102020000 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type E, J, K, N, R, S, T, Voltage) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Digital Indicating Controller -- LT45020100-00A
from CHINO Works America Inc.

High function type with 5-digit display of measured value. New overshoot suppression function "JyroNavi". Models LT450 and LT470 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and a learning type... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Interface: Digital Front Panel
  • Control: Linear; PID
  • Inputs: 1
PID temperature controller NOVUS N1050-PR LCD - 8105000000 [8105000000 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N1050-PR LCD - 8105000000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1050-PR LCD - 8105000000 can read signals from Thermocouples and PT100 RTDs. The N1050-PR LCD - 8105000000 operates on 100 to... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD
Benchtop Digital iSeries Controllers -- CSi8D
from OMEGA Engineering, Inc.

The OMEGA ® CSi8D is a 1/8 DIN size (96 x 48 mm) Digital Panel Controller in a rugged benchtop metal enclosure featuring the big iSeries color-changing display. The digits are twice the size of typical 1/8 DIN panel meters. The iSeries meters feature the only LED displays that can be programmed... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable (optional feature); Network (optional feature)
1460 Single Loop DIN Profiler Controller
from West Control Solutions

The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The 1460 has been designed to provide... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
PCB Mount Controller -- CT335PD1P1T250
from Minco

The CT335 is an OEM micro-processor based temperature controller that offers two sensor input s, and two outputs. This low cost, PCB mount style proportional controller is great for system integra tion. The CT335 multiple output options make it more versatile than other temperature controllers. [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Board
  • Control: Limit; PID
  • Inputs: 2
DIN Rail Mount Temperature Controller -- 1020
from Chromalox

The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional advanced control features. The... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 8103000002 [8103000002 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J, K, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller NOVUS N480D-RP USB - 80480D2080 [80480D2080 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N480D-RP USB - 80480D2080 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N480D-RP USB - 80480D2080 can read signals from Thermocouples and PT100 RTDs. The N480D-RP USB - 80480D2080 operates on 100 to... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD
BIG Display Meters & Controller -- iLD
from OMEGA Engineering, Inc.

bull;. BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits. •. Program to Change Colors: RED, AMBER, GREEN. •. Many Input Choices. •. Optional Relays for Alarm and Full PID Control. •. Communications Via Ethernet, RS-232, RS-485, and MODBUS. •. Embedded Web Server. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Features: Rate Indication/ Control (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
  • Control: Limit; PID (optional feature)
  • Form Factor: Chassis
1462 Single Loop DIN Profiler Controller
from West Control Solutions

The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The N4400 has been designed to... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
PCB Mount PID Controller -- CT435PD
from Minco

Features. Two RTD temperature sensor inputs: Pt100 or Pt1000 . Wide temperature sensing range: -70 °C to 650 °C. All controller features are configurable through the Modbus over UART interface. Two independent solid state open drain outputs – up to 5A each. Each output individually... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Board
  • Control: Limit; PID
  • Inputs: 2
Wireless Temperature Sensing System, IntelliTrace -- IntelliTrace
from Chromalox

Seamlessly Integrates with ITLS & ITAS Heat Trace Control Systems. Line or Ambient Sensing. 3/4 ” Conduit Hub Opening. Ideal for New Installations, Expansions & System Upgrades. Local or Remote Locations. Added Redundancy & Improved Safety. Process Temperature Control Optimization. [See More]

  • Temperature: RTD / Thermistor
  • Interface: Digital Front Panel; Network
  • Form Factor: DIN
  • Communication / Port Type: WirelessHART™
Controllers - Process, Temperature -- 8104210000 [8104210000 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J, K, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller Selec PID330-0-0-01-CU [PID330-0-0-01-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The advanced PID Controller PID330-0-0-01-CU from Selec has dual 4 digit LED display, Thermocouple (J,K,T,R,C,B,N,L,U,W,Platinal)/RTD (pt100), single input (DC) -5 to 56mV, 0 to 10V, 0 to 20mA (Selectable), Relay outputs, PID and ON/OFF control, PID Autotune, Supply voltage 85-270 V AC/DC, °C/... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD, Analog, Universal Input
Compact CN9500 Controller -- CSC32
from OMEGA Engineering, Inc.

The CSC32 series compact benchtop controllers are ideal for laboratory use and applications requiring portable temperature and process control. Pre-wired input and output receptacles in the rear of the case enable quick and easy connections to power, input, power output and digital communications. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Features: Is a Chart Recorder; Rate Indication/ Control
  • Control: Limit; PID
  • Form Factor: Stand-Alone
1800+ Single Loop Temperature & Process Controller
from West Control Solutions

The Partlow 1800+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1800+ controller is an evolved product from the West N8100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs,... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 8104211200 [8104211200 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J, K, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller Selec PID500-0-0-01-CU [PID500-0-0-01-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The advanced PID Controller PID500-0-0-01-CU from Selec has dual 4 digit LED display, Thermocouple (J,K,T,R,C,B,N,L,U,W,Platinal)/RTD (pt100), single input (DC) -5 to 56mV, 0 to 10V, 0 to 20mA (Selectable), Relay or SSR outputs, PID and ON/OFF control, PID Autotune, Supply voltage 85-270 V AC/DC,... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple, RTD, Analog, Universal Input
Dual Channel Temperature Controllers -- CYC325
from OMEGA Engineering, Inc.

The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: PID
  • Controller Type: Environmental; HVAC
  • Features: Rate Indication/ Control
3200 Single Loop Indicator & Controller (Partlow)
from West Control Solutions

The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 8104211307 [8104211307 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J, K, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller Selec TC303AX-CU [TC303AX-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The single set point temperature controller TC303AX-CU from Selec has a single 3 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable,... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit
  • Controller Type: Environmental; HVAC; Humidity
  • Features: Rate Indication/ Control
3200 Single Loop Temperature Controller
from West Control Solutions

The CAL 3200 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3200 has an impact resistant smoked fascia with large rubberised buttons with positive... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 8105000000 [8105000000 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J, K, S, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller Selec TC344AX-CU [TC344AX-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The dual set point temperature controller TC344AX-CU from Selec has a dual 4 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable, Panel... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
Input Temperature/Process Controller -- CN8240
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
3300 Single Loop Temperature Controller
from West Control Solutions

The CAL 3300 1/32DIN temperature controller is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Designed for industrial or scientific applications CAL3300 has an impact resistant smoked fascia with rubberised buttons with positive feedback. [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 8120200120 [8120200120 from Novus Automation, Inc.]
from Quarktwin Technology Ltd.

Process, Temperature Controller (RTD, Voltage, Current, Type B, E, J, K, N, R, S, T) 100 ~ 240VAC/VDC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller Selec TC513AX-CU [TC513AX-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The single set point temperature controller TC513AX-CU from Selec has a single 3 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable,... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
LCD Temperature Controllers -- CN1A
from OMEGA Engineering, Inc.

The CN1A Series is a digital On/Off temperature controller designed to provide the functionality of general purpose PID controllers but at a price suited to On/Off applications. The simple programming with two front panel keys, uncluttered LCD display, and uncomplicated control functions and alarm... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit
  • Interface: Digital Front Panel
4100+ Single Loop Temperature & Process Controller
from West Control Solutions

The West 4100+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 4100+ controller is an evolved product from the N4100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs, digital... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 89420067 [89420067 from Crouzet]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J) 230 ~ 240VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
PID temperature controller Selec TC544A-CU [TC544A-CU from Selec Controls USA Inc.]
from Automation24, Inc.

The dual set point temperature controller TC544A-CU from Selec has a dual 4 digit LED display, PID and ON/OFF control, Thermocouple (J,K,T,R,S)/RTD (Pt100) inputs, relay contact (SPDT) control output, field selectable control output (relay or SSR), 85-270 V AC/DC, °C/ °F Selectable, Panel... [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Type: Thermocouple (J,K,T,R,S) / RTD (Pt100)
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Controller Type: Environmental; HVAC
  • Features: Multi-Function; Rate Indication/ Control
4170+ Single Loop DIN Valve Motor Controller
from West Control Solutions

The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Nonlinear
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- 89421108 [89421108 from Crouzet]
from Quarktwin Technology Ltd.

Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Process controller NOVUS N1200 USB - 8120200120 [8120200120 from Novus Automation, Inc.]
from Automation24, Inc.

Process indicator N1200 USB - 8120200120 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1200 USB - 8120200120 display values from thermocouple, RTD, current, and voltage inputs via the LED display, it also provides the option... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Type: Thermocouple, RTD, Current, Voltage
  • Form Factor: Chassis
  • Communication / Port Type: USB
PID, On/Off, or Limit Controller -- CN8100
from OMEGA Engineering, Inc.

The CN8100 Series may be ordered as either a PID or On/Off controller or as a Limit Safety Device. The ¼ DIN models are low cost and ideal for OEM or replacement applications. They are microprocessor-based and accurate to ±0.3% FS. As a separate safety feature to your control... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel
4700+ Limit Controller / Temperature Controller
from West Control Solutions

The 4700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- AKT2111200 [AKT2111200 from Panasonic]
from Quarktwin Technology Ltd.

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Process controller NOVUS N2000 USB - 8200200130 [8200200130 from Novus Automation, Inc.]
from Automation24, Inc.

Process indicator N2000 USB - 8200200130 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N2000 USB - 8200200130 display values from thermocouple, RTD, current, and voltage inputs via the LED display, but it also provides... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Type: Thermocouple, RTD, Current, Voltage, Remote SP
  • Form Factor: Chassis
  • Communication / Port Type: USB
Programmable Temp/Process Controller -- CNi32
from OMEGA Engineering, Inc.

bull;. First Full Series of Instrument with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
6000 Single Loop Temperature Controller
from West Control Solutions

An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features. 1/16 DIN (48 x 48mm). Analogue dial setpoint selection. Main output – proportioning. Optional... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit; PID
  • Interface: Switches
Controllers - Process, Temperature -- AKT2212200 [AKT2212200 from Panasonic]
from Quarktwin Technology Ltd.

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Process controller NOVUS N3000 USB - 8300200130 [8300200130 from Novus Automation, Inc.]
from Automation24, Inc.

Process indicator N3000 USB - 8300200130 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N3000 USB - 8300200130 display values from thermocouple, RTD, current, and voltage inputs via the LED display, but it also provides... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Type: Thermocouple, RTD, Current, Voltage, Remote SP
  • Form Factor: Chassis
  • Communication / Port Type: USB
Programmable Temp/Process Controllers -- CNi
from OMEGA Engineering, Inc.

bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; PID
  • Controller Type: Environmental; HVAC; Strain Controller
  • Features: Multi-Function; Rate Indication/ Control
6010+ Process Indicator / Temperature Controller
from West Control Solutions

The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in output boards and an efficient PC... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- AKT4111100 [AKT4111100 from Panasonic]
from Quarktwin Technology Ltd.

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Process indicator NOVUS N1540 RT USB - 8154000220 [8154000220 from Novus Automation, Inc.]
from Automation24, Inc.

Universal process indicator N1540 RT USB - 8154000220 from NOVUS Automation can provide precise measurement values for any number of process signal inputs. Not only will the N1540 RT USB - 8154000220 display values from thermocouple, RTD, current, and voltage inputs via the LED display, it also... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Type: Thermocouple, RTD, Current, Voltage
  • Form Factor: Chassis
  • Communication / Port Type: USB
Programmable Temp/Process Controllers -- CNi16
from OMEGA Engineering, Inc.

bull;. First Full Series of Instruments with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Control: Limit; PID
  • Controller Type: Environmental; HVAC; Strain Controller
  • Features: Rate Indication/ Control
Pro-16 Single Loop Controller
from West Control Solutions

A compact, fully featured controller for demanding applications. Pro-16 is the only controller of its size, flexible with up to 6 outputs, 2 digital inputs, a remote setpoint input, RS485 communications* and linked to best in class Blue Control software. The Pro-16 offers many integrated features... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN
  • Control: Limit
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- AKT41111001 [AKT41111001 from Panasonic]
from Quarktwin Technology Ltd.

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Temperature controller NOVUS N321 NTC 12-24Vdc - 8032103014 [8032103014 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N321 NTC 12~24Vdc - 8032103014 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 NTC 12~24Vdc - 8032103014 can read signals from Thermistors, and operates on 12-24 V AC/DC and offers 1 relay output. [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Type: Thermistor
Programmable Temp/Process Controllers -- CNi8
from OMEGA Engineering, Inc.

bull;. First Full Series of Instrument with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit; PID
  • Interface: Digital Front Panel; Computer Programmable
Pro-EC44 Dual Loop Temperature Controller
from West Control Solutions

The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control ©. This allows the controller to be used by a variety of personnel without compromising the functionality... [See More]

  • Temperature: Thermocouple; RTD / Thermistor
  • Form Factor: DIN; 1/4 DIN Format
  • Control: Limit
  • Interface: Digital Front Panel
Controllers - Process, Temperature -- AKT4B111100 [AKT4B111100 from Panasonic]
from Quarktwin Technology Ltd.

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount [See More]

  • Temperature: RTD / Thermistor
  • Standards and Compliance: RoHS
Temperature controller NOVUS N321 Pt100 - 8032101012 [8032101012 from Novus Automation, Inc.]
from Automation24, Inc.

Temperature controller N321 Pt100 - 8032101012 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 Pt100 - 8032101012 can read signals from PT100 RTDs, and operates on 100-240 V AC/DC and offers 1 relay output. [See More]

  • Temperature: RTD / Thermistor
  • Form Factor: Chassis
  • Control: Limit
  • Type: RTD (PT100)