Liquid Temperature Controllers
from WATTCO
Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile liquids or gases... [See More]
- Media: Liquid; Gas
- Form Factor: Chassis
- Control: Limit
- Control Signal: Switched Output
from Tecmark Corporation
Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord,... [See More]
- Media: Liquid
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from WATTCO
Hybrid Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Step controller. - SCR. Advantages: The Solid State Switching devices are semi conductor devices that control the power, either voltage... [See More]
- Media: Liquid; Gas
- Form Factor: Chassis
- Control: Limit
- Control Signal: Switched Output
from WATTCO
WATTCO Multistage Temperature Control Panels come with the On-Off panels with the following options: - 24V transformer. - Step Controller. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. Specifications: There are a number of outputs that are used with... [See More]
- Media: Liquid; Gas
- Form Factor: Chassis
- Control: Limit
- Control Signal: Switched Output
from WATTCO
WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box. - Main Disconnect. - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Option to have an SCR Contactor. - Digital Temperature Controller. - Auto Reset High limit... [See More]
- Media: Liquid; Gas
- Form Factor: Chassis
- Control: Limit
- Control Signal: Switched Output
from WATTCO
WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer. - Contactors and Fuses for multiple load variations. Advantages: Also known as Phase Angle Controllers or solid state switching device - work using the... [See More]
- Media: Liquid; Gas
- Form Factor: Chassis
- Control: Limit; PID
- Control Signal: Switched Output
from AMETEK Brookfield
Total touch screen interface. Standalone programmable. Variable speed pump. PC control with Rheocalc Software. Maximum temperature up to 200 °C. Multiple languages. Built in help menu. CONTROLLERS... Controller features. MX Series. SD Series. AP Series. Economical. Best Value. Total touch screen... [See More]
- Media: Liquid
- Form Factor: Attach to Bath
- Features: PC-Based
- Interface: Computer Programmable; Network
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Media: Liquid; Gas
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Humidity
- Features: PLC
from Time Mark Corporation
The Model 661 Alarm Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain measurable applications such as liquid levels, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application, and output connections... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Control: Limit
- Type: Current Loop (Transmitter) Excitation
from Saint Clair Systems, Inc.
Our coil-coating systems eliminate inconsistencies in manual viscosity measurements and adjustments by controlling viscosity with temperature. Saint Clair Systems has developed methods to measure and analyze, in real time, the temperature of coating material across the width and length of the strip,... [See More]
- Media: Liquid
- Temperature: Heating; Cooling
- Control: Other; PAAC system (Profile Analysis and Correction)
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from OMEGA Engineering, Inc.
The CSC32 series compact benchtop controllers are ideal for laboratory use and applications requiring portable temperature and process control. Pre-wired input and output receptacles in the rear of the case enable quick and easy connections to power, input, power output and digital communications. [See More]
- Media: Liquid
- Features: Is a Chart Recorder; Rate Indication/ Control
- Control: Limit; PID
- Form Factor: Stand-Alone
from Spirax-Sarco
The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]
- Media: Liquid
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Armstrong International
A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer moving... [See More]
- Media: Liquid; Steam
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Switches
from Nordson EFD
Prevent material degradation and eliminate deposit size variation with the ProcessMate ™ 6500 Temperature Control Unit from Nordson EFD. This simple-to-integrate process controller maintains precise temperatures during dispensing to preserve the properties of temperature-sensitive materials... [See More]
- Media: Liquid; Other; Solder Paste
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from Burger & Brown Engineering, Inc.
The Smartflow ® Mold Temperature Regulator effectively controls mold cooling water temperature between 80 °F and 120 °F (27 °C and 49 °C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature Regulator quietly... [See More]
- Media: Liquid
- Form Factor: In-line Mounting
- Control: Limit
- Interface: Switches
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Media: Liquid
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from DME Company
Uses High Power Smart Series 30 Amp Slot Size Control Module - Not Supplied. J type thermocouple standard. K type thermocouple by special order. 240 VAC power input version. 30 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and mini J-T/C direct connection. Uses... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from HM Digital, Inc.
A close-up of the detachable sensor. The PS-202 allows for continuous and simultaneous monitoring and control of TDS levels on two water lines. FEATURES. Simultaneously monitors and controls the TDS levels of two water lines (e.g., the feed water and product water) for high output commercial... [See More]
- Media: Liquid
- Accuracy: 2.0
- Control: Limit
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Media: Liquid; Solid; Gas
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Regloplas Corp.
Temperature control unit for thermal oil up to 570 °F: 300L [See More]
- Media: Liquid
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Temperature: Heating
from KTR Corporation
Product features. Standard type for direct assembly of tank or pipeline. Dipping sleeve made from stainless steel. Up to 7 functions in one housing. Stable housing. Made from virtually non-inflammable and self-quenching Macrolon. For media from -30 ° C to +160 ° C. Applications: to control... [See More]
- Media: Liquid
- Features: PLC; Multi-Function
- Control: Limit; Linear
- Form Factor: Chassis
from AMETEK Brookfield
Economical. Large character display. Single-speed pump. Maximum temperature up to 135 °C. CONTROLLERS... Controller features. MX Series. SD Series. AP Series. Economical. Best Value. Total touch screen interface. Large character display. Programmable with PC control using Rheocalc Software. [See More]
- Media: Liquid
- Form Factor: Attach to Bath
- Features: PC-Based
- Interface: Computer Programmable; Network
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Media: Liquid; Gas
- Control: Nonlinear
- Controller Type: Environmental; HVAC; Humidity
- Features: PLC
from Saint Clair Systems, Inc.
The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers and ancillary components to ensure proper temperature of the material at... [See More]
- Media: Liquid
- Temperature: Heating; Cooling
- Control: Other
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed... [See More]
- Media: Liquid; Other; Corrosive Liquids
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Spirax-Sarco
The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]
- Media: Liquid
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID; Fuzzy Logic
- Interface: Digital Front Panel
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Media: Liquid
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from DME Company
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied. J Type Thermocouple standard. K Type Thermocouple by special order. 240 VAC power input version. 15 Amp 240Vac Rated Circular Connector with Screw Terminals for mold power and T/C direct connection. Uses mini-thermocouple... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from HM Digital, Inc.
A photo of the sensor with cable. The sensor is detachable. Install the Dual TDS Controller to constantly monitor TDS levels of water produced by a high-output system. Immediately know if the TDS levels rise above an acceptable level. FEATURES. Monitors and controls TDS levels of two water lines... [See More]
- Media: Liquid
- Accuracy: 2.0
- Control: Limit
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Media: Liquid; Solid; Gas
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Regloplas Corp.
The dual-zone temperature control unit for thermal oil up to. 570 °F: 300LD [See More]
- Media: Liquid
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Temperature: Heating
from AMETEK Brookfield
Best value. Programmable with PC control using RheocalcT software. Quick scroll to set temperature in standalone mode. 2-speed pump. Maximum temperature up to 170 °C. CONTROLLERS... Controller features. MX Series. SD Series. AP Series. Economical. Best Value. Total touch screen interface. Large... [See More]
- Media: Liquid
- Form Factor: Attach to Bath
- Features: PC-Based
- Interface: Computer Programmable; Network
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. Large (.56 ” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed... [See More]
- Media: Liquid; Other; Corrosive Liquids
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Spirax-Sarco
The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]
- Media: Liquid
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from DME Company
J type thermocouple standard. K type thermocouple by special order. 240 VAC and 120 VAC power input versions available. SSH version North American standard wiring in degrees F. ESH version European Union standard wiring in degrees C. Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals... [See More]
- Media: Liquid
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Switches; Digital Front Panel (optional feature)
from HM Digital, Inc.
The controller installed in a commercial system. Install the Panel Mount Controller to constantly monitor TDS levels of water produced by a high-output system. FEATURES. Monitors and controls TDS levels for high output commercial systems. Large, bright L.E.D. display. An alarm will sound if the TDS... [See More]
- Media: Liquid
- Accuracy: 2.0
- Control: Limit
from Regloplas Corp.
The temperature control unit for thermal oil up to 570 °F: 300S [See More]
- Media: Liquid
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Temperature: Heating
from Process Technology
Provides precise control for consistent temperature in aquaculture applications. FEATURES. Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor... [See More]
- Media: Liquid; Other; Corrosive Liquids
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Digital Front Panel
from Spirax-Sarco
The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]
- Media: Liquid
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from DME Company
Uses Standard Smart Series 15 Amp Slot Size Control Modules - Not Supplied. User MUST swap 15Amp Module fuses with Supplied 10 Amp Module Fuses. J type thermocouple standard. K type thermocouple by special order. 240 VAC and 120 VAC power input versions available. 10 AMP 5 PIN Connector - North... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Regloplas Corp.
The temperature control unit for thermal oil up to 660 °F: 350L [See More]
- Media: Liquid
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Temperature: Heating
from Process Technology
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES. .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic... [See More]
- Media: Liquid; Other; Corrosive Liquids
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Stand-Alone
from DME Company
The compact, simple-to-operate device for heating and maintaining constant mold temperature. It can be difficult to settle a mold into a steady-state condition. Now with the innovative mold temperature regulator, your work is done by your new best friend. You can heat your mold using otherwise... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Regloplas Corp.
Pressurized-water temperature control unit up to 212 °F: P100M [See More]
- Media: Liquid
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Temperature: Heating