Carbon Monoxide Industrial Gases
Description
Carbon monoxide (CO) is a colorless, odorless gas that is commonly used in various industrial processes. It is primarily involved in chemical reactions and processes due to its ability to act as a reducing agent.
Working Principle
Carbon monoxide works by participating in chemical reactions where it often serves as a reducing agent. This means it can donate electrons to other substances, facilitating the reduction of metal ores to pure metals in metallurgy. Its utility in industrial processes stems from its chemical properties, which allow it to interact with other substances to produce desired chemical transformations.
Applications
Carbon monoxide is used in several specific industrial applications. It plays a crucial role in hydrogen production, where it is involved in processes like the water-gas shift reaction. In the petrochemical industry, CO is used in the production of various chemicals and fuels. In food processing, carbon monoxide is used to maintain the red color of packaged meats, enhancing their visual appeal. Additionally, in metallurgy, CO is employed to reduce metal ores to pure metals, a critical step in metal extraction and refinement processes .
Advantages over other Industrial Gases
One of the advantages of carbon monoxide over other industrial gases is its effectiveness as a reducing agent in metallurgy. Its ability to facilitate the reduction of metal ores is a specific advantage that is not as effectively achieved by other gases. This makes CO particularly valuable in industries where metal extraction and refinement are essential.
Limitations
Carbon monoxide has significant limitations, primarily due to its toxicity. It is a highly poisonous gas that can be lethal even at relatively low concentrations. This poses serious safety risks in its handling and use, requiring stringent safety measures and monitoring to prevent accidental exposure.
Considerations
When considering the use of carbon monoxide in industrial applications, several factors must be taken into account. Initial costs can be influenced by the need for specialized equipment to safely handle and monitor CO levels. Operating expenses may be higher due to the necessity of maintaining safety systems and protocols. Durability and accuracy of detection systems are critical, as they ensure the safe use of CO in various processes. Replacement and maintenance costs for safety equipment and monitoring systems should also be considered, as they are essential for ongoing safe operations.
from Restek
Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole. Volume: 5.2L @ 70psig. DCG Partnership Cylinders: Size: 7.6 x 24cm. CGA-170/110 connection. US... [See More]
- Industrial Gases: Hydrogen; Nitrogen; Carbon dioxide; Carbon Monoxide; Argon; Butane; Ethane; Ethylene; Methane; Propane; Propylene; Propadiene, Isobutylene , 1,3 Butadiene, cis-2-Butene, trans-2-Butene, 1-Bbutene, Isopentane, N-Pentane, N-Hexane
- Composition: Mixture
- Application / Function: Calibration Gas / Gas Standard
- Concentration: 0.5000 to 40.75
from Linde North America, Inc.
Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]
- Industrial Gases: Carbon Monoxide
- Concentration: 99 to 100
- Composition: Pure
- Product Form: Bulk Gaseous
from Linde North America, Inc.
Linde ’s protocol gas standards are manufactured, analyzed, and certified to meet or exceed all of the requirements of EPA-600/R-97/121. [See More]
- Industrial Gases: Hydrogen Sulfide; Nitrogen; Nitric Oxide; Nitrous Oxide; Air; Oxygen; Carbon dioxide; Carbon Monoxide; Sulfur Dioxide; Methane; Propane
- Concentration: 1 to 20
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Bulk Gaseous
from Linde North America, Inc.
The Linde group is the world ’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service... [See More]
- Industrial Gases: Carbon Monoxide
- Product Form: Bulk Gaseous
- Application / Function: Semiconductor
- Supply Options: Cylinder Gaseous; Other Gas Supply Form; Tonne Tanks, Tube Trailers and ISO Containers.
from Linde North America, Inc.
Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in vivo... [See More]
- Industrial Gases: Nitrogen; Oxygen; Carbon Monoxide
- Composition: Mixture
- Application / Function: Pharmaceutical / Medical
- Concentration: 0.1000 to 21