Tungsten Hexafluoride Industrial Gases
Description
Tungsten Hexafluoride, also known as Tungsten (VI) fluoride, is a corrosive, colorless compound that is recognized as the densest known gas at a pressure of 1 atm and room temperature (25 °C). It is primarily used in the production of semiconductor circuits and circuit boards through the process of chemical vapor deposition .
Working Principle
Tungsten Hexafluoride operates by undergoing chemical vapor deposition, a process where the gas is decomposed to form a thin film of tungsten on a substrate. This deposition process is crucial in semiconductor manufacturing, as it allows for the precise layering of materials necessary for circuit functionality. The utility of Tungsten Hexafluoride lies in its ability to provide a high-purity tungsten layer, which is essential for the performance and reliability of semiconductor devices.
Applications
Tungsten Hexafluoride is predominantly used in the semiconductor industry. A specific example of its application is in the production of semiconductor circuits and circuit boards, where it serves as a source of tungsten in the chemical vapor deposition process .
Advantages over other Industrial Gases
One of the primary advantages of Tungsten Hexafluoride over other industrial gases is its high density, which allows for efficient deposition of tungsten layers in semiconductor manufacturing. This property makes it particularly valuable in applications requiring precise and high-purity material deposition, which is critical for the performance of semiconductor devices.
Limitations
Tungsten Hexafluoride is a corrosive gas, which poses handling and storage challenges. Its corrosive nature requires specialized equipment and safety protocols to prevent damage to materials and ensure the safety of personnel. Additionally, the high density of the gas can complicate its transport and storage, necessitating robust containment solutions.
Considerations
When considering the use of Tungsten Hexafluoride, several factors should be taken into account. The initial costs can be significant due to the need for specialized equipment to handle its corrosive nature. Operating expenses may also be higher compared to less reactive gases, as ongoing maintenance and safety measures are necessary to manage its corrosive properties. Durability of equipment can be a concern, as the gas can degrade materials over time, leading to increased replacement and maintenance costs. Accuracy in deposition processes is crucial, and any impurities or inconsistencies can impact the quality of the semiconductor products. Therefore, rigorous quality control measures are essential to ensure the desired outcomes in semiconductor manufacturing.
from Linde North America, Inc.
The Linde group is the world ’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service... [See More]
- Industrial Gases: Tungsten Hexafluoride
- Product Form: Bulk Gaseous
- Application / Function: Semiconductor
- Supply Options: Cylinder Gaseous; Other Gas Supply Form; Tonne Tanks, Tube Trailers and ISO Containers.
from Linde North America, Inc.
Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]
- Industrial Gases: Tungsten Hexafluoride
- Concentration: 98 to 99.88
- Composition: Pure
- Product Form: Liquid