Methane Industrial Gases

Description

Methane is a colorless, odorless gas that is the primary component of natural gas. It is a simple hydrocarbon with the chemical formula CH4. Methane is known for its high energy content and is used as a fuel source due to its ability to release significant amounts of energy upon combustion.

Working Principle

Methane works by undergoing combustion, a chemical reaction with oxygen that releases energy in the form of heat. This process is highly efficient, making methane a valuable energy source. The combustion of methane produces carbon dioxide and water as byproducts. Methane's utility stems from its high energy content and clean-burning properties, which result in fewer pollutants compared to other fossil fuels.

Applications

Methane is widely used in various industrial applications. It serves as a primary fuel for electricity generation in power plants. In the chemical industry, methane is a key feedstock for producing hydrogen, methanol, and other chemicals. It is also used in residential heating and cooking. Additionally, methane is employed in the production of ammonia for fertilizers and as a fuel for vehicles in the form of compressed natural gas (CNG).

Advantages over other Industrial Gases

Methane has several advantages over other industrial gases. It is the cleanest burning fossil fuel, producing less carbon dioxide per unit of energy released compared to coal and oil. This makes it a more environmentally friendly option. Methane's high energy content also makes it an efficient fuel source. Furthermore, its abundance and established infrastructure for extraction and distribution contribute to its widespread use and cost-effectiveness.

Limitations

One of the primary limitations of methane is its potent greenhouse gas effect when released into the atmosphere. Methane has a much higher global warming potential than carbon dioxide, making leaks and emissions a significant environmental concern. Additionally, the extraction and transportation of methane can pose safety risks due to its flammability and potential for explosive leaks.

Considerations

When considering the use of methane, several factors should be taken into account. Initial costs can vary depending on the infrastructure required for extraction and distribution. Operating expenses are generally lower compared to other fossil fuels due to methane's efficiency. However, the durability and maintenance of equipment used in methane applications are crucial to prevent leaks and ensure safety. Regular inspections and advanced detection technologies are recommended to mitigate risks associated with methane emissions.

3 Results
Natural Gas Standard #1
from Restek

Available in three mixes, from lean to rich. Each has an extended list of C6+ components. [See More]

  • Industrial Gases: Nitrogen; Carbon dioxide; Butane; Ethane; Methane; Propane; Isopentane, N-Pentane, Hexanes plus
  • Composition: Mixture
  • Application / Function: Calibration Gas / Gas Standard
  • Concentration: 0.1000 to 94.75
Criteria Pollutants -- US EPA Protocols
from Linde North America, Inc.

Linde ’s protocol gas standards are manufactured, analyzed, and certified to meet or exceed all of the requirements of EPA-600/R-97/121. [See More]

  • Industrial Gases: Hydrogen Sulfide; Nitrogen; Nitric Oxide; Nitrous Oxide; Air; Oxygen; Carbon dioxide; Carbon Monoxide; Sulfur Dioxide; Methane; Propane
  • Concentration: 1 to 20
  • Application / Function: Calibration Gas / Gas Standard
  • Product Form: Bulk Gaseous
Methane
from Linde North America, Inc.

Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]

  • Industrial Gases: Methane
  • Concentration: 93 to 100
  • Composition: Pure
  • Product Form: Bulk Gaseous