Nitrogen Trifluoride Industrial Gases
Description
Nitrogen Trifluoride (NF3) is a colorless gas with a melting point of -206.6°C and a boiling point of -128.8°C. It is primarily used as an oxidizer for high-energy fuels .
Working Principle
Nitrogen Trifluoride functions as an oxidizing agent, which means it can accept electrons from other substances during a chemical reaction. This property makes it useful in processes where oxidation is required, such as in the production of high-energy fuels. The ability to facilitate oxidation reactions is what makes NF3 valuable in various industrial applications .
Applications
While specific applications of Nitrogen Trifluoride are not detailed in the provided documents, its role as an oxidizer suggests its use in industries that require high-energy fuel production. This could potentially include sectors like aerospace or advanced manufacturing, where high-energy reactions are necessary.
Advantages over other Industrial Gases
The specific advantages of Nitrogen Trifluoride over other industrial gases are not detailed in the provided documents. However, its role as an oxidizer indicates that it may offer benefits in processes requiring efficient and effective oxidation reactions.
Limitations
The documents do not provide specific limitations of Nitrogen Trifluoride. However, as with many industrial gases, potential limitations could include handling and storage challenges due to its reactive nature.
Considerations
The documents do not provide detailed considerations regarding the initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs associated with Nitrogen Trifluoride. However, general considerations for industrial gases might include the need for specialized equipment for safe handling and storage, as well as potential regulatory compliance costs.
from Linde North America, Inc.
If cylinders are not sufficient to meet your requirements for critical electronic special gases, we have the answer. We can deliver bulk gases by road tanker or ISO container to store in tanks at your site. You can rely on us for complete security of supply as we have access to silane and nitrogen... [See More]
- Industrial Gases: Nitrogen Trifluoride
- Composition: Pure
- Application / Function: Semiconductor
- Supply Options: SDS
from Linde North America, Inc.
The Linde group is the world ’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service... [See More]
- Industrial Gases: Nitrogen Trifluoride
- Product Form: Bulk Gaseous
- Application / Function: Semiconductor
- Supply Options: Cylinder Gaseous; Other Gas Supply Form; Tonne Tanks, Tube Trailers and ISO Containers.
from Linde North America, Inc.
Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]
- Industrial Gases: Nitrogen Trifluoride
- Concentration: 99
- Composition: Pure
- Product Form: Bulk Gaseous