Propylene Industrial Gases
from Restek
Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide —meeting lab requirements for two separate sources of calibration standards. [See More]
- Industrial Gases: Acetylene; Butane; Ethane; Ethylene; Propane; Propylene; Acetylene , Benzene, n-Butane, 1-Butene, cis-2-Butene, trans-2-Butene, Cyclohexane, Cyclopentane, n-Decane, m-Diethylbenzene, and More
- Composition: Mixture
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Bulk Gaseous
from Linde North America, Inc.
Propylene (C3H6) is a colourless fuel gas with a naturally pungent smell. Although similar to propane, it has a double bond which gives it a combustion advantage. This fuel gas is extremely flammable and non-toxic. Propylene is obtained during the refining of gasoline. But it can also be produced by... [See More]
- Industrial Gases: Propylene
- Product Form: Bulk Gaseous
from Restek
Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole. Volume: 5.2L @ 70psig. DCG Partnership Cylinders: Size: 7.6 x 24cm. CGA-170/110 connection. US... [See More]
- Industrial Gases: Hydrogen; Nitrogen; Carbon dioxide; Carbon Monoxide; Argon; Butane; Ethane; Ethylene; Methane; Propane; Propylene; Propadiene, Isobutylene , 1,3 Butadiene, cis-2-Butene, trans-2-Butene, 1-Bbutene, Isopentane, N-Pentane, N-Hexane
- Composition: Mixture
- Application / Function: Calibration Gas / Gas Standard
- Concentration: 0.5000 to 40.75
from Linde North America, Inc.
Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]
- Industrial Gases: Propylene
- Concentration: 99 to 99.6
- Composition: Pure
- Product Form: Liquid