Nitrous Oxide Industrial Gases

Description

Nitrous oxide (N2O), commonly known as "laughing gas," is a colorless, non-flammable gas with a slightly sweet odor and taste. It is primarily used as a weak general anesthetic and analgesic in medical settings. Nitrous oxide is administered to patients via a facemask in a mixture with oxygen, where it helps to alleviate anxiety and pain.

Working Principle

Nitrous oxide works by depressing the central nervous system, which results in its anesthetic and analgesic effects. When inhaled, it quickly enters the bloodstream and reaches the brain, where it alters the perception of pain and induces a state of relaxation or euphoria. This makes it particularly useful in medical procedures where mild sedation is required. The gas is effective because it can be rapidly absorbed and eliminated by the body, allowing for quick recovery times.

Applications

Nitrous oxide is widely used in the medical field, particularly in surgery and dental applications, where it serves as an anesthetic and analgesic. It is often used in combination with other anesthetics to enhance their effects. Additionally, nitrous oxide is used in the automotive industry as a performance enhancer in engines, where it increases the power output by providing more oxygen for combustion.

Advantages over other Industrial Gases

One of the main advantages of nitrous oxide over other industrial gases is its ability to provide both anesthetic and analgesic effects, making it versatile in medical applications. Unlike some other gases, nitrous oxide can be used safely in a controlled environment to achieve the desired sedative effects without the need for more potent anesthetics, which may have more significant side effects.

Limitations

Nitrous oxide has several limitations, including its relatively weak anesthetic properties, which means it often needs to be used in conjunction with other anesthetics for more invasive procedures. Additionally, prolonged exposure to nitrous oxide can lead to health issues such as vitamin B12 deficiency and potential neurological effects. It also requires careful handling and monitoring to ensure patient safety.

Considerations

When considering the use of nitrous oxide, it is important to account for the initial costs of equipment and gas supply, as well as ongoing operating expenses. The gas is generally durable and stable under proper storage conditions, but regular maintenance of delivery systems is necessary to ensure accuracy and safety. Replacement and maintenance costs can vary depending on the frequency of use and the specific equipment involved.

4 Results
Criteria Pollutants -- US EPA Protocols
from Linde North America, Inc.

Linde ’s protocol gas standards are manufactured, analyzed, and certified to meet or exceed all of the requirements of EPA-600/R-97/121. [See More]

  • Industrial Gases: Hydrogen Sulfide; Nitrogen; Nitric Oxide; Nitrous Oxide; Air; Oxygen; Carbon dioxide; Carbon Monoxide; Sulfur Dioxide; Methane; Propane
  • Concentration: 1 to 20
  • Application / Function: Calibration Gas / Gas Standard
  • Product Form: Bulk Gaseous
Electronic Special Gas -- Nitrous oxide (N2O)
from Linde North America, Inc.

The Linde group is the world ’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service... [See More]

  • Industrial Gases: Nitrous Oxide
  • Product Form: Bulk Gaseous
  • Application / Function: Semiconductor
  • Supply Options: Cylinder Gaseous; Other Gas Supply Form; Tonne Tanks, Tube Trailers and ISO Containers.
Nitrous Oxide
from Linde North America, Inc.

Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]

  • Industrial Gases: Nitrous Oxide
  • Concentration: 99.5 to 100
  • Composition: Pure
  • Product Form: Liquid
Nitrous Oxide, Medical
from Linde North America, Inc.

Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in vivo... [See More]

  • Industrial Gases: Nitrous Oxide
  • Composition: Pure
  • Application / Function: Pharmaceutical / Medical
  • Concentration: 99