Carbon Dioxide Industrial Gases

Description

Carbon dioxide (CO2) is a colorless, odorless, and tasteless gas that is nonflammable at room temperature. It is composed of a linear molecule with a carbon atom doubly bonded to two oxygen atoms. In industrial settings, carbon dioxide is often transformed into a liquid and stored in high-pressure tanks for transport.

Working Principle

Carbon dioxide works by leveraging its unique physical and chemical properties. When compressed and cooled, CO2 transforms into a liquid state, which exhibits remarkable thermodynamic properties. This transformation is crucial for its role as a refrigerant, where it efficiently absorbs and releases heat. Additionally, CO2's inert nature makes it an ideal medium for various industrial processes, as it does not react with other substances under normal conditions. This inertness is particularly useful in applications like welding, where it acts as a shielding gas to prevent atmospheric contamination.

Applications

Carbon dioxide has a wide range of applications across various industries. In the food and beverage sector, it is used as a refrigerant to preserve perishable goods and as a key component in carbonated beverages, providing effervescence and taste. In the oil and gas industry, CO2 is employed in enhanced oil recovery (EOR) to extract hard-to-reach crude oil. It also plays a significant role in the welding industry as a shielding gas in processes like shielded arc welding. Furthermore, CO2 is used in fire extinguishing systems due to its density and inertness, which allow it to displace oxygen and suffocate fires. In the chemical industry, it serves as a raw material for synthesizing organic compounds like urea and methanol.

Advantages over other Industrial Gases

Carbon dioxide offers several advantages over other industrial gases. Its thermodynamic properties make it an efficient refrigerant, often preferred over traditional refrigerants for its environmental benefits. In welding, CO2's inertness provides a stable environment for high-quality welds with minimal defects. Additionally, its role in enhanced oil recovery not only boosts production rates but also aids in carbon capture and storage, offering environmental benefits that other gases may not provide.

Limitations

Despite its advantages, carbon dioxide has limitations. At high concentrations, it can be suffocating and hazardous to health, posing risks in enclosed spaces. Its storage and transport require high-pressure tanks, which can be costly and require careful handling. Additionally, while CO2 is effective in many applications, its use as a refrigerant is limited by its critical temperature and pressure, which may not be suitable for all cooling systems.

Considerations

When considering the use of carbon dioxide in industrial applications, several factors should be taken into account. Initial costs can be significant due to the need for high-pressure storage tanks and specialized equipment. Operating expenses may vary depending on the application, but CO2's efficiency can offset some costs in the long run. Durability and maintenance of equipment are crucial, as high-pressure systems require regular inspections and maintenance to ensure safety and performance. Accuracy in applications like pH regulation is essential, and the choice of CO2 should be guided by the specific requirements of the process. Replacement and maintenance costs should also be considered, particularly in applications where CO2 is consumed or lost during the process.

8 Results
Natural Gas Standard #1
from Restek

Available in three mixes, from lean to rich. Each has an extended list of C6+ components. [See More]

  • Industrial Gases: Nitrogen; Carbon dioxide; Butane; Ethane; Methane; Propane; Isopentane, N-Pentane, Hexanes plus
  • Composition: Mixture
  • Application / Function: Calibration Gas / Gas Standard
  • Concentration: 0.1000 to 94.75
Aerobic Gas Mixtures | Carbon Dioxide 2.5%, Oxygen 21%, Nitrogen 76.5% -- 611800
from Linde North America, Inc.

Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in vivo... [See More]

  • Industrial Gases: Nitrogen; Oxygen; Carbon dioxide
  • Composition: Mixture
  • Application / Function: Pharmaceutical / Medical
  • Concentration: 2.5 to 76.5
Bulk Industrial Gases -- Carbon Dioxide
from Linde North America, Inc.

Carbon dioxide has many applications based on its varied properties. It is widely used in food processing for freezing, cooling, preservation or pH control. It is also used to blanket chemicals, control pH in water treatment, shield metal welding, stimulate biological growth, improve oil and gas... [See More]

  • Industrial Gases: Carbon dioxide
  • Composition: Pure
  • Application / Function: Chemical; Food & Beverage / Packaging; Welding / Thermal Process Gas; Specialty Application; Stimulate Biological Growth, Improve Oil and Gas Production and as a Fire-extinguishing Agent
  • Product Form: Bulk Gaseous
Carbon Dioxide
from Linde North America, Inc.

Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order. [See More]

  • Industrial Gases: Carbon dioxide
  • Concentration: 99.8 to 100
  • Composition: Pure
  • Product Form: Liquid
Carbon Dioxide
from Linde North America, Inc.

C18O2 is used in advanced industrial CO2 laser systems to modify the wavelength of the laser. A large variety of cylinder sizes and valve options are available. Please inquire about specific packaging needs. [See More]

  • Industrial Gases: Carbon dioxide
  • Concentration: 99.9
  • Application / Function: Specialty Application; Used in Advanced Industrial CO2 Laser Systems to Modify the Wavelength of the Laser
  • Product Form: Bulk Gaseous
Criteria Pollutants -- US EPA Protocols
from Linde North America, Inc.

Linde ’s protocol gas standards are manufactured, analyzed, and certified to meet or exceed all of the requirements of EPA-600/R-97/121. [See More]

  • Industrial Gases: Hydrogen Sulfide; Nitrogen; Nitric Oxide; Nitrous Oxide; Air; Oxygen; Carbon dioxide; Carbon Monoxide; Sulfur Dioxide; Methane; Propane
  • Concentration: 1 to 20
  • Application / Function: Calibration Gas / Gas Standard
  • Product Form: Bulk Gaseous
Electronic Special Gas -- Carbon dioxide (CO2)
from Linde North America, Inc.

The Linde group is the world ’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service... [See More]

  • Industrial Gases: Carbon dioxide
  • Product Form: Bulk Gaseous
  • Application / Function: Semiconductor
  • Supply Options: Cylinder Gaseous; Other Gas Supply Form; Tonne Tanks, Tube Trailers and ISO Containers.
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 201 -- 5236
from Linde North America, Inc.

The LASERLINE ® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in... [See More]

  • Industrial Gases: Carbon dioxide
  • Composition: Mixture
  • Application / Function: Laser
  • Concentration: 10 to 90