Cone Type Gas Flow Meters
Last Updated: April 1, 2025
Description
Cone Type Gas Flow Meters are devices used to measure the flow rate of gas within a pipeline. They are designed to provide accurate flow measurements by utilizing a cone-shaped element within the meter that interacts with the gas flow.
Working Principle
Cone Type Gas Flow Meters operate on the principle of differential pressure. As gas flows through the meter, it encounters a cone-shaped obstruction that creates a pressure differential. This differential is measured and used to calculate the flow rate of the gas. The design of the cone allows for a stable and accurate measurement across a wide range of flow rates, making these meters particularly useful in applications where flow conditions can vary significantly. The V-Cone, a specific type of cone flow meter, is known for its low maintenance requirements and long lifespan, often exceeding 25 years .
Applications
Cone Type Gas Flow Meters are used in various industrial applications where precise gas flow measurement is critical. They are particularly suited for environments with fluctuating flow rates due to their high turndown ratio. Specific examples include natural gas processing, chemical processing, and steam flow measurement in power plants. The ability to accommodate various transmitters also allows these meters to measure additional parameters such as static pressure and temperature .
Advantages over other Electrical Products
Compared to other flow measurement devices like Coriolis meters, Cone Type Gas Flow Meters offer several advantages. They can be manufactured in a wide range of sizes, from as small as 0.5 inches to as large as 120 inches, making them versatile for different pipeline dimensions. Additionally, they have a relatively low total head loss, which is beneficial for maintaining system efficiency. The V-Cone's ability to function as a multivariable flow meter further enhances its utility in complex measurement scenarios .
Limitations
One limitation of Cone Type Gas Flow Meters is their inability to measure multiphase flow, which can be a drawback in applications where gas and liquid phases are present simultaneously. Additionally, they may be sluggish in responding to quick changes in flow conditions, particularly at high differential pressures, which can pose a risk of overspeeding .
Considerations
When considering the use of Cone Type Gas Flow Meters, several factors should be taken into account. The initial cost can be higher compared to other types of flow meters, but this is often offset by their long lifespan and minimal maintenance requirements. Operating expenses are generally low due to their durability and reliability. However, users should be aware of the potential need for periodic calibration to ensure accuracy. Replacement and maintenance costs are typically low, given the meter's robust design and long service life .
from KOBOLD Instruments, Inc.
Product Features. Easy to Read Scales. Water Range 0.003 to 20 GPM. Air Range 0.002 to 100 SCFM. Measuring Ranges 0.2-2 GPH...2-20 GPM water 0.1-1 SCFH...10-100 SCFM air. Durable One-Piece Construction. Low Cost. Metric Scales Available. The KFR line of flowmeters offers the perfect balance between... [See More]
- Meter Technology: Cone
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid; Gas