40 durometer O-rings

4 Results
O-Rings
from Parker Hannifin / Seal Group

O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]

  • O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
  • Cross-section: 0.0400 to 0.2750
  • Inside Diameter (ID): 0.0290 to 26
  • Material Trade Name: Parofluor, Perfluoroelastomer, E70, V-90, V709, V90, Buna, Buna N, V0494, V0834, 12307, 12358, 12897, 12917, 19356, 21378, 21379, 21705, 21926, 63017
O-Rings
from ACE Seal, LLC

Global supplier of o-rings, all standard sizes in stock [See More]

  • O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
  • O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
  • Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
Standard Molded O-Rings -- 8100
from Phelps Industrial Products

Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O ' rings, hydraulic seals and other molded parts. Molded 'O ' rings are... [See More]

  • O-ring Hardness (Durometer): 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
  • Inside Diameter (ID): 0.0312 to 26
  • O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
  • Cross-section: 0.0400 to 0.2750
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

O-Rings & Sealing Systems. With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for... [See More]

  • O-ring Hardness (Durometer): 40 durometer
  • Cross-section: 0.0620 to 0.2500
  • Inside Diameter (ID): 0.0290 to 20.95
  • Outside Diameter (OD): 0.0930 to 21.5