Polychloroprene (CR) (Neoprene) O-rings
from Altech Corp.
Features: Neoprene. PG and Metric Threads. Temperature Range -25 to 100 °C [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene)
- Inside Diameter (ID): 0.4449
- O-ring Size: Custom
- Outside Diameter (OD): 0.6693
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene)
- Outside Diameter (OD): 0.0512
- Inside Diameter (ID): 0.3819
from RS Components, Ltd.
Sealing washer - M12 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc. Compound Designation: Neop. Standard Color: Black. Description: One of the earliest of the synthetic materials to be developed as an oil-resistant substitute for Natural Rubber, Neoprene is a homopolymer of chloroprene (chlorobutadiene). Key Use(s): Numerous component... [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene)
- Inside Diameter (ID): 10.98
- O-ring Size: Custom
- Outside Diameter (OD): 11.25
from RS Components, Ltd.
Sealing washer - M16 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - M20 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - M25 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - M32 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg7 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg9 - Neoprene - pack o [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg11 - Neoprene - pack [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg13 - Neoprene - pack [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg16 - Neoprene - pack [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg21 - Neoprene - pack [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg29 - Neoprene - pack [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from RS Components, Ltd.
Sealing washer - Pg36 - Neoprene - pack [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene); Neoprene
from Hi-Tech Seals, Inc.
The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,... [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- O-ring Features: MILSPEC (optional feature)
from G.L. Huyett
Cord stock allows you to make your own o-rings and o-ring belts, simply cut the cordstock with a knife or razor to fit individual applications. We carry both imperial and metric sizes in a variety of materials. [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
- Cross-section: 0.0630 to 0.4370
- O-ring Size: Custom
- O-ring Hardness (Durometer): 70 durometer; 75 durometer
from Phelps Industrial Products
Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O ' rings, hydraulic seals and other molded parts. Molded 'O ' rings are... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE)
- Inside Diameter (ID): 0.0312 to 26
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475)
- Cross-section: 0.0400 to 0.2750
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber; Styrene Butadiene Rubber (SBR); Natural Rubber, Viton, Sponge
- O-ring Size: Custom
from Weidmuller
The range of cable glands is rounded off by a large number of accessories. [See More]
- Synthetic Rubbers: Polychloroprene (CR - Neoprene)
from ACE Seal, LLC
Global supplier of o-rings, all standard sizes in stock [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Polytetrafluoroethylene (PTFE); Silicone Rubber; Styrene Butadiene Rubber (SBR)
- O-ring Hardness (Durometer): 30 durometer (optional feature); 35 durometer (optional feature); 40 durometer; 45 durometer; 50 durometer; 55 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
- O-ring Features: FDA Approved or 3A Sanitary Classification; Peroxide Cured; MILSPEC
from Aero Rubber Company, Inc.
Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded. Extruded and Spliced (hot vulcanized or cold... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
- O-ring Features: FDA Approved or 3A Sanitary Classification; MILSPEC
- O-ring Size: Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Custom
from Parker Hannifin / Seal Group
O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN... [See More]
- Synthetic Rubbers: Butyl Rubber (IIR); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI); Nitrile Rubber (NBR, HNBR, HSN ); Perfluoroelastomer (FFKM, FFPM); Polyacrylate (ACM); Polychloroprene (CR - Neoprene)
- Cross-section: 0.0400 to 0.2750
- Inside Diameter (ID): 0.0290 to 26
- O-ring Hardness (Durometer): 40 durometer; 50 durometer; 60 durometer; 65 durometer; 70 durometer; 75 durometer; 80 durometer; 85 durometer; 90 durometer; >90 durometer
from G.L. Huyett
An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to... [See More]
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene); Silicone Rubber
- Inside Diameter (ID): 0.0290 to 0.8620
- O-ring Size: Custom
- Cross-section: 0.0400 to 6